STMicroelectronics, Inc. Single FETs, MOSFETs STW20NM50FD

Description
N-Channel 500V 20A (Tc) 214W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 500V 20A (Tc) 214W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-2717-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2717-5-ND
Single FETs, MOSFETs 497-2717-5-ND
N-Channel 500V 20A (Tc) 214W (Tc) Through Hole TO-247-3

N-Channel 500V 20A (Tc) 214W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
500V 20A MOSFET Transistor
278-STW20NM50FD
500V 20A MOSFET Transistor 278-STW20NM50FD
500V 20A N-CH MOSFET TO-247 FDmesh™ Power Product overview: STW20NM50FD from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW20NM50FD can be used for catalog matching and distributor lookup.

500V 20A N-CH MOSFET TO-247 FDmesh™ Power Product overview: STW20NM50FD from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW20NM50FD can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NM50FD - 031592-STW20NM50FD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NM50FD
031592-STW20NM50FD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NM50FD 031592-STW20NM50FD
Manufacturer: STMicroelectronics Win Source Part Number: 031592-STW20NM50FD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1380pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 250 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IXTK33N50; STW19NM50N; STW20NK50Z; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031592-STW20NM50FD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 214W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1380pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 250 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IXTK33N50; STW19NM50N; STW20NK50Z;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 16478029 - Radwell International
Willingboro, NJ, United States
Transistor
16478029
Transistor 16478029
POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 500V, 0.25OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 500V, 0.25OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 20 Amp

MOSFET N-Ch 500 Volt 20 Amp

Buy Now Datasheet
Mosfet Transistor, N Channel, 20 A, 500 V, 250 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 26M3817 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 20 A, 500 V, 250 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
26M3817
Mosfet Transistor, N Channel, 20 A, 500 V, 250 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 26M3817
MOSFET Transistor, N Channel, 20 A, 500 V, 250 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 20 A, 500 V, 250 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW20NM50FD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW20NM50FD
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW20NM50FD
MOSFET N-CH 500V 20A TO247-3

MOSFET N-CH 500V 20A TO247-3

Supplier's Site
Single FETs, MOSFETs - STW20NM50FD - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW20NM50FD
Single FETs, MOSFETs STW20NM50FD
MOSFET N-CH 500V 20A TO247-3

MOSFET N-CH 500V 20A TO247-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-2717-5-ND 278-STW20NM50FD 031592-STW20NM50FD 16478029 STW20NM50FD 26M3817 STW20NM50FD STW20NM50FD
Product Name Single FETs, MOSFETs 500V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NM50FD Transistor MOSFET Mosfet Transistor, N Channel, 20 A, 500 V, 250 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-3 TO-247; TO-247-3 TO-247; TO-247-3
PD 214000 milliwatts 214000 milliwatts 214000 milliwatts
TJ -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data