Radwell International Datasheets for Foot Switches

Foot switches are switches that are activated by a pedal or air bulb (bellows).
Foot Switches: Learn more

Product Name Notes
(101170650) FOOT SWITCH, 2 M CABLE LENGTH, 12 - 250 V, 5A, THERMOPLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
1 TREADLE, 15 AMP, 3/4 HP, MOMENTARY (MO), SPST, ELECTRIC FOOT SWITCH 1 NEMA RATED, IP20, CAST IRON, 4-1/2" LONG X 3-1/2" WIDE X 1-3/4" HIGH. FREE 2 YEAR RADWELL...
2 TREADLES, 5 AMP, MOMENTARY (MO), SPDT, ELECTRIC FOOT SWITCH 13, 2 & 4 NEMA RATED, 11-1/2" LONG X 6.8" WIDE X 6-1/2" HIGH. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIONDIRECT ELECTRIC FOOT SWITCH, SINGLE, DIE-CAST ALUMINUM FOOT GUARD(S), YELLOW, MOMENTARY, (2) N.O. AND (2) N.C. SNAP ACTION CONTACTS, ABS PLASTIC OPERATOR, SAFETY ANTI-TRIP PEDAL, GRAY, ABS PLASTIC BASE.. FREE...
BASE. FREE 2 YEAR RADWELL WARRANTY
CONNTROL Sensors & Switches 862-1990-31
CONNTROL Sensors & Switches 862-5460-00
CONNTROL Sensors & Switches 892-2350-01
CONNTROL Sensors & Switches 892-2460-06
DISCONTINUED BY MANUFACFTURER, FOOT PEDAL/SWITCH, GUARDED, DIE CAST ZINC, SPRING RETURN OPERATION, NORMALLY NON-PASSING, METAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, (NO) NORMALLY OPEN, MAGNETIC PISTON, REED SWITCH, AIR 1.0 TO 75SCFM, WATER 0, 50 TO 10 GPM, PORT 1/2" FNPT, BRASS, 1500PSIG, MAX. SWITCHING VOLTAGE,...
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 120VAC, 50/60HZ, 3000PSIG, 1/2IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FOOT PEDAL SWITCH, FOR DATA MYTE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FOOT PEDAL, ABS, NO GUARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FOOT PEDAL, EPOXY DISPENSER, 24 VDC, 6 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FOOT SWITCH 250V 6AMP 1NO 1NC 1M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FOOT SWITCH, 10 AMP, 125-250 VAC, SINGLE POLE, DOUBLE THROW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FOOT SWITCH, 15AMP, 125/250VAC, MAX PRESSURE, 160KG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FOOT SWITCH, 250 VAC, 6 A, MOMENTARY ACTION, ALUMINUM DIE CAST. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FOOT SWITCH, CLASS 9002, TYPE AW-2, MOMENTARY FOOT SWITCH, YELLOW, 15AMP, SPDT, 600VAC/DC, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FOOT SWITCH, ENCLOSED, ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FOOT SWITCH LINE SW, CLASSIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TYPE D MUSHROOM BUTTON, PALM OR FOOT OPERATED SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,FOOT PEDAL SWITCH,DUEL FOOT CONTROL,EXECUTIVE,6 PRONG CONNECTOR,6FT CABLE. FREE 2 YEAR RADWELL WARRANTY
DUAL FOOT SWITCH, WITH GUARD, 10 AMP, 1/3 HP, 125-250 VAC, TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC FOOT SWITCH, DOUBLE, DIE-CAST ALUMINUM FOOT GUARDS, YELLOW, MOMENTARY ACTION, 2 N.O. AND 2 N.C. SNAP ACTION CONTACTS PER SWITCH, ABS PLASTIC OPERATOR, FREE MOVING PEDAL, GRAY, ABS PLASTIC...
ELECTRIC FOOT SWITCH, SINGLE, ABS PLASTIC FOOT GUARD(S), YELLOW, MOMENTARY, (1) N.O. AND (1) N.C. SNAP ACTION CONTACT, ABS PLASTIC OPERATOR, SAFETY ANTI-TRIP PEDAL, GRAY, ABS PLASTIC BASE.. FREE 2...
FLOW SWITCH .1AMP 120VAC .25GPM. FREE 2 YEAR RADWELL WARRANTY
FOOT AND PALM SWITCH, 1025D, HEAVY DUTY, NEMA 1, MUSHROOM BUTTON SWITCH (FOOT OR PALM), 1 CONTACT BLOCK 1, DPDT. FREE 2 YEAR RADWELL WARRANTY
FOOT AND PALM SWITCH, RED, 1NO/2NC, YELLOW. FREE 2 YEAR RADWELL WARRANTY
FOOT OPERATED SWITCH, 20 AMP, 250 VAC, 38.1 MM, SPDT. FREE 2 YEAR RADWELL WARRANTY
FOOT OPERATED SWITCH, CLASSIC III, MOMENTARY, SINGLE. FREE 2 YEAR RADWELL WARRANTY
FOOT OPERATED SWITCH, SPDT, ON-OFF, 20 A, 250 V, 38.1 MM. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH 1/6HO 125VACNO CIRCUIT MOMENTARY. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH 600VAC 5AMP +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH CE BLACK. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH FOR SURGICAL INSTRUMENT. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH PC BOARD. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH SINGLE SEALED SERIES 210 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, 1 N.O. & 1 N.C. MOMENTARY, 15 AMPS, 250 VAC, L200XW150XH127MM AL DI-CAST BASE & FOOT GUARD, BUILT-IN SAFETY. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, 1 STEP CONTACT OPERATION, NEMA 2/4/13, SPDT, 600V AC/DC, 5 AMPS. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, 1 STEP, 0.75 INCH NPT CONDUIT ENTRANCE, SPDT CONTACT, SHIELDED, NEMA 2/4/13, 600 V AC/DC, 5 AMP. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, 10AMP, 125VAC, 1/2HP, 115VAC. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, 15A, 1/2HP, 125-250VAC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, 15A, 250VAC, HEAVY DUTY, ELECTRIC PEDAL, MOMENTARY, CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, 3 POSITION, 2 NO+2 NC, THERMOPLASTIC, -25 +70C, IP54, UI 300V - UIMP 2.5KV. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, 5 PORT, 2 POSITION, 1/4" PORT SIZE, 0-0.8 MPA (0-114 PSI). FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, 600VAC, 250VDC, 50/60HZ .6AMP +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, 600VAC, 5AMP, +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, COMPACT DESIGN, NON-SKID BASE PADS, SINGLE STAGE MOMENTARY, 6FT CORDSET, SOLDER TERMINAL, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, DUAL, LIGHT DUTY, WITH CORD SET IN GUARD, 10 FT 16/4 SJO WITH STRIPPED LEADS, 125/250VAC, 15 AMP, 1/2 HP. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, FOOT OPERATED, 15 AMP, 125 V, 3/4 HP, 1 POLE, IP20 RATING, 5.56 MM MOUNTING HOLE SIZE, SINGLE STAGE, PRE-WIRED, CAST IRON MATERIAL, MOMENTARY OPERATION. FREE 2 YEAR...
FOOT SWITCH, FULL SHIELD, 1 HP, 20 AMP, 125 VAC, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, HEAVY DUTY, FULL SHIELD, 20AMP, 125VAC, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, HERCULES ANTI-TRIP, "O" SHIELD, ANTI-TRIP GATED, SINGLE STAGE, MOMENTARY, SPDT CIRCUIT, FORM C, 20AMP, 125-250VAC, HOUSING COLOR: ORANGE, 1HP, IP56. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, PA SERIES, OPEN VERSION, WITHOUT PEDAL ACTUATOR PROTECTION, RED RAL 3020, 1NO+1NC, SNAP ACTION, NO DEVICE, IP53, SILVER CONTACTS, M20X1.5. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, PX SERIES, CLOSED VERSION, WITH PEDAL ACTUATOR PROTECTION, RED RAL 3020, 1NO+1NC, SNAP ACTION, WITH SAFETY LEVER, IP53, NO ACCESSORIES, SILVER CONTACTS, PG 13.5. FREE 2 YEAR RADWELL...
FOOT SWITCH, PX SERIES, CLOSED VERSION, WITH PEDAL ACTUATOR PROTECTION, YELLOW RAL 1023, 1NO+1NC, SLOW ACTION, WITH SAFETY LEVER, IP65, NO ACCESSORIES, SILVER CONTACTS, M20X1.5. FREE 2 YEAR RADWELL WARRANTY...
FOOT SWITCH, PX SERIES, CLOSED VERSION, WITH PEDAL ACTUATOR PROTECTION, YELLOW RAL 1023, 1NO+1NC, SLOW ACTION, WITH SAFETY LEVER, IP65, NO ACCESSORIES, SILVER CONTACTS, PG 13.5. FREE 2 YEAR RADWELL...
FOOT SWITCH, PX SERIES, CLOSED VERSION, WITH PEDAL ACTUATOR PROTECTION, YELLOW RAL 1023, 1NO+1NC, SNAP ACTION, WITH SAFETY LEVER, IP53, NO ACCESSORIES, SILVER CONTACTS, PG 13.5. FREE 2 YEAR RADWELL...
FOOT SWITCH, PX SERIES, CLOSED VERSION, WITH PEDAL ACTUATOR PROTECTION, YELLOW RAL 1023, 1NO+1NC, SNAP ACTION, WITH SAFETY LEVER, IP53, WITH M25 HOLE FOR VF KIT31, WITH STABILIZING PLATE, SILVER...
FOOT SWITCH, PX SERIES, CLOSED VERSION, WITH PEDAL ACTUATOR PROTECTION, YELLOW RAL 1023, 2 X 1NO+1NC, SNAP ACTION, WITH SAFETY LEVER, IP53, NO ACCESSORIES, SILVER CONTACTS, PG 13.5. FREE 2...
FOOT SWITCH, SINGLE PEDAL, S-DENOTES MOMENTARY CONTACT-PRESS TO START, NO SHIELD. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, SINGLE POLE SINGLE THROW CONTACT CONFIGURATION, MAINTAINED CONTACT, 3 AMP @ 230 VAC RATED, +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, SPDT, METAL, TWO-PEDAL, MOM, 13A, 30VAC, 8 FT., TREADLITE II SERIES. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, SPDT, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, TREADLINE II SERIES, SINGLE PEDAL, 10AMP, 125-250VAC, CONTACT CONFIGURATION: SPDT-1NO, IP20. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, TWIN, MOMENTARY, 20AMP, 125/250V, SPDT. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, UNSHIELDED, SPDT, WITH MECHANICAL LATCH, 5A, 600VAC, NEMA 2/4/13. FREE 2 YEAR RADWELL WARRANTY
FOOT SWITCH, W/ PROTECTIVE SHROUD, F1 SERIES, SINGLE PEDAL, 1NC / 1NO, OFF-(ON) SWITCH OPERATION, 5 AMP MAX CONTACT CURRENT, 250 VAC CONTACT VOLTAGE, 145MM X 156MM (HEIGHT X WIDTH),...
FOOT SWITCH, WHITE HOUSING, MOMENTARY, 5AMP, 25VAC. FREE 2 YEAR RADWELL WARRANTY
FOOT-SWITCH FOR DISPENSER. FREE 2 YEAR RADWELL WARRANTY
FOOTSWITCH 10A 1/2H 125-250VAC. FREE 2 YEAR RADWELL WARRANTY
FOOTSWITCH MOMENTARY 20AMP 1HP 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
FOOTSWITCH, LINE SW, SNAP ACTION POSITIVE BREAK, SCREW TERMINAL, 3 AMPS - 240 VAC, 6 AMPS - 125 VAC. FREE 2 YEAR RADWELL WARRANTY
FOOTSWITCH,, ELECTRICAL RATINGS: 1/2 A, 125 VDC 1/4 AMP, 250 VDC, 10 AMP, 28 VDC, SPDT, 1/2 INCH-14 NPT THREADED ENTRY,GRAY, HOUSING MATERIALS: CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY...
FTSW.FS1SU1U,STD.CLR .,GD.,1NO/1NC,SNAP,M OM.,IP65. FREE 2 YEAR RADWELL WARRANTY
GEMCO ELECTRIC Sensors & Switches 1025-C-2SP-X
GENERAL PURPOSE FOOT SWITCH, SPDT CONTACT FORM, 125/250V AC VOLTAGE RATING. FREE 2 YEAR RADWELL WARRANTY
HERCULES FOOT SWITCH, 20 AMP, 125-250 VAC, CONTACT CONFIGURATION: SPDT; CONTACT VOLTAGE AC NOM: 250VAC, CONTACT CURRENT MAX: 20 AMP, SWITCH OPERATION:(ON); SWITCH C. FREE 2 YEAR RADWELL WARRANTY
HERCULES Sensors & Switches 531-SWH
HONEYWELL, 210034, FOOT MOUNT KIT. FREE 2 YEAR RADWELL WARRANTY
HOT MELT APPLICATOR FOOT PEDAL ASSEMBLY 9277. FREE 2 YEAR RADWELL WARRANTY
HYSTER Sensors & Switches 1340470
LINEMASTER Sensors & Switches 491-S
LINEMASTER Sensors & Switches 534-SS
LINEMASTER Sensors & Switches 632-S
LINEMASTER Sensors & Switches 994-N
LINEMASTER Sensors & Switches L-2-S
LINEMASTER Sensors & Switches LSC-805-4
LINEMASTER Sensors & Switches T-91-SC36
LINEMASTER Sensors & Switches T-91-SC3
MOMENTARY-CONTACT FOOT SWITCH, 1-PEDAL WITH COVER, WITHOUT LATCHING METAL ENCLOSURE IP65, 1 NO+1 NC, CABLE ENTRY M20 X 1.5. FREE 2 YEAR RADWELL WARRANTY
ON/OFF TOGGLE SWITCH, 2 CONNECTIONS, 3 AMP AT 250 VAC, 6 AMP AT 125 VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
PALM SWITCH OPERATOR, MOMENTARY, 1NO/1NC, RED, M22 SERIES. FREE 2 YEAR RADWELL WARRANTY
PFD DIGITAL FLOW SWITCH -PFD NO SIZE (MISC./OTHER) -DIGITAL FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
PIZZATO Sensors & Switches PX 10110
RADWELL Sensors & Switches RAD-FS-1-10-2M
RADWELL Sensors & Switches RAD-FS-1-15
RADWELL VERIFIED SUBSTITUTE Sensors & Switches 9002AW1-SUB
SCHNEIDER ELECTRIC Sensors & Switches XPEB311
SINGLE FOOT SWITCH, HARMONY XPE, 3 AMP, 240 VAC, METAL, BLUE, WITHOUT COVER, 1 STEP, 1 CONTACT 1NC+NO, IP66, CSA. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC 9002-AW1, FOOT SWITCH, SPDT, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
SWITCH VALVE, FOOT OPERATED, 3 PORTS, 2 POSITION EXHAUST, RC PIPE PORT, 1/4IN PORT, DIRECT SIDE, SPRING RETURN, 10 ROHS. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FOOT, 3A,30VAC, CLASS 2, CIRCUIT ONLY. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FOOT, SPDT, (ON), 15A, 250V, CONTACT CONFIGURATION:SPDT, CONTACT VOLTAGE AC NOM:250V, CONTACT CURRENT MAX:15A, SWITCH OPERATION:(ON), EXTERNAL. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FOOT, SPDT, OFF-(ON), 10A, 250V, CONTACT CONFIGURATION:SPDT, CONTACT VOLTAGE AC NOM:250V, CONTACT CURRENT MAX:10A, SWITCH OPERATION:OFF-(ON). FREE 2 YEAR RADWELL WARRANTY
SWITCH, INTERIOR REPLACEMENT, ROHS COMPLIANT, 96B5054. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Sensors & Switches XPE-A110
TEND Sensors & Switches TFS 201
TREADLITE Sensors & Switches T-91-S
TWIN MOMENTARY FOOT PEDALS, NEMA & UL ENCLOSURE TYPE 1, 15AMP, 1/2HP, 125-250VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY