Radwell International Datasheets for Servo Valves

Servo valves provide closed loop flow or pressure response to an electrical or electronic control signal. They are used in air, gas, and liquid applications.
Servo Valves: Learn more

Product Name Notes
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1 1/2 NPT, FPM SEAL, 120V UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1 1/4 NPT, FPM SEAL, DN30, 120V UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1 NPT, FPM SEAL, V.120/60 UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1/2 NPT, FPM SEAL, V.24 DC UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1/4 NPT, 10MM, FPM SEAL, 120V UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 2 NPT, FPM SEAL, 120V, 60HZ, UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 3/4 NPT, FPM SEAL, V.120/60 UL. FREE 2 YEAR RADWELL WARRANTY
107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 3/8 NPT, FPM SEAL, V.120/60 UL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRO HYDRAULIC, SERVO VALVE, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROHYDRUALIC SERVOVALVE 3POS 3000PSI, REPLACED BY G771K2277A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROHYDRUALIC SERVOVALVE, 3 POSITION, 3000 PSI, REPLACED BY G771K203A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROL VALVE, D631 SERIES, TYPE / H10FOGMANBQ, ISO 4401, SIZE 05, ELECTROMECHANICAL TRANSFORMER / HYDRAULIC AMPLIFIER, D631-342C, FOR 3 AND 4 WAY APPLICATIONS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SERVO CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, 100VAC, 50/60HZ, IP20, 2AXIS, 6.3A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO PRESSURE CONTROL VALVE, DIGITAL I/P CONVERTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO VALVE, 15GPM, 1000PSI, 80 OHMS, 50MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO VALVE, 350 BAR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO VALVE, HYDRAULIC, 210BAR, 20/40MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO VALVE, HYDRAULIC, 30 GPM, 1000 PSI, 80 OHMS, 50 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO VALVE, HYDRAULIC, PROPORTIONAL CONTROL VALVE, 2-STAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERVO. FREE 2 YEAR RADWELL WARRANTY
ELECTROHYDRUALIC SERVO VALVE, OLD PART # G771K226, MODEL # H10FOFA4V14, DIRECT-OPERATED, FLOW CONTROL FOR ANALOG SIGNALS, MAX PRESSURE = 3000 PSI (210 BAR), RATED FLOW = 10 GPM (2.5 LPM),...
PNEUMATIC SERVO PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 1 1/2 NPT FPM 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 1 1/4 NPT FPM DN30 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 1/4 NPT D.10 FPM V. 24V. FREE 2 YEAR RADWELL WARRANTY
SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 2 NPT FPM 24DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 3/4 NPT FPM V.24 DC. FREE 2 YEAR RADWELL WARRANTY
SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 3/8 NPT FPM V. 24DC. FREE 2 YEAR RADWELL WARRANTY
SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY
SERVO PROPORTIONAL VALVE, ON BOARD ELECTRONICS & POSITION FEEDBACK, MAX PRESSURE = 350 BAR (5000 PSI), NOMINAL FLOW RATE = 10 GPM (40 LPM), 3 POSITION & 4 WAY, 24...
SERVO VALVE, 30GPM, 1000PSI, . FREE 2 YEAR RADWELL WARRANTY
SERVO VALVE, 350/210BAR, 15VDC. FREE 2 YEAR RADWELL WARRANTY
SERVO-VALVE, 4-WAY DESIGN FOR EXTERNAL CONTROL, SIZE 6, SERIES 21,2 L/MIN FLOW, SUPPLY/DRAIN INTERNAL, 10-210 BAR INLET PRESS. RANGE, W/OUT PLUG-IN CONNECTOR, 0-0.5% NEGATIVE SPOOL OVERLAP. FREE 2 YEAR RADWELL...
TOP COVER, ICS1 50, ICV FLEXLINE, INCLUDES BOLTS, WITH ONE PILOT, PILOT VALVE NOT INCLUDED, FOR USE WITH PILOT OPERATED SERVO VALVES. FREE 2 YEAR RADWELL WARRANTY
VALVE, SERVO ASSISTED, MANUAL, 3/2 MICRO. FREE 2 YEAR RADWELL WARRANTY
VALVE, SERVO, HYDRAULIC, 10 GPM, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
YC1335BV6T - 2 WAYS N.CLOSED 3/4IN. NPT BRASS WEATHER PROOF SOLENOID VALVE W/VITON SEATS (MAX.TEMP.: 306 F) - 18 MM ORIFICE - CV: 5.031 - SERVO ACTION - MIN/MAX DIFF.PRESSURE...