Bipolar (BJT) Transistor NPN 100V 3A 2W Through Hole TO-220
NPN BJT Transistor 100V 3A TO-220 Power 2W Product overview: TIP31C from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 2W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, 2W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31C can be used for catalog matching and distributor lookup.
NPN power transistor,TIP31C 3A TO-220
Bipolar Transistors - BJT NPN Gen Pur Power
POWER BIPOLAR TRANSISTOR, 3A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Bipolar (BJT) Single Transistor, NPN, 100 V, 40 W, 3 A, 50 RoHS Compliant: Yes
100V 2W 10@3A,4V 3A NPN TO-220 Bipolar Transistors - BJT ROHS
Complementary Silicon Power Transistor, TO-220 Plastic Package
TRANS NPN 100V 3A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2615-5-ND | 276-TIP31C | 1781437 | TIP31C | 16478313 | 34X3393 | TIP31C | 70014176 | TIP31C |
| Product Name | Single Bipolar Transistors | 100V 3A 2W TO-220 Bipolar Transistor | Bipolar Transistors | Bipolar Transistors - BJT | Transistor | Bipolar (Bjt) Single Transistor, Npn, 100 V, 40 W, 3 A, 50 Rohs Compliant Stmicroelectronics | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | TRANSISTOR, POWER; NPN; 100VCE; 100VCB;5VEB; 3A ICC; 1A IB; 40 W @ <= 25 C | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220 | TO-3 | TO-220 | TO-220 | TO-220; TO-220-3 | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | |||||
| VCBO | 100 volts | 100 volts |