Manufacturer: ON Semiconductor
Win Source Part Number: 053171-TIP117G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2.5V @ 8mA, 2A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
PNP Darlington Transistor 100V 2A 2W TO-220AB Product overview: TIP117G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, 2W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP117G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 2W Through Hole TO-220
POWER BIPOLAR TRANSISTOR, 2A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP DARL 100V 2A TO220
TRANSISTOR, BIPOL, PNP, 100V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:50W; DC Collector Current:2A; DC Current Gain hFE:500hFE; Transistor Case Style:TO-220; RoHS Compliant: Yes
Darlington Transistors 2A 100V Bipolar Power PNP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors |
| Product Number | 053171-TIP117G | 276-TIP117G | TIP117GOS-ND | 18731540 | TIP117G | 82Y7298 | TIP117G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP117G | 100V 2A 2W Bipolar Transistor | Single Bipolar Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Pnp, 100V; Transistor Polarity Onsemi | Darlington Transistors |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP | |||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3; TO-220 | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | |||||
| VCEO | 100 volts | 100 volts | |||||
| VCBO | 100 volts |