STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF10FP STP80NF10FP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 026357-STP80NF10FP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 189nC @ 10V Max Input Capacitance: 4300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 40A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 026357-STP80NF10FP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 189nC @ 10V Max Input Capacitance: 4300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 40A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF10FP - 026357-STP80NF10FP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF10FP
026357-STP80NF10FP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF10FP 026357-STP80NF10FP
Manufacturer: STMicroelectronics Win Source Part Number: 026357-STP80NF10FP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 189nC @ 10V Max Input Capacitance: 4300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 40A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 026357-STP80NF10FP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 189nC @ 10V
Max Input Capacitance: 4300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 40A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 80A MOSFET Transistor
278-STP80NF10FP
100V 80A MOSFET Transistor 278-STP80NF10FP
100V 80A N-CH MOSFET TO-220FP 15mR Low Gate Charge Product overview: STP80NF10FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF10FP can be used for catalog matching and distributor lookup.

100V 80A N-CH MOSFET TO-220FP 15mR Low Gate Charge Product overview: STP80NF10FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF10FP can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6875311 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875311
MOSFETs 6875311
MOSFET N-Ch 100V 80A STripFET II TO220FP

MOSFET N-Ch 100V 80A STripFET II TO220FP

Supplier's Site
MOSFETs - 9206572 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206572
MOSFETs 9206572
MOSFET N-Ch 100V 80A STripFET II TO220FP

MOSFET N-Ch 100V 80A STripFET II TO220FP

Supplier's Site
Single FETs, MOSFETs - 497-5897-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5897-5-ND
Single FETs, MOSFETs 497-5897-5-ND
N-Channel 100V 38A (Tc) 45W (Tc) Through Hole TO-220FP

N-Channel 100V 38A (Tc) 45W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Mosfet Transistor, N Channel, 40 A, 100 V, 12 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 33R1290 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 40 A, 100 V, 12 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
33R1290
Mosfet Transistor, N Channel, 40 A, 100 V, 12 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 33R1290
MOSFET Transistor, N Channel, 40 A, 100 V, 12 mohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 40 A, 100 V, 12 mohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STP80NF10FP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP80NF10FP
Single FETs, MOSFETs STP80NF10FP
MOSFET N-CH 100V 38A TO220FP

MOSFET N-CH 100V 38A TO220FP

Supplier's Site Datasheet
Transistor - 38985389 - Radwell International
Willingboro, NJ, United States
Transistor
38985389
Transistor 38985389
TRANSISTOR, MOSFET, N CHANNEL, 40 AMP, 100 V, TO-220-3, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N CHANNEL, 40 AMP, 100 V, TO-220-3, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N Ch 100V 0.012 Ohm 30A

MOSFET N Ch 100V 0.012 Ohm 30A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP80NF10FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP80NF10FP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP80NF10FP
MOSFET N-CH 100V 38A TO220FP

MOSFET N-CH 100V 38A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 026357-STP80NF10FP 278-STP80NF10FP 6875311 497-5897-5-ND 33R1290 STP80NF10FP 38985389 STP80NF10FP STP80NF10FP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF10FP 100V 80A MOSFET Transistor MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 40 A, 100 V, 12 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics Single FETs, MOSFETs Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220FP TO-220; To-220fp TO-220; TO-220-3 Full Pack TO-3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data