N-channel 950 V, 1.15 Ohm typ., 7 A SuperMESH Power MOSFET in a TO-247 package Product overview: STW9NK95Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 1.15 Ohm, 7 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 1.15 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW9NK95Z can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 090141-STW9NK95Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Family Name: STW9NK95Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 2256pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.38 Ohm @ 3.6A, 10V
Alternative Parts (Cross-Reference): IXFH6N100FSN; 2SK1365; IPW90R1K0C3; MTW6N100E; IXTH6N90A; STW7NK90Z; STW11NK100Z; STW9NK95Z;
Introduction Date: October 11, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
MOSFET, 1 N-CHANNEL, 950 V (VDS), 7 AMP, 1.38 OHMS, +/- 30 V GATE SOURCE VOLTAGE, 160 W, ENHANCEMENT CHANNEL MODE, THROUGH HOLE MOUNTING, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-channel 950 V, 1.15 Ohm typ., 7 A Zener-protected SuperMESH(TM) Power MOSFET in a TO-247 package
MOSFET, N-CH, 950V, 7A, TO-247 ROHS COMPLIANT: YES
MOSFET N-CH 950V 7A TO247
MOSFET N-CH 950V 7A TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STW9NK95Z | 090141-STW9NK95Z | 110290877 | STW9NK95Z | 47AK7032 | STW9NK95Z | STW9NK95Z |
| Product Name | N-Channel 950 V 1.15 Ohm 7 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW9NK95Z | Transistor | MOSFET | Mosfet, N-Ch, 950V, 7A, To-247 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 160000 milliwatts | 160000 milliwatts | 160000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Polarity | N-Channel; N-Channel | N-Channel; N-Channel | |||||
| V(BR)DSS | 950 volts | 950 volts |