Vishay Intertechnology, Inc. Single FETs, MOSFETs SUD50N06-09L-E3

Description
N-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUD50N06-09L-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50N06-09L-E3TR-ND
Single FETs, MOSFETs SUD50N06-09L-E3TR-ND
N-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

N-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50N06-09L-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50N06-09L-E3CT-ND
Single FETs, MOSFETs SUD50N06-09L-E3CT-ND
N-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

N-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50N06-09L-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50N06-09L-E3DKR-ND
Single FETs, MOSFETs SUD50N06-09L-E3DKR-ND
N-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

N-Channel 60V 50A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 50A TO-252 MOSFET Transistor
278-SUD50N06-09L-E3
N-Channel 60V 50A TO-252 MOSFET Transistor 278-SUD50N06-09L-E3
60V 50A N-Channel Power MOSFET, 9.3mR Rds(on), TO-252 Product overview: SUD50N06-09L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N06-09L-E3 can be used for catalog matching and distributor lookup.

60V 50A N-Channel Power MOSFET, 9.3mR Rds(on), TO-252 Product overview: SUD50N06-09L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N06-09L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N06-09L-E3 - 1104105-SUD50N06-09L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N06-09L-E3
1104105-SUD50N06-09L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N06-09L-E3 1104105-SUD50N06-09L-E3
Manufacturer: Vishay Win Source Part Number: 1104105-SUD50N06-09L -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 136W (Tc) Family Name: SUD50N06-09L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 2650pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.3 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): TK60S06K3L; TK60S06K3L(T6L1,NQ; FDD86580-F085; ATP214-TL-H; Introduction Date: October 03, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1104105-SUD50N06-09L-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 136W (Tc)
Family Name: SUD50N06-09L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2650pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.3 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): TK60S06K3L; TK60S06K3L(T6L1,NQ; FDD86580-F085; ATP214-TL-H;
Introduction Date: October 03, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N Channel, 60V, 50A, To-252-3, Full Reel; Channel Type Vishay - 29X0562 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 50A, To-252-3, Full Reel; Channel Type Vishay
29X0562
Mosfet, N Channel, 60V, 50A, To-252-3, Full Reel; Channel Type Vishay 29X0562
MOSFET, N CHANNEL, 60V, 50A, TO-252-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:136W RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 50A, TO-252-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:136W RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 50 A, 60 V, 0.0074 Ohm, 10 V, 2 V Rohs Compliant Vishay - 62M0220 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 50 A, 60 V, 0.0074 Ohm, 10 V, 2 V Rohs Compliant Vishay
62M0220
Mosfet Transistor, N Channel, 50 A, 60 V, 0.0074 Ohm, 10 V, 2 V Rohs Compliant Vishay 62M0220
MOSFET Transistor, N Channel, 50 A, 60 V, 0.0074 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 50 A, 60 V, 0.0074 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 50A 136W 9.3mohm @ 10V

MOSFET 60V 50A 136W 9.3mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50N06-09L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50N06-09L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50N06-09L-E3
MOSFET N-CH 60V 50A TO252

MOSFET N-CH 60V 50A TO252

Supplier's Site
Transistor - 22266207 - Radwell International
Willingboro, NJ, United States
Transistor
22266207
Transistor 22266207
N CHANNEL MOSFET, 60V, 50A, TO-252; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.0074OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 60V, 50A, TO-252; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.0074OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - SUD50N06-09L-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD50N06-09L-E3
Single FETs, MOSFETs SUD50N06-09L-E3
MOSFET N-CH 60V 50A TO252

MOSFET N-CH 60V 50A TO252

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUD50N06-09L-E3TR-ND 278-SUD50N06-09L-E3 1104105-SUD50N06-09L-E3 29X0562 62M0220 SUD50N06-09L-E3 SUD50N06-09L-E3 22266207 SUD50N06-09L-E3
Product Name Single FETs, MOSFETs N-Channel 60V 50A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50N06-09L-E3 Mosfet, N Channel, 60V, 50A, To-252-3, Full Reel; Channel Type Vishay Mosfet Transistor, N Channel, 50 A, 60 V, 0.0074 Ohm, 10 V, 2 V Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 136000 milliwatts 3000 to 136000 milliwatts 136000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data