Radwell International Datasheets for Signal Amplifiers

Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements.
Signal Amplifiers: Learn more

Product Name Notes
(18803) FIBER SENSOR AMPLIFIER, SINGLE UNIT, RED LED, M8 CONNECTOR, PNP, 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
(50104022), SPLICE INSPECTION AMPLIFIER, PRINCIPLE OF PHYSICS: ULTRASONICS, APPLICATION: SPLICE INSPECTIONS, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 2 PIECE(S), SWITCHING OUTPUT 1: TRANSISTOR, PNP, SWITCHING OUTPUT...
(7506327), INTERFACE MODULES (IM). FREE 2 YEAR RADWELL WARRANTY
(7520511), INTERFACE MODULES (IM). FREE 2 YEAR RADWELL WARRANTY
(7525004), FLOW MONITOR SENSOR, POTENTIOMETER ADJUSTMENT, 6 LED INDICATORS, 2-WIRE, 19.2-28.8 VDC, 4-20 MA ANALOG OUTPUT, TERMINAL CHAMBER CONNECTION. FREE 2 YEAR RADWELL WARRANTY
(7540042), SENSOR MONITOR, 2-3 WIRE, 0/4..20MA. FREE 2 YEAR RADWELL WARRANTY
(7541188), ISOLATING SWITCHING AMPLIFIER, 4-CHANNEL, 5 RELAY OUTPUTS (NO), ADJUSTABLE NO/NC OUTPUT, WIRE-BREAK/SHORT-CIR CUIT MONITORING (ON/OFF), COMMON ALARM OUTPUT, LED INDICATORS, UNIVERSAL VOLTAGE SUPPLY. FREE 2 YEAR RADWELL WARRANTY
(7541230), ISOLATING SWITCHING AMPLIFIER,1-CHANNEL, 2 TRANSISTOR OUTPUTS, SHORT-CIRCUIT PROOF, POTENTIAL-FREE AND REVERSE-POLARITY PROTECTED,COMMON ALARM OUTPUT,OUTPUT MODE ADJUSTABLE (NO/NC MODE). FREE 2 YEAR RADWELL WARRANTY
(7541231), ISOLATING SWITCHING AMPLIFIER, 2-CHANNEL, 20-250 VAC / 20-125 VDC UNIVERSAL SUPPLY, 2 RELAY OUTPUTS (NO), ADJUSTABLE OUTPUT MODE (NO/NC), WIRE-BREAK/SHORT-CIR CUIT MONITORING, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY...
(7541232), ISOLATING SWITCHING AMPLIFIER, 2-CHANNEL, NO / NC SELECTABLE, INPUT CIRCUIT MONITORING (ON/OFF), 2 TRANSISTOR OUTPUT, SHORT CIRCUIT PROOF, 20-250 UNIVERSAL VAC, LED INDICATORS, DIN RAIL MOUNT. FREE 2 YEAR...
(7560008), CARTRIDGE INTERFACE MODULES, 24VDC, 1.3W, 4PIN MALE. FREE 2 YEAR RADWELL WARRANTY
10 AMP MODULE - AUTO ASSY. FREE 2 YEAR RADWELL WARRANTY
19355 - DF-G1 DUAL DISPLAY FIBER AMPLIFIER; RANGE: DEPENDS ON FIBER; INPUT 10-30 V DC; OUTPUT: 1 PNP; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
201446, SENSOR, AMPLIFIER, OPTICAL, GLASS FIBER OPTIC, 12 35 V DC, 500 V, GLASS FIBER OPTICS M18, III, OPERATION ON PROTECTIVE LOW VOLTAGE, DIE-CAST ZINC (PAINTED), LED. FREE 2 YEAR...
201471, SENSOR, OLV SERIES, FIBER-OPTIC TYPE, 10-35 VDC SERVICE VOLTAGE, 200MA, PNP-NORMALLY OPEN / NORMALLY CLOSED OUTPUT, PROGRAMMABLE, IP65 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
3-WAY SIGNAL CONDITIONER, (2814537), 0-10V DC INPUT, 30V DC MAX, 4-20MA OUTPUT, 30MA MAX, ONE INPUT, NOT PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
87581 - DF-G3 RED BEAM HIGH POWER DUAL D,ISPLAY FIBER AMPLIFIER, RANGE: DEPENDS ON FIBER, INPUT 10-30 V DC, OUTPUTS: 2 NPN, CONNECTION: 5-CONDUCTOR 2 M PVC CABLE. FREE 2...
AC PULSE AMPLIFIER, CONTROLLER UNIT, SPOT TYPE, FOR COMPACT STATIC ELIMINATOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
AC-COUPLED AMPLIFIER, 16034, CHASSIS SYSTEMS: FUNCTION: AC LATCH, INPUT: 12-18V DC OR 12V AC, OUTPUT: SPST, NORMALLY-OPEN NPN, REQUIRES BRB WIRING CHASSIS. FREE 2 YEAR RADWELL WARRANTY
AMP1 SERIES AMPLIFIER - STANDARD UNIT. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER 1XOP 3-22V 1MHZ 8PIN. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER 24VDC CLASS2. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER BOARD, OUTPUT UNIT, FOR E/P PROPORTIONAL VALVE, 24 VDC, 29 W, 0 TO 1 A OUTPUT. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER BROADBAND INDOOR 117V 60HZ 0.28AMP. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER CONDUCTIVE LEVEL SENSOR OUTLOAD 50MA MAX. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER CONTROL, 28VDC. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER ISOLATING 2CH FOR PROX SENSOR EX AREA, 30 VDC, 253 VAC / 125 VDC, 8 VDC, 30 V 50 MA, (2924090). FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER MODULE, W/ TIMER, PHOTOELECTRIC CONTROL, 220 VAC, 4A, 250 V, 20 MS,10 HZ, IP30. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER NON MODULATED OUT15VDC .250A MAX PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER UNIT NPN, FLL, DIGITAL FILTER, AUTO ZERO, OFFSET, CALCULATION, MEASUREMENT MODE (15 TYPES), JUDGMENT VALUE MEMORY (4 SETS), DECIMAL POINT SHIFT, DISPLAY DIGIT CHANGING / VARIOUS ERRORS. FREE 2...
AMPLIFIER UNIT, EG SERIES, 15-TURN TRIMMER, N.O./N.C, 100 MA MAX, 40 V MAX, 1 MS, 0 TO +50 C, 10 TO 55 HZ. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER UNIT, EXPANSION UNIT, LASER SENSOR, NPN OUTPUT, 3-DIGIT RED LED INDICATOR, 3-DIGIT GREEN LED INDICATOR, 1.5/3/10/20/50MS, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER UNIT, FIBEROPTIC SENSOR, DIGITAL, PNP OUTPUT, LIGHT SOURCE: RGB LED, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER UNIT, SENSOR AMPLIFIER, 12-24 VDC, 21 X 21 MM SENSING AREA, INFRARED LED, RED/GREEN INDICATING LED, 4 WIRE, NPN, LIGHT/DARK ON. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, AC, FOR E2CA-X5A, 10-30V, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, FIBER OPTIC, W/ TRIMMER, M8 CONNECTOR, PNP. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, FIBER, M8 CONNECTOR TYPE, MAIN UNIT NPN,RED, 4-ELEMENT LED. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, NPN OUTPUT, 24 VDC, CABLE CONNECTION, PVC CABLE MATERIAL, 35-85% RELATIVE HUMIDITY, SWITCH SELECTABLE, 2 CONTROL OUTPUTS, 1 EXTERNAL INPUT, 2 METER CABLE LENGTH.. FREE 2 YEAR RADWELL WARRANTY...
AMPLIFIER, PHOTOELECTRIC, RELAY PLUG IN, 115 VAC , 11 PIN. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, PHOTOELECTRIC, W/DUAL DIGITAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, RED BEAM HIGH SPEED, DUAL DISPLAY FIBER AMPLIFIER, INPUT 10-30 VDC, OUTPUT- 1 PNP, CONNECTION: 4-CONDUCTOR 2 METER PVC CABLE. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, SENSOR, REMOTE, 115VAC, 11 POLE DIN SOCKET, 70M RANGE, MANUAL ADJUSTMENT, OUTPUT RELAY 1 OPEN/1 CLOSE 250 V AC/3 A 120 V AC/5 A. FREE 2 YEAR RADWELL WARRANTY...
AMPLIFIER, SOLID STATE, 115VAC. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, TENSION MEASURING, 24VDC, 306A SERIES, OUTPUT: 0-10V / 4-20MA, 24VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, TRANSFORMER ISOLATED, 115/230VAC, 1-CHANNEL. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, ZX-L LASER DISPLACEMENT SENSORS, PNP, DC. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER-INTEGRATED CONTROLLER, TAG FLAG, RFID, V680 ID, PNP, 0.15 AMP, 24 VDC, ID FLAG SENSORS, DIN TRACK MOUNTING, (246939). FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER/EXPANSION UNIT, PHOTOELECTRIC, 2 CHANNELS, 40 VDC, 100 MA, 1.5 W, NPN DIGITAL OUTPUT, POLYCARBONATE MATERIAL, -0 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
ANALOG FIBER OPTIC SENSOR, AMPLIFIER PHOTOELECTRIC SENSOR,LINEAR ANALOG. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches CI3RC2
BANNER ENGINEERING Sensors & Switches SM312FQD
CIRCUIT BOARD,SENSOR AMPLIFIER BOARD. FREE 2 YEAR RADWELL WARRANTY
COMPUTER GRAPHICS VIDEO LINE AMPLIFER 1:1, 500 MHZ BANDWIDTH, EQ CONTROL, LOOPING INPUT, SELECTABLE SYNC INPUT IMPEDANCE, 5 VDC POWER, 114 MA, INCLUDES MOUNTING BRACKET, INPUT-1-UXGA W/LOOP 15-PIN HD CONNECTOR,...
CONTACT SENSOR, DIGITAL, HIGH-ACCURACY, PNP TYPE, SAMPLING RATE / 1, 000 TIMES / SECOND, ANALOG OUTPUT, 20/30 VDC POWER SUPPLY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CURRENT DRIVER, ANALOG OUTPUT, 12-24 VDC, W/ SWITCH INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DC-ISOLATION AMPLIFIER, SCREW TERMINAL, DIN RAIL MOUNT, 22-230 VAC/DC, 1 WATT, 48-62 HZ, 2 VA, -10-70 DEGREE CELSIUS. FREE 2 YEAR RADWELL WARRANTY
DIGITAL AMPLIFIER, 4 CLASS B / 2 CLASS A CIRCUITS, FFT PORT, MICROPHONE PORT, DIGITAL AMPLIFIER 50W, 70V, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DIGITAL FIBER AMPLIFIER, PNP, EMC DIRECTIVE, 1 OUTPUT, 12/24 VDC, IP40, RED LED, LIGHT-ON OR DARK-ON, (MUST USE A CN-7_-C_ CABLE). FREE 2 YEAR RADWELL WARRANTY
DIGITAL FIBER OPTIC AMPLIFIER, M8, PNP, 12/24 VDC, 100 MA, 4 PIN CONNECTOR, IP66. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2021, CABLE TWIST-LOCK PRE AMPLIFIER, 3/4IN FEMALE FNPT 15FT CABLE, SIGNET GEORGE FISCHER +GF+ 3-2720 PH/ORP PRE-AMPLIFIER 198864602 3/4" NPT, POSSIBLE REPLACEMENT : EW-56560-03. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 31/03/2003, SENSOR AMPLIFIER, ON / OFF, 120-240V INPUT, 250 VAC 3 AMP CONTACT OUTPUT, 12 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (159000744) IN-LINE SENSOR ELECTRONICS, S3L OUTPUT, USE WITH 8900 OR 9900. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (7541117), SWITCHING AMPLIFIER, SINGLE CHANNMEL, INTRINSICALLY SAFE INPUT, NAMUR / DRY CONTACT INPUT, 2 SPDT RELAY OUTPUTS, LED INDICATION, 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, 1/1/2018, ISOLATING SWITCH AMPLIFIER, 110 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 126797, TRANSFORMER ISOLATED AMPLIFIER, 1-CHANNEL ISOLATED BARRIER, 24 V DC SUPPLY (POWER RAIL), 2 RELAY CONTACT OUTPUTS, PROGRAMMABLE HIGH/LOW ALARM, SENSOR BREAKAGE DETECTION. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, 5321400, ISOLATING SWITCHING AMPLIFIER, 1 CHANNEL, SUPPLY VOLTAGE 90-132VAC, RELAY OUTPUT 4AMP 250V, LED INDICATING, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMP, FOR E4DA, 3 LEVEL OUT, W/ ALARM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER FIBER CABLE, 35 AMP, 24 VDC MAX, W/LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER FOR STM MICRO SENSORS, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER MODULE, 10-30 V DC, 1 NPN / 1 PNP OUTPUT, 6 INCH PIGTAIL QUICK-DISCONNECT CONNECTOR, (51628). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER MODULE, 210-250 VAC, 12-28 VDC, SPST. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER MODULE, MAXI-AMP CD SERIES, 105-130 VAC / 12-28 VDC INPUT, SPST SOLID-STATE CONTACT FOR AC / DC, ON/OFF (NO TIMING), (27551). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, AMPLIFIER MODULE, METAL DETECTOR TYPE, SPDT, LED STATUS INDICATION, 2-3 AMP, 100-200 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER MODULE, RANGE:DEPENDS ON SENSOR, INPUT:105-130VAC/12- 28VDC, OUTPUT: SPDT ELECTROMECHANICAL RELAY PROGRAMABLE OUTPUT TIMING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER ONLY, SENSOR AMPLIFIER, FOR MAGNETIC SENSOR, POSITIONING MODULE FOR SPINDLE ORIENTATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER RELAY, 2 CHANNEL, RELAY OUTPUT, CHANGEOVER CONTACT, 3-WIRE 24 VDC INPUT, NO/NC SELECTABLE, STATUS LEDS, 110 VAC SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER RELAY, 2 CHANNEL, RELAY OUTPUT, CHANGEOVER CONTACT, 3-WIRE 24 VDC INPUT, NO/NC SELECTABLE, STATUS LEDS, 115 VAC SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER SENSOR,VDC/SIGNAL LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER STRAIN GAUGE, ANALOG, 14-26 V DC, OPERATING TEMPERATURE : 32 F TO 158 F, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER UNIT, 24 VDC, 190 MA, 100O HM, 1250 /SEC SAMPLING RATE, 0.16 MS RESPONSE TIME, NPN, 0 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, AMPLIFIER UNIT, EXPANSION UNIT, PNP, 2 CHANNEL, 30 VDC, 100 MA, UP TO 7 ADDITIONAL EXPANSION UNITS CAN BE INSTALLED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER UNIT, FOR INDUCTIVE PROXIMITY SENSOR, 0-5 MM MEASURING RANGE, 12-24 VDC RATED, 240 MA RATED CONSUMPTION, RECOMMENDED REPLACEMENT EX-V05. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER UNIT, METAL PASSAGE CONFIRMATION SENSOR, TA SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER UNIT, NPN, 10-30 V DC, FOR LASER SENSOR CMOS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER UNIT, PNP, 12-24VDC, 4 1/2-DIGIT, 2-COLOR, 7-SEGMENT LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER UNIT, VISIBLE RED SEMICONDUCTOR LASER, 670 NM, MAXIMUM OUTPUT : 38 W, SETTING DISTANCE: 0 TO 300 MM, MEASURING AREA: 35 MM, RS-232C INTERFACE, 10 KEYS,...
DISCONTINUED BY MANUFACTURER, AMPLIFIER, (16026), AC COUPLED ONE SHOT, INPUT:12-18VDC-12VAC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER, 11 PIN, 4-20MA, 12-24 VDC, SOCKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER, 110-240V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER, 15 TURN TRIMMER SENSITIVITY, NO/NC OPERATION MODE (SWITCH-SELECTABLE), 115 VAC THYRISTOR OUTPUT, 5-300 MA, 85-115 VAC SUPPLY, 50/60 HZ, FOR PROXIMITY SWITCH, RED LED OUTPUT, DIN...
DISCONTINUED BY MANUFACTURER, AMPLIFIER, 18-30V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER, DIN RAIL MOUNT, SLIM, 12-24 VDC, TRACK MOUNTING STYLE, NPN AND PNP SOLID STATE OUTPUT, FOR S3D8 CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER, FOR USE W/ RECEIVER, PLUG-IN TYPE, 4 WIRE, 1/2 INCH FNPT, 1-30 AMP, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER, HIGH SPEED, POWER SOURCE:115VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER, LOAD CELL, RACK MOUNT, ZERO / GAIN / CAL.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER, PHOTOELECTRIC, FIBER OPTIC,12-24VDC, 2M CABLE, 100 MA MAX, 40VDC MAX, REPLACED BY FS-N41N. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER, UNIT THYRISTOR, OUTPUT 5-300 MA, 115 VAC, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER, W/ TIME DELAY, 11-PIN, 115 VAC, RED LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER/DEMODULATO R, CONVERTS INPUT SIGNAL TO DIGITAL SIGNAL, 11 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOGUE CHARGE AMPLIFIER, ADJUSTABLE RANGE, 18-30VAC/DC, FOR INDUSTRIAL APPLICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUTO-TUNING FIBER-OPTIC SENSOR, HIGH PERFORMANCE DC AMPLIFIER WITH PUSHBUTTON SENSITIVITY ADJUSTMENT, PULSE MODULATED RED LED (680 NM), LIGHT-ON / DARK-ON SELECTABLE, 100 MA, 30 VDC MAX, FOUR...
DISCONTINUED BY MANUFACTURER, BAUMER ELECTRIC, MVF-63-T-66-PNP, MVF63T66PNP, SENSOR AMPLIFIER MODULE, 200MA, 12-36V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHARGE AMPLIFIER, PROCESS CONTROLLER, ANALOG, W/ LED INDICATION, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHASSIS SYSTEMS, AC-COUPLED AMPLIFIER, INPUT VOLTAGE 12-18VDC OR 12VAC, OUTPUT SPST NORMALLY-OPEN NPN, SENSITIVITY/TIME ADJUSTMENTS, LIGHT/DARK OPERATE, BRB WIRING CHASSIS REQUIRED, 16033. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, COLOR SENSOR, 500MM RANGE, 24VDC, 9X WHITE LIGHT LED, SUPER BRIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COLOUR MULTIFUNCTION AMPLIFIER, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT ISOLATOR, DS3800HDOA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC AMPLIFIER, SIGNAL CONDITIONER, 4-20MA, 0.5A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC ISOLATION AMPLIFIER, 24VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL AMPLIFIER SENSOR, STATUS LED INDICATION, 2 PORT, ONE 3-PIN MALE CONNECTOR, ONE 4-PIN MALE CONNECTOR, (1320011). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL AMPLIFIER UNIT, 24 VDC, PNP, FOR ULTRASONIC SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISPLAY AMPLIFIER LASER SENSOR, MAIN UNIT, NPN, 12/24 VDC, 1.5 W MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISTRIBUTION AMPLIFIER, 1:2 DVI, 1.1 AMP / 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL MODE AMPLIFIER, 115/230 VAC INPUT, 88/62 HZ, 14 VA, LCD DISPLAY, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL UNIVERSAL INPUT AMPLIFIER, INPUT POWER: 115/230 VAC, 50/60 HZ, 6 VA, INPUT TRANSDUCER POWER: 150 MA, 12 VDC, ISOLATED OUTPUT POWER: 150 MA, 12 VDC. FREE...
DISCONTINUED BY MANUFACTURER, DURABLE MULTI-FLUID DIGITAL PRESSURE SENSORS, 12-24V DC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC FLOW SENSOR, DIN RAIL MOUNT, 120 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EQUALIZING AMPLIFIER, DUPLEX, ANALOG, 120 VAC, 1.5 W, FRONT-PANEL CONTROLS, 0 TO +48 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIBER AMPLIFIER, CABLE TYPE, MAIN UNIT, PNP, 2 OUTPUTS, 1 INPUT, RED 4-ELEMENT LED (640 NM), LIGHT-ON / DARK-ON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIBER AMPLIFIER, MAIN UNIT, CABLE TYPE, NPN, RED LED, LIGHT-ON / DARK-ON SWITCH, SELECTABLE, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIBER OPTIC AMPLIFIER, PHOTOELECTRIC SWITCH, RELAY OUTPUT, 3 AMP, LIGHT-ON/DARK-ON SELECTABLE, PULSE MODULATED RED LED, NPN / PNP, UNIVERSAL AC/DC SUPPLY, BRACKET MOUNT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, FIBER OPTIC SENSOR AMPLIFIER, 12-24VDC, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIBEROPTIC SENSOR, AMPLIFIER, 12-24VDC, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIBRE AMPLIFIER, ZERO-LINE EXPANSION UNIT, 12...24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SENSOR, AMPLIFIER TYPE, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SENSOR, FD-M SERIES, ELECTROMAGNETIC, AMPLIFIER TYPE, 24 V, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH VOLTAGE DC AMPLIFIER, 1K-5 FILTER HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IN-LINE AMPLIFIER, 32VDC, 20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INLINE AMP, UNIVERSAL, BIPOLAR, 24-34 VDC, 3/5/10 VDC @ 70 TRANSDUCER EXCITATION, BRIDGE-BASED SENSOR TRANSDUCER TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATED AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATED SWITCH AMPLIFIER, 110 V, 24 VDC, DIN RAIL, 20-30 VDC, RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATED SWITCH AMPLIFIER, 2 CHANNEL, 115 VAC, DRY CONTACT OR NAMUR INPUTS, PASSIVE TRANSISTOR OUTPUT, NON-POLARIZED, LINE FAULT DETECTION (LFD). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATED SWITCH AMPLIFIER, 2CHANNEL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING AMPLIFIER SIGNAL, 2766342, 20 MA, 20-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING AMPLIFIER, (2781657). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING SIGNAL CONVERTER, 27 86 83 0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING SWITCHING AMPLIFIER, (5311100), SINGLE CHANNEL, INTRINSICALLY SAFE, RELAY OUTPUT, 3 W MAX, IP 20, DIN RAIL/PANEL MOUNT, 230 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING SWITCHING AMPLIFIER, (5311400), SINGLE CHANNEL, INTRINSICALLY SAFE, RELAY OUTPUT, 3 W MAX, IP 20, DIN RAIL/PANEL MOUNT, 115 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING SWITCHING AMPLIFIER, 2 CHANNEL, INTRINSICALLY SAFE INPUT CIRCUIT, 2 RELAY OUTPUTS, SPDT, NO/NC SELECTABLE OUTPUT, WIRE BREAK MONITORING, SHORT CIRCUIT MONITORING, LED STATUS INDICATORS, 24 VDC...
DISCONTINUED BY MANUFACTURER, ISOLATING SWITCHING AMPLIFIER, 2 CHANNELS, INTRINSICALLY SAFE INPUT CIRCUITS, 2 RELAY OUTPUTS (1 NO CONTACT), SELECTABLE NO/NC OUTPUT FUNCTION, WIRE-BREAK / SHORT-CIRCUIT MONITORING, 24 VDC SUPPLY. FREE...
DISCONTINUED BY MANUFACTURER, ISOLATING SWITCHING AMPLIFIER, 2-CHANNEL, INTRINSICALLY SAFE INPUT CIRCUITS, NO / NC SELECTABLE, 2 NPN TRANSISTOR OUTPUTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING SWITCHING AMPLIFIER, 2-CHANNEL, INTRINSICALLY SAFE INPUT CIRCUITS, NO / NC SELECTABLE, 2 PNP TRANSISTOR OUTPUTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING SWITCHING AMPLIFIER, 24VDC, 1 CHANNEL, PNP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING SWITCHING AMPLIFIER, MULTISAFE, 3 CHANNEL, INTRINSICALLY SAFE INPUTS, 3 RELAY OUTPUTS (NO), SELECTABLE NO/NC OUTPUT, 110 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING SWITCHING AMPLIFIER, MULTISAFE, 3 CHANNEL, INTRINSICALLY SAFE INPUTS, 3 RELAY OUTPUTS (NO), SELECTABLE NO/NC OUTPUT, 120 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING SWITCHING AMPLIFIER, MULTISAFE, 3 CHANNEL, INTRINSICALLY SAFE INPUTS, 3 RELAY OUTPUTS (NO), SELECTABLE NO/NC OUTPUT, 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING SWITCHING AMPLIFIER, SINGLE CHANNEL, INTRINSICALLY SAFE INPUT CIRCUIT, RELAY OUTPUT, 1 NORMALLY OPEN CONTACT, SELECTABLE NO/NC OUTPUT, WIRE-BREAK & SHORT-CIRCUIT MONITORING, 24 VDC SUPPLY. FREE 2...
DISCONTINUED BY MANUFACTURER, ISOLATION AMPLIFIER MODULE, B2B TYPE: ISOLATION AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATION AMPLIFIER, 4-20 MA, IN 0-10 VOLT, OUT 230 VOLT AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATION AMPLIFIER, TYPE 2204, INPUT: 4-20MA, OUTPUT I:4-20MA, OUTPUT V:0.2-1V, SUPPLY: 24 VDC, 11 PINS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATION AMPLIFIER, TYPE 2204, INPUT: SPECIAL=100-1000 OHM, OUTPUT: 4-20MA/0.2-1VDC, SUPPLY: 24 VDC, 11PINS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATION AMPLIFIER, TYPE: 2204, INPUT:4-20 MA, OUTPUT:0-10 V, SUPPLY:24 VDC 1.3 W, 11 PINS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LASER SENSOR AMPLIFIER, DIGITAL CMOS, 10-30 VDC, PNP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED MODULATING AMPLIFIER, 5VDC, DARK ENERGIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR BRIDGE, 117 VAC, 177HW-2 SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOAD CELL AMPLIFIER, 0.18 AMP, 24 VDC, ISOLATED OUTPUTS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC AMPLIFIER TIME DELA Y OPTION CARD. PHOTOELECTRIC, MICRO SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC AMPLIFIER, CONTROL BOARD,PHOTOELECTRIC, MICRO SWITCH,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC AMPLIFIER, MICRO SWITCH, CIRCUIT BOARD , MODULE, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC INSPECTION MODULE, AMPLIFIER, PLUG IN, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC MODULE PHOTOELECTRIC AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC MODULE, AMPLIFIER, 8 PIN, LIGHT/DARK OPERATE ADJUSTABLE, 15 VAC, 50/60 HZ, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LVDT AMPLIFIER, ATA-2001 ASSEMBLY, 115-230 VOLTS, 45-65 HZ, 6 AMPS, 80 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANUAL-CALIBRATION FIBER OPTIC SENSOR, FS-V/T/M SERIES, FIBER AMPLIFIER, ZERO-LINE EXPANSION UNIT, TIMER FUNCTION: ON-DELAY 40MS/OFF-DELAY 40MS/TIMER, RED LED, BUTTON MODE SELECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAXI-AMP CD SERIES, AMPLIFIER MODULE RANGE, DEPENDS ON SENSOR; INPUT 105-130 V AC/12-28 V DC, OUTPUT SPST SOLID-STATE CONTACT, FOR AC AND DC ,PROGRAMABLE OUTPUT TIMING, PART...
DISCONTINUED BY MANUFACTURER, MEASURING AMPLIFIER, PT100 SERIES, SINGLE CHANNEL, 24 V DC, 50 MA, 4 ADJUSTABLE MEASURING RANGES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, METAL DETECTOR AMPLIFIER, SPDT, 100-200 VAC INPUT, 50/60 HZ INPUT, 2 AMP / 3 AMP OUTPUT, 250 VAC / 30 VDC OUTPUT, LED STATUS INDICATION, SCREW TERMINALS.
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 7500UV OFFSET-MAX, BIPOLAR, PLASTIC, SFM-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, PLASTIC, DIP-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, METAL, CAN TO-99, 8-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTO AMPLIFIER, 115VAC, 11PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTO ELECTRIC AMPLIFIER, 50012303. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER UNIT, NPN, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, 100-240 VAC, 50/60 HZ, W/SOCKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, 12-24VDC, 2M CABLE 6.6FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, 75MA, 12-24VDC, NPN OUTPUT, 3 TEACH MODES, 8PT SENSITIVITY SCALE, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, FIBER OPTIC TYPE, DIGITAL SENSOR, RED LED, 12-24VDC, 2M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, FIBER OPTIC, 12-24 VOLTS DC, RED LED LIGHT SOURCE, POLYCARBONATE CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, FS-N SERIES, FIBER OPTIC, RED LED, 7TURN TRIMMER ADJUSTABLE, 12-24VDC, NPN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, MAIN UNIT, NPN, SELECT ON/OFF, ON-DELAY: 40 MS, 12/24 VDC, OUTPUT INDICATOR: RED LED, STABLE OPERATION INDICATOR: GREEN LED, CALIBRATION INDICATOR: YELLOW LED, REPLACED WITH...
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, NPN LONG RANGE,12-24V DC, INDICATOR LAMP, 2M CABLE, BUZZER MODE, 35 MA,REVERSED POLARITY PROTECTION, FIBER AMPLIFIER, CABLE TYPE, NPN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, NPN TRANSISTOR OUTPUT, 30 VDC, CABLE, RED LED LIGHT SOURCE, 0.5 MS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, ON/OFF, 10-30 VDC, 150 MA, (19724). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC DIGITAL LASER AMPLIFIER, PNP OUTPUT, 2 CHANNELS, 30 VDC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC FIBER OPTIC AMPLIFIER, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC FIBRE AMPLIFIER, 2-M CABLE, RED LED, EXPANSION UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC LOGIC MODULE, SUPPLY VOLTAGE 12-18VDC/11-14VAC, OUTPUT VOLATGE 15VDC AT 0.250AMP, SENSISTIVITY AND TIME ADJUSTMENTS, LIGHT/DARK OPERATION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, AMPLIFIER UNIT, PNP, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, FIBER OPTIC, 10-30 VOLTS DC, 2 METER CABLE, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, FIBER OPTIC, 12-24VDC, RED LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, LIGHT ON, NPN OUTPUT, FIBER-OPTIC AMP, 10/30 VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH AMPLIFIER, SMALL TYPE, 50 MA, 12-24 VDC SUPPLY, 3 WIRE, NPN, TERMINAL BLOCK CONNECTION, LED INDICATORS, SENSITIVITY ADJUSTMENT DIAL, IP20. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, AMPLIFIER EXPANSION, NPN, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, FIBER OPTIC SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG-IN AMPLIFIER, DELAY OF .001 TO .1 SECOND, (31347). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY FOR FLUORESCENT LAMP, .7AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, PC BOARD SUPPLY, PCB BOARD ASSEMBLY, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRE AMPLIFIER, PCB ASSEMBLY, DIMENSIONS: 3.75X2.00X2.50. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PREAMPLIFIER, PLUG IN, FOR JUNCTION BOX, 230 MA, 30 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESET COUNTER , AMPLIFIER, TWO-DIGIT , PRESET COUNTER LOGIC MODULE, 16108. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESET COUNTER , AMPLIFIER, TWO-DIGIT , PRESET COUNTER LOGIC MODULE, 16111. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY AMPLIFIER, E2CA SERIES, SENSOR SWITCH, SIZE - M30, SHIELDED, LINEAR OUTPUT - 3 KHZ, SWITCHING OUTPUT - 100 HZ, 12-24 V DC, 11 PIN, PANEL MOUNT,...
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH AMPLIFIER, ANALOG M18, 1-5MM 2M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, AMPLIFIER, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR AMPILFER UNIT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR AMPLIFIER MODULE, 10-30VDC, 8V, 8MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR AMPLIFIER UNIT, 10-30 V DC, 12 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR AMPLIFIER UNIT, 15-TURN TRIMMER, 12-24 VDC, 2 METER CABLE, NPN, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR AMPLIFIER, 10-30 VDC, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR AMPLIFIER, 10-30 VDC, PNP OUTPUT, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR AMPLIFIER, 20-264VAC/DC, 2A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR AMPLIFIER, DIGITAL, LIGHT/DARK SWITCHING, PNP/NPN, 500 HZ SWITCHING FREQUENCY, W/ SENSITIVITY POTENTIOMETER, M8 QD CONNECTION, 4-PIN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR AMPLIFIER, FIBER, W/ CABLE, PHOTOELECTRIC, NPN, 12-24 VDC, RED LIGHT SOURCE, 8-TURN TRIMMER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR AMPLIFIER, MAIN UNIT, 24 VDC, 1.8 AMP, CLASS 2, 32 PROGRAMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR AMPLIFIER, POTTED, 12-28VDC, W/ALARM . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR AMPLIFIER, STANDARD MODE, 24VDC, 128 PROGRAMS WITH SD CARD, 32 PROGRAMS WITHOUT SD CARD, 6 PIN CONNECTOR, INPUTS: 8 (IN1 TO IN8). FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SENSOR AMPLIFIER, SWITCHING, DIGITAL, LIGHT/DARK, DELAY/AUTO/MANUAL, 24 VDC, M8 CONNECTION, 3 PIN, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR AMPLIFIER, USB AND M8 CONNECTORS, GT2 INTELLIGENT SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR CONTROLLER, NPN AMPLIFIER, 0.3 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR CONTROLLER, PROCESSING SYSTEM, 32-CHANNEL, DUAL ETHERNET PORTS, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, 10 L/MIN, SEPARATE AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR MOTOR ROTATION 0-7SENSITIVITY CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR OPTICAL, FORK, 50X10X60MM, FORK WIDTH 30MM, 10-35V DC, 1X PNP NC/NO, CONNECTOR M8 3PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, AMPLIFIER FOR SENSOR, NPN, N.O., 10-35VDC, 300MA, 3POLE, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, AMPLIFIER, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, AMPTECTOR, I-A MODEL, LSG, LONG-TIME, SHORT-TIME, GROUND FAULT TRIP, 100A-2000A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, FIBER AMPLIFIER, COLOR SENSING, PRE-WIRED, 2 METER CABLE LENGTH, ADVANCED MODEL, 2-COLOR DETERMINATION, REMOTE SETTING, STANDARD OPTIONS, NPN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, FIBER AMPLIFIER, DIGITAL, PRE-WIRED, 2 METER CABLE LENGTH, POWER TUNING, TIMER, ATC, TWIN OUTPUT, DIFFERENTIAL OPERATION, TOUGH MODE, POWER SAVING, NPN, SUGGESTED REPLACEMENT IS E3NX-FA11AN 2M.
DISCONTINUED BY MANUFACTURER, SENSOR, FIBER AMPLIFIER, DIGITAL, PRE-WIRED, 2 METER CABLE LENGTH, POWER TUNING, TIMER, ATC, TWIN OUTPUT, DIFFERENTIAL OPERATION, TOUGH MODE, POWER SAVING, NPN. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SENSOR, FIBER AMPLIFIER, PRE-WIRED, 2 METER CABLE, MARK-DETECTING MODEL, NPN, TIMER, RESPONSE SPEED CHANGE, BLUE LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, FIBER AMPLIFIER, PRE-WIRED, 2 METER CABLE, STANDARD MODEL, NPN, ON/OFF OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, FIBER AMPLIFIER, PRE-WIRED, 2 METER CABLE, STANDARD MODEL, NPN, TIMER, RESPONSE SPEED CHANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, FIBER AMPLIFIER, PRE-WIRED, 2 METER CABLE, STANDARD MODEL, PNP, ON/OFF OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, FIBER AMPLIFIER, PRE-WIRED, 2 METER CABLE, STANDARD MODEL, PNP, TIMER, RESPONSE SPEED CHANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, FIBER AMPLIFIER, WIRE-SAVING CONNECTOR, ADVANCED MODEL, ATC FUNCTION, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, FIBER OPTIC, 120MM RANGE, 12-24VDC, IP65, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVOPAK, 200 V, 50W, 3 PHASE, 0.05 KW MOTOR CAPACITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGMA V 200V , SGDV MECHATROLINK III , SIGMA 5 SERVO AMPLIFIER 0.10KW 1/3PH 230V MECHATROLINK III ROTARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, ARTICLE NO.: 2814511, ISOLATING AMPLIFIER, MCR 3-WAY, FOR GALVANIC ISOLATION OF ANALOG SIGNALS, INPUT SIGNAL: 4 MA-20 MA, OUTPUT SIGNAL: 0V-10, REPLACEMENT PART: 2902002 MINI...
DISCONTINUED BY MANUFACTURER, SOLENOID DRIVER, 250 VAC, 93 MA, 5/35 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID DRIVER, K SERIES, 24 VDC, 35 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH AMPLIFIER MODULE, ISOLATOR RELAY, 115 VAC, CONTROL CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH AMPLIFIER, 1 CHANNEL ISOLATED BARRIER, DIGITAL INPUT, 17 AMP MAX, 20-35 VDC, IP20, (034785), ALTERNATIVE: KFD2-SOT2-EX1.LB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH AMPLIFIER, 1-CHANNEL, 115 V AC SUPPLY VOLTAGE, REVERSIBLE MODE OF OPERATION, LEAD BREAKAGE (LB) MONITORING, 1 RELAY CONTACT OUTPUT (CHANGE-OVER CONTACT), BLUE TERMINAL, RED LED RELAY...
DISCONTINUED BY MANUFACTURER, SWITCH AMPLIFIER, 2-CHANNEL ISOLATED BARRIER, 24 VDC, DRY CONTACT OR NAMUR INPUTS, RELAY OUTPUT, DIN RAIL MOUNT, -20 TO +65 DEGREE C, IP20, 20652S. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SWITCH AMPLIFIER, 2-CHANNEL, 230 VAC SUPPLY VOLTAGE, REVERSIBLE MODE OF OPERATION, LEAD BREAKAGE (LB) MONITORING, 1 RELAY CONTACT OUTPUT (CHANGE-OVER CONTACT), BLUE TERMINAL, RED LED RELAY OUTPUT,...
DISCONTINUED BY MANUFACTURER, SWITCH AMPLIFIER, ISOLATED, 2 CHANNEL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING AMPLIFIER, 2 CHANNEL, INTRINSICALLY SAFE INPUT, SPDT RELAY OUTPUT, NO / NC PROGRAMMABLE, STATUS LEDS, 24 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, T43 SERIES, T43007-230V, CONTROLS, LED MODULATING AMPLIFIER, SUPER PULSER, 230 VAC, OUTPUT: TRANSISTOR, MODE: LIGHT ENERGIZE, 12 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL AMPLIFIER, 1 CHANNEL, 10-30 VDC, 22 MA, (18355S). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSDUCER, HIGH VOLTAGE TYPE, SCREW TERMINAL, DIN RAIL MOUNT, 12 VOLT OUTPUT, 1.5 WATT, 20-230V AC/DC, 45-440 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRIP AMPLIFIER RELAY, 115/230 VAC, 45-65 HZ, 20MA, LED INDICATORS, 17 POSITIONS, TWO OPERATION MODE OUTPUTS, LOW/HIGH SWITCH POINT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRIP AMPLIFIER W/POWER RELAY, 20AMP, 20-35VDC, 2CH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VPS SERIES ANALOG / BCD OUTPUT, 5 ANALOG OUTPUTS AND 4 BCD OUTPUTS, HIGH CAPACITY RELAY (250 V AC, 4 A) FOR SETTING OUTPUT, 3½ DIGIT SUPER...
DISCONTINUED BY MANUFACTURER,AMPLIFI ER EXPANSION UNIT, ZERO-LINE, FIBER, DIGITAL SENSOR, 12-24VDC, RED LED, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,AMPLIFI ER MODULE, 2AMP, 15MA, 24VDC, 415VAC, 240VDC, 0.8W,LED INDICATOR,DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,ISOLATI NG SWITCHING AMPLIFIER, 1CHANNEL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LASER SENSOR AMPLIFIER,M8 CONNECTOR,1 OUTPUT,OPERATING VOLTAGE 10 TO 30 VDC,POLYCARBONATE CASING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SENSOR AMPLIFIER,LONG RANGE, SINGLE CHANNEL, 12VDC,. FREE 2 YEAR RADWELL WARRANTY
DISPLACEMENT SENSOR HEAD, EX-V SERIES, M10 X 18 MM THREADED, 0 TO 2 MM MEASURING RANGE, 20 TIMES/SEC DISPLAY SPEED, 3M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DUAL DISPLAY FIBER AMPLIFIER, 19358, RANGE DEPENDS ON FIBER, 10-30 VDC INPUT, 1 PNP OUTPUT, M12 EURO CONNECTOR, 6 INCH PIGTAIL, 4-PIN, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DUAL DISPLAY FIBER AMPLIFIER, 19359, DF-G1 SERIES, INPUT 10-30 VDC, OUTPUT: 1 PNP, M8 PICO CONNECTOR, 4-PIN, INTEGRAL QD, NEMA 1, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DUAL MODE AMPLIFIER, 115 V, 48 - 62 HZ 14 VA. FREE 2 YEAR RADWELL WARRANTY
DYNAPAR Sensors & Switches PM28S00
ELECTROSTATIC SENSOR, DIN RAIL MOUNTING, 10-30 VDC, 0.001 KV DISPLAY RESOLUTION . FREE 2 YEAR RADWELL WARRANTY
FIBER AMPLIFIER UNIT, FOR FIBEROPTIC SENSOR, M8 CONNECTOR TYPE, MAIN UNIT, PNP, 100 MA, 12 TO 24 VDC 10 %, RIPPLE (P-P) 10 % OR LESS. FREE 2 YEAR RADWELL...
FIBER AMPLIFIER, DIGITAL, FX-500 SERIES, 12-24 V, 40 MA, FIBER AMP, ANALOG, NPN, 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
FIBER AMPLIFIER, M8 CONNECTOR, PNP OUTPUT, (1) EXTERNAL INPUT, RED;4-ELEMENT LED, 12-24 VDC +/- 10%. FREE 2 YEAR RADWELL WARRANTY
FIBER AMPLIFIER, PHOTOELECTRIC, CABLE TYPE, NPN, 12-24 VDC BROWN, BLACK 40 V 100 MA, ORANGE ANALOG OUTPUT 1-5 V. FREE 2 YEAR RADWELL WARRANTY
FIBER AMPLIFIER, RECTANGULAR, 1-CHANNEL, NPN, SELECTABLE LIGHT-ON/DARK-ON, 10-30 VDC OPERATING VOLTAGE, 4-PIN M8 QUICK-DISCONNECT, 35MM DIN RAIL, IP64. FREE 2 YEAR RADWELL WARRANTY
FIBER AMPLIFIER, RED BEAM, HIGH POWER DUAL DISPLAY, INPUT 12-30 V DC, OUTPUTS: 1 PNP AND 0-10 V DC ANALOG, CONNECTION: 5-PIN M12 150 MM PVC PIGTAIL, 87599. FREE 2...
FIBER OPTIC AMPLIFIER, DF-G3 SERIES, 3 M SENSING RANGE, 4 PIN, 10-30 VDC, 1 PNP, 2 MS RESPONSE TIME, LED LIGHT SOURCE, DIN RAIL MOUNT, -10 TO +55 DEGREES C,...
FIBER OPTIC AMPLIFIER, EXPANSION UNIT, 40 V, 20 MA, NPN OUTPUT, 1 OUTPUT, 12-24 VDC, POLYCARBONATE CASE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC AMPLIFIER, MINI-BEAM, INFRARED LED, 880 NM, GLASS FIBER, NPN/PNP OUTPUT, 10-30 VDC SUPPLY, 4-PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC AMPLIFIER, SMALL OBJECT COUNTER, DUAL DISPLAY, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC AMPLIIFIER 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC SENSOR . FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC SENSOR, AMPLIFIER UNIT, CABLE TYPE, EXPANSION, NPN, 10-30 VDC, CLASS 2, 20 MA, ENCLOSURE TYPE 1. FREE 2 YEAR RADWELL WARRANTY
FIBER SENSOR AMPLIFIER, TRIMMER TYPE, STANDARD TYPE, M8-4PIN CONNECTOR, PNP, (15179). FREE 2 YEAR RADWELL WARRANTY
FIBER-OPTIC SENSOR, ONE TOUCH CALIBRATION, 1-LINE EXPANSION UNIT, NPN OUTPUT, POWER 12-24VDC, 35MA OR LESS, POLYCARBONATE, RED/GREEN/ORANGE LED INDICATOR LIGHTS . FREE 2 YEAR RADWELL WARRANTY
FIBER-OPTIC SENSOR, STAND-ALONE, 400MM PROXIMITY RANGE, 850MM THROUGH-BEAM RANGE, INFRARED LED, LED STATUS DISPLAY, 12-24 VDC SUPPLY, PNP, LIGHT/DARK, 4-PIN M8 CONNECTOR, (6039618). FREE 2 YEAR RADWELL WARRANTY
FIBRE AMPLIFIER, ZERO LINE, 10 TO 30 VDC, RED FOUR-ELEMENT LED, INCANDESCENT LAMP, POLYCARBONATE CASE MATERIAL, AMBIENT TEMPERATURE -20 °C TO +55 °C, REPLACES FS-V21RP. FREE 2 YEAR RADWELL WARRANTY...
FILTER, POWER LINE, 30 AMP, IC SERIES, VOLTAGE RATING:120VAC; PEAK SURGE CURRENT:45KA; APPROVAL BODIES:CSA / UL; CURRENT RATING:30A; CURRENT RATING:30A; F. FREE 2 YEAR RADWELL WARRANTY
GEORG FISCHER SIGNET Sensors & Switches 3-2760-1
HIGH PERFORMANCE LIGHT BARRIER SENSOR, AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
HUBBELL Sensors & Switches LHIRS1-G-WH
IN LINE AMPLIFIER, STRAIN GAUGE, 4-20 MA OUTPUT, 18-32 VDC INPUT, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE AMPLIFIER FOR GS, 90-260VAC, RELAY(1A FORM), 10MS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR AMPLIFIER, ZX SERIES, PNP OUTPUT, 4-20 MA, DC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
INLINE AMPLIFIER, STRAIN GAUGE, BRIDGE INPUT, VOLTAGE OUTPUT, 1 CHANNEL, 15-28 VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT SWITCH AMPLIFIER, 1 CHANNEL, CURRENT RATING: 30 AMP, DIN RAIL, 24 V. FREE 2 YEAR RADWELL WARRANTY
ISOLATING AMPLIFIER, 3WAY, 15MA, 20-30VDC. FREE 2 YEAR RADWELL WARRANTY
ISOLATING SWITCHING AMPLIFIER, 1-CHANNEL, 2 RELAY OUTPUTS, NO/NC OUTPUT MODE ADJUSTABLE, WIRE-BREAK/SHORT-CIR CUIT MONITORING (ON/OFF SWITCHABLE), SIL 2, 20-250 VAC / 20-125 VDC SUPPLY, (7541226). FREE 2 YEAR RADWELL WARRANTY...
ISOLATION AMPLIFIER 12PIN. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER INPUT 0-10VDC INPUT 24VDC OUT. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, (2866006), 9,6...30VDC. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, 0-100 VDC 4-20MA INPUT/OUTPUT, DIN RAIL HOUSING, MODEL HE-501. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, 2 CHANNEL, 3-WAY, MCR SERIES, (2865476). FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, PRECISION MINIATURE, 1, 0.6 MV, 1.25 KV, 3V TO 5.5V, 4.5V TO 5.5V, SOIC, 8 ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ISOLATOR SWITCH, 1 NO, RELAY OUTPUT/CH LINE, 2 CHANNEL ISOLATED BARRIER, 24 VDC SUPPLY, DRY CONTACT OR NAMUR INPUTS, RELAY CONTACT OUTPUT, LINE FAULT DETECTION. FREE 2 YEAR RADWELL WARRANTY...
KEYENCE CORP Sensors & Switches ES-M1
KEYENCE CORP Sensors & Switches FS-N11CP
KEYENCE CORP Sensors & Switches FS-N11P
KEYENCE CORP Sensors & Switches FS-N12P
KEYENCE CORP Sensors & Switches FS-N18N
KEYENCE CORP Sensors & Switches FS-N41P
KEYENCE CORP Sensors & Switches FS-V11-P
KEYENCE CORP Sensors & Switches FS-V21R
KEYENCE CORP Sensors & Switches FS2-60
KEYENCE CORP Sensors & Switches FS2-65
KEYENCE CORP Sensors & Switches GV-21
KEYENCE CORP Sensors & Switches LV-N11P
LASER SENSOR, AMPLIFIER UNIT, 18 WATT MAX,10-30 VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
LASER SENSOR, DIGITAL, MULIT-PURPOSE, PNP OUTPUT, M8 CONNECTOR, PVC CABLE, 4 PIN, 1 OUTPUT, 1 INPUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
LEBLOND MAKINO , EDN209, AMPLIFIER UNIT, 5V, NC. FREE 2 YEAR RADWELL WARRANTY
LEUZE Sensors & Switches VS 9/1
MANUAL AMPLIFIER, 24VAC, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
MANUAL CALIBRATION AMPLIFIER PNP 12-24VDC RED LED. FREE 2 YEAR RADWELL WARRANTY
MICRO DETECTORS FIBER AMPLIFIER, TUBULAR, 1-CHANNEL, PUSHBUTTON USER INTERFACE, PNP, SELECTABLE LIGHT-ON/DARK-ON, 10-30 VDC OPERATING VOLTAGE, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY
MICRO-AMP AMPLIFIER, MODULE, INPUT: 5 V DC +/- 10, OUTPUT: COMPLEMENTARY (SPDT) BUFFERED CMOS GATES, (19725). FREE 2 YEAR RADWELL WARRANTY
MONO SUB COMPACT AMPLIFIER, 50W X 1 @ 70V/100V. FREE 2 YEAR RADWELL WARRANTY
MULTIMODULE MULTISAFE 24VDC. FREE 2 YEAR RADWELL WARRANTY
OMEGA ENGINEERING Sensors & Switches FLSC-AMP
OMRON Sensors & Switches E3A2-XCM4D
OMRON Sensors & Switches E3NX-FA8
OMRON Sensors & Switches E3X-A11
OMRON Sensors & Switches E3X-DA6
OPTEX Sensors & Switches OS-12CT
PANTRON Sensors & Switches IMX-N24/24VAC
PASSIVE INFRARED CEILING SENSOR, OMNI-BP SERIES, INTELLIDAPT, 450 SQUARE FEET, LINE-VOLTAGE, 120-277 VAC, WHITE. FREE 2 YEAR RADWELL WARRANTY
PEPPERL & FUCHS Sensors & Switches KCD2-E2L
PEPPERL & FUCHS Sensors & Switches KFA5-SOT2-EX2
PEPPERL & FUCHS Sensors & Switches KFD2-SOT2-EX2
PEPPERL & FUCHS Sensors & Switches KHA5-SR2-EX2.W
PHOENIX CONTACT Sensors & Switches MCR-C-I-I-00-DC
PHOTO AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC AMPLIFER AC100/200V. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC AMPLIFER NPN 10-30VDC 200MA. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC AMPLIFIER 5VDC. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC AMPLIFIER LOGIC MODULE 15VDC .25A. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC AMPLIFIER SENSOR ,12-24 VDC,NPN OPEN COLLECTOR, ZERO LINE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC AMPLIFIER, 12-24 VDC, 35 MA, 10-55 HZ, PNP, RED LED, 8-TURN TRIMMER, LIGHT ON / LIGHT DARK, ON / OFF DELAY 40 MS, POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY...
PHOTOELECTRIC AMPLIFIER, 12-24VDC, SCREW TERMINALS, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC AMPLIFIER, FIBER TYPE, PNP, 12-24 VDC, RED 4 ELEMENT LED, 10-55 HZ, 20 MA. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC AMPLIFIER, HIGH FUNCTIONALITY, 2 OUTPUT, CABLE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC AMPLIFIER, NPN, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC AMPLIFIER, REMOVEABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 12-24 VDC SUPPLY, 50 MA CONSUMPTION, 1 NORMALLY OPEN/CLOSED CONFIGURABLE DISCRETE OUTPUT, PNP OUTPUT TYPE, 3 WIRE, 6-1/2 FOOT (2 METER) CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY...
PHOTOELECTRIC SENSOR, FX-300 SERIES, INDUCTIVE, THROUGH BEAM, 12-24 VDC SUPPLY VOLTAGE, 2 MS RESPONSE TIME, 100 MA, RED LED. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, ZX SERIES, AMPLIFIER, NPN OUTPUT, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY ,PS20, 24VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
PREAMPLIFIER, 3/4" NPT, DRYLOC, (159000939). FREE 2 YEAR RADWELL WARRANTY
PRESSURE SENSOR AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL AMPLIFIER, SNAP-ON, 1 SECOND STARTUP TIME, FOR PROPORTIONAL VALVES, 18-32 VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
PROTECTION TUBE FOR M4 REFLECTIVE FIBER, 1000 MM, FIBER OPTIC SENSOR. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR AMPLIFIER AC FOR E2CA-X1R5A 100-240VAC 4-20MA 50/60HZ 11PIN ROUND PLUG. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR AMPLIFIER, E2C SERIES, 1.5 MM SENSING DISTANCE, INDUCTIVE, M8 SENSING HEAD, 3 METER COAXIAL CABLE, IP60 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, AMPLIFIER UNIT, 3 WIRE MODEL, 100 MA, 24 VDC, 2 M CABLE, NO / NC SELECTABLE, NPN OPEN COLLECTOR, GREEN POWER INDICATOR, ORANGE OPERATION INDICATOR, 8 TURN ADJUSTMENT,...
PROXIMITY SENSORS, DC AMP, NPN/PNP, FOR E 2C PROX ,. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, AMPLIFIER UNIT, MAIN UNIT, NPN, 12/24VDC, 2M CABLE, 25 MA MAX, BLUE 0V, BLACK OUT 40V 100MA, ORANGE ALARM 40V 100MA. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH/AMPLIFIER HOUSING COVER. FREE 2 YEAR RADWELL WARRANTY
RDP GROUP Sensors & Switches S7AC
RED BEAM HIGH POWER DUAL DISPLAY FIBER AMPLIFIER, 87579-DF-G3, RANGE: DEPENDS ON FIBER, INPUT 10-30 V DC, OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
RFID INTELLIGENT FLAG AMP. FREE 2 YEAR RADWELL WARRANTY
RFID READER HEAD, R/W, 530 KHZ, WITH 10M CABLE. FREE 2 YEAR RADWELL WARRANTY
RFID SENSOR, 24 VDC, 10 PRECENT RIPPLE, 3.5 WATTS, 16 BIT READ/WRITE, NPN, FOR USE WITH V680 SERIES TAGS AND ANTENNAS. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER 4PIN. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER HIGH-ACCURACY POSITIONING. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER LUSTER RECOGNITION 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER, CABLE TYPE, FOR AI-H, 4 CORE CABLE, PRESENCE/DIFFERENCE/ FEEDER CHECK MODE, SWITCHABLE RESPONSE TIME, OLED DISPLAY, 1 GREEN/RED/ORANGE MAIN INDICATOR, 20-30VDC. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER, CABLE TYPE, FOR AI-H, 6 CORE CABLE, PRESENCE/DIFFERENCE/ FEEDER CHECK MODE, 3/10/20/50/100 MS RESPONSE TIME, OLED DISPLAY, LED INDICATORS, 20-30 VDC, -10 TO 50 C AMBIENT TEMPERATURE. FREE...
SENSOR AMPLIFIER, DIN RAIL, TYPE NPN, 10/30VDC,. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER, FOR IV-HG, MAIN UNIT, 24 VDC, 32 PROGRAMS, 6 INPUTS, 8 OUTPUTS, 35-85% RELATIVE HUMIDITY, POLYCARBONATE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER, IV3 SERIES, COMPACT, 65 TOOLS, 128 PROGRAMS W/ SD CARD (32 W/O), 8 INPUTS, 24 VDC, 2.2-3.4 A. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER, M8 CONNECTOR, PNP OUTPUT, FIBRER OPTIC SENSOR HEAD. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER, ZFV SERIES, NPN OUTPUT, 24 VDC, LCD DISPLAY, 2 M PRE-WIRED CABLE, POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY
SENSOR AMPLIFIER. SPOT DIAMETER. 1.5 MM DIA. MAX., VIBRATION RESISTANCE: 10 TO 55 HZ, OPTICAL DISPLACEMENT SENSOR 12-24V DC. FREE 2 YEAR RADWELL WARRANTY
SENSOR LOGIC AMPLIFIER, RELAY OUTPUT, ACCEPTS UP TO SIX 50FY SENSORS, POWER DISSIPATION 3 VA, EN 60730-2-1, 120 VAC, 50-60 HZ, 1/8 AMP, AKA HONEYWELL FYQLA1-140R-3. FREE 2 YEAR RADWELL...
SENSOR MODULE AMPLIFIER, PC AMPLIFIER, WITH SP100FF, 10-30 V DC, (27053). FREE 2 YEAR RADWELL WARRANTY
SENSOR OUTPUT INTERFACE TERMINAL KCD2-E3, 1-CHANNEL TERMINAL AMPLIFIER NAMUR SENSOR INPUT DC 24 V SUPPLY VOLTAGE STANDARD INTERFACE FOR PREVENTION OF SIGNAL TRANSMISSION ERRORS SWITCHING STATUS INDICATOR, YELLOW LED SHORT-CIRCUIT...
SENSOR OUTPUT INTERFACE TERMINAL, 1-CHANNEL TERMINAL AMPLIFIER, NAMUR SENSOR INPUT, 10-30 VDC, PNP, N/O CONTACT. FREE 2 YEAR RADWELL WARRANTY
SENSOR, FIBER AMPLIFIER, DIGITAL, WIRE-SAVING CONNECTOR, POWER TUNING, TIMER, ATC, TWIN OUTPUT, DIFFERENTIAL OPERATION, TOUGH MODE, POWER SAVING, NPN. FREE 2 YEAR RADWELL WARRANTY
SENSOR, FIBER OPTIC SENSOR, DIGITAL, NPN OUTPUT TYPE, SINGLE CONTROL, LIGHT-ON/DARK-ON SWITCH SELECTABLE, 12-24 VDC INPUT, 0.71 WATT POWER CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY
SENSOR, FIBER OPTIC, PHOTOELECTRIC, AMPLIFIER, S7 SERIES, 12-24 VDC, PNP, M8 CONNECTOR, 4 PIN, WHITE LED. FREE 2 YEAR RADWELL WARRANTY
SENSOR,DIGITAL WAVE SENSOR, NPN OUTPUT, 24VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER UNIT FOR PROXIMITY SWITCH, AC TOLERANCE SETTING, 10-TURN POTENTIOMETER DIAL, 120/240VAC 50/60 HZ, TWO CONTROL OUTPUTS (NPN, DPST (N.O.)). FREE 2 YEAR RADWELL WARRANTY
SERVO AMPLIFIER, 200V 3 PHASE INPUT, SINGLE AXIS, 0.20KW MAX MOTOR CAPACITY, ANALOG VOLTAGE/PULSE TRAIN INTERFACE, 3.1KHZ SPEED FREQUENCY RESPONSE, 5 X 7 SEGMENT DIGIT DISPLAY, SCREW PLATE MOUNTED. FREE...
SERVO DRIVE, 200-230V INPUT, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SIGMA V 200V , SGDV ANALOG/PULSE, SIGMA 5 SERVO AMPLIFIER 0.20KW 1/3PH 230V ANALOG/PULSE LINEAR. FREE 2 YEAR RADWELL WARRANTY
SIGMA V 200V , SGDV ANALOG/PULSE, SIGMA 5 SERVO AMPLIFIER 0.75KW 1/3PH 230V ANALOG/PULSE LINEAR. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, ISOLATING AMPLIFIER, 3 WAY, SINGLE OUTPUT, 0-10 V, DIN RAIL MOUNT, (2814469), REPLACES MCR-CU/UE. FREE 2 YEAR RADWELL WARRANTY
SIGNALCONDITIONERS, 1 CHANNEL, 24 VDC SUPPLY, POWER RAIL, INPUT FOR 2-3 WIRE SENSOR, 1 MHZ, 10 KHZ, 0/4-20 MA CURRENT OUTPUT, W/ TRIPS CONVERTER, W/O CONTROL PANEL. FREE 2 YEAR...
SMART BIAS TEE UNIT 24VDC 750W 32DEVICE. FREE 2 YEAR RADWELL WARRANTY
SMART LASER SENSOR, 10 TO 30 VDC, 2 METER LENGTH, 2 OUTPUTS (NPN), 1 INPUT, CLASS 2, 5 WIRE. FREE 2 YEAR RADWELL WARRANTY
SPLIT AMPLIFIER, FOR MEASURING BRIDGES, SPRING CONNECTION, ART NR 8581210000, 24VDC. FREE 2 YEAR RADWELL WARRANTY
STRAIN GAUGE, IN LINE AMPLIFIER, SIGNAL CONDITIONER INPUT / BRIDGE, SIGNAL CONDITIONER OUTPUT / VOLTAGE, NO. OF OUTPUT CHANNELS:1CHANNELS, ACCURACY %:0.02%, SUPPLY VOLTAGE MIN:18VDC, SUPPLY VOLTAGE MAX:32VDC, OUTPUT CURRENT:2.5MA ROHS...
SUBSTITUTE FOR BANNER ENGINEERING SM312FV, SENSOR AMPLIFIER, FIBER OPTIC, RED LED, BIPOLAR (NPN/PNP), M18 FACE, MULTI-MOUNT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR KEYENCE CORP FS-N11CN, FIBER SENSOR AMPLIFIER, SINGLE UNIT, RED LED, NPN, 1 OUTPUT, M8 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR KEYENCE CORP FS-N11CP, FIBER SENSOR AMPLIFIER, SINGLE UNIT, RED LED, PNP, 1 OUTPUT, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SUNX FX-301P-F, SENSOR AMPLIFIER, DIGITAL TEACH FO AMP STAND-ALONE, RED LED, PNP, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SWITCH AMPLIFIER WITH RELAYOUTPUT, SUPPLY: 230 VAC WIDTH: 99 MM X HIEGHT: 18 MM X DIAMETER: 22 MM, TEMPERATURE RANGE: - 20 - + 60 C. FREE 2 YEAR RADWELL...
SWITCH AMPLIFIER, 1 CHANNEL ISOLATED BARRIER, <30MA, <0.9 WATT, 20-30 VDC, DIGITAL INPUT, SIL 2, (132958). FREE 2 YEAR RADWELL WARRANTY
SWITCH AMPLIFIER, 1-CHANNEL, 115 VAC SUPPLY VOLTAGE, REVERSIBLE MODE OF OPERATION, LEAD BREAKAGE (LB) MONITORING, 1 RELAY CONTACT OUTPUT (CHANGE-OVER CONTACT), BLUE TERMINAL, RED LED RELAY OUTPUT, REPLACES WE 77/EX-1...
SWITCH AMPLIFIER, K-SYSTEMDIGITAL, 2 CHANNEL ISOLATED BARRIER, DRY CONTACT OR NAMUR INPUTS, 20-30 VDC, 181005. FREE 2 YEAR RADWELL WARRANTY
SWITCHING AMPLIFIER 92-138VAC SPST RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SWITCHING AMPLIFIER ISOLATION 24VDC 2CHANNEL. FREE 2 YEAR RADWELL WARRANTY
TELCO Sensors & Switches PA 11 B 303T
TEMPERATURE DUCT SENSOR , 10K OHM, 8IN, 200MM. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
TEMPERTURE PROBE SENSOR, 6IN PROBE, 100OHM. FREE 2 YEAR RADWELL WARRANTY
TIME BASE MODULE. FREE 2 YEAR RADWELL WARRANTY
TONE GENERATOR, MULTIPLE, 1 VOLT RMS, 600 OHMS, 12-48 VDC, 4 TYPES OF TONES: STEADY / PULSED ALARM / SLOWWHOOP / CHIME. FREE 2 YEAR RADWELL WARRANTY
TRANSDUCER AMPLIFIER,12-36V,3VA . FREE 2 YEAR RADWELL WARRANTY
TURCK Sensors & Switches IM1-12EX-R
TURCK Sensors & Switches IM1-22EX-R/24VDC
TURCK Sensors & Switches IM1-22EX-R
TURCK Sensors & Switches IM1-22EX-T
TURCK Sensors & Switches MK13-22EX0-R/24VDC
ULTRASONIC DISPLACEMENT SENSOR, CONTROLLER, 3 AMP, 220 VAC, 24 VDC, 4-20 MA, SCREW TYPE TERMINAL, 0 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
VISION SENSOR, 24 VDC, RJ45 8-PIN CONNECTOR, BUILT-IN AIIV2 SERIES, 0.1 MA OR LOWER, 2 MA. FREE 2 YEAR RADWELL WARRANTY
WALL SWITCH, LIGHTHAWK PIR, SINGLE BUTTON, OCCUPANCY SENSOR, WHITE. FREE 2 YEAR RADWELL WARRANTY
WEB SCANNER AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
ZIPLINK SERVO CABLE, 50-PIN CONNECTOR TO PIGTAIL, SHIELDED, TWISTED PAIR, 6.5FT/2M CABLE LENGTH. FOR USE WITH SURESERVO AMPLIFIERS.. FREE 2 YEAR RADWELL WARRANTY