STMicroelectronics, Inc. Single Bipolar Transistors TIP35C

Description
Bipolar (BJT) Transistor NPN 100V 25A 3MHz 125W Through Hole TO-247-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 25A 3MHz 125W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2609-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2609-5-ND
Single Bipolar Transistors 497-2609-5-ND
Bipolar (BJT) Transistor NPN 100V 25A 3MHz 125W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN 100V 25A 3MHz 125W Through Hole TO-247-3

Buy Now Datasheet
Bipolar Transistors - 2513564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2513564
Bipolar Transistors 2513564
NPN power transistor,TIP35C 25A

NPN power transistor,TIP35C 25A

Supplier's Site
Bipolar Transistors - 1686056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1686056
Bipolar Transistors 1686056
NPN power transistor,TIP35C 25A

NPN power transistor,TIP35C 25A

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
TIP35C
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TIP35C
100V 125W 25A NPN TO-247AC-3 Bipolar Transistors - BJT ROHS

100V 125W 25A NPN TO-247AC-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
TRANSISITOR, NPN TRAN 100V 25A - 70013739 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISITOR, NPN TRAN 100V 25A
70013739
TRANSISITOR, NPN TRAN 100V 25A 70013739
TRANSISITOR, NPN TRAN 100V 25A

TRANSISITOR, NPN TRAN 100V 25A

Supplier's Site
Transistor - 16478329 - Radwell International
Willingboro, NJ, United States
Transistor
16478329
Transistor 16478329
POWER BIPOLAR TRANSISTOR, 25A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 3 PIN TO-3P. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 25A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 3 PIN TO-3P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Bipolar Transistors - TIP35C - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP35C
Single Bipolar Transistors TIP35C
TRANS NPN 100V 25A TO218

TRANS NPN 100V 25A TO218

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP35C
Bipolar Transistors - BJT TIP35C
Bipolar Transistors - BJT NPN Gen Pur Power

Bipolar Transistors - BJT NPN Gen Pur Power

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP35C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP35C
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP35C
TRANS NPN 100V 25A TO247-3

TRANS NPN 100V 25A TO247-3

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 100 V, 3 Mhz, 125 W, 25 A, 50 Rohs Compliant Stmicroelectronics - 34X3395 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 100 V, 3 Mhz, 125 W, 25 A, 50 Rohs Compliant Stmicroelectronics
34X3395
Bipolar (Bjt) Single Transistor, Npn, 100 V, 3 Mhz, 125 W, 25 A, 50 Rohs Compliant Stmicroelectronics 34X3395
Bipolar (BJT) Single Transistor, NPN, 100 V, 3 MHz, 125 W, 25 A, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 100 V, 3 MHz, 125 W, 25 A, 50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-2609-5-ND 2513564 TIP35C 70013739 16478329 TIP35C TIP35C TIP35C 34X3395
Product Name Single Bipolar Transistors Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TRANSISITOR, NPN TRAN 100V 25A Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Single Transistor, Npn, 100 V, 3 Mhz, 125 W, 25 A, 50 Rohs Compliant Stmicroelectronics
Polarity NPN NPN NPN NPN NPN; NPN NPN
Package Type TO-247; TO-247-3 TO-247; To-247 TO-247 TO-247 TO-247; TO-247-3 TO-3
Number of units in IC 1
IC(max) 25000 milliamps 25000 milliamps 25000 milliamps
VCEO 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC848BE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Bipolar Transistors - 155298 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details