Microchip Technology, Inc. 40V 700MA MOSFET Transistor TN0604N3-G

Description
MOSFET N-CH 40V 700MA TO92-3 Product overview: TN0604N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0604N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 700MA TO92-3 Product overview: TN0604N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0604N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 700MA MOSFET Transistor
278-TN0604N3-G
40V 700MA MOSFET Transistor 278-TN0604N3-G
MOSFET N-CH 40V 700MA TO92-3 Product overview: TN0604N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0604N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 700MA TO92-3 Product overview: TN0604N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0604N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0604N3-G - 1081492-TN0604N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0604N3-G
1081492-TN0604N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0604N3-G 1081492-TN0604N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1081492-TN0604N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 740mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 700mA (Tj) Gate-Source Threshold Voltage: 1.6V @ 1mA Max Input Capacitance: 190pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1081492-TN0604N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 740mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 700mA (Tj)
Gate-Source Threshold Voltage: 1.6V @ 1mA
Max Input Capacitance: 190pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 750 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - TN0604N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN0604N3-G-ND
Single FETs, MOSFETs TN0604N3-G-ND
N-Channel 40V 700mA (Tj) 740mW (Ta) Through Hole TO-92-3

N-Channel 40V 700mA (Tj) 740mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Mosfet, N-Ch, 40V, 0.7A, To-92; Channel Type Microchip - 53Y4231 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 0.7A, To-92; Channel Type Microchip
53Y4231
Mosfet, N-Ch, 40V, 0.7A, To-92; Channel Type Microchip 53Y4231
MOSFET, N-CH, 40V, 0.7A, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:700mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 0.7A, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:700mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN0604N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN0604N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN0604N3-G
MOSFET N-CH 40V 700MA TO92-3

MOSFET N-CH 40V 700MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 0.75Ohm

MOSFET 40V 0.75Ohm

Buy Now
Single FETs, MOSFETs - TN0604N3-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN0604N3-G
Single FETs, MOSFETs TN0604N3-G
MOSFET N-CH 40V 700MA TO92-3

MOSFET N-CH 40V 700MA TO92-3

Supplier's Site Datasheet
Transistor - 87581392 - Radwell International
Willingboro, NJ, United States
Transistor
87581392
Transistor 87581392
TRANSISTOR, MOSFET, N-CHANNEL, 20VGS, 40V, 700MA, 740MW, TO-92-3. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, 20VGS, 40V, 700MA, 740MW, TO-92-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-TN0604N3-G 1081492-TN0604N3-G TN0604N3-G-ND 53Y4231 TN0604N3-G TN0604N3-G TN0604N3-G 87581392
Product Name 40V 700MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0604N3-G Single FETs, MOSFETs Mosfet, N-Ch, 40V, 0.7A, To-92; Channel Type Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
Transconductance 5.00E-4 kS
PD 740 milliwatts 740 milliwatts 740 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products