Bipolar (BJT) Transistor NPN - Darlington 60V 8A 2W Through Hole TO-220
NPN Power Transistor 60V/8A Darlington TO-220
DARLINGTON TRANSISTOR, NPN, 60V, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE, V(BR)CEO:60V; POWER DISSIPATION, PD:80W; DC COLLECTOR CUR. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN DARL 60V 8A TO220
| DigiKey | Rochester Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | Bipolar RF Transistors |
| Product Number | TIP100OS-ND | TIP100 | 16132652 | TIP100 |
| Product Name | Single Bipolar Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN |