STMicroelectronics, Inc. N-Channel 600V 20A MOSFET Transistor STP20NM60FP

Description
600V 20A N-Channel TO-220FP Power MOSFET Product overview: STP20NM60FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NM60FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 20A N-Channel TO-220FP Power MOSFET Product overview: STP20NM60FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NM60FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 20A MOSFET Transistor
278-STP20NM60FP
N-Channel 600V 20A MOSFET Transistor 278-STP20NM60FP
600V 20A N-Channel TO-220FP Power MOSFET Product overview: STP20NM60FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NM60FP can be used for catalog matching and distributor lookup.

600V 20A N-Channel TO-220FP Power MOSFET Product overview: STP20NM60FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NM60FP can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 4862234 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862234
MOSFETs 4862234
MOSFET N-Channel 600V 20A TO220FP

MOSFET N-Channel 600V 20A TO220FP

Supplier's Site
MOSFETs - 4862234P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862234P
MOSFETs 4862234P
MOSFET N-Channel 600V 20A TO220FP

MOSFET N-Channel 600V 20A TO220FP

Supplier's Site
MOSFETs - 9208739 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208739
MOSFETs 9208739
MOSFET N-Channel 600V 20A TO220FP

MOSFET N-Channel 600V 20A TO220FP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60FP - 038275-STP20NM60FP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60FP
038275-STP20NM60FP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60FP 038275-STP20NM60FP
Manufacturer: STMicroelectronics Win Source Part Number: 038275-STP20NM60FP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: STP20NM60FP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 290 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): TK13A65U(Q); TK13A65U(STA4,Q); TK290A65Y,S4X; SiHA240N60E-GE3; Introduction Date: February 18, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038275-STP20NM60FP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: STP20NM60FP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 1500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 290 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): TK13A65U(Q); TK13A65U(STA4,Q); TK290A65Y,S4X; SiHA240N60E-GE3;
Introduction Date: February 18, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-2771-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2771-5-ND
Single FETs, MOSFETs 497-2771-5-ND
N-Channel 600V 20A (Tc) 45W (Tc) Through Hole TO-220FP

N-Channel 600V 20A (Tc) 45W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Transistor - 16463245 - Radwell International
Willingboro, NJ, United States
Transistor
16463245
Transistor 16463245
POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 600V, 0.29OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 600V, 0.29OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP20NM60FP
Triode/MOS Tube/Transistor >> MOSFETs STP20NM60FP
600V 20A 250mΩ@10V,10A 45W 5V@250uA N Channel TO-220FP MOSFETs ROHS

600V 20A 250mΩ@10V,10A 45W 5V@250uA N Channel TO-220FP MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N Channel, 600V, 20A, To-220Fp-3; Channel Type Stmicroelectronics - 24M7937 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 20A, To-220Fp-3; Channel Type Stmicroelectronics
24M7937
Mosfet, N Channel, 600V, 20A, To-220Fp-3; Channel Type Stmicroelectronics 24M7937
MOSFET, N CHANNEL, 600V, 20A, TO-220FP-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 20A, TO-220FP-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP20NM60FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP20NM60FP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP20NM60FP
MOSFET N-CH 600V 20A TO220FP

MOSFET N-CH 600V 20A TO220FP

Supplier's Site
Single FETs, MOSFETs - STP20NM60FP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP20NM60FP
Single FETs, MOSFETs STP20NM60FP
MOSFET N-CH 600V 20A TO220FP

MOSFET N-CH 600V 20A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 20 Amp

MOSFET N-Ch 600 Volt 20 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Radwell International LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP20NM60FP 4862234 4862234P 038275-STP20NM60FP 497-2771-5-ND 16463245 STP20NM60FP 24M7937 STP20NM60FP STP20NM60FP STP20NM60FP
Product Name N-Channel 600V 20A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60FP Single FETs, MOSFETs Transistor Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N Channel, 600V, 20A, To-220Fp-3; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts 45000 milliwatts
TJ -65 C (-85 F) 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220fp TO-220; TO-220 TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220 TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data