Toshiba Corporation Discrete Semiconductor Products TK25A10K3

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 217509-TK25A10K3 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 217509-TK25A10K3 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 217509-TK25A10K3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
217509-TK25A10K3
Discrete Semiconductor Products 217509-TK25A10K3
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 217509-TK25A10K3 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 217509-TK25A10K3
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
278-TK25A10K3
MOSFET Transistor 278-TK25A10K3
MOSFET N-CH Product overview: TK25A10K3 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK25A10K3 can be used for catalog matching and distributor lookup.

MOSFET N-CH Product overview: TK25A10K3 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK25A10K3 can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 129950834 - Radwell International
Willingboro, NJ, United States
Transistor
129950834
Transistor 129950834
TRANSISTOR, TO-220F, N-CHANNEL, MOS TYPE, JEITA SC-67. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, TO-220F, N-CHANNEL, MOS TYPE, JEITA SC-67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 217509-TK25A10K3 278-TK25A10K3 129950834
Product Name Discrete Semiconductor Products MOSFET Transistor Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details