Bipolar (BJT) Transistor NPN 80V 3A 3MHz 2W Through Hole TO-220-3
NPN BJT 80V 3A TO-220 Transistor Product overview: TIP31B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31B can be used for catalog matching and distributor lookup.
TRANS NPN 80V 3A TO220-3
POWER BIPOLAR TRANSISTOR, 3A I(C), 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | TIP31BFS-ND | 276-TIP31B | TIP31B | 16147502 |
| Product Name | Single Bipolar Transistors | 80V 3A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | |||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 80 volts | 80 volts | ||
| VCBO | 80 volts |