Radwell International Datasheets for Analog Comparators
Analog comparators are amplifiers that compare the magnitude of voltages at two inputs. An analog comparator is an operational amplifier with negative feedback removed, and with no feedback and very high gain, the output voltage goes to one extreme to the other.
Analog Comparators: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC) COMPARATOR, OPEN COLLECTOR, SOP-8; COMPARATOR TYPE:VOLTAGE; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:1.3S; SUPPLY VOLTAGE RANGE:2V TO 36V, 1V TO 18V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; PRODUCT RANGE:-; MSL:-... | |
| (PRICE/TC), ANALOGUE COMPARATOR, QUAD, CMOS, 4, 200 NS, 3V TO 16V, SOIC, 14 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), COMPARATOR, 1.1US, -40 TO 85DEG C; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:1.1¦S; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:CMOS, PUSH... | |
| (PRICE/TC), COMPARATOR, 1.5US, 0 TO 70DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), COMPARATOR, DUAL, 600NS, MSOP-8; COMPARATOR TYPE:LOW VOLTAGE; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:600NS; SUPPLY VOLTAGE RANGE:2.7V TO 5.5V; COMPARATOR CASE STYLE:MSOP; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR; ROHS... | |
| (PRICE/TC), COMPARATOR, OPEN COLLECTOR, SOIC-8; COMPARATOR TYPE:GENERAL PURPOSE; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:-; SUPPLY VOLTAGE RANGE:2.7V TO 5V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR; ROHS... | |
| (PRICE/TC), COMPARATOR, SINGLE, 180NS, SOT-23-5; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:1 COMPARATOR; RESPONSE TIME:180NS; SUPPLY VOLTAGE RANGE:2V TO 7V; COMPARATOR CASE STYLE:SOT-23; NO. OF PINS:5PINS; IC OUTPUT TYPE:OPEN COLLECTOR, ROHS COMPLI. | |
| (PRICE/TC), IC, COMPARATOR, SINGLE, SMD; COMPARATOR TYPE:GENERAL PURPOSE; NO. OF COMPARATORS:1 COMPARATOR; RESPONSE TIME:440NS; SUPPLY VOLTAGE RANGE:5V TO 30V; COMPARATOR CASE STYLE:SOT-23; NO. OF PINS:5PINS; IC OUTPUT TYPE:CMOS, TTL; OPERATING... | |
| (PRICE/TC), IDENTITY COMPARATOR, 8-BIT, SOIC-20; LOGIC FAMILY / BASE NUMBER:74HC688; COMPARATOR TYPE:IDENTITY; NO. OF CHANNELS:1CHANNELS; NO. OF BITS:8BIT; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; | |
| (PRICE/TC), MICROPOWER COMPARATOR, DUAL, 1.1 US, SOI; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 74HCT CMOS, SMD, 74HCT688, SOIC20; LOGIC FAMILY / BASE NUMBER:74HCT688; COMPARATOR TYPE:MAGNITUDE; NO. OF CHANNELS:8CHANNELS; NO. OF BITS:8BIT; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE ROHS... | |
| 8 CHANNEL IDENTITY COMPARATOR, DIP-20; LOGIC FAMILY / BASE NUMBER:74ALS521; COMPARATOR TYPE:IDENTITY; NO. OF CHANNELS:8CHANNELS; NO. OF BITS:8BIT; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; PACKAGING:EACH ;ROHS COMPLIANT:... | |
| ANALOGUE COMPARATOR, QUAD, PRECISION, 4, 1.3 S, 1V TO 18V, DIP, 14 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOGUE COMPARATOR, RAIL TO RAIL, GENERAL PURPOSE, 1, 45 S, 1.8V TO 5.5V, SC-70, 5 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOGUE COMPARATOR, RAIL TO RAIL, HIGH SPEED, 1, 4.5 NS, 2.7V TO 5.5V, SOIC, 8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| COMPARATOR DIGITAL AC POWER. FREE 2 YEAR RADWELL WARRANTY | |
| COMPARATOR DUAL CMOS, 3702, DIP8; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:2.5µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:8PINS; IC OUTPUT TYPE:CMOS, PUSH PULL; ROHS... | |
| COMPARATOR DUAL, SMD, 3702, SOIC8; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:1.1µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:CMOS, PUSH PULL; ROHS... | |
| COMPARATOR IC COMPARATOR TYPE:DIFFERENTI; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| COMPARATOR IC, LOGIC TYPE:COMPARATOR, LOGIC FAMILY:ALS, LOGIC BASE NUMBER:74520, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V. FREE 2 YEAR RADWELL WARRANTY | |
| COMPARATOR SURFACE FINISH SCALE MICROINCHES. FREE 2 YEAR RADWELL WARRANTY | |
| COMPARATOR, 2 FUNC, 10000UV OFFSET-MAX, 80NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| COMPARATOR, 2 FUNC, 5000UV OFFSET-MAX, 4000NS RESPONSE TIME, CMOS, LEAD FREE, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| COMPARATOR, 2 FUNC, 5000UV OFFSET-MAX, 4000NS RESPONSE TIME, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| COMPARATOR, 2 FUNC, 9000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| COMPARATOR, 36V, 0.6US, 5SOT23; COMPARATOR TYPE:PRECISION VOLTAGE; NO. OF COMPARATORS:1; RESPONSE TIME:600NS; SUPPLY VOLTAGE RANGE:2V TO 36V; AMPLIFIE. FREE 2 YEAR RADWELL WARRANTY | |
| COMPARATOR, 4 FUNC, 3000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14, 5X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| COMPARATOR, 8 BIT, 1 CHANNEL, INVERTING, 5.5V, 8UA, 14NS, PDIP-20. FREE 2 YEAR RADWELL WARRANTY | |
| COMPARATOR, DUAL, 200NS, DIP-8; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:200NS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR, OPEN ROHS COMPLIANT:... | |
| COMPARATOR, DUAL, SMD, SOIC8, 3702; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:2.7µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:CMOS, PUSH PULL; ROHS... | |
| COMPARATOR, MAGNITUDE, 8BIT, SOIC-20, LOGIC FAMILY / BASE NUMBER:74HCT688, NO. OF CHANNELS: 8 CHANNELS, LOGIC CASE STYLE: SOIC, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN: 4.5V. FREE 2 YEAR... | |
| COMPARATOR, QUAD, 2.7~5.5V, POWERWISE; COMPARATOR TYPE:CMOS; NO. OF COMPARATORS:4 COMPARATORS; RESPONSE TIME:200NS; SUPPLY VOLTAGE RANGE:2.7V TO 5V; COMPARATOR CASE STYLE:TSSOP; NO. OF PINS:14PINS; IC OUTPUT TYPE:CMOS, MOS, OPEN ROHS COMPLIANT:... | |
| COMPARATOR, QUAD, 300NS, SOIC-14; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:4; RESPONSE TIME:300NS; SUPPLY VOLTAGE RANGE:2V TO 36V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:14PINS; IC OUTPUT TYPE:OPEN COLLECTOR; PRODUCT RANGE:-;ROHS COMPLIANT: YES. | |
| COMPARATOR, SINGLE SUPPLY, DUAL COMPARATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG COMPARATOR, HIGH-SPEED, THROUGH-HOLE MOUNT, CASE: PDIP-14, 1 X CHANNEL, OUTPUT TYPE: COMPLEMENTARY, RESPONSE TIME: 140 NS, SUPPLY VOLTAGE: 11-32 V, SUPPLY CURRENT: 20 MA, INPUT OFFSET... | |
| DISCONTINUED BY MANUFACTURER, COMPARATOR GENERAL PURPOSE DTL, OPEN-COLLECTOR, OPEN-EMITTER, RTL, TTL 14-PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPARATOR, 1 FUNCTION, 10000UV OFFEST-MAX, 200NS RESPONSE TIME, FET, MBCY8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPARATOR, 2 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPARATOR, 2 FUNC, 8000UV OFFSET-MAX, 80NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPARATOR, SO-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HRRC-7, RATIO COMPARATOR BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, COMPARATOR, 2 FUNC, 7000UV OFFSET-MAX, 80NS RESPONSE TIME, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, MAGNITUDE COMPARATOR, ARITHMETIC CIRCUITS, LS SERIES, 8-BIT IDENTITY, TTL, 24 PINS, DIP24, INVERTED OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR CONTROLLER, COMPACT, ANALOG, 24VDC, SINGLE INPUT, 7-SEGMENT 3-COLOR LED. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE COMPARATOR, DUAL, 200NS, SOIC-8; COMPARATOR TYPE:GENERAL PURPOSE; NO. OF COMPARATORS:2; RESPONSE TIME:200NS; SUPPLY VOLTAGE RANGE:2.7V TO 5V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; PACKAGING:EACH ;ROHS COMPLIANT: NO. FREE... | |
| HIGH SPEED COMPARATOR, DUAL, 80NS, DIP-1; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IC, 74HC, SMD, 74HC85, SOIC16, 6V; LOGIC FAMILY / BASE NUMBER:74HC85; COMPARATOR TYPE:MAGNITUDE; NO. OF CHANNELS:4CHANNELS; NO. OF BITS:4BIT; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE... | |
| IC, 8CH, IDENTITY COMPARATOR, SOIC-20, 8 CHANNELS, 8 BIT, SUPPLY VOLTAGE MIN: 4.5V, SUPPLY VOLTAGE MAX: 5.5V, LOGIC IC FAMILY: 74ALS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IC, COMP TINY R-R CMOS 8-SO; COMPARATOR TYPE:GENERAL PURPOSE; NO. OF COMPARATORS:1 COMPARATOR; RESPONSE TIME:4µS; SUPPLY VOLTAGE RANGE:2.7V TO 15V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:PUSH PULL; | |
| IC, COMPARATOR DUAL CMOS, DIP8, 393; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:2.5µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:8PINS; IC OUTPUT TYPE:MOS, OPEN DRAIN; | |
| IC, COMPARATOR, 4 FUNC, 5000UV OFFSET-MAX, 2700NS RESPONSE TIME, CMOS, PLASTIC, DIP-14. FREE 2 YEAR RADWELL WARRANTY | |
| IC, COMPARATOR, GENERAL PURPOSE, DTL, MOS, OPEN-COLLECTOR, OPEN-EMITTER, RTL, TTL 8-SOIC, 0.154", 3.90MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| IC, COMPARATOR, MAGNITUDE, ACTIVE HIGH, NON-INVERTING, 4 BIT, A B, 18V, 6.8MA, 80NS, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, COMPARATOR, QUAD, SMD; COMPARATOR TYPE:PRECISION; NO. OF COMPARATORS:4 COMPARATORS; RESPONSE TIME:1.3µS; SUPPLY VOLTAGE RANGE:± 1V TO ± 18V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:14PINS; IC OUTPUT TYPE:CMOS, DTL, ECL,... | |
| IC, COMPARATOR, SMD, 3116, SOIC8; COMPARATOR TYPE:PRECISION; NO. OF COMPARATORS:1 COMPARATOR; RESPONSE TIME:9.9NS; SUPPLY VOLTAGE RANGE:5V TO ¦ 5V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:CMOS, MOS, OPEN... | |
| IC, COMPARATOR; LOGIC FAMILY / BASE NUMBER:74ALS520; COMPARATOR TYPE:IDENTITY; NO. OF CHANNELS:8CHANNELS; NO. OF BITS:8BIT; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS... | |
| IC, IDENTITY COMPARATOR, 74HC688 BASE NUMBER, IDENTITY COMPARATOR TYPE, 8 CHANNEL/8 BIT, LOGIC CASE STYLE, SOIC - 20 PIN CASE, 2V MIN. SUPPLY VOLTAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL... | |
| IC, LOGIC, 16DIP, LOGIC FAMILY / BASE NUMBER:74HC85, COMPARATOR TYPE: MAGNITUDE, NO. OF CHANNELS:4CHANNELS; NO. OF BITS: 4BIT, LOGIC CASE STYLE: DIP, NO. OF PINS: 16 PINS, SUPPLY VOLTAGE MIN:2V,... | |
| IC, MICROPOWER COMP, DUAL, 1.1 US, DIP-8; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IC, NANOPOWER COMPARATOR, DUAL CHANNEL, SOIC 8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, VOLT COMPARATOR, DUAL, SOIC8; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:2.5µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:MOS, OPEN DRAIN; ROHS... | |
| IC, VOLTAGE COMPARATOR; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:1 COMPARATOR; RESPONSE TIME:1.2µS; SUPPLY VOLTAGE RANGE:3.5V TO 30V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR, OPEN DRAIN; ROHS COMPLIANT:... | |
| IC,VOLT COMPARATOR,QUAD,BIPO LAR,SOP,14PIN,PLASTI C ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| IC; LOGIC COMPARATOR, SUPPLY VOLTAGE MIN 4.5V, SUPPLY VOLTAGE MAX 5.5V, DIP. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, COMPARATOR, 4 ELEMENTS, 14-SOIC, LINCMOS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC, COMP ID/MAGNITUDE, 20SOIC; COMPARATOR TYPE:MAGNITUDE; NO. OF CHANNELS:8; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:20;. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNITUDE COMPARATOR, NON-INVERTING, 4-BIT, THROUGH-HOLE MOUNT, CASE: PDIP-16, MAXIMUM HIGH LEVEL OUTPUT CURRENT: -0.4 MA, MAXIMUM LOW LEVEL OUTPUT CURRENT: 8 MA, SUPPLY VOLTAGE: 4.75-5.25 V. FREE 2 YEAR RADWELL... | |
| MICROPOWER COMPARATOR, DUAL, 1.1 US, SOIC-8; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2; RESPONSE TIME:1.1 S; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C ;ROHS... | |
| MICROPOWER COMPARATOR, QUAD, 1 US, DIP-14; COMPARATOR TYPE:LOW POWER; NO. OF COMPARATORS:4 COMPARATORS; RESPONSE TIME:1µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:14PINS; IC OUTPUT TYPE:MOS, OPEN... | |
| PRECISION COMPARATOR, DUAL, 0.12 US, SOI; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION COMPARATOR, DUAL, 1.3 US, DIP-8; COMPARATOR TYPE:PRECISION; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:1.3S; SUPPLY VOLTAGE RANGE: 1V TO 18V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:8PINS; PRODUCT RANGE:-; MSL:- ROHS... | |
| PRICE/EA (MIN PURCH= 75) - IC, NANOPOWER COMP, SINGLE, 55 S, SOIC-8; COMPARATOR TYPE:LOW POWER; NO. OF COMPARATORS:1; RESPONSE TIME:55 S; IC OUTPUT TY. FREE 2 YEAR RADWELL WARRANTY | |
| QUAD 1.6V PUSH/PULL COMPARA. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE COMPARATOR IC, NO. OF PINS:14, DUAL SUPPLY VOLTAGE MAX (V):16V, DUAL SUPPLY VOLTAGE MIN (V):1.5V, LEADED PROCESS COMPATIBLE:NO, PACKAGE/CASE:SOIC-14 , PEAK REFLOW COMPATIBLE (260 C):NO, SINGLE SUPPLY VOLTAGE MIN... | |
| VOLTAGE COMPARATOR IC; NO. OF COMPARATORS:1; COMPARATOR TYPE; OUTPUT TYPE:TTL; PACKAGE/CASE:88-TSSO P, 8-MSOP COMPARATOR OUTP. FREE 2 YEAR RADWELL WARRANTY |