Radwell International Datasheets for Network Switches

Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more

Product Name Notes
(1085256), INDUSTRIAL ETHERNET SWITCH, 10/100 MBPS, 24 VAC, 50/60 HZ, DIN RAIL MOUNTING, POLYCARBONATE HOUSING. FREE 2 YEAR RADWELL WARRANTY
24 PORT 10/100/1000 GIGABIT SWITCH,WITH WEBVIEW,LINKSYS. FREE 2 YEAR RADWELL WARRANTY
24-PORT POE FAST ETHERNET MANAGED L2 SWITCH WITH 2 10/100/1000 PORTS AND 2 GIGABIT COMBO BASE-T/SFP PORTS. FREE 2 YEAR RADWELL WARRANTY
2891673, ETHERNET SWITCH, EIGHT TP-RJ45 PORTS WITH 10/100/1000 MBPS ON ALL PORTS, AUTOMATIC DETECTION OF DATA TRANSMISSION SPEED OF 10/100/1000 MBPS (RJ45), AUTOCROSSING FUNCTION, WITH SIGNALING CONTACT AND QOS, EXTENDED...
3-PORT INDUSTRIAL 10/100 ETHERNET SWITCH HARDENED TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
3-PORT INDUSTRIAL 10/100 ETHERNET SWITCH, HARDENED TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
4 PORT 10/100 ROUTER SWITCH. FREE 2 YEAR RADWELL WARRANTY
5FE UNMANAGED ETHERNET SWITCH, FLEXIBLE MOUNTING, 0-60 DEGREES CELSIUS, SUPPORTS MDI/MDI-X AUTO CROSSOVER, SUPPORTS FULL/HALF DUPLEX FLOW CONTROL, 5 EHTERNET PORTS, 10/100 MBPS, DIN RAIL MOUNTING, 3W, 10-30VDC, 2 PIN...
6-PORT INDUSTRIAL 10/100 ETHERNET SWITCH STANDARD TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
8 GE WITH POE + 2GE INDUSTRY SWITCH (WID. FREE 2 YEAR RADWELL WARRANTY
8 PORT UNMANAGED GIGABIT SWITCH 4 POE PORTS IP20 METAL. FREE 2 YEAR RADWELL WARRANTY
8 PORT UNMANAGED GIGABIT SWITCH 8 POE PORTS IP20 METAL. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Computer 1783-MS06T
ALLEN BRADLEY Computer 1783-US05T
ALLEN BRADLEY Computer 1783-US16T
ALLEN BRADLEY Computer 9300-RADES
AVB ETHERNET SWITCH, SPECS: (AVB PORTS: 6, ETHERNET PORTS: 6, OP BW: 10 / 100 / 1 GIGABIT, FRONT PANEL: 12X ACTIVITY LED, 8-18V DC 0.5A TIP POSITIVE), 0.5 A,...
BLACK BOX CORP Computer LBH100A-HD-ST-24
CATALYST 3560 SERIES SWITCH, 3560G, 24 ETHERNET 10'100'1000T PORTS AND 2 SFP-BASED GIGABIT ETHERNET PORTS, 1 RACK UNIT (RU) FIXED CONFIGURATION, MULTILAYER SWITCH, RATING: 100-240 VAC 8-4 AMP 50/60 HZ.
CATALYST SWITCH, LAYER 2 - 48 X 10/100 PORTS, 2 X T/SFP, LAN BASE IMAGE - MANAGED. FREE 2 YEAR RADWELL WARRANTY
CISCO CATALYST 2950SX 24-PORT 10/100 SWITCH. FREE 2 YEAR RADWELL WARRANTY
CISCO CATALYST 2960S 48-PORT 2X1GB SFP SWITCH (LAN. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION PROCESSOR, CP 1623, PCI EXPRESS X1, FOR CONNECTION TO INDUSTRIAL ETHERNET, 10/100/1000 MBIT/S, 2 PORT SWITCH, RJ45 SWITCH. FREE 2 YEAR RADWELL WARRANTY
COPPER MEDIA MODULE, FOR MACH102 & GRS103 SWITCHES, 8 X 10/100BASE-TX RJ45 PORTS, 943 970-001. FREE 2 YEAR RADWELL WARRANTY
D LINK, DES-3028P, DES3028P, NETWORK SWITCH, 24 PORT. FREE 2 YEAR RADWELL WARRANTY
DIRECT-LINK SERIES 300 MANAGED ETHERNET SWITCH, 5-PORT RJ45, IP30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER (NOVEMBER 30, 2020), 24 ETHERNET 10/100/1000 PORTS, 176 GBPS SWITCHING CAPACITY, 128 MB DRAM, 64 MB FLASH MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/05/2020, NET SECURITY MODULE, ETHERNET SWITCH, SCALANCE S602, 0.5 AMP, 24 VDC, NEC CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 03/17/20, ENTRY LEVEL SWITCH, UNMANAGED, 5X 10/100 MBIT/S, RJ45 PORTS, LED DIAGNOSTICS, 24 VDC, -40 TO +75 DEGREES C, IP30, REPLACED BY 6GK5005-0BA10-1CA3. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 10/01/2022, ELECTRICAL SWITCH MODULE, 8X RJ45 PORTS 10/100 MBIT/S, 8 DIGITAL INPUTS, REDUNDANT 24 VDC SUPPLY, SIGNALLING CONTACT, INTEGRATED REDUNDANCY MANAGER, WITH NETWORK MANAGEMENT. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 10/01/2022, OPTICAL SWITCH MODULE, 24 VDC, 100 MBIT/S, 2X FOC PORTS, 6X ITP PORTS, INFEED SIGNALING CONTACT, INTEGRATED REDUNDANCY MANAGER W/ NETWORK MANAGEMENT MAX, 55 DEGREES C...
DISCONTINUED BY MANUFACTURER 12/13/2018, SWITCH / UNMANAGED, SCALANCE X005, IE ENTRY LEVEL, 5X 10/100 MBIT/S RJ45 PORTS, LED DIAGNOSTICS, IP30, 24 VDC POWER SUPPLY, PROFINET-COMPLIANT SECURING COLLARS, SUCCESSOR 6GK5005-0BA10-1AA3. FREE...
DISCONTINUED BY MANUFACTURER 12/31/2022, ETHERNET TCP/IP MANAGED SWITCH, CONNEXIUM, 2TX/2FX, MULTIMODE, 12-48 VAC, 7.7 W, DIN RAIL MOUNTABLE, IP20, REPLACED BY: MCSESM063F2CU0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 01.08.2013, NETWORK MODULE, CATALYST-2955, 12 PORT SWITCH, 10/100/1000BASE-T, 10BASE-T/100BASE-TX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (1026929) INDUSTRIAL ETHERNET SWITCH, UNMANAGED POE SWITCHES 1000, 2 SFP PORTS 1000 MBPS, 8 RJ45 PORTS 10/100/1000 MBPS, SUGGESTED REPLACEMENT FL SWITCH 1000-8POE-GT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, (2832632) ETHERNET SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADVANCED ETHERNET SWITCH, 5-PORT, WITH QOS FOR ETHERNET/IP AND ERROR/STORM DETECTION, 0.12 AMP, 24 VDC (+/-5%), IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CATALYST SWITCH, 24PORT, 100-127/200-240V, 1/0.5AMP12V INPUT, 4.5AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CATALYST SWITCH, 2950 SERIES, 10/100, PORTS, X24, 100-127V, 1AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CATALYST SWITCH, 2960 SERIES, RATING 100-240~1.3A-8A, 50/60HZ, 24 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CELLULAR RTU, RAM 6000 SERIES, ETHERNET SWITCH, VERIZON SUPPORTED CARRIER, 1 X RS-232 SERIAL PORT, 5 X ETHERNET 10/100 PORT, 4G LTE, DC POWERED. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, SPEED CONTROL, WEBPORT, ETHERNET 4PORT LAN SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT SWITCH, 4 LED STATUS INDICATION, MODE BUTTON, 1 DUAL PURPOSE UPLINK PORT, 1 ACTIVE PORT, 1 GIGABYTE PORT, 8 10/100 ETHERNET PORT, 16 GBPS BACKPLANE CAPACITY,...
DISCONTINUED BY MANUFACTURER, DESKTOP SWITCH, 5 PORT, 10/100MB, FAST ETHERNET SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE: 31.10.2018, SCALANCE X104-2, UNMANAGED IE SWITCH, 4X 10/100 MBIT/S, RJ45 PORTS, 2X 100 MBIT/S MULTIMODE BFOC, LED DIAGNOSTICS, 24 V DC, REPLACED BY: 6GK5106-2BB00-2AC2. FREE...
DISCONTINUED BY MANUFACTURER, EK/EF INDUSTRIAL ETHERNET MANAGED RACK SWITCH, 32 PORT, IP50. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EK/EF INDUSTRIAL ETHERNET SWITCH, MANAGED, 26 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EK/EF INDUSTRIAL ETHERNET SWITCH, MANAGED, 32 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EK/EF INDUSTRIAL ETHERNET SWITCH, MANAGED, FRONT, SEALED, AC IN, NO POE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EK/EF INDUSTRIAL ETHERNET SWITCHE, MANAGED, 26 PORT, NO POE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ENET MOD, DIN RAIL/WALL, RJ45/SC, 16PORT, ETHERNET SWITCH APPLICATION:INDUSTRI AL, ETHERNET SWITCH TYPE:FAST ETHERNET, ETHERNET SWITCH MOUNTING:DIN RAIL / WALL, PORT TYPES:RJ45 X 8, SC X 1,...
DISCONTINUED BY MANUFACTURER, ETHERNET DEVICE SWITCH, INDUSTRIAL REDUNDANT, 12-48 VDC, WITH 8 10/100BASET(X) PORT, 0 TO 60C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET DEVICE SWITCH, INDUSTRIAL REDUNDANT, WITH 6 10/100BASET(X) PORTS, 2 MULTI MODE 100BASEFX PORT, 0 TO 60C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET DEVICE SWITCH, INDUSTRIAL,IP30, REDUNDANT, 7 10/100 BASET (X) PORT, 1 MULTI MODE 100 BASE FX PORT, 32 BIT / CPU / 4MB / SDRAM, 0-60 DEGREE...
DISCONTINUED BY MANUFACTURER, ETHERNET GTS POWER SWITCH, WITH POE, 4 GIGABIT ETHERNET EXPANSION SLOT, 1 X 48 GIGABIT ETHERNET UPLINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET MANAGED COMPACT SWITCH, WITH 14 10/100 MBPS RJ45 PORTS, TWO 100 MBPS FX-SC MULTI-MODE PORTS, DIN RAIL MOUNT, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET MANAGED SWITCH, 8 PORT, 4 MULTIMODE FIBRE PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET POE WEBSMART SWITCH, 24 PORT, 10/100, 150 W, 100 - 240 VAC, 50/60 HZ, WALL / RACK-MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET RAIL SWITCH, 10/100MBPS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET RAIL SWITCH, 16PORT, 18-30VAC, 9.6-60VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET RAIL SWITCH, 8 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET RAIL SWITCH, INDUSTRIAL, 9.6-60VDC, 18-30VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET RAIL SWITCH, RJ45X5, 10/100MBPS, 5 PORTS, INDUSTRIAL, UNMANAGED FAST ETHERNET, DIN RAIL, INPUT VOLTAGE TYPE:VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SMART SWITCH, 120-220 VAC, 50/60 HZ, 0.4 AMP, 24 PORTS, 10/100/1000 MBPS, 1 SFP PORT, LED INDICATORS, PASSWORD ACCESS CONTROL, RATE LIMITING. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, ETHERNET SMART SWITCH, 48 PORT GIGABIT, 4 COPPER SFP COMBO PORT, 66 WATTS, 100-240 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH INDUSTRIAL, SCALANCE X304-2FE MANAGED IE SWITCH, 4 X 10/100 MBIT/S RJ45 PORTS, 2 X 100 MBIT/S SC PORT MULTIMODE, LED DIAGNOSTICS, ERROR SIGNALING CONTACT, WITH...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH MODULE, 24PORT,FANLESS,1.0AM P,100-240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, .8 AMP, 100-240 VAC, 10 BASE, 8 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 1 AMP, 100-240 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 1-0.5 AMP, 100-127/200-240 VAC, 50/60 HZ, 24 PORT, 10/100/1000 GIGABIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 10-PORT, 5-PIN, 24 VDC, 300 MA, IP30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 100MBPS, FIBER OPTIC, SC TYPE, CONFORMANCE COATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 12-45 VDC, 5 PORTS, M12 CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 12-48 VDC, 0.65 AMP, 8/PORT, GIGABIT, P-FAIL RELAY, 10/100/1000 MBPS AUTO NEGOTIATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 24 PORTS FOR LAN ONLY, 100-240VAC 50/60HZ 45AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 24PORT, 10/100MBPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 4 TP RJ45 PORTS, 1 FO PORT, 100 MBPS FULL DUPLEX IN ST-D FORMAT, AUTOMATIC DATA TRANSMISSION SPEED DETECTION, AUTOCROSSING, 24 VDC SUPPLY, (2891453), (SUGGESTED...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 48 PORT, 100-240 VAC, 50/60 HZ, 1.2 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 48 X ETHERNET 10/100 PORTS, 4 X SFP-BASED GIGABIT ETHERNET PORTS, 100-240 VAC, 5-2.5 AMP, 50/60 HZ, ADVANCED IP ROUTING. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 5 PORT, 10/100, WORK GROUP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 5 PORT, 10/100MBPS, UNMANAGED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 5 PORT, UNMANAGED, 24 VDC, ST CONNECTOR, SPIDER SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 5-PORT, BASIC, W/ QOS FOR ETHERNET/IP, (274905). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 5.2 GBPS, 24 PORT, DSS-24+, 100-240 VAC, 50/60 HZ, 1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 8 PORT RJ48, 10/100 MBIT, 10 MBPS NETWORK SPEED, DIN RAIL MOUNT, 1 PLUG-IN TERMINAL BLOCK, 9.6-32VDC, 4.1W, IP30 PROTECTION. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 8 PORT, 10/100 MBITS/S, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 8 PORT, 10/100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 8 PORT, MANAGED INDUSTRIAL, 0.8 AMP, 12-48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 8 TP RJ45 PORTS, AUTOMATIC DETECTION OF DATA TRANSMISSION SPEED OF 10 OR 100 MBPS RJ45, AUTOCROSSING FUNCTION, (2832771). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 8PORT, 10/100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 9.6-60 VDC, 0-60 DEGREES CELSIUS, CLASS 1, DIVISION 3 RATED, 8 GIGABIT EHTERNET SFP PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 9PORT, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, CATALYST 3560 SERIES, STACKABLE, (24) X 10/100 + 2 SFP, 42 DBA, 0.485 KVA POWER RATING, 5 AMP, 100-240 VAC INPUT, 50/60 HZ. FREE 2...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, DESKTOP HIGH-SPEED, 8-PORT, 10/100 MBPS, *VERSION 1*. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, ETHERNET/IP, CLASS 2, 5 PORT, 180 MA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, FAST, INDUSTRIAL, IP20, UNMANAGED, 8 PORT, 6 X STANDARD 10/100 (RJ45) BASE TX, 2 X TOTAL 100 BASE, UPLINK / 100BASE-FX / MM-SC, DIN RAIL...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, FULLY MANAGED, INDUSTRIAL, 18 PORT / 16 10/100 BASETX / 2 SFP GIGABIT EXPANSION PORT, 10-30 VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, GIGABIT, 8 10/100/1000 PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, GIGABIT, UNMANAGED, 5-PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, INDUSTRIAL, 5-PORT, WITH 4 POE PORTS, 24-48 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, INDUSTRIAL, LEAN MANAGED, 4X 10/100 MBPS RJ45, 2X 100 MBPS FX-ST, 18.5-30.5 VDC, 250 MA, 6 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, INDUSTRIAL, MODEL EKI-7710E, CLASS 2, INPUT / 1.5 AMP / 12-48 VDC, RELAY OUTPUT / 1 AMP / 24 VDC. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, MANAGED, 1-2 AMP, 100-120/200-240 VAC, 190 W, 10-PORT, 12000 ENTRIES, 64 MB RAM, 0 TO +45 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, MODEL 5280-900, 2.4 AMP, +5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, NETWORK SWITCH CONNECTIVITY, INDUSTRIAL, UNMANAGED FAST ETHERNET, 24 V DC, 100 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, OCTOPUS OS20, MANAGED IP65/67 SWITCH, 11-PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, RAIL SWITCH, 5 PORT, UNMANAGED, STORE AND FORWARD SWITCHING, 4 X 10/100 MBIT/S RJ45, 1 X 100 MBIT/S MM SC, 9.6-32 VDC OPERATING VOLTAGE, DIN...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, RH SERIES, 10MBIT/S, 4X 10BASE-T, 24 VDC, TP CABLE, RJ45 SOCKETS, DIN RAIL MOUNT, (943639002). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, RJ45, 24 VDC, 200 MA, DIN RAIL MOUNT, (2832085). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, TCS SERIES, UNMANAGED TYPE, 5 PORTS, 24 VDC SUPPLY, 2.2 WATT, DIN RAIL MOUNT, IP30 ENCLOSURE, REPLACED BY MCSESU053FN0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANAGED FULL GIGABIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANAGED, 5 PORT, COPPER, 4 WATT, 6 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANAGED, 5-PORT, INDUSTRIAL, (ROHS). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANAGED, 6,PORT, 10/100 BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANAGED, FAST, FANLESS DESIGN, 8 PORTS, RJ45, COMPACT, OPEN RAIL, 1 UPLINK, FOR DIN RAIL STORE-AND-FORWARD-SW ITCHING, 9.6-60 VDC, 50/60 HZ. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANGED, 8 PORT, 10/100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, W/ LED INDICATION, INDUSTRIAL, UNMANAGED, DIN RAIL / WALL MOUNTING, LED STATUS INDICATIOR, RJ45 INTERFACE, 5 ETHERNET PORT CONNECTION, 3 WATT, 10/100 MBPS, 12-48 VDC.
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, WIDE-TEMPERATURE, 5 TP RJ45 PORTS, AUTOMATIC DETECTION OF DATA TRANSMISSION SPEED OF 10/100 MBPS (RJ45), AUTOCROSSING FUNCTION, READS QOS PRIORITY MESSAGES, ACCEPTS SECURITY FRAMES, 2891003.
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, WITH WIDE TEMPERATURE, 8 X RJ45 PORTS, UP TO 100 MBPS, 10/100BASE-TX, DIN RAIL MOUNTING, IP30, MAX 7.6 W, INPUT 12-48VAC AND 18-30 VAC, OUTPUT...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH,10/100BASE-TX SWITCH, INPUT CONNECTION /OUTPUT CONNECTION, 8 PORTS, ROHS COMPLIANT: YES . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCHES, MANAGED, 4 PORT, 24 VDC, FL SWITCH LM SERIES, (2989624). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXTERNAL DEVICE SERVER, RS232/RS422/RS485, 2-PORTS, SWITCH MOUNTING, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAST ETHERNET RACK MOUNTABLE SWITCH, PROSAFE SERIES, 24 COPPER PORTS, 10/100 MBPS, FOR SMALL AND MEDIUM SIZED NETWORKS, LED INDICATORS, 100/240 VAC, 1.2 AMPS MAX. FREE 2...
DISCONTINUED BY MANUFACTURER, FAST ETHERNET SWITCH , MODEL FS108 , DESKTOP , 8 PORT , 10/100 MBPS SWITCHING , 100M , 10M , 7.5VDC , 1A. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, FAST ETHERNET SWITCH, 1AMP, 7.5V, 5-PORTS, LED STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAX MODEM, LED INDICATORS, ON/OFF SWITCH, NO POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAX MODEM, V.90 56K X2 TECHNOLOGY COMPATIBLE, 2 X RG11 LINE PORTS, 8 PIN DIP SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATEWAY AND REMOTE ACCESS ROUTER, ETHERNET SWITCH, ROUTER BASE MODULE, 12-24VDC, 2.5A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GIGABIT SWITCH, 8 PORT - RJ45, 10/100/1000 MBPS PRIMARY PORT SPEED, STORE & FORWARD SWITCHING METHOD, CAT 5E CABLING, STAR TOPOLOGY, SYSTEM/1-8 LED'S, DC 12V/1.5 AMP POWER.
DISCONTINUED BY MANUFACTURER, HARDENED EDGE SWITCH, 24 VDC, 18-36 V, 100 MB FIBER PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDSURTIAL ETHERNET SWITCH, LEAN MANAGED, 4X10/100 MBPS RJ45 PORT, TWO 10/100 MBPS FX-SC MULTI-MODE PORT, DIN RAIL, 18.5-30.5VDC, 6W, (2891660). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, 10/100/1000 MBPS, 2 AMP, 18-60 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, 100 MBIT/S PORTS, 8 X 100 MBIT/S PORTS, 1 X SINGLEMODE SC (100 MBIT/S), 0 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, 16 PORTS, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, 4 10/100 + 2T/SFP, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, 8 PORT, UNMANAGED, 24 VDC, 10/100 MBIT/S, FL SWITCH SFN/SFNT SERIES, DIN RAIL MOUNT, 2891314. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, 90-205 MA, 24 VDC, 10/100 MBPS, 5 RJ45 PORTS, DIN RAIL MOUNTING, 0 TO 60 DEGREE C, IP20, (2891152), SUGGESTED REPLACEMENT: FL SWITCH 1005N.
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, ECO LINE, (8) RJ45 PORTS, UNMANAGED, 10/100 MBPS, 8-24 VAC / 10-36 VDC INPUT, DIN RAIL MOUNT, IP20, (8829430000). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, ETHERNET SMART MANAGED COMPACT SWITCH, WITH EIGTH 10/100MBPS RJ45 PORTS, (2989226). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, UNMANAGED, 3 PORT, 10/100 MBIT/S RJ45, DIN RAIL MOUNT, 12-24 VDC SUPPLY, (943 899-001), (AKA: 3TX-TAP). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH,3000 SERIES, 8 PORT, BASE SWITCH ,3 LAYER, 2 COMBO GIGABIT SFP PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH; NO. OF PORTS:8PORTS; ETHERNET SWITCH APPLICATION:INDUSTRI AL; ETHERNET SWITCH TYPE:UNMANAGED GIGABIT ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL / WALL; PORT TYPES:RJ45 X 8; INPUT VOLTAGE...
DISCONTINUED BY MANUFACTURER, MANAGED FAST/GIGABIT ETHERNET SWITCH, MACH 1030. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANAGED PLUS IE SWITCH, SCALANCE X308-2, LED DIAGNOSTICS, PROFINET IO DEVICE, NETWORK MANAGEMENT, INTEGRATED REDUNDANCY MANAGER, RJ45 PORTS, 24 VDC / 0.1 AMP DC OPERATING, REPLACED BY...
DISCONTINUED BY MANUFACTURER, MANAGED SWITCH, PROSAFE, M4100-50G, 48 PORT, GIGABIT, 10MBPS / 100MBPS / 1GBPS, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANAGED SWITCH, W/ GIG UPLINKS, 24-PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MIDSPAN SWITCH, 8-PORT, DUAL POWER OVER ETHERNET DPOE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK ETHERNET SWITCH, CATALYST 2950 SERIES, 12 - 10/100 PORTS + 2 - 1000BASE-X PORTS, EI SOFTWARE, STACKABLE, LED INDICATORS, 1.72 X 17.5 X 9.52 IN, 30...
DISCONTINUED BY MANUFACTURER, NETWORK SWITCH , 24 RJ-45 PORT, 2 INTERFACE SLOT, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK SWITCH CHASSIS/RACK, CATALYST 6500, ENHANCED, 9-SLOT CHASSIS, 15RU, NO POWER SUPPLY, NO FAN TRAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK SWITCH ETHERNET, 10 - 30 VDC AT 150 MA, 1 UPLINK, 8 NORMAL PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK SWITCH, CATALYST EXPRESS, 500 SERIES, 24 PORT, 2-1AMP, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK SWITCH, MANAGED, 26 PORT, FRONT W/FANS AC X 2, NOPOE, INPUTS: 90-264 VAC OR 130-370 VDC, 27 WATT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORKING ROUTER, 16 PORT, 10/100 MBPS, POE+SWITCH, 260 WATT, 3.2 GBPS SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORKING SWITCH, 100 SERIES, GIGABIT, ETHERNET, 8 X RJ45, UNMANAGED, 10/100/1000MBPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORKING SWITCH, 9-PORT, 10/100 AUTO SENSING, 2 GBPS HIGH PERFORMANCE MEMORY BANDWIDTH, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OSM TP62, OPTICAL SWITCH MODULE, WITH TWO LWL PORTS, 100 MBIT/S, 6 RJ45 PORTS, 10/100 MBIT/S, WITH DIGITAL INPUTS REDUNDANT 24 V DC INFEED, SIGNALING CONTACT, INTEGRATED...
DISCONTINUED BY MANUFACTURER, REMOTE ACCESS ETHERNET MODEM, 4-PORT MANAGED ETHERNET SWITCH, 10/100 MBPS, 56K MODEM, RJ11C, 8-48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROUTER / ETHERNET SWITCH, 48-10/100 PORT, 0.5-1 AMP, 100-127 VDC, 200-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROUTER / MICRO SWITCH, NETWORK CONNECTIVITY, 5 PORT, 10 MBPS / 100 MBPS, LEADED PROCESS COMPATIBLE:NO, PEAK REFLOW COMPATIBLE 260 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROUTER / POE DESKTOP SWITCH, 8 PORT 10/100, 1.25 AMP, 48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROUTER FAST ETHERNET SWITCH, MOBILE INTERFACE CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROUTER, ETHERNET RAIL SWITCH, INDUSTRIAL, CLASS 2, 0.6/0.4AMP / 18-30VAC / 50/60HZ, 1.0-0.2AMP / 9.6-60VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROUTER, ETHERNET SWITCH, 5 POINT, INDUS, 10/100, REPLACEMENT: EKI-2525-BE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROUTER, NETWORK SWITCH, 8 PORT, CAT5, UP TO 200 MBPS OF BANDWIDTH PER PORT, NETWORKING STANDARDS: IEEE 802.3I 10BASE-T ETHERNET, NETWORKING STANDARDS: IEEE 802.3U 100BASE-TX FAST ETHERNET.
DISCONTINUED BY MANUFACTURER, RS20 RAIL SWITCH, ETHERNET, CLASS 2, 16 PORT, 1 USB PORT, 1 V.24 PORT, UIN 1.0-0.2 AMP / 9.5-60 VDC, UIN 0.6-0.4 AMP / 18-30 VAC /...
DISCONTINUED BY MANUFACTURER, SMART SWITCH, JETSTREAM, 8-PORT, GIGABIT, 1 AMP, 12 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH MODULE, ETHERNET TCP/IP SWITCH, CONNEXIUM, 4 PORTS FOR COPPER, 1 FOR FIBER OPTIC, REPLACED BY TCSESB083F2CU0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, ETHERNET, 8 PORT, 24VDC, 200MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING MODULE, 48-PORT, 10/100/1000MBPS, 1.3-MB PER-PORT PACKET BUFFERS, DUAL-FABRIC CHANNEL INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TONE OPERATED POWER SWITCH, 250 VAC CONTACTS, LED INDICATORS, 115 VAC POWER SUPPLY, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNMANAGED INDUSTRIAL ETHERNET DIN RAIL MOUNT SWITCH, WITH EXTENDED TEMPERATURE RANGE, STORE AND FORWARD SWITCHING MODE, 4 X 10/100 MBIT/S RJ45, 1 X 100 MBIT/S MM SC.
DISCONTINUED BY MANUFACTURER, UNMANAGED SWITCH WITH EXTERNAL POWER SUPPLY, 8 PORT, 10/100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRELESS ROUTER, 4-PORT SWITCH, 2.4GHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WORKGROUP SWITCH, 16-PORT, 10/100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WORKGROUP SWITCH, ETHERFAST, 8 RJ-45 PORTS, 10/100, MOUNTING / PANEL, 9 VDC, 800 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,ETHERNE T SWITCH, 5 PORT, INDUSTRIAL, 10 - 30 VDC INPUT, DIN RAIL ENCLOSURE, AUTO SENSING CABLE SENSING, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER: 10/31/2018, UNMANAGED ETHERNET SWITCH, SCALANCE X108, 24 VDC, 10/100 MBIT TRANSFER RATE, 8 X RJ45 PORT, -20 TO 70 DEGREE, IP30, SUCCESSOR: 6GK5108-0BA00-2AC2 . FREE 2 YEAR...
DISCONTINUED BY MANUFACURER, LAN SWITCH, WIRELESS NETWORK, 100-240 VAC, 47-63HZ, 6 AMP, 8 PORT, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
ENET MOD, DIN RAIL/WALL, ETHERNET SWITCH APPLICATION: INDUSTRIAL, FAST ETHERNET, DIN RAIL / WALL, RJ45 X 8, NETWORK SPEEDS:10MBPS / 100MBPS, ROHS COMPLIANT: YES, REPLACES SPIDER 8TX EEC. FREE 2...
ENET MOD, DIN RAIL/WALL, RJ45, 5PORT, NO. OF PORTS:5PORTS, ETHERNET SWITCH APPLICATION:INDUSTRI AL, ETHERNET SWITCH TYPE:FAST ETHERNET, ETHERNET SWITCH MOUNTING:DIN RAIL / WALL, PORT TYPES:RJ45 X 5, NETWORK SPEEDS:10MBPS, 100MBPS...
ENET MOD, DIN RAIL/WALL, RJ45/SFP, 9PORT, NO. OF PORTS:9PORTS, ETHERNET SWITCH APPLICATION:INDUSTRI AL, ETHERNET SWITCH TYPE:FAST ETHERNET, ETHERNET SWITCH MOUNTING:DIN RAIL / WALL, PORT TYPES:RJ45 X 6, SFP X 3,...
ENET MODULE, DIN RAIL/WALL, RJ45, 8PORT; NO. OF PORTS:8PORTS; ETHERNET SWITCH APPLICATION:INDUSTRI AL; ETHERNET SWITCH TYPE:UNMANAGED FAST ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL / WALL; PORT TYPES:RJ45 X 8; INPUT VOLTAGE...
ENET SWITCH, UNMANAGED, 6PORT, DIN RAIL; NO. OF PORTS:6PORTS; ETHERNET SWITCH APPLICATION:INDUSTRI AL; ETHERNET SWITCH TYPE:UNMANAGED POE FAST ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL; PORT TYPES:RJ45 X 6; INPUT VOLTAGE TYPE:VDC...
ETHERNET RAIL SWITCH 9.6-60VDC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
ETHERNET RAIL SWITCH MULTIMODE 6X RJ45 2X SC PORTS. FREE 2 YEAR RADWELL WARRANTY
ETHERNET RAIL SWITCH, 0.2-0.6AMP, 9.6-32VDC, 8PORT, 10/100MBIT/S. FREE 2 YEAR RADWELL WARRANTY
ETHERNET RAIL SWITCH, 9.6 VDC TO 60 VDC OR 18 VAC TO 30 VAC,50/60 HZ, 7.7 W, 8 PORT IN TOTAL 6 X STANDARD 10/100 BASE TX, RJ45, UPLINK 1...
ETHERNET RAIL SWITCH, RJ45X5, 10/100MBPS/1GBPS, 5PORTS, SWITCH TYPE:UNMANAGED, DIN RAIL, PORT TYPES:RJ45 X 5, 24V DC. FREE 2 YEAR RADWELL WARRANTY
ETHERNET RAIL SWITCH,4 PORT,10/100MBIT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET RAIL SWITCH,RS20,9.6-60VD C,18-30VAC/50-60HZ,4 PORT,FAST,DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET ROUTER , REX 100 WAN, 3 X LAN (SWITCH)/1 X WAN INTERFACE, INCLUDES QUICK START GUIDE. FREE 2 YEAR RADWELL WARRANTY
ETHERNET ROUTING SWITCH,100-240VAC, 47/63HZ, 6.5A, 24PORT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH 100-240VAC .3-1A. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH 24PORT 1000BT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH 24PORT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH 28PORT MANAGED 2A 250VAC 30VDC 60W. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH 3100-AV 10 PORT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH 4PORT 10/100 BASE. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH INDUSTRIAL REAL TIME 110MA 30VD. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH MODULE, MANAGED IE SW, SCALANCE, XF208, FLAT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH PROCURVE 24PT 10/100/1000-TX 2XSFP. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH PROCURVE 8PORT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, (8) TP RJ45 PORTS, AUTO NEGOTIATION, AUTOCROSSING, 10/100 MBPS TRANSMISSION SPEED, 24 VDC SUPPLY, DIN RAIL MOUNT, (ORD NO. 2891929). FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 0.4A MAX, 12-48VDC, 8 PORT, LED INDICATORS, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 0.75-4AMP, 24PORT, 100-240V. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 16 10/100 MBPS, RJ45 PORTS, SMCS, 24 VDC, -40 TO +70 °C, IP20, (2700996). FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 16 PORT, 10/100 MBPS, 100-240 VAC, 50/60 HZ, 0.5 AMPS. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 18-PORT GIGABIT POE/POE+ SWITCH SFP PORT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 19 IN. RACK MOUNT, 8 PORTS 10/100BASETX, 2 COMBO PORTS. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 24 PORT 10/100/1000BT SWITCH, 27.50 W. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 24 PORT, 256MB MEMORY, 100-240VAC, 50/60HZ, 2-4 AMP. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 24 VDC SUPPLY VOLTAGE, 5 PORT, 4 PIN, IP67 ENCLOSURE PROTECTION, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 3 TRANSCEIVER, I2C, MDI-X, MII, MIIM, RMII, SMI, SPI, LQFP-48. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 3100-A, 10 PORT, POWER=24VDC/200MA. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 4 PORT, .5 AMP , 10-30 VDC, 10/100 BASE TX , DIN-RAIL. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 4 PORT, MULTIMODE FIBER, MTRJ SOCKET. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 5 PORT UNMANAGED POE (POWER OVER ETHERNET), 18-32 VDC, 15.4 W, 10/100 MBPS, 3 PIN REMOVABLE TERMINAL BLOCK, DIN RAIL MOUNT, -40 TO +85 DEGREES C, IP30. FREE...
ETHERNET SWITCH, 5 PORT, RJ45, 10/100, SLX SERIES. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 5 PORT, UNMANAGED, 24 VDC, SPIDER SERIES. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 5 PORTS, (5) RJ45 10/100 PORT(S), -10 TO +60 DEG C, METAL HOUSING, IP30, 35MM DIN RAIL MOUNT, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 5-PORT, 10/100 MBPS, 24/48 VOLT DC INPUT, 24 VOLT DC/1 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 5-PORT, FAST ETHERNET, DIN RAIL / STACK / WALL MOUNT, RJ45, 10MBPS, 100MBPS. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 5PORT, 10/100BASETX, SLIM 12-48VDC. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 8 AUTO-NEGOTIABLE PORTS, 24-57 VOLTS, 6 AMPS, -40°-75° OPERATING TEMPERATURE, INDUSTRIAL GRADE SWITCH, SOFTWARE/CONFIGURATI ON NOT REQUIRED . FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 8 PORT, 24 VDC, 10 / 100 BASE TX + 2, DIN RAIL MOUNT, . FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 8 PORT, PROSAFE, UNMANAGED, 10/100/1000 MBPS GIGABIT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 8 PORT, UNMANAGED, 24 VDC, 1 FIBER SC, SPIDER SERIES. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 8-PORT, 10/100/1000 MBPS, 16 GBPS SWITCH FABRIC, 6.72 WATT, 23 BTU DISSIPATION, DIN RAIL/WALL MOUNT EAR, 12-48 VDC, 24 VAC, 1.5 MBITS SRAM PACKET BUFFER, . FREE 2...
ETHERNET SWITCH, 8-PORT, MANAGED, 10/100 BASE-TX. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, CATALYST 2960-X, 12-6 AMP, 100-240 VAC, 50-60 HZ, STACKABLE, 48 ETHERNET INTERFACES, 2 SFP+, LAN BASE, 740 W. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, COMPACT, RS30 SERIES, FOR USE W/ RS30, RS34 MODULES, 8 X RJ45 PORTS, 2 GIGABIT ETHERNET PORTS, 0 - +60 DEGREE C, 943434031. FREE 2 YEAR RADWELL WARRANTY...
ETHERNET SWITCH, FAST, INDUSTRIAL, 6-PORT, POE+, 30 WATT, UN-MANAGED, SCADA,44-56 VDC, 4 X 10/100 MBPS TX PORTS, 2 X 10/100 SC FIBER, DIN-RAIL OR SHELF MOUNT. FREE 2 YEAR RADWELL...
ETHERNET SWITCH, FOR 10/100 MBIT/S, UNMANAGED SCALANCE, XB005, LED DIAGNOSTICS, 24VAC/DC, 5X 10/100 MBIT/S TWISTED PAIR PORTS WITH RJ45 SOCKETS, IP20. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, HIGH POWER SOURCING EQPT (PSE), IND 8-PT, 12-36 VDC INPUT, 1 A@24 VDC OUTPUT, 8X10/100/1000 BASE-T(X) POE, AUTOCROSS & AUTO-NEGOTIATION, DRY CONTACT RELAY ALARM OUTPUT, OVERLOAD CURRENT PROT,...
ETHERNET SWITCH, INDUSTRIAL, 16 PORT / 14 10/100BASETX, 2 100BASEFX / FIBER UPLINK, FULLY MANAGED, MULTIMODE, ST STYLE CONNECTOR 2 KM, 10-30 VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
ETHERNET SWITCH, INDUSTRIAL, 5-PORT, 4 POE INJECTOR PORTS, EOT (-40C ~ 80C), 24-48 V DC. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, INDUSTRIAL, 8 PORT, 10/100BASETX, 0.5 AMP, 10-30 VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, INDUSTRIAL, 8 RJ45 PORT, 10/100/1000 MBPS, AUTOMATIC DATA TRANSMISSION SPEED DETECTION, AUTOCROSSING FUNCTION, POLYCARBONATE FIBER REINFORCED. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, INDUSTRIAL, 8FE + 2G COMBO MANAGED SWITCH, 10-48V DC 1.5AMP, RELAY OUTPUT 24V DC 1AMP RESISTIVE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, INDUSTRIAL, FOR PROCESS CONTROL, 10/100 BASE TX RJ-45 PORTS, 8 PORTS, 1.0 AMP, 10-30 VDC INPUTS, UP TO 2.6 GB/S, BI-COLOR LEDS, W/ ADVANCED FIRMWARE OPTION. FREE 2...
ETHERNET SWITCH, INDUSTRIAL, MANAGED, 8 PORT, 2048 MAC ADDRESSES, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, INDUSTRIAL, MODEL NO SPIDER-SL-20-05T1999 999SY9HHHH, 5 X 10/100BASE-TX, RJ45, IP30 HOUSING, 9.6-32VDC. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, INDUSTRIAL, UNMANAGED, POE, 8 COPPER PORTS, 2 FIBER PORTS, COPPER TYPE: 10/100/1000, VOLTAGE INPUT: 12V ~ 36V, DIN RAIL MOUNT, OPERATING TEMPERATURE: -40 ~ 75C. FREE 2 YEAR...
ETHERNET SWITCH, MANAGED INDUSTRIAL,ETHERNET SWITCH, MANAGED INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, MANAGED IP65/IP67, 8 PORT, STORE-AND-FORWARD-SW ITCHING, FAST ETHERNET, M12 PORT TYPE, 24 VDC INPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, POE+, 140 W, 8-PORT, GIGABIT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, PRO CURVE, 22 PORT, 2 X EXPANSION SLOTS, 10/100BASE TX. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, PROSAFE SERIES, 24 PORT GIGABIT SWITCH, UNMANAGED. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, RUGGEDCOM RSG2100, INDUSTRIALLY HARDENED, FULLY MANAGED, 128 BIT, 0-3 GB PORT / 16 ETHERNET PORT / 2 PORT MODULE / COPPER AND OR FIBER, NON-BLOCKING, STORE AND FORWARD...
ETHERNET SWITCH, SCALANCE XP208, LED INDICATION, 8-PORT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, STANDARD LINE, 12-24 VDC, 10-100 MBPS NETWORK SPEED, 8 X TWISTED-PAIR, RJ45 PORTS, 0 TO +60 DEGREES C, STANDARD CUSTOMIZATION, DIN RAIL MOUNT, SPIDER-SL-20-08T1999 999SY9HHHH. FREE 2 YEAR...
ETHERNET SWITCH, STRATIX 8300, 10 PORT, LAYER 3, 8 COPPER PORT, 10/100 M, 2 COMBINATION COPPER OR SFP PORT, 10/100/1000 M. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, STRIDE, INDUSTRIAL, UNMANAGED, 5 PORT, (5) RJ45 10/100 PORT, -10 TO +60 DEG C, PLASTIC HOUSING, IP40, 35MM DIN RAIL MOUNT, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL...
ETHERNET SWITCH, UNMANAGED, GREEN, 8 PORT, 8K MAC ADDRESS TABLE, 144KB PER DEVICE PACKET BUFFER MEMORY BUFFER MEMORY, DESKTOP, BLACK. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH/EXTENDER, HARDENED, MANAGED, 6 PORT 10/100BASE-TX, 2 PORT GIGABIT COMBO SFP SWITCH, W/ 2 PORT COPPER PAIR EXTENDER, 12-48 VDC, 15.2 WATT, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL...
ETHERNET SWITCHES, 6 PORT, RJ-45, 44-56 VDC, POE+, 30 W. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCHES, MANAGED INDUSTRIAL DIN RAIL,RS20-0400M2M2SD HEHHXX.X.. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCHES, MANAGED INDUSTRIAL DIN RAIL,RS20-0400S2S2SD AEHHXX.X.. FREE 2 YEAR RADWELL WARRANTY
ETHRNET MODULE SWITCH, DIN RAIL/WALL MOUNT, RJ45, 8 PORT. FREE 2 YEAR RADWELL WARRANTY
EXTENDER SWITCH LOCAL UNIT, SERVSWITCH, DVI/VGA. FREE 2 YEAR RADWELL WARRANTY
FAST-ETHERNET SWITCH, 8 PORTS, MANAGED, SOFTWARE LAYER 2 ENHANCED, FANLESS, DIN RAIL MOUNT, 18-30 VAC, 9.6-60 VDC, 50/60 HZ, 100 MBPS. FREE 2 YEAR RADWELL WARRANTY
GIGABIT NETWORK DESKTOP SWITCH, 5-PORT 10/100/1000MBPS, SWITCHING CAPACITY: 10 GBPS (NON-BLOCKING), JUMBO FRAME: 16 KB, FANLESS. FREE 2 YEAR RADWELL WARRANTY
GIGABIT SWITCH, 24 RJ45 PORTS, UNMANAGED, 100-1000MBPS, STORM CONTROL AND PORT ISOLATION TO COMBAT BROADCAST STORMS, AUTOMATICALLY POWERS DOWN PORTS THAT HAVE NO LINK, DYNAMICALLY REDUCES POWER WHEN DATA ACTIVITY...
HDMI SWITCHER, FIVE HDMI INPUTS, 4K/UHD CAPABALITY@60 HZ, 4:2:0 CHROMA SUBSAMPLING, MIRRORED HDBASET & HDMI OUTPUT, AUTO INPUT SELECTION, AUTO DISPLAY CTRL, TCP-IP/RS-232/IR CTRL, EDID & HDCP MGMNT, FRONT PANEL...
IE SWITCH, SIMATIC, ROUTER, NETWORK, SCALANCE, X224, MANAGED, RJ45 PORTS, PROFIBUS DEVICE. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL ETHERNET MODULE, FOR MICE SWITCH MS4128/MS30XX, 2 W, LED STATUS, -40 TO +70 DEGREE C, BACKPLATE MOUNTING, IP20. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL ETHERNET SWITCH, (2989527), -40C +70C AMBIENT TEMPERATURE, UTILIZATION RESTRICTION EMC: CLASS A PRODUCT, W 45 MM, H 99 MM, DEPTH 112 MM, 5 (RJ45 PORTS). FREE 2 YEAR RADWELL...
INDUSTRIAL ETHERNET SWITCH, -35 TO 70 C OPERATING TEMPERATURE, 24 VOLTS, 2.4 GHZ, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL ETHERNET SWITCH, 100 MBIT/S PORTS, 8 X 100 MBIT/S PORTS, 1 X SINGLEMODE SC (100 MBIT/S), -40 C TO +70 C, HIRSCHMANN STANDARD CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY...
INDUSTRIAL ETHERNET SWITCH, 140-380 MA, 24 VDC, 8 X RJ45 PORTS, 10/100 MBPS, 3.36 WATT POWER DISSIPATION, TRANFER SPEED, ALUMINIUM HOUSING, DIN RAIL MOUNT, -10 TO 60 DEGREE C, IP20,...
INDUSTRIAL ETHERNET SWITCH, 16 X RJ45 PORTS, 10/100 MBPS ON ALL PORTS, 24 VAC, AUTOMATIC DATA TRANSMISSION SPEED DETECTION, AUTOCROSSING FUNCTION, QOS, -10 TO +60 DEGREES C, IP30, 1085255. FREE...
INDUSTRIAL ETHERNET SWITCH, 24 VAC/VDC, 50/60 HZ, 5 RJ45 PORTS, 10/100 MBPS TRANSFER SPEED, -10 TO 60 DEGREE C, IP30, (1085039), SUGGESTED REPLACEMENT FOR: FL SWITCH SFN 5TX. FREE 2...
INDUSTRIAL ETHERNET SWITCH, 5 INTERFACES, RJ45 PORTS, 10/100/1000 MBPS ON ALL PORTS, AUTOMATIC DATA TRANSMISSION SPEED DETECTION, AUTOCROSSING FUNCTION, AND QOS, DIN RAIL MOUNT, (1085254). FREE 2 YEAR RADWELL WARRANTY...
INDUSTRIAL ETHERNET SWITCH, MANAGED NAT 2000 SERIES SWITCH, 8 RJ45 PORTS, 10/100 MBPS, PROFINET CONFORMANCE-CLASS B, 1:1 -NAT, VIRTUAL NAT, IP-MASQUERADING, 9-57 VDC, 1.3 AMPERES. FREE 2 YEAR RADWELL WARRANTY...
INDUSTRIAL ETHERNET SWITCH, SCALANCE X212-2, MANAGED, PROFINET I/O,12 X 10/100 MBITS (RJ45 PORTS), 2X 100 MBITS MULTIMODE BFOC, LED INDICATORS, W/ SET PUSHBUTTON, -40 TO +70 DEGREES C, IP30. FREE...
INDUSTRIAL ETHERNET SWITCH, UNMANAGED, 10/100 MBPS, 5 X RJ45 SHIELDED, AUTO SENSING, AUTO NEGOTIATING, HALF/FULL DUPLEX, 24 VDC, DIN/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL MODULE, ETHERNET SWITCH, LED INDICATORS, DIN RAIL MOUNT, 133 MM HEIGHT, 140 MM WIDTH, 100 MM DEPTH, IP20, MS30-1602SAAEHHXX.X. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL UNMANAGED ETHERNET SWITCH WIT, H 4 10/100BASET(X) PORTS, 1 MULTI MODE 100BASEFX PORT, ST CONNECTOR, -40 TO 75°C. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL UNMANAGED ETHERNET SWITCH WIT, H 4 10/100BASET(X) PORTS, 1 SINGLE MODE 100BASEFX PORT, SC CONNECTOR, 0 TO 60°C. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL UNMANAGED ETHERNET SWITCH WIT, H 5 10/100BASET(X) PORTS, 0 TO 60°C. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL UNMANAGED ETHERNET SWITCH WITH 7 10/100BASET(X) PORTS, 1 MULTI MODE 100BASEFX PORT, SC CONNECTOR, -10 TO 60C, INPUT CURRENT: 0.12A@12VDC, OPERATING VOLTAGE: 9.6 TO 60VDC. FREE 2 YEAR RADWELL...
INDUSTRIAL UNMANAGED ETHERNET SWITCH, 16X 10/100BASET(X) PORTS, RELAY OUTPUT WARNING, 9.6 TO 60 VDC, -40 TO +75 DEGREES C, IP30. FREE 2 YEAR RADWELL WARRANTY
INTERGRATED SERVICE ROUTER, G.SHDSL WAN INTERFACE, 4 PORT / 10- 100 MBPS MANAGE SWITCH, 4FXS PORT, 1 BASIC RATE INTERFACE PORT, FOR PSTN FALLBACK. FREE 2 YEAR RADWELL WARRANTY
KRONES , EDS-305-M-SC , EDS305MSC,NETWORKING ROUTER ETHERNET SWITCH. FREE 2 YEAR RADWELL WARRANTY
KVM AUDIO SWITCH, 4PORT, 1920X1200 AUDIO RESOLUTION, 100-240VAC, 0.5AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
KVM SWITCH / SECURE DESKTOP, 4-PORT, DVI-I DUAL-HEAD, 100-240V, 1.2AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
KVM SWITCH / SECURE DESKTOP, CYBEX SC800, SECURE KVM, 4 PORT. FREE 2 YEAR RADWELL WARRANTY
KVM SWITCH 8PORT MINIVIEW ULTRA+ PS2/USB W/AUDIO. FREE 2 YEAR RADWELL WARRANTY
KVM SWITCH KIT, STARVIEW, 2 PORT, USB, VGA, INCLUDES 2 USB KVM CABLES. FREE 2 YEAR RADWELL WARRANTY
KVM SWITCH, AVOCENT, AV100 SERIES, BASIC, 8 PORT, WITH OSD. FREE 2 YEAR RADWELL WARRANTY
LAN SWITCH, 2960-X SERIES, 24 PORT, 4 X 1G SFP, 100-240 VAC, 50/60 HZ, 0.85-1.5 AMP. FREE 2 YEAR RADWELL WARRANTY
LEAN MANAGED SWITCH, 8 PORTS, 1000 BASE-T, 48 VDC, 10 WATTS, 8 KV/15 KV. FREE 2 YEAR RADWELL WARRANTY
MANAGED ETHERNET SWITCH, 10/100 MBPS, 8 PORTS FAST ETHERNET, TWISTED PAIR RJ45, TWISTED PAIR RJ45, 0C UP TO + 60 C, RAIL 12/24V / 48 VDC (9.6-60V), 24 VAC (18-30V),...
MANAGED ETHERNET SWITCH, SIXNET NETWORKING SERIES, INDUSTRIAL, 7X 10/100BASETX RJ45 PORTS, 1X 10/100/1000BASETX RJ45 PORT, 2X GIGABIT SFP/RJ45 PORTS, 10-30 VDC, ALUMINUM DIN RAIL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY...
MANAGED FAST-ETHERNET-SWITCH , FOR DIN RAIL STORE-AND-FORWARD-SW ITCHING, FANLESS DESIGN, SOFTWARE LAYER 2 ENHANCED, 8 PORTS IN, TOTAL: 6 X STANDARD 10/100 BASE TX, RJ45, UPLINK 1: 1 X 10/100BASE-TX,...
MANAGED HARDENED FAST ETHERNET SWITCH, 16 NETWORK PORTS, 16 X FAST ETHERNET NETWORK, 2 X GIGABIT ETHERNET EXPANSION SLOT, 2 X GIGABIT ETHERNET NETWORK, 10/100/1000BASE-TX TECHNOLOGY, WALL AND RAIL MOUNTABLE.
MANAGED IE SWITCH, SCALANCE X204-2, 4X 10/100 MBIT/S RJ45 PORTS, 2X 100 MBIT/S MULTIMODE BFOC, LED DIAGNOSTICS, ERROR SIGNALING CONTACT WITH SET BUTTON, REDUNDANT POWER SUPPLY, PROFINET IO DEVICE. FREE...
MANAGED IP67 ETHERNET SWITCH, 24 CONNECTORS, 4 PRONGS PER CONNECTOR, 9.6 - 60 VDC POWERED,. FREE 2 YEAR RADWELL WARRANTY
MANAGED PLUS IE SWITCH, SCALANCE X308-2, 2X 1000 MBIT/S MM SC 1X 10/100/1000 MBIT/S AND 7X 10/100 MBIT/S RJ45 PORTS, LED DIAGNOSTICS, ERROR SIGNALING CONTACT WITH SELECT/SET PUSHBUTTON, PROFINET IO...
MODEM 336+ OPTION SWITCH SUMMARY SERIES2. FREE 2 YEAR RADWELL WARRANTY
MODEM, 32144,14.4KBPS MODEM SPEED ,14.4KBPS FAX SPEED, FULL-DUPLEX OVER BOTH THE STANDARD 2-WIRE PUBLIC SWITCHED TELEPHONE NETWORKS . FREE 2 YEAR RADWELL WARRANTY
MODULAR MANAGED ETHERNET SWITCH SYSTEM W, ITH 3 SLOTS FOR 100 MBPS MODULES, 1 SLOT FOR GBPS MODULES, ETHERNET PORTS ON REAR PANEL, LED DISPLAY ON FRONT PANEL, WITH TWO...
MOUNT SWITCH, UNMANAGED ETHERNET, DIN RAIL, W/ EXTENDED TEMPERATURE RANGE, STORE AND FORWARD SWITCHING MODE, 8 X 10/100 MBIT/S RJ45 2 X 100 MBIT/S MM SC. FREE 2 YEAR RADWELL...
NETGEAR Computer FS108
NETWORK SWITCH, CATALYST 6500, 48PORT, 10/100/1000, WITH JUMBO FRAME, RJ-45, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY
NETWORK SWITCH, EIS SERIES, WIRELESS, 4-PORT, 10/100MBPS, 2-PORT MM, SC-FIBER, UL-864. FREE 2 YEAR RADWELL WARRANTY
NETWORK SWITCH, IP30, UNMANAGED, FAST ETHERNET, (5) RJ45 PORT, 10/100 MBPS, 10-60 DEGREE C, DIN RAIL MOUNT, 2.7559 D X 4.52755 H X 1.1811 W INCH. FREE 2 YEAR RADWELL...
NETWORKING ROUTER, PROSAFE, 5X 1G PORTS, GIGABIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
NETWORKING ROUTER, SCALANCE, XC216, MANAGABLE LAYER, IE SWITCH. FREE 2 YEAR RADWELL WARRANTY
NETWORKING SWITCH, 12VDC, 3AMP, . FREE 2 YEAR RADWELL WARRANTY
NETWORKING SWITCH, CATALYST, 3750X, 48PORT, FULL POE, IP BASE, RACK MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
OPTICAL SWITCH MODULE, SIMATIC NET OSM TP22, 2 X 100 MBIT/S FIBER OPTIC (FO) PORTS, 2 X 10/100 MBIT/S RJ45 PORTS, 4 X DIGITAL INPUTS, REDUNDANT 24V DC POWER SUPPLY,...
OPTIMATION INC Computer SE2-SW5U
PHOENIX CONTACT Computer FL SWITCH 1005N
PHOENIX CONTACT Computer FL SWITCH 1008N
PHOENIX CONTACT Computer FL SWITCH SF 8TX
PHOENIX CONTACT Computer FL SWITCH SFN 5TX
PHOENIX CONTACT Computer FL SWITCH SFN 8TX
PHOENIX CONTACT Computer FL SWITCH SFNB 8TX
PLC DIRECT Computer SE-SW5U
POE INJECTOR, ETHERNET SWITCH, POWER OVER ETHERNET, UNMANAGED PLUG AND PLAY OPERATION, 10/100 BASET RJ-45, 18-30 VDC, STATUS LEDS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
POE SWITCH, UNMANAGED, COMPACT, 9K BYTES, IP31 RUGGED METAL CASE, -40 TO 75 C OPERATING TEMPERATURE, 5 GBE/4PSE. FREE 2 YEAR RADWELL WARRANTY
PROCURVE SWITCH, 408 8-PORT 10/100 MBPS, RACKMOUNTABLE EAST ETHERNET NETWORK SWITCH. FREE 2 YEAR RADWELL WARRANTY
RAIL ETHERNET SWITCH 9.6-60VDC 18-30VAC 50HZ/60HZ 24/PORT. FREE 2 YEAR RADWELL WARRANTY
RAIL SWITCH, 16 PORT, 18-30 VAC, 9.6-60 VDC. FREE 2 YEAR RADWELL WARRANTY
RAIL SWITCH, FAST ETHERNET, 8 ETHERNET PORTS, 2 MULTIMODE ST UPLINK PORT, 1 TWISTED PAIR RJ45, 60-250 VDV, 110-230 VAC . FREE 2 YEAR RADWELL WARRANTY
RAIL SWITCH, FAST ETHERNET, 8 ETHERNET PORTS, 2 MULTIMODE ST UPLINK PORT, 1 TWISTED PAIR RJ45, 60-250 VDV, 110-230 VAC, 60-250 VDC. FREE 2 YEAR RADWELL WARRANTY
RAIL SWITCH, INDUSTRIAL ETHERNET, 60VDC,30VAC, 50/60HZ, 2-100BASE-FX MM-ST, 6 STANDARD 10/100 BASE TX, RJ45. FREE 2 YEAR RADWELL WARRANTY
ROUTER / MEDIA MODULE, FAST ETHERNET, MODULAR, IP20, FOR MICE SWITCHES (MS), 4 X 10/100 BASE-TX, RJ45, BACKPLANE MOUNT. FREE 2 YEAR RADWELL WARRANTY
ROUTER / MEDIA MODULE, FAST ETHERNET, MSM2 SERIES, 4 X SM-SC, FOR POWERMICE SWITCHES (MSP). FREE 2 YEAR RADWELL WARRANTY
ROUTER / SWITCHER, MULTIVIEW, SEAMLESS, FOR HDMI, 4X HDMI INPUTS / 1X HDMI OUTPUT, RESOLUTIONS UP TO 1080P & 1920X1200, 6 INCH LOCKING CABLES. FREE 2 YEAR RADWELL WARRANTY
ROUTER ETHERNET SWITCHING MODULE CATALYST R FAST. FREE 2 YEAR RADWELL WARRANTY
SCALANCE X320-3LDFE MANAGED IE SWITCH, 20X 10/100 MBIT/S RJ45 PORTS, 1X 100 MBIT/S SC PORT MM 2X 100 MBIT/S SC PORT SM LED DIAGNOSTICS, ERROR SIGNALING CONTACT WITH SELECT/SET PUSHBUTTON,...
SCALANCE XB004-1, UNMANAGED INDUSTRIAL ETHERNET SWITCH, FOR 10/100 MBIT/S, FOR SETTING UP SMALL STAR AND LINE TOPOLOGIES, LED DIAGNOSTICS, IP20, 24V AC/DC POWER SUPPLY, WITH 4 X 10/100 MBIT/S TWISTED...
SCALANCE XB008, IE SWITCH, 24 VAC/DC, 8X ELECTRICAL PORTS, RJ45, 10/100 BIT/S, IP20, REPLACES: 6GK5008-0BA00-1AB2. FREE 2 YEAR RADWELL WARRANTY
SCALANCE XB216 MANAGED LAYER 2 IE SWITCH, 16X 10/100 MBIT/S RJ45 PORTS, 1X CONSOLE PORT, DIAGNOSTICS LED RED REDUNDANT POWER SUPPLY; IEC 62443-4-2 CERTIFIED; TEMPERATURE RANGE 0 TO +60 °C...
SIEMENS Computer 6GK5005-0BA00-1AB2
SIEMENS Computer 6GK5008-0BA10-1AB2
SIXNET Computer SLX-8MS-4SC
STRIDE INDUSTRIAL UNMANAGED ETHERNET SWITCH, 5 PORTS, (4) ETHERNET 10/100BASE-T (RJ45) AND (1) MULTI-MODE SC 100FX FIBER PORT(S), -40 TO +85 DEG C, METAL HOUSING, IP40, 35MM DIN RAIL MOUNT..
SUBSTITUTE FOR SIEMENS 6GK5816-1AA00-2AA2, ETHERNET ROUTER , REX 100 WAN, 3 X LAN (SWITCH)/1 X WAN INTERFACE. FREE 2 YEAR RADWELL WARRANTY
SUPERSTACK 3, SWITCH 4400 PWR, POE 24 PORT,100-240V 50/60HZ 2.5AMP. FREE 2 YEAR RADWELL WARRANTY
SWITCH 16PORT 10/100 DESKTOP UNMANAGED. FREE 2 YEAR RADWELL WARRANTY
SWITCH FABRIC MODULE, 46GBPS/SLOT, 18 SLOT. FREE 2 YEAR RADWELL WARRANTY
SWITCH, BOBCAT SERIES, 12-24 VDC, 0.5-0.3 AMP, 8 X RJ45 PORTS, 1 TYPE C PORT, 10/100 MBPS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SWITCH, ETHERNET - DIGITAL, 8 I/P, 8 O/P; CURRENT RATING:1A; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2019); EXTERNAL DEPTH:102MM; EXTERNAL WIDTH:22.6MM; LENGTH:128MM; VOLTAGE RATING:30VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
SWITCH, ETHERNET, STRATIX 8000, 6 COPPER PORTS, 2 DUAL PURPOSE PORTS, SFP SLOTS, LAYER 2 SWITCH, 2 AMPS, 18-60 VDC, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
SWITCH, INDUST ETHNET SWTC, 8 10/100TX. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SPIDER II 8TX/2FX-ST EEC. FREE 2 YEAR RADWELL WARRANTY
TELEBYTE TECHNOLOGY , 72AF , SHORT HAUL MODEM , MODEL 72A-OPTICALLY-ISOLAT ED LINE DRIVER , FEMAL CONNECTOR , DC TO 19.2 KPS , OPTICALLY ISOLATED , TD AND RD LEDS...
TP-LINK TL-SF1024D UNMANAGED 10/100 SWITCH TP-SF1024D. FREE 2 YEAR RADWELL WARRANTY
TP-LINK, 16-PORT, UNMANAGED 10/100MBPS DESKTOP SWITCH. FREE 2 YEAR RADWELL WARRANTY
TRENDNET, 28-PORT GIGABIT WEB SMART SWITCH. FREE 2 YEAR RADWELL WARRANTY
TRENDNET, 8 PORT GIGABIT WEBSMART SWITCH. FREE 2 YEAR RADWELL WARRANTY
UNMANAGED ETHERNET SWITCH, 5 PORT, 10/100 BASET(X) PORTS, REDUNDANT DUAL 12/24/48 VDC POWER INPUTS, IP30 HOUSING, -10 TO +60 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
UNMANAGED ETHERNET SWITCH, 6GE+2G, SINGLE-MODE, FIBER PORT, -40~75, 12 ~ 48 VDC AND 24VAC POWER INPUT. FREE 2 YEAR RADWELL WARRANTY
UNMANAGED ETHERNET SWITCH, SCALANCE XC108, 0.1 AMP, 24 VDC, 10/100 MBIT TRANSFER RATE, 8 X RJ45 PORT, -20 TO 70 DEGREE C, IP30, SUCCESSOR FOR: 6GK5108-0BA00-2AA3. FREE 2 YEAR RADWELL...
UNMANAGED ETHERNET SWITCH, WITH 5 10/100 BASET(X) PORTS, -40 TO 75C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
UNMANAGED IE SWITCH, SCALANCE XC116, 16X 10/100 MBIT/S RJ45 PORTS, LED DIAGNOSTICS, ERROR-SIGNALING CONTACT WITH SET BUTTON, REDUNDANT POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
UNMANAGED POE ETHERNET SWITCH WITH 4 POE, 10/100BASET(X) PORTS, 2 10/100BASET(X) PORTS, 0 TO 60°C. FREE 2 YEAR RADWELL WARRANTY
UNMANAGED SWITCH, 6 PORTS, TREETREE 6TX ECO, 30 VDC, 10/100 MBIT/S, POSSIBLE REPLACEMENT # 58811. FREE 2 YEAR RADWELL WARRANTY
UNMANAGED SWITCH, STRATIX 2000, 24 VAC, 50/60 HZ, 16 10/100 MBPS RJ45 COPPER PORTS, IP20. FREE 2 YEAR RADWELL WARRANTY
WEIDMULLER Computer IE-SW-BL05-5TX
WIENET IP SWITCH, 6 TP-RJ45-PORTS, TRANSFER RATE 10/100 MBIT/S, UNMANAGE D SWITCH, AUTONEGOTIATION, AUTOSENSING, AUTOCROSSING-FUNCTIO N, REDUNDANT POWER SUPPLY, SUPPLY VOLTAGE: 9-30 V, VERTICAL MOUNT, PLASTIC HOUSING, UMS 6L. FREE...