STMicroelectronics, Inc. Single FETs, MOSFETs STW21NM60ND

Description
N-Channel 600V 17A (Tc) 140W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 17A (Tc) 140W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8453-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8453-5-ND
Single FETs, MOSFETs 497-8453-5-ND
N-Channel 600V 17A (Tc) 140W (Tc) Through Hole TO-247-3

N-Channel 600V 17A (Tc) 140W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 17A MOSFET Transistor
278-STW21NM60ND
600V 17A MOSFET Transistor 278-STW21NM60ND
600V 17A N-CH MOSFET TO-247, 220mR RdsOn Product overview: STW21NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW21NM60ND can be used for catalog matching and distributor lookup.

600V 17A N-CH MOSFET TO-247, 220mR RdsOn Product overview: STW21NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW21NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW21NM60ND - 031594-STW21NM60ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW21NM60ND
031594-STW21NM60ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW21NM60ND 031594-STW21NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 031594-STW21NM60ND Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 1800pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 220 mOhm @ 8.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 30

Manufacturer: STMicroelectronics
Win Source Part Number: 031594-STW21NM60ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1800pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 220 mOhm @ 8.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW21NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW21NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW21NM60ND
MOSFET N-CH 600V 17A TO247-3

MOSFET N-CH 600V 17A TO247-3

Supplier's Site
Transistor - 38979662 - Radwell International
Willingboro, NJ, United States
Transistor
38979662
Transistor 38979662
TRANSISTOR, ENHANCMENT, MOSFET, N CHANNEL, 600V, 17A, 140W, TO-247-3. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, ENHANCMENT, MOSFET, N CHANNEL, 600V, 17A, 140W, TO-247-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 497-8453-5-ND 278-STW21NM60ND 031594-STW21NM60ND STW21NM60ND 38979662
Product Name Single FETs, MOSFETs 600V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW21NM60ND Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3
PD 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
FET, MOSFET Arrays - AUIRF7103QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
8 suppliers