STMicroelectronics, Inc. Single FETs, MOSFETs STD70N10F4

Description
N-Channel 100V 60A (Tc) 125W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 100V 60A (Tc) 125W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8806-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8806-1-ND
Single FETs, MOSFETs 497-8806-1-ND
N-Channel 100V 60A (Tc) 125W (Tc) Surface Mount DPAK

N-Channel 100V 60A (Tc) 125W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-8806-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8806-6-ND
Single FETs, MOSFETs 497-8806-6-ND
N-Channel 100V 60A (Tc) 125W (Tc) Surface Mount DPAK

N-Channel 100V 60A (Tc) 125W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-8806-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8806-2-ND
Single FETs, MOSFETs 497-8806-2-ND
N-Channel 100V 60A (Tc) 125W (Tc) Surface Mount DPAK

N-Channel 100V 60A (Tc) 125W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
100V 60A DPAK MOSFET Transistor
278-STD70N10F4
100V 60A DPAK MOSFET Transistor 278-STD70N10F4
N-Ch MOSFET, 100V, 60A, 15mR, DPAK, SMT Product overview: STD70N10F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 60A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 60A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD70N10F4 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 100V, 60A, 15mR, DPAK, SMT Product overview: STD70N10F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 60A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 60A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD70N10F4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70N10F4 - 031159-STD70N10F4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70N10F4
031159-STD70N10F4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70N10F4 031159-STD70N10F4
Manufacturer: STMicroelectronics Win Source Part Number: 031159-STD70N10F4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: STD70N10F4 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 85nC @ 10V Max Input Capacitance: 5800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): IPD35N10S3L26ATMA1; NVD6828NLT4G; NVD6828NLT4G-VF01; Introduction Date: November 12, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031159-STD70N10F4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: STD70N10F4
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 85nC @ 10V
Max Input Capacitance: 5800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19.5 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): IPD35N10S3L26ATMA1; NVD6828NLT4G; NVD6828NLT4G-VF01;
Introduction Date: November 12, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 719650 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
719650
MOSFETs 719650
STMicroelectronics STD70N10F4

STMicroelectronics STD70N10F4

Supplier's Site
Transistor - 32265732 - Radwell International
Willingboro, NJ, United States
Transistor
32265732
Transistor 32265732
(PRICE/TR), MOSFET, N-CH, 100V, 60A, TO-252; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:60A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.015OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER DISSIPATIONROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), MOSFET, N-CH, 100V, 60A, TO-252; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:60A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.015OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER DISSIPATIONROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 100V-0.015ohms 60A

MOSFET N-Ch, 100V-0.015ohms 60A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD70N10F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD70N10F4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD70N10F4
MOSFET N-CH 100V 60A DPAK

MOSFET N-CH 100V 60A DPAK

Supplier's Site
Single FETs, MOSFETs - STD70N10F4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD70N10F4
Single FETs, MOSFETs STD70N10F4
MOSFET N-CH 100V 60A DPAK

MOSFET N-CH 100V 60A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 60A, To-252; Transistor Polarity Stmicroelectronics - 24AC5420 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 60A, To-252; Transistor Polarity Stmicroelectronics
24AC5420
Mosfet, N-Ch, 100V, 60A, To-252; Transistor Polarity Stmicroelectronics 24AC5420
MOSFET, N-CH, 100V, 60A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 100V, 60A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Power Mosfet, Stripfet Deepgate, 100V, 60A, Dpak, Full Reel; Channel Type Stmicroelectronics - 57P0825 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Power Mosfet, Stripfet Deepgate, 100V, 60A, Dpak, Full Reel; Channel Type Stmicroelectronics
57P0825
N Channel Power Mosfet, Stripfet Deepgate, 100V, 60A, Dpak, Full Reel; Channel Type Stmicroelectronics 57P0825
N CHANNEL POWER MOSFET, STripFET DeepGATE, 100V, 60A, DPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

N CHANNEL POWER MOSFET, STripFET DeepGATE, 100V, 60A, DPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 497-8806-1-ND 278-STD70N10F4 031159-STD70N10F4 719650 32265732 STD70N10F4 STD70N10F4 STD70N10F4 24AC5420 57P0825
Product Name Single FETs, MOSFETs 100V 60A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70N10F4 MOSFETs Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 100V, 60A, To-252; Transistor Polarity Stmicroelectronics N Channel Power Mosfet, Stripfet Deepgate, 100V, 60A, Dpak, Full Reel; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3; TO-252 (DPAK)
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data