Radwell International Datasheets for Ballasts

Ballasts are electrical devices that condition the line voltage (amplitude, amperage and waveform) to operate fluorescent and HID lamps. Basically they serve two functions: to provide the starting kick, and to limit the current to the proper value for a particular lamp.
Ballasts: Learn more

Product Name Notes
(PRICE/CTN, 10EA/CTN) BALLAST LAMP. FREE 2 YEAR RADWELL WARRANTY
1 LAMP, 120-277 VOLT, 0.16 TO 0.26 AMP, 0 TO 39 WATT, INSTANT START, ELECTRONIC, NONDIMMABLE FLUORESCENT BALLAST 0.90, 0.91, 0.93 BALLAST FACTOR, T8 LAMP. FREE 2 YEAR RADWELL WARRANTY...
1 OR 2 LAMP, 120-277 VOLT, 0.16 TO 0.33 AMP, 0 TO 39 WATT, PROGRAMMED START, ELECTRONIC, NONDIMMABLE FLUORESCENT BALLAST 0.90, 0.91, 0.95, 1.00, 1.05 BALLAST FACTOR. FREE 2 YEAR...
1 OR 2 LAMP, 120-277 VOLT, 0.21 TO 0.78 AMP, 0 TO 39, 40 TO 79 WATT, PROGRAMMED START, ELECTRONIC, NONDIMMABLE FLUORESCENT BALLAST 0.80, 0.85, 0.93, 0.94, 0.95, 0.96, 0.97,...
1 OR 2 LAMP, 120-277 VOLT, T8, T9, T10, T12, 4 PIN LONG COMPACT FLUORESCENT EMERGENCY BALLAST 0 TO 39, 40 TO 79, 80 TO 119, 120 TO 159, 160...
1000 WATT, CWA CIRCUIT, HIGH PRESSURE SODIUM, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277/480 VOLTS, 9.1 AMP, 4-3/4 INCH LONG X 4-3/8 INCH WIDE X 4-17/39 INCH HIGH. FREE 2 YEAR RADWELL...
1000 WATT, CWA CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 3.9 TO 9.0 AMP, 6 INCH LONG X 4-1/4 INCH WIDE X 4-1/4 INCH HIGH. FREE 2 YEAR...
2 LAMP, 120 VOLT, 0.40 AMP, 0 TO 39 WATT, RAPID START, MAGNETIC, NONDIMMABLE FLUORESCENT BALLAST 0.70 BALLAST FACTOR, THERMAL PROTECTION, T9, T9/CIRCLINE LAMP. FREE 2 YEAR RADWELL WARRANTY
2 LAMP, 120 VOLT, 0.43 TO 0.48 AMP, 0 TO 39 WATT, TRIGGER START, MAGNETIC, NONDIMMABLE FLUORESCENT BALLAST 0.85, 0.90, 0.92, 0.99 BALLAST FACTOR, THERMAL PROTECTION, T8, T12 LAMP. FREE...
2 LAMP, 120 VOLT, 0.48 AMP, 0 TO 39 WATT, PROGRAMMED START, ELECTRONIC, DIMMABLE FLUORESCENT BALLAST 1.00/0.05 BALLAST FACTOR. FREE 2 YEAR RADWELL WARRANTY
2 LAMP, 120-277 VOLT, T8, T10, T12 FLUORESCENT EMERGENCY BALLAST 0 TO 39 WATT, 600 TO 700 LUMENS, 90 MIN RUN TIME, 2 INCH LONG X 9-16/41 INCH WIDE X...
250 WATT, CWA CIRCUIT, HIGH PRESSURE SODIUM, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 1.1 TO 2.5 AMP, 4-3/4 INCH LONG X 3-7/16 INCH WIDE X 4-7/16 INCH HIGH. FREE 2...
250 WATT, CWA CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 1.1 TO 2.5 AMP, 4-3/4 INCH LONG X 3-1/8 INCH WIDE X 4-7/16 INCH HIGH. FREE 2 YEAR...
3 OR 4 LAMP, 120-277 VOLT, 0.41 TO 0.92 AMP, 0 TO 39, 40 TO 79 WATT, INSTANT START, ELECTRONIC, NONDIMMABLE FLUORESCENT BALLAST 0.87, 0.88, 0.93, 0.97, 1.00 BALLAST FACTOR,...
350 WATT, SUPER CWA CIRCUIT, METAL HALIDE (PULSE START), HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.9 TO 1.9 AMP, 4-3/4 INCH LONG X 3-11/16 INCH WIDE X 4-7/16 INCH HIGH.
4 LAMP, 120-277 VOLT, 0.45 TO 0.83 AMP, 0 TO 39 WATT, PROGRAMMED START, ELECTRONIC, NONDIMMABLE FLUORESCENT BALLAST 0.71, 0.76 BALLAST FACTOR, T8 LAMP. FREE 2 YEAR RADWELL WARRANTY
400 WATT, CWA CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.99 TO 4.13 AMP. FREE 2 YEAR RADWELL WARRANTY
ADVANCE OPTANIUM T8 ELECTRONIC FLOURESCENT LAMPS, INPUT 120-277V. FREE 2 YEAR RADWELL WARRANTY
BALLAST / EMERGENCY BATTERY PACK, FLOURESCENT, QUICK DISCONNECT, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
BALLAST ELECTRONIC .21AMP 277V 60HZ INSTANT START. FREE 2 YEAR RADWELL WARRANTY
BALLAST ELECTRONIC 277VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
BALLAST ELECTRONIC RAPID START 120V 60HZ 3LAMP. FREE 2 YEAR RADWELL WARRANTY
BALLAST FOR 1-39WATT MH LAMP 120V PC87501. FREE 2 YEAR RADWELL WARRANTY
BALLAST IGNITOR, 35-150W, HIGH PRESSURE SODIUM, 2IN LONG. FREE 2 YEAR RADWELL WARRANTY
BALLAST IGNITOR, HIGH PRESSURE, 35 TO 150 WATT, 55 VAC. FREE 2 YEAR RADWELL WARRANTY
BALLAST KIT / MAGNETIC HPS, 100 WATT / (1) LAMP / PULSE START / MULTI-TAP / CONTAINS CORE & COIL, CAPACITOR, IGNITOR, 120 / 208 / 240 / 277 V,...
BALLAST KIT, 120/208/240/277V, 400W. FREE 2 YEAR RADWELL WARRANTY
BALLAST KIT, 120/277VAC, 1.4/6.5A, 1500W. FREE 2 YEAR RADWELL WARRANTY
BALLAST KIT, METAL HALIDE LAMP, 250 W LAMP, 277 VAC, BT-28 MOGUL LAMP BASE. FREE 2 YEAR RADWELL WARRANTY
BALLAST KIT,100W, 480V, HX-HPF, HIGH PRESSURE SODIUM, 90% POWER FACTOR. FREE 2 YEAR RADWELL WARRANTY
BALLAST LAMP , 021MAP, 277V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
BALLAST MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
BALLAST METAL HALIDE, 120/208/240/277V, 175W, KIT. FREE 2 YEAR RADWELL WARRANTY
BALLAST RAPID START 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
BALLAST T8 120/277V. FREE 2 YEAR RADWELL WARRANTY
BALLAST T8 ELECT FLUORESCENT 2LAMP .43A 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
BALLAST, 1.36/1.62 AMP, FOR FLOURESCENT LAMPS. FREE 2 YEAR RADWELL WARRANTY
BALLAST, 120-277 VAC, 60HZ, M132/M154, 820 WATT. FREE 2 YEAR RADWELL WARRANTY
BALLAST, 120/208/240/277VAC, 60HZ, 1-3.6 AMP . FREE 2 YEAR RADWELL WARRANTY
BALLAST, 120VAC, 60 HZ, .65 A. FREE 2 YEAR RADWELL WARRANTY
BALLAST, 2 LAMP, 120/277 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
BALLAST, 2 LAMP, RAPID START, 120/277 VAC, 50/60HZ, 120/347V, 40-74W, FLUORESCENT ELECTRONIC. FREE 2 YEAR RADWELL WARRANTY
BALLAST, 277V. FREE 2 YEAR RADWELL WARRANTY
BALLAST, 277VAC, FOR 2 F96PG. FREE 2 YEAR RADWELL WARRANTY
BALLAST, 2X59W T8, 2 LAMP, 120-277V. FREE 2 YEAR RADWELL WARRANTY
BALLAST, 3 OR 4 LAMP, 120-277 VOLT, 1.11 TO 2.00 AMP, 0 TO 39, 40 TO 79 WATT, PROGRAMMED START, ELECTRONIC, NONDIMMABLE FLUORESCENT BALLAST 0.90 1.00 1.10 1.20 BALLAST FACTOR,...
BALLAST, 480VAC, 60HZ, 1.0A. FREE 2 YEAR RADWELL WARRANTY
BALLAST, CLASS P, 0.38-0.48 AMP, 120V, 60HZ, MARK III ENGERY SAVER. FREE 2 YEAR RADWELL WARRANTY
BALLAST, ELECTRONIC PROGRAMMED START, 1 OR 2 FLOURESCENT BALLAST, 18W, 120-277V, 50/60HZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
BALLAST, ELECTRONIC, FLUORESCENT, 120-277V. FREE 2 YEAR RADWELL WARRANTY
BALLAST, ELECTRONIC, PROGRAMMED START, 1 - 2 LAMP, 120 - 277 VAC, 50 / 60 HZ, 54 WATT, FLUORESCENT BULB TYPE. FREE 2 YEAR RADWELL WARRANTY
BALLAST, ELECTRONIC, RAPID START, WIRE LEAD, DATE CODED, 120-277V, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
BALLAST, EMERGENCY BACKUP, OPERATES PL, TYPE A LAMPS, 120-277 V. FREE 2 YEAR RADWELL WARRANTY
BALLAST, HOUSING ASSEMBLY, 150W, 120-277VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
BALLAST, INSTANT START, 2 LAMP, 120/277 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
BALLAST, INSTANT START, HIGH POWER FACTOR. FREE 2 YEAR RADWELL WARRANTY
BALLAST, IOP SERIES, 120-277 VOLTS, 50/60 HZ, INSTANT START, FLUORESCENT, ELECTRONIC. FREE 2 YEAR RADWELL WARRANTY
BALLAST, MAGNETIC, HID BALLAST, HIGH PRESSURE SODIUM, INPUT VOLTAGE 120/277 VAC, 70 WATT, THERMAL PROTECTION CLASS P. FREE 2 YEAR RADWELL WARRANTY
BALLAST, MAGNETIC, RAPID START, 22 WATT MAX, 120V, NO DIMMING. FREE 2 YEAR RADWELL WARRANTY
BALLAST, MERCMASTER III, LOW PROFILE, BODY-HPS, 70W, CWA, LAMP TYPE S-62, 0.9/0.5/0.44/0.35AMP , 120/208/240/277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
BALLAST, P SERIES, T8, FOR USE WITH 4 FT LAMPS.. FREE 2 YEAR RADWELL WARRANTY
BALLAST, SEMI-CONDUCTEUR, 120-277V, 1-2 BULB, 59 WATTS MAX, .95 AMPS, ELECTRONIC FLUORESCENT, MIN START TEMP 32 DEG F, BALLAST FACTOR 1.05, LAMP TYPE F96T8. FREE 2 YEAR RADWELL WARRANTY
BALLAST, SLIMLINE, 120VOLTS, 60HERTZ. FREE 2 YEAR RADWELL WARRANTY
BALLAST, ULTRA START, PRODUCT CODE: 75381, 0-10V DIMMING T8, HIGH EFFICIENCY 100-3% DIMMING, PROGRAM START, 120-277 VAC VOLTS, 50/60HZ, UPC: 043168753814 . FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, 0.5 TO 0.21 AMP, 120 TO 277VAC, 50/60 HZ, 2-LAMP, FLYING LEADS, STYLE: CENTIUM, SHAPE: T8 TUBULAR. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, 1 X 28W LFL T5. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, 120-277 VAC, 50-60HZ, .93-.40AMP. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, 120-277V, 50/60HZ, 43A. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, 120V TO 277V, 50/60HZ, 1 TO 2 LAMPS SUPPORTED, 32 WATTS, 0.48 AMPS. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, 2 LAMP, 120-277V, INSTANT START, MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, 2LAMP, 347VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, 40 MAX LAMP WATTS, 120-277 V, INSTANT START, NO DIMMING. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, INSTANT START, .25AMP, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, INSTANT START, 120-277VAC 50/60HZ .92-.4 AMP, OCV 1000V, VOLTAGE TO GROUND < 600V, SOUND RATED A, TYPE 1 OUTDOOR, MIN. STARTING TEMPERATURE-0 DEGREES CELSIUS, HIGH POWER FACTOR, CLASS...
ELECTRONIC BALLAST, SUNHORSE, SOLID STATE, 120/277V, 42W, WITH INDICATOR FOR LAMP EXPIRATION. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, T5 LAMP, 120/277V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC LIGHT BALLAST, 0.91AMP, 120-277VAC 50/60HZ, CLASS P, OUTDOOR, CIRCUIT OR TO GROUND 600VAC, FOR MAGNETIC BALLAST. FREE 2 YEAR RADWELL WARRANTY
EMERGENCY BALLAST, FLUORESCENT 17-40 WATT, HEIGHT 1.1 IN, UFO-RP SERIES, LAMP TYPES T8/T12, 90 MINUTE EMERGENCY OPERATION, VOLTAGE 120 / 277 VAC, 60 HZ, 500 INITIAL LUMENS, 1 OR 2...
EMERGENCY LIGHTING BALLAST, 120/277VAC. 60HZ, 3.5W. FREE 2 YEAR RADWELL WARRANTY
FLE23HT3/2/SW/CD, COMPACT FLUORESCENT LAMP, SELF-BALLASTED. FREE 2 YEAR RADWELL WARRANTY
FLOOD LIGHT, AREAMASTER, INTEGRAL BALLAST, 250 WATT, HPS/MH/PSMH, INTEGRAL POLE SLIP FIT, HIGH PRESSURE SODIUM LAMP, 120/208/240/277 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
FLOOD LIGHT, CHAMP HID LUMINAIRES SERIES, MULTI-TAP BALLAST, STANDARD, 250 W, 120 / 208 / 240 / 277 V, PULSE START METAL HALIDE, STAINLESS STEEL / NATURAL, DIE-CAST ALUMINUM /...
FLORESCENT LAMP BALLAST,50/60HZ, 120-277V, OPERATE 4 LAMPS, F32T8 TYPE, INSTANT START, 4X17W 25W 32W. FREE 2 YEAR RADWELL WARRANTY
FLUORESCENT BALLAST, 16 INCH, 2 LAMP, 120 VAC, 60 HZ, 1 AMP. FREE 2 YEAR RADWELL WARRANTY
FLUORESCENT BALLAST, PRO LINE SERIES, 120-277 V, 50/60 HZ, 48 WATTS, INSTANT START, PARALLEL LAMP OPERATION, 0.88 POWER FACTOR, SIDE WIRE LEAD EXIT. FREE 2 YEAR RADWELL WARRANTY
FLUORESCENT DIMMER, 500W, 277V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
FLUORESCENT EMERGENCY BALLAST, 1400LUMEN, 215W, DAMP LOCATION. FREE 2 YEAR RADWELL WARRANTY
GE, MAXI-MISER II, FLUORESCENT BALLAST , 277V, RAPID START . FREE 2 YEAR RADWELL WARRANTY
HIGH PRESSURE SODIUM BALLAST KIT, 1000 WATT, HPS S52, 480V, INCLUDES OIL FILLED CAPACITOR IGNITOR AND BRACKET KIT. FREE 2 YEAR RADWELL WARRANTY
HIGH PRESSURE SODIUM BALLAST, 150W, S55 QUAD KIT. FREE 2 YEAR RADWELL WARRANTY
HUBBELL, BLA400H5WH, BALLAST, 480V, 1AMP, 400W. FREE 2 YEAR RADWELL WARRANTY
IGNITOR, HIGH PRESSURE SODIUM, 150-400 WATTAGE, 2 FEET MAX DISTANCE, 1 LAMP MAX, 1 7/8 INCH DIAMETER, 2 1/2 INCH LENGTH, ROUND SHAPE, HID LIGHT TECHNOLOGY. FREE 2 YEAR RADWELL...
IGNITOR, HIGH PRESSURE, FOR USE WITH SPECIFIED MPS (750-1000W), HPS 1000W, LAMP BALLAST, MAX CASE TEMPERATURE 105`C. FREE 2 YEAR RADWELL WARRANTY
IGNITOR, ROUND CASE, REPLACEMENT KIT, 2 FT MAX LAMP TO BALLAST. FREE 2 YEAR RADWELL WARRANTY
IN GROUND BALLAST BOX ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL/ MACHINE FLUORESCENT TUBE LIGHT, 17.6IN.X2.75IN. W/ 24W T5 COMPACT FLUORESCENT, NEEDS REMOTE BALLAST, ACRYLIC LENS, WALDMANN RL70C-124 S, PN: 108470000-00055527. FREE 2 YEAR RADWELL WARRANTY
LAMP BALLAST 175 WMH, 120 V. FREE 2 YEAR RADWELL WARRANTY
LAMP IGNITION KIT, 35-450W, 105C MAX TEMPERATURE, 3 WIRES. FREE 2 YEAR RADWELL WARRANTY
LAMP IGNITOR, PULSE START, 35-450 W. FREE 2 YEAR RADWELL WARRANTY
LAMP, EFFECTS MASTER LED SERIES, 2 FT / 2 LAMP FIXTURE, SABLE LED 365NM FLUORESCENT BLACK LIGHT TECHNOLOGY, SELF-BALLASTED, HEAVY GAUGE STEEL HOUSING, ADJUSTABLE MOUNTING BRACKETS. FREE 2 YEAR RADWELL...
LED DRIVER, 120-277 V INPUT, 0-10 V DIMMING, FOR USE WITH EXTERNAL DRIVE TYPE C LED TUBE. FREE 2 YEAR RADWELL WARRANTY
LIGHT BALLAST, 277V, 60HZ, INPUT CURRENT 0.32AMP 40W, 0.27AMP 34W. FREE 2 YEAR RADWELL WARRANTY
LIGHTING BALLAST, LITEFRAME LF8, FOR 8 INCH FIXTURE, 25W, 0.1-1.0 A, 0.1-10 V LED DIMMING BE. FREE 2 YEAR RADWELL WARRANTY
LIGHTING SWITCH, DIMMER SWITCH, ELECTRONIC FLOURESCEDNT BALLAST, LED DRIVER, 120-277V, 50-60HZ,8A, IVORY,. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC BALLAST, 120V, 60HZ, 75W, 2 LAMP, FLUORESCENT, FOR F96T12. FREE 2 YEAR RADWELL WARRANTY
MARKIII, 0.185/0.16AMP, 277VAC, 60HZ, CLASS-P, 60F, INPUT WATTS: 50, BALLAST FACTOR: 0.8, POWER FACTOR: 0.99, LENGTH: 6 1/2", WIDTH: 2 3/8", HEIGHT: 1 1/2", # OF F40T10 LAMPS: 1, #...
MERCURY BULB, HR175A39/CP, 175 WATT, 7850 LUMENS, 24000+ HOURS, ED28 BULB SHAPE, E39 MOGUL SCREW BASE, CLEAR, FOR USE / H39 BALLAST. FREE 2 YEAR RADWELL WARRANTY
METAL HALIDE BALLAST (HID), OPERATES AN M90 LAMP, 100 W, 1 LAMP, PULSE START, 120-277 V VOLTAGE, 120/208/240/277 TAPS, INCLUDES: IGNITOR/CORE/COIL BALLAST/2 MOUNTING BRACKETS/SCREWS. FREE 2 YEAR RADWELL WARRANTY
METAL HALIDE BALLAST, 1 LAMP, 400W, 120/277V, 60HZ, 6.2A. FREE 2 YEAR RADWELL WARRANTY
METAL HALIDE BALLAST,PRE WIRED WITH CAPACITOR AND IGNITOR,120/347V,250 W,. FREE 2 YEAR RADWELL WARRANTY
PHILLIPS,ADVANCE BALLAST,G140TP,BALLA ST,0.13/0.15A,34/40W ,50/60 DEG F. FREE 2 YEAR RADWELL WARRANTY
PHOTOCONTROLLER, 1800W TUNGSTEN, 1000VA BALLAST, 120VAC, 50/60 HZ TIME DELAY OF UP TO 2 MINUTES. FREE 2 YEAR RADWELL WARRANTY
SINGLE LAMP, 120 VOLT, 208 VOLT, 240 VOLT, 277 VOLT, 480 VOLT, 50 TO 450 WATT, METAL HALIDE, HID BALLAST IGNITOR HX, R, CWA, SUPERCWA CIRCUIT, HID BALLAST. FREE 2...
SOLA BALLASTS, E420-F-234, E420F234, BALLAST, .74AMP, 120VAC, RAPID START, CLASS P. FREE 2 YEAR RADWELL WARRANTY
STANDARD IGNITOR, UNIVERSAL, 35-150 WATTS, 3 LEAD WIRES, GROUND STARTER CASE, MAX CASE TEMP 100 DEG CELSIUS, FOR USE WITH METAL HALIDE LAMP BALLASTS. FREE 2 YEAR RADWELL WARRANTY
T8 LINEAR BALLAST, 15W, 17W, 16W, VOLTAGE 120 TO 277. FREE 2 YEAR RADWELL WARRANTY