Radwell International Datasheets for Camera Lenses and Video Lenses
Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses.
Camera Lenses and Video Lenses: Learn more
| Product Name | Notes |
|---|---|
| 10854 - IVU MICROVIDEO 6 MM LENS; IMAGERSIZE: 1/3 IN - METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| AISLE LENS 1.0X.23. FREE 2 YEAR RADWELL WARRANTY | |
| BANDPASS FILTER, BLUE, BP470, 425-495NM RANGE, 85NM FWHM, +/- 10NM TOLERANCE, =90% PEAK TRANSMISSION, 40/20 SURFACE QUALITY. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA 8MM 1:1.3. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS 50MM FOCAL LENGTH 2.8-22APERTURE. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS 50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, (1:1.4/9MM) 2/3 INCH, 1.5 MEGA PIXELS. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, 2.8-12MM, MANUAL IRIS. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, 3-8MM, AUTO IRIS, 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, 3.5-8MM, AUTO IRIS, 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, 3.5-8MM, MANUAL IRIS. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, 4MM, MANUAL IRIS. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, 50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, 8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, 8MM, MANUAL IRIS. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, HIGH RESOLUTION, 25 MM FOCUS LENGTH, F1.4-F22 IRIS RANGE, C MOUNT, 1.5 MEGAPIXEL, MANUAL IRIS. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, MACHINE VISION, C-MOUNT, 50 MM, F 2.8-22. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, MEGAPIXEL MONOFOCAL LENS, MANUAL IRIS, 2/3", 50 MM, WITH LOCKING IRIS AND FOCUS, C MOUNT, LOCKING SET SCREWS, 1:1.8. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, MOTORIZED ZOOM, C-MOUNT, 12.5-75MM, 1:1.2. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS, ULTRA-COMPACT, TECHSPEC, C SERIES, FIXED FOCAL LENGTH / 12 MM/F1.8, 27.9 MM MAX LENGTH, 2/3 INCH SENSOR FORMAT, 32.00 MM OD, 2-NORMAL / 2-RECESSED FIXING KNOBS, C-MOUNT. FREE... | |
| CAMERA LENS, ULTRA-COMPACT, TECHSPEC, C SERIES, FIXED FOCAL LENGTH / 6 MM/F1.4, 48.90 MM LENGTH, 36.0 MM OD, 1/1.8 INCH MAX SENSOR FORMAT, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENS,16MM, C-MOUNT LENS. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA LENSE, 12.5MM FOCAL LENGTH, C MOUNT, 1:14 FOCAL LENGTH, FOR 2/3IN CCOLOR CAMERA. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT FIXED FOCAL LENGTH LENS, 4.5 MM, C MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 08/08/2016, LENS, 12.5 MM, F1.3 C, BLACK, ROUND, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 08/08/2016, LENS, 35 MM FOCAL LENGTH, STANDARD, ROHS COMPLIANT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 2'3" HIGH RES MONO-FOCAL LENS 35MM F'2.1 W LOCK 2'3 INCH HIGH RES MONO-FOCAL LENS (35MM F'2.1 W LOCK). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTO IRIS LENS, 4.5MM, CS-MOUNT, FIXED FOCAL LENS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, C-MOUNT LENS, 25 MM, F/1.8, FOR 1-INCH CCD INDUSTRIAL CAMERAS, MANUAL IRIS AND FOCUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA LENS, 1/3" LENS FORMAT, 3.5-8.0MM FOCAL LENGTH, AUTO IRIS,1.4 F-STOP, CS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA LENS, 16MM, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA LENS, 16X ZOOM, C-MOUNT, 10-160MM, F2.5-F22, AUTO IRIS OR REMOTE, IRIS 1034. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA LENS, 1:1.4/12.5MM, 2/3INCH, W/ C-MOUNT, 12.5MM F/1.4 FIXED FOCAL LENS WITH C-MOUNT AND LOCKING IRIS / FOCUS FOR 2/3-INCH CCD, INDUSTRIAL AND MACHINE VISION. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CAMERA LENS, 25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA LENS, CA SERIES, 8 MM FOCAL POINT, F1.4 TO F16 F -STOP RANGE, 27.0 MM 1.06 PO.5 FILTER SIZE, 2/3 INCH COMPATIBLE IMAGE SENSOR SIZE. FREE... | |
| DISCONTINUED BY MANUFACTURER, CAMERA LENS, EXTENSION TUBE SET, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA LENS, FIXED FOCUS INDUSTRIAL LENS, 35 MM, 1:1.7 RATIO, 2/3 INCH, C MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA LENS, HIGH-RESOLUTION, LOW-DISTORTION, 16 MM FOCAL POINT, F1.4 TO F16 APERTURE, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA LENS, MANUAL IRS C-MOUNT LENS, 4-9 MEGAPIXEL RATED, 35MM, 1 INCH DIAMETER, 2-M2 LOCK SCREW, HI-RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCTV LENS, AUTO FOCUS, 12.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTIUNED BY MANUFACTURER, LENS, 9 MM, F/1.4-16 FIXED FOCAL, MANUAL FOCUS, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED-FOCAL LENS, 1:1.4/25 MM, 6 MM FOCAL LENGTH, W/ C-MOUNT, MANUAL FOCUS, LOCKING KNOBS FOR IRIS & FOCUS/3 POS EACH, REPLACED BY HF25HA-1S. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, LENS COVER KIT, 50MM, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LENS FOR CAMERA, 1:1.4/16MM FIXED FOCAL, W/C-MOUNT, ANTI-VIBRATION & SHOCK FEATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LENS FOR CAMERA, MANUAL FOCUS, C-MOUNT, 2/3INCH, 9MM FOCAL LENGTH, F1.4-F16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LENS SPACER EXTENSION TUBE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LENS, 12.5MM, F/1.8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LENS, 25 MM MEGAPIXEL C-MOUNT, W/ FOCUS & APERTURE LOCK, 2/3 INCH IMAGER, METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LENS, 25MM, F1.8 MANUAL, IRIS, C-MOUNT, W/LOCKING SCRWS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LENS, 3.6MM, FOR CHECKER 200. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LENS, 50 MM FOCAL LENGTH, 1 INCH MOTOR, 1:1:8 MAX RELATIVE APERTURE, MANUAL FOCUS OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LENS, C-MOUNT, FOCAL LENGTH: 25 MM, FORMAT SIZE: 1", M.O.D.: 0.3 M, IRIS RANGE: F1.4 - 22, FILTER SIZE: 27 MM, HORIZONTAL ANGLE OF VIEW: 30 DEGREES,... | |
| DISCONTINUED BY MANUFACTURER, LENS, CCD, 16X, ZOOM, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LENS, COAXIAL TYPE, X1 OPTICIAL MAGNIFICATION, 67MM 22, 11.5 F STOP RANGE, 920 UM DEPTH OF FIELD, 0.02% MAX TV DISTORTION, 7.7 UM RESOLUTION, C MOUNT. FREE... | |
| DISCONTINUED BY MANUFACTURER, LENS, WIDE ANGLE LOCKING SCREWS, C MOUNT, 4.5 MM FOCAL LENGTH, 1/2 INCH FORMAT, MANUAL FOCUS/IRIS CONTROL, 1.4-16 F STOP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR GLASS POLARIZERS AUF, IF-AUF-MRC-SN2-30.5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MACHINE VISION LENS, HIGH RESOLUTION, 25MM, IRIS RANGE: F1.416, MIN. OBJECT DISTANCE: 0.25M, C-MOUNT (17.526MM). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL IRIS LENSE, VARIFOCAL, CS MOUNT, 1/3", 5-50MM, F1.3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MONOCHROME VISION CAMERA, CCD LENS, +12 V DC, 12-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTIC LENS, 25 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOHELIC LENS, FOR CCD CAMERA, SECURITY LENS, C MOUNT, 35 MM FOCAL LENGTH, F1.7 - F22 IRIS RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROTECTIVE CAMERA LENS FILTER, 25.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SURVEILLANCE CAMERA LENS, 1/3-INCH, 2.8 TO 10MM, DIRECT DRIVE, F/1.4 TO 360, 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TV LENS, 50MM, 1:1.8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TV ZOOM LENS, 15-180MM LENS ZOOM, 1:1.9 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIFOCAL LENS, AUTO IRIS DAY/NIGHT, F1.3/2/7 - 13.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VISION LENS, FIXED 6 MM FOCAL LENGTH, F1.2-F16, C-MOUNT, MANUAL FOCUS, MANUAL IRIS, M27 X 0.5 FILTER THREAD, LOCKING KNOBS FOR IRIS/FOCUS, SUPPORTS UP TO 1.5 MP... | |
| EDMUND OPTICS 16MM, HP SERIES 1.1" FIXED FOCAL LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| EDMUND OPTICS 25MM 2/3" FIXED FOCAL LENGTH/ FIXED APERTURE (F/11) LENS. FREE 2 YEAR RADWELL WARRANTY | |
| EO LENS 5MM SPACER, CS TO C MOUNT ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| EUCHNER Camera & Vision AY-SET-LNS-0001-1203 44 | |
| FILTER SHARP CUT, M27P0.5. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED APERTURE LENS, S-MOUNT, M12, 6 MM F/2, IN-SIGHT 2000 & 7000 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED FOCAL LENGTH LENS, F/8 CI SERIES, 35 MM FOCAL LENGTH, 41 MM LENGTH, 26.5 MM DIAMETER, M30.5 X 0.50 FILTER THREAD, 7 ELEMENTS, M25.5 X 0.5 MALE FRONT THREAD,... | |
| FIXED FOCAL LENS, 16 MM FOCAL LENGTH, 2/3 IMAGER SIZE, 1.4-16 APERTURE RANGE, 11.85 MM BACK FOCUS (IN AIR), M25.5 P=0.5 FILTER SIZE MANUAL W/ LOCK. FREE 2 YEAR RADWELL... | |
| FIXED-FOCAL LENS, 1:1.4/25 MM, 6 MM FOCAL LENGTH, W/ C-MOUNT, MANUAL FOCUS, LOCKING KNOBS FOR IRIS & FOCUS, 3 POS EACH, REPLACES HF25HA-1B. FREE 2 YEAR RADWELL WARRANTY | |
| FUJI FILM CO Camera & Vision HF25SA-1 | |
| FUJINON Camera & Vision HF25HA-1B | |
| FUJINON Camera & Vision HF50HA-1B | |
| FUJINON LENS, HF16HA-1B, . FREE 2 YEAR RADWELL WARRANTY | |
| FUJINON, HF35HA-1, HF35HA1, LENS, 35MM, 1:1.6RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| GLASS MODULE, GAGE REPLACEMENT GLASS, FOR SERIES P3000/P3100. FREE 2 YEAR RADWELL WARRANTY | |
| GREEN COLOR FILTR, 25.5X0.5. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH RESOLUTION LENS, 4.61 MM, FL, 1.6 MVL. FREE 2 YEAR RADWELL WARRANTY | |
| INDOOR PHOTOCELL. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL LENS, 150MM SENSING DISTANCE, 25MM FOCAL LENGTH, F/1.4-22 APERTURE, 53MM X 40MM FIELD OF VIEW, M25.5X0.5MM THREAD, FOR USE WITH 1.5MPIXEL CAM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL VISION LENS, 3.6MM FOCAL LENGTH, F/2 FIXED APERTURE, S MOUNT TYPE, M12X0.5MM THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| IS7000 C-MOUNT, LOCKING LENS COVER EXTENDED. FREE 2 YEAR RADWELL WARRANTY | |
| LENS / CAMERA, FOCAL LENGTH 4MM, SENSOR SIZE <1/2 INCH, FIXED FOCAL LENGTH / 4 MM, F-STOP SETTINGS FROM F1.8 - F22, RESOLUTION / 5 MEGAPIXELS, C-MOUNT. FREE 2 YEAR... | |
| LENS 01BB MODEL 24MM. FREE 2 YEAR RADWELL WARRANTY | |
| LENS 12MM F1.4 C -215MM EXIT PUPIL C-MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LENS 12MM MORITEX APERTURE CONTROL 1:1.4. FREE 2 YEAR RADWELL WARRANTY | |
| LENS 25MM F1.4 MANUAL IRIS. FREE 2 YEAR RADWELL WARRANTY | |
| LENS APO-COMPONON 60MM. FREE 2 YEAR RADWELL WARRANTY | |
| LENS ASSEMBLY 25MM. FREE 2 YEAR RADWELL WARRANTY | |
| LENS BLOCK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| LENS CAP, FOR PUSH-BUTTON, YELLOW, RECTANGLE, 16 MM LENS CAP, WITH DIFFUSER. FREE 2 YEAR RADWELL WARRANTY | |
| LENS COMPUTAR, DC-IRIS TELEPHOTO LENS, IR CORRECTED, 12.5-50MM FOCAL LENGTH, CS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LENS COVER, CLEAR OPTICS FRONT COVER, DATAMAN 50 SERIES, PRICE PER EACH . FREE 2 YEAR RADWELL WARRANTY | |
| LENS COVER, IN-SIGHT 7000 SERIES, STANDARD, C-MOUNT COVER, WITH ADAPTER, IP67 PROTECTION, 36.5 MM MAX LENS DIAMETER, SUGGESTED REPLACEMENT FOR ISC-7000-CMNT. FREE 2 YEAR RADWELL WARRANTY | |
| LENS EXTENDER 20MM. FREE 2 YEAR RADWELL WARRANTY | |
| LENS FILTER 12.7MM LONG PASS CIRCULAR. FREE 2 YEAR RADWELL WARRANTY | |
| LENS FOR CAMERA 1/2INCH 12MM. FREE 2 YEAR RADWELL WARRANTY | |
| LENS FOR CAMERA, 1:14 / 16 FIXED FOCAL , WITH C-MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LENS MINIATURE. FREE 2 YEAR RADWELL WARRANTY | |
| LENS MOTORIZED ZOOM, 1/3IN 6-48MM. FREE 2 YEAR RADWELL WARRANTY | |
| LENS SPACER, CLOSE-UP RING SET, FOR MACHINE VISION, FOR C MOUNT CAMERA. FREE 2 YEAR RADWELL WARRANTY | |
| LENS TV ZOOM MOTORIZED 10X. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, 1.4-16 FOCUS. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, 16MM FOCAL LENGTH, C-MOUNT, FIXED FOCAL LENGTH LENS, M25.5X0.50, FEMALE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, 25 MM, HIGH-RESOLUTION, LOW-DISTORTION, VIBRATION RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, 3.5MM, FOR CV-301, F-STOP RANGE (APERTURE). FREE 2 YEAR RADWELL WARRANTY | |
| LENS, 5 MEGAPIXEL, 2'3," 25MM, F1.4-F22 MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, 50MM FOCAL LENGTH, 2/3IN IMAGE SIZER, 2.8-32 APERTURE, C MOUNT, CCTV. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, 50MM, F/2.8, W/LOCK MANUAL, IRIS C-MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, 8 MM C-MOUNT, 1 INCH IMAGER SIZE, ADJUSTABLE FOCUS, METAL & PLASTIC HOUSING, 57298. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, 8 MM FOCAL LENGTH, 12 MP RESOLUTION, C-MOUNT, 33 MM FRONT DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, 8 MM, HIGH RESOLUTION, LOW DISTORTION, VIBRATION-RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, C MOUNT, 1:1 4/12MM. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, C SERIES, 25 MM FOCAL LENGTH, C-MOUNT, LOCKING SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, C-MOUNT 1:1,4/12MM / 12MM HR C-MOUNT LENS. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, CCTV LENS. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, COMPACT, XENOPLAN 1.4/17-0513, . FREE 2 YEAR RADWELL WARRANTY | |
| LENS, FIXED FOCAL LENGTH, C SERIES, 50 MM, 6-ELEMENT, C-MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, FIXED FOCAL, 35 MM, FOR 0.75 INCH CCD, 1.5 MEGAPIXEL. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, FOR MACHINE VISION SYSTEM CAMERA, 16 MM FOCAL POINT, F 1.6 TO CLOSE, 2/3 INCH SENSOR SIZE, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, FOR VISION SYSTEM, 9CM CABLE, 2.6MM F1.6, W/4PIN MINI-CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, HIGH-RESOLUTION, LOW-DISTORTION, 50 MM FOCAL POINT, F2.8 TO F22, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, IN-SIGHT 2000 SERIES, S-MOUNT, M12, 12MM F/1.9 (FIXED APERTURE). FREE 2 YEAR RADWELL WARRANTY | |
| LENS, MEGA PIXEL . FREE 2 YEAR RADWELL WARRANTY | |
| LENS, RICOH, 2/3 INCH FORMAT, 50 MM, F2.8 APERTURE, MANUAL IRIS, 2 MEGAPIXEL RATED, C MOUNT, W/ LOCKING SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, S-MOUNT M12 16MM F/2.5 (FIXED APERTURE). FREE 2 YEAR RADWELL WARRANTY | |
| LENS, UNCOATED, MAGNESIUM FLUORIDE WINDOW, 3MM THICKNESS. FREE 2 YEAR RADWELL WARRANTY | |
| LENS, VARI FOCAL, 3.5-8MM, F1.4. FREE 2 YEAR RADWELL WARRANTY | |
| LIGHT, WHITE, LED, HIGH POWERED INTEGRATED LIGHT (HPIL) FOR DM150/260, 16MM LENS. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL IRIS FOR MACHINE VISION, 16 MM FOCAL LENGTH, 1.4 - 16 IRIS RANGE, MOUNT C. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO VIDEO LENS, P1X-SERIES, 12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO VIDEO LENS, P1X-SERIES, 6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-LENS 16 MM, 1: 1.4 PENTAX C60636KP WITH FIXED FOCAL DISTANCE, APERTURE AND FOCUS ADJUSTABLE D=29.5 MM, L=37.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR ZOOM LENS, ZOOM 6000, 6.5X ZOOM, 12 MM FINE FOCUS, 34-390 MM WORKING DISTANCE, HIGH CONTRAST. FREE 2 YEAR RADWELL WARRANTY | |
| MONONFOCAL INDUSTRIAL LENS, 12 MM FOCAL LENGTH, FOR 2/3 TYPE MEGAPIXEL CAMERAS, C-MOUNT, 1:1.4 APERTURE RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| NAV CS MOUNT 8.0 MM LENS. FREE 2 YEAR RADWELL WARRANTY | |
| NEC, REPLACEMENT LAMP FOR THE NP-PX700W/PX750U/PX8 00X, NP-PX700W2/PX750U2/P X800X2 AND NP-PH1000U PROJECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| OBSOLETE, (68886) PRESENCEPLUS STANDARD 25 MM LENS; (EXCEPT 1.3 MEGAPIXEL MODELS); WITH FOCUS LOCKING & METAL HOUSING; IMAGER SIZE:1 IN. - METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| TAMRON 2/3" 35MM STANDARD LENS. FREE 2 YEAR RADWELL WARRANTY | |
| TELECENTRIC LENS 0.6X PMAG. FREE 2 YEAR RADWELL WARRANTY | |
| TELECENTRIC LENS, 2/3 FORMAT, MANUAL IRIS/FOCUS, FOCAL LENGTH 55 MM, FOCAL DISTANCE 140MM TO INFINITY, C-MOUNT, F2.8 F-STOP. FREE 2 YEAR RADWELL WARRANTY | |
| TV CONTROL LENS, AUTOMATIC IRIS, 25MM FOCAL LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| TV LENS, AUTO IRIS, 9MM FOCAL LENGTH, 1:1.2 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| TV LENS, FIXED IRIS, 6MM FOCAL LENGTH, 1:1.4 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSE KOGAKU 25MM F/4.0 CUSTOM MOUNT LENS. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSE KOGAKU CS TO LUD LENS ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| UV FILTER LENS, 40.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| VARIFOCAL, WIDE ANGLE LENS, 1/3 IN F1.4/1 6-3, 4 MM, AI DC. FREE 2 YEAR RADWELL WARRANTY | |
| VISION LENS, 12 MM, 5 MP, F1.8-18, C MOUNT, FIXED FOCUS. FREE 2 YEAR RADWELL WARRANTY | |
| VISION LENS, 6MM MEGAPIXEL, 1/2" FIXED FOCAL LENGTH, C-MOUNT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| VISION SENSOR, CHECKER 4G7, INPUT: 22 TO 26V, 250MA. FREE 2 YEAR RADWELL WARRANTY | |
| ZOOM LENS, 1/3IN, 2.8-6MM. FREE 2 YEAR RADWELL WARRANTY |