Radwell International Datasheets for Voltage Regulators
Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary.
Voltage Regulators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| (PRICE/EACH), V REG LDO LOW NOISE 3.3V, SOT-23-5; OUTPUT VOLTAGE FIXED:3.3V; NO. OF PINS:5; VOLTAGE REGULATOR CASE STYLE:SOT-23; OPERATING TEMPERATURE RANGE:-40C TO +125C; SVHC:NO SVHC (20-JUN-2011); BASE NUMBER:3985; INPUT VOLTAGE... | |
| (PRICE/EACH), VOLTAGE REGULATOR, FIXED LDO, INPUT: 19-35V, OUTPUT: 12V (1.5A), 1.1V DROPOUT VOLTAGE, 3 PIN, TO-220 CASE STYLE, 0-150C OPERATING TEMP (MIN-MAX), THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY... | |
| (PRICE/TC), ADJUSTABLE LINEAR REGULATOR, 1.25V TO 37V TO-252-3; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; NO. OF... | |
| (PRICE/TC), IC, LINEAR REG, 0.8A, 15V, SOT223-4,REEL; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:13.8V; OUTPUT ROHS COMPLIANT:... | |
| (PRICE/TC), IC, REG LDO, 12V, 1A, D2PAK; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:19V; INPUT VOLTAGE MAX:35V; PRODUCT RANGE:7812 VOLTAGE REGULATORS; OUTPUT... | |
| (PRICE/TC), IC, SW REG; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:42V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:500MA; OUTPUT VOLTAGE MIN:1.285V; | |
| (PRICE/TC), LDO, ADJ, 3.3V, 1.5A, -40 TO 85DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), LDO, ADJ, 5V, 0.1A, SOIC-8; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:13.8V; OUTPUT CURRENT:800MA; DROPOUT ROHS... | |
| (PRICE/TC), LDO, FIXED, 15V, 0.5A, SOT-223-4; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:15V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT VOLTAGE... | |
| (PRICE/TC), LDO, FIXED, 3.3V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), REGULATOR, LDO, FIXED, 3.3V, TO-263-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:800MA; DROPOUT ROHS... | |
| (PRICE/TC), VOLT REG, FIXED, 5V, 1.5A, 0 TO 125DEG C; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:35V; PRODUCT RANGE:5V... | |
| (PRICE/TC)VOLTAGE REFERENCE, PRECISION, SHUNT - ADJUSTABLE, AP431A SERIES, 2.495V TO 36V, SOP-8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR) LINEAR VOLTAGE REGULATOR 5V D2-PAK-3, FULL REEL; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:35V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A. | |
| . FREE 2 YEAR RADWELL WARRANTY | |
| 120/240 VAC SINGLE PHASE ARRESTER IN BOX. ANSI/UL1449 3RD EDITION.. FREE 2 YEAR RADWELL WARRANTY | |
| 18D-2-10 - 10A PWR CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| 35-WATT ATTENUATOR, BLACK DIAL, TEN ATTENUATION STEPS AND AN OFF. FREE 2 YEAR RADWELL WARRANTY | |
| 5V .8A LOW DROPOUT POS REG SOT-223 . FREE 2 YEAR RADWELL WARRANTY | |
| 5V REGULATOR 500MA SOT-223 . FREE 2 YEAR RADWELL WARRANTY | |
| ABSORBER OVERVOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, VFD, 1/2 HP, 480VAC, 3 PHASE, SINAMICS V20, FILTER C3. FREE 2 YEAR RADWELL WARRANTY | |
| AC WATTMETER, 5 AMP, 120 VAC, 60 HZ, 2000 KW . FREE 2 YEAR RADWELL WARRANTY | |
| ADJ VOLTAGE REGULATOR, 1.2V, TO252-3, INPUT VOLTAGE MIN:3V-MAX:40V, ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V-MAX:37V; OUTPUT CURRENT:0.5A, ROHS COMPLIANT: YES, * MARKED LM317T P+ *. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V T; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 15V, 1.5A TO263; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.8V; ADJUSTABLE OUTPUT VOLTAGE MAX:5V ;ROHS... | |
| ADJUSTABLE LDO VOLTAGE REGULATOR, 3V TO 24V, 0.1A, 8-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:3V; ADJUSTABLE OUTPUT VOLTAGE MAX:24V ;ROHS... | |
| ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, 4-SOT-223; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; NO. OF PINS:4PINSROHS... | |
| ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-220; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; OUTPUT CURRENT:1.5A ROHS... | |
| ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-220; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:4.2V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; OUTPUT CURRENT:1.5AROHS COMPLIANT:... | |
| ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V; MSL:MSL 2 - 1 YEAR; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE NEGATIVE LDO REGULATOR, 3V MIN, 24V MAX, 1V DROPOUT, BIPOLAR, PSSO5. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE NEGATIVE LDO REGULATOR, 3V MIN, 24V MAX, 1V DROPOUT, BIPOLAR, TO-263-5. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE NEGATIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE POSITIVE LDO REGULATOR, 1.25V MIN, 13.8V MAX, 1.3V DROPOUT, BIPOLAR, TO-252. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE POSITIVE LDO REGULATOR, 2.7V MIN, 29.5V MAX, 0.6V DROPOUT, BIPOLAR, SOIC-8, 2931A MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE POSITIVE LDO REGULATOR, 2.7V MIN, 29.5V MAX, 0.6V DROPOUT, BIPOLAR, TO-252-5. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE POSITIVE LDO REGULATOR, 5V MIN, 20V MAX, 1V DROPOUT, BIPOLAR, TO-220 5 PIN, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, ROHS COMPLIANT, TO-263, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-252-3. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-263. FREE 2 YEAR RADWELL WARRANTY | |
| AIR COMPRESSOR REGULATOR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| APPLETON Controls & Indicators EFSRGFI | |
| ATTENUATOR WITH BYPASS, ATP-SERIES, 10 WATT, ROTARY DIMMER TYPE, OUTPUT LEVEL - 25V OR 70V SPEAKER TYPES, 9V-30V DC@22MA MAX, SINGLE GANG, 2-3/4 IN W X 4-1/2 IN H X... | |
| BIPOLAR LINEAR INTEGRATED CIRCUIT, 2.0A OUTPUT LOW DROP VOLTAGE REGULATOR, TO-220 4 TERMINAL LEAD, BUILT IN ON/OFF CONTROL TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| BUCK (STEP DOWN) SWITCHING REGULATOR, FIXED, 4V-60V IN, 5V AND 0.5 AMP OUT, 52 KHZ, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| BUCK SWITCHING REGULATOR IC POSITIVE FIXED 5V 1 OUTPUT 1A TO-263-6, D²PAK (5 LEADS + TAB), TO-263BA. FREE 2 YEAR RADWELL WARRANTY | |
| BUCK SWITCHING REGULATOR IC, POSITIVE, FIXED, 5V, 1 OUTPUT, 1 AMP, TO-220-5, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAN TRANSCEIVER, 1MBAUD, 5.5V, SOIC-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:1; NO. OF RX BUFFERS:1; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE... | |
| CIRCUIT INTERRUPTER, GROUND FAULT, 20 AMPS, 125 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER DC/AC ANALOG INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 4170V ISOLATION, SURFACE MOUNT, DIP-6, GULL WING. FREE 2 YEAR RADWELL WARRANTY | |
| DC VOLTMETER, 235100 SERIES, 2VDC INPUT, 50/60HZ, 0-1MA ANALOG OUT, 1.9990V F.S DISPLAY, 5 DIGIT, 3.3VA MAX POWER, 6 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC SWITCHING BUCK (STEP DOWN) REGULATOR, ADJUSTABLE, 4.4V-36VIN, 1.235V-35VOUT, 1.5AOUT, SOIC-8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC SWITCHING BUCK (STEP DOWN) REGULATOR, ADJUSTABLE, 4V-36VIN, 1.235V-35VOUT, 2.5AOUT, HSOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONV, BUCK, 260KHZ, 125DEG C, TOPOLOGY:BUCK (STEP DOWN), INPUT VOLTAGE MIN:8V, INPUT VOLTAGE MAX:40V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:TO-220, NO. OF PINS:7PINS, OUTPUT CURRENT:5 AMP,... | |
| DC/DC CONV, BUCK, 52KHZ, TO-263-5; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE... | |
| DC/DC CONV, SYNC BUCK, 1MHZ, HTSSOP-20; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:42V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:20PINS; OUTPUT CURRENT:2.5A; | |
| DC/DC CONVERTER IC CHIP, BUCK (STEP DOWN), INPUT VOLTAGE MIN: 4V, INPUT VOLTAGE MAX: 60V, TO-263, 5 PIN, OUTPUT CURRENT: 1A, OUTPUT VOLTAGE NOMINAL: 5V, SWITCHING FREQUENCY: 52KHZ; SMD/SMT, ROHS... | |
| DC/DC CONVERTOR, WITH CONTROL AND TRIM, INPUT VOLTAGE 9-18VDC, OUTPUT VOLTAGE 15 VDC, 2000MA, 6 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL TEMPERATURE CTRL, BENCH TOP; THERMOCOUPLE TYPE:B, C, E, J, K, N, R, S, T; OPERATING TEMPERATURE MAX:-; OPERATING TEMPERATURE MIN:-; TEMPERATURE ACCURACY ±:-; OUTPUT VOLTAGE MAX:-; OUTPUT VOLTAGE MIN:-... | |
| DISCONTINUED BY MANUFACTURER 01/01/2021, ELECTRONIC TRIP UNIT, ETU VT250, 3-POLE, LINE PROTECTION ETU DP, LI IR = 63...160 A, OVERLOAD PROTECTION IRM = 4...8KA SHORT-CIRCUIT PROTECTION, SCREW TERMINAL CONNECTIONS IN... | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, DRIVE, MICROMASTER 4, 53.6 AMP, 200-480 VAC, FOOTPRINT FSD - 0.29 MH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 01/01/2021, 250-630AMP, 3 POLE, LINE PROTECTION, OVERLOAD PROTECTION, SHORT CIRCUIT PROTECTION, SCREW TERMINAL CONNECTIONS, SUCCESSOR PORTFOLIO 3VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 01/10/2022, ETU OVERCURRENT RELEASE, SYSTEM PROTECTION, ETU DPN, LIN FUNCTION, ETU VT250, 3-POLE, LINE PROTECTION ETU DP, LI IR=40-100A, OVERLOAD PROTECTION IRM=4-8KA SHORT-CIRCUIT PROTECTION, SCREW TERMINAL... | |
| DISCONTINUED BY MANUFACTURER SINCE 01/10/2022, ETU RELEASE, SWITCH DISCONNECTOR UNIT, 3VT5, ETU VT1600 3-POLE, LINE PROTECTION ETU DP, LI IR=500-1250A, OVERLOAD PROTECTION IRM=1.5-18KA, SHORT-CIRCUIT PROTECTION, SCREW TERMINAL CONNECTIONS,. FREE 2... | |
| DISCONTINUED BY MANUFACTURER SINCE: 01.03.1993, FREQUENCY VOLTAGE MODULE, 220 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE NEGATIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, MBFM2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE NEGATIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, TO-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE LDO REGULATOR, 1.25V MIN, 15V MAX, 1.2V DROPOUT, BIPOLAR, TO263-AA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V MIN, 4V MAX, 1.3V DROPOUT, BIPOLAR, PSSO3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V MIN, 5.7V MAX, 1.4V DROPOUT, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE LDO REGULATOR, 2.7V MIN, 29.5V MAX, 0.6V DROPOUT, BIPOLAR, TO-252-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE LDO REGULATOR, 5V MIN, 20V MAX, 1V DROPOUT, BIPOLAR, TO-220 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, PDSO3VOLT, TO-220 TAB WITH SURFACE MOUNT LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-263, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE STANDARD REGULATOR, 2.85V MIN, 36V MAX, BIPOLAR, PZFM5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR FLOW REGULATOR, 24VAC, 3VA, OUTPUT: 0-10 VDC, 0-20 MA, ADJUSTABLE SETPOINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG VOLTAGE CONTROLLER, 190-240VAC INPUT, 45-160HZ, 35VA, 63VDC OUTPUT, 2.5A, AVC63-2.5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY AMPLIFIER CARD, +/-10VDC NOMINAL OUTPUT, +/-100 TO +/-100VDC SIGNAL LEVELS, 41612 STYLE C DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BATTERY CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAP ASSY, F-SIZE RAC, 460V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER VOLTAGE, 3 PH, 5 AMP, 600 VAC, 45 MM EURONORM HOUSING, DIN-RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONVEYER DISCHARGE REGULATOR, CONTINUOUSLY RUNNING METER, 110VAC, 60HZ, SCREW TERMINALS, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC REGULATOR, SPRINKLER CONTROLL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE MONITOR, SOLID-STATE, EXCITER, 10 AMP, 120-240 VAC, 24-250 VDC, 50/60 HZ, W/ ALARMS, SCREW TYPE TERMINAL, 9-1772-00-100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DYSC VOLTAGE SAG PROTECTOR, 120 VAC, 12 AMP, 50/60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC TRIP UNIT, VT1600, 3-POLE, SYSTEM PROTECTION ETU DP, LI IR=630...1600 A, OVERLOAD PROTECTION IRM=2...20 KA, SHORT-CIRCUIT PROTECTION, SCREW-CONNECT CONNECTIONS IN SCOPE OF DELIVERY: SWITCHOVER UNIT. FREE... | |
| DISCONTINUED BY MANUFACTURER, FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED NEGATIVE STANDARD REGULATOR, 12V, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-220F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED NEGATIVE STANDARD REGULATOR, 5V, BIPOLAR, PSFM3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 10V, 1V DROPOUT, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 12V, 1V DROPOUT, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 2.5V, BIPOLAR, TO-263, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 3.3V, 0.5V DROPOUT, BIPOLAR, PSIP3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 3.3V, 1.3V DROPOUT, PDSO3, SOT-223. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 5V, 0.5V DROPOUT, CMOS, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 5V, 0.8V DROPOUT, BIPOLAR, PENTAWATT-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 5V, 1.3V DROPOUT, BIPOLAR, SOT-223. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 5V, 1V DROPOUT, BIPOLAR, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 12VBIPOLAR, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, TO-3 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, TO-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-3 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, VOLTAGE REGULATOR, 40 V, POSITIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPHASE MONITOR, 480V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTRINSIC SAFETY BARRIER, 6 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KIT, GATE DRIVER BOARD, PCB BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KLC OUTPUT FILTER, NEMA 1 ENCLOSURE, PRESSURE TERMINAL TYPE, 1.5 % IMPEDANCE, 250 HP, 300 AMP, 480 V, 325 W LOSS, 22.13 X 20.50 X 24.37 INCH,... | |
| DISCONTINUED BY MANUFACTURER, LAMP VOLTAGE CONTROLLER,120V, 50/60CY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINE CONDITIONER, AC 100V/200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR REGULATOR, 2A ULTRA LOW DROPOUT, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR VOLTAGE REGULATOR, 1 OUTPUT, 3A, TO-263. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO VOLTAGE CONTROL, ADAPTIVE CONTROL TECHNOLOGY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICROPROCESSOR CONTROLLED DIGITAL FIELD REGULATOR, 230/460VAC, 50/60HZ, 3-PHASE, 65AMP, D24921. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR RELAY CURRENT RATING MODULE, PLUG-IN HEATER ELEMENT, 80OHM RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTIPLIER, 2.5 KV MAX, 24 VDC, 150/500 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POTTED FIELD CIRCUIT SENSOR, CURRENT VOLTAGE MODULE, 20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL, 15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROLLER, FORKLIFT CONTROL CARD, LX SERIES CONTROL, EV-100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FACTOR REGULATOR, 50/60HZ, 480-525V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER REGULATOR BOARD, SINGLE RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROTECTION RELAY, SERIES 50R, 1PHASE, W/HIGH VOLTAGE TRIP, 190-240VAC, 5W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK DISCONNECT, POWER GUARD, POWER GUARD MANAGEMENT SYSTEM, SQ-300, 480 VAC LINE VOLTAGE, 103-126 VAC CONTROL VOLTAGE, 60 HZ, WITHOUT KEYPAD OR DISPLAY, SQ-300 QUICK DISCONNECT, 08700500-004,... | |
| DISCONTINUED BY MANUFACTURER, REGULATOR IC, BUCK SWITCHING, ADJUSTABLE, 1.2 V, 3 AMP, TO-263-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, 8-DIP, TOPOLOGY BUCK (STEP DOWN), INPUT 6.5-40 V, DC / DC CONVERTER IC CASE:DIP, 8 PINS, OUTPUT 1A, SWITCHING FREQUENCY 260 KHZ, OPERATING TEMP MAX 125... | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, AD/DA, 24 VDC, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY UNDER VOLTAGE, 1 PHASE, 55-160 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR DC SPEED CONTROLS, 125 SERIES, CHASSIS MODELS, 1/50-3 HP, 1/8 THRU 1 HP DUAL VOLTAGE CONTROL WITH ISOLATED VOLTAGE FOLLOWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER CARD, CLOSED-LOOP, PID CONTROL, REPLACES F122-202A001, CURRENT OR VOLTAGE DRIVE, +/- 50 MADC CURRENT OUTPUT, +/- 10VDC NOMINAL VOLTAGE OUTPUT, DIN 41612 STYLE C CONNECTOR. | |
| DISCONTINUED BY MANUFACTURER, STATIC PRESSURE/LIQUID LEVEL REGULATOR, 0-1 WG, 1 INCH MAX, 2.25 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEP-DOWN REGULATOR, 16-DIP, INPUT VOLTAGE MIN 4/MAX 40VDC, IC CASE DIP, 6-PINS, OUTPUT CURRENT 1A, SWITCHING FREQUENCY 52KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 2A, 600KHZ SWITCHING FREQ-MAX, BIPOLAR, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, 0.25A, 300KHZ SWITCHING FREQ-MAX, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, 1.6A, 100KHZ SWITCHING FREQ-MAX, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, 2.5A, 150KHZ BIPOLAR, VOLTAGE MIN:9V-MAX:46V, 1 OUTPUTS, DC / DC CONVERTER, HEPTAWATT 7PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 1.2A, 100KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 100KHZ SWITCHING FREQ-MAX, TO-220, 6 LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 2A, 107KHZ SWITCHING FREQ-MAX, PDIP7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 2A, 107KHZ SWITCHING FREQ-MAX, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 6A, 62KHZ SWITCHING FREQ-MAX, BIPOLAR, SO-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 6A, 62KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-220 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 8A, 550KHZ SWITCHING FREQ-MAX, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT/VOLTAGE-MODE , 3A, 594KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, GS-R400 FAMILY, STEP-DOWN, INPUT VOLTAGE: 9-46 VDC, OUTPUT VOLTAGE: 5.1 VDC +/-2%, OUTPUT RIPPLE: 25 MVPP, REGULATION: LINE - 2 MV/V / LOAD - 20... | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 0.5A, 173KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 1.25A, 275KHZ SWITCHING FREQ-MAX, DMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 1.8A, 63KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 15A, 500KHZ SWITCHING FREQ-MAX, BCDMOS, MULTIWATT-15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 2.2A, 275KHZ SWITCHING FREQ-MAX, DMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 2.4A, 150KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 2.6A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-263-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 3.2A, 63KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 3.3A, 150KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 63KHZ SWITCHING FREQ-MAX, TO-220-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 63KHZ SWITCHING FREQ-MAX, TO263-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 5.4A, 280KHZ SWITCHING FREQ-MAX, TO-263 7 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 5.5A, 200KHZ SWITCHING FREQ-MAX, BCDMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 5.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, PDIP18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 5.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, SOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 6.5A, 83KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 6A, 5000KHZ SWITCHING FREQ-MAX, CMOS, SMD 48 PIN-DFN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 7.5A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-263, SMD-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 7.5A, 63KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-220-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 7A, 200KHZ SWITCHING FREQ-MAX, BIPOLAR, MULTIWATT-15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR/CONTROLLER , STEP-DOWN, 2A, 30V, 340KHZ SYNCHRONOUS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING VOLTAGE REGULATOR, HIGH-EFFICIENCY STEP-UP CONVERTERS, SOT-23-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THREE TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 10V, TRIM/ADJUSTABLE, SOP-8, 2110 MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, 120 V OUT, 250 VA CONSTANT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNDERVOLTAGE RELAY, SINGLE PHASE, 55 TO 160 VAC PICKUP, N/O RELAY, DEFINITE TIMING, 125 VDC / 120 VAC, INTERNALLY OPERATED TARGET, SEMI-FLUSH MOUNTING. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE RESISTOR, 10KOHM, DIGITAL, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLT METER, NO. OF DIGITS / ALPHA:3-1/2, METER FUNCTION DC VOLT, METER RANGE 1.999V TO +1.999V, DIGIT HEIGHT 14.2MM, PANEL CUTOUT HEIGHT 22.1MM, PANEL CUTOUT WIDTH 91.95MM,... | |
| DISCONTINUED BY MANUFACTURER, VOLT REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE CONNECTOR, CCT640, FOR SEPAM SERIES 20, 80, THIS PART HAS NOT BEEN REPLACED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR 5V 750MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR AC/DC ADJUSTABLE MAX DC1.1AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR CONTROL, LCD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR IC; VOLTAGE REGULATOR TYPE:FIXED POSITIVE LINEAR; INPUT VOLTAGE PRIMARY MAX:27V; OUTPUT VOLTAGE MAX:12V; OUTPUT CURRENT MAX:0.5A; DR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR POSITIVE 1.5AMP 15V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, 15V AND 12V TRACKING OUTPUTS, 100MA CURRENT OUTPUT, 14-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, ALTERNATOR VOLTAGE REGULATOR, 6 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, AUTOMATIC, 400V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, CIRCUIT BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, LM SERIES, POSITIVE ADJUSTABLE, 5A, 3-LEAD PLASTIC TO-3P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, MAGNETIC AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, POSITIVE, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, SECONDARY SWITCHED MODE, DEFAULT, 27VAC IN, 24VDC OUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REPEATER, 1 CHANNEL ISO BARRIER, VIBRATION SENSOR INPUTS, 24VDC SUPPLY, 0-20VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE SURGE SUPPRESSOR, LINEMASTER SERIES, 120 VAC, 50/60 HZ, DIN RAIL MOUNT, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE TO FREQUENCY CONVERTER, 1 FUNC, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTMETER, CUB DC, 5 VDC SUPPLY, 3.5 DIGIT, DIGITAL DISPLAY, 199.9 MVDC - 199.9 VDC RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DRESSER INC ASHCROFT, 1/2-1106S, 1106 PULSATION DAMPENER, 1/2 INCH, STAINLESS STEEL . FREE 2 YEAR RADWELL WARRANTY | |
| DUAL VOLTAGE, NMEA 1 ENCLOUSRE, ADJUSTABLE MIN, MAX, AND IR COMP, LINE VOLTAGE COMPENSATION, POWER ON/ORR SWITCH.. FREE 2 YEAR RADWELL WARRANTY | |
| DUNGS Controls & Indicators 230473 | |
| DUNGS Controls & Indicators 230475 | |
| DYNAMIC SAG CORRECTOR, MINI DYSC SAG CORRECTOR, SINGLE PHASE, 2 AMP, 240 VAC, L-L. FREE 2 YEAR RADWELL WARRANTY | |
| ELOCITY OUTPUT ACCELEROMETER, SIDE EXIT, 100 MV/IPS. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON, 67CF-1663-307039, 67CF1663307039, REGULATOR, INTERNAL RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| EMI/RFI (KRF) FILTER, 480 VOLT, MAX CURRENT 150, STANDARD TERMS TB, RTYP / MW 0.55, LOSS / W 43,DIMENSION H X W D 5.91X12.84X3.55. FREE 2 YEAR RADWELL WARRANTY | |
| EMI/RFI (KRF) FILTER, 480 VOLT, MAX CURRENT 25, STANDARD TERMS TB, RTYP / MW 5, WATTS LOSS 11. FREE 2 YEAR RADWELL WARRANTY | |
| EMI/RFI (KRF) FILTER, 480 VOLT, MAX CURRENT 50, STANDARD TERMS TB, RTYP / MW 2, WATTS LOSS 17. FREE 2 YEAR RADWELL WARRANTY | |
| EMI/RFI (KRF) FILTER, 480 VOLT, MAX CURRENT 90, STANDARD TERMS TB, RTYP / MW 1.1, WATTS LOSS 31. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED VARIABLE, AC VOLTAGE SUPPLY, 0-120 VAC, FULL WAVE, 10 AMP MAX, POSSIBLE REPLACEMENT FOR GRAINGER 4X797. FREE 2 YEAR RADWELL WARRANTY | |
| ERO ELECTRONICS, VOLTAGE TRIPLER 1500PF 30 KV-MAX. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, EMI/RFI (KRF) FILTER, 480 VOLT, MAX CURRENT 16, STANDARD TERMS TB, RTYP / MW 9, LOSS / W 8, 3-PHASE, 16 AM. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED LDO VOLTAGE REGULATOR, -26V TO 300 MV, 600MV DROPOUT, -12VOUT, 1AOUT, TO-220-3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED LDO VOLTAGE REGULATOR, 0V TO 26V, 300MV DROPOUT, 5VOUT, 100MAOUT, TO-220-3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED LDO VOLTAGE REGULATOR, 0V TO 26V, 500MV DROPOUT, 12V OUT, 1A OUT, TO-220-3, 3 PINS, BIPOLAR, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED LDO VOLTAGE REGULATOR, 0V TO 26V, 500MV DROPOUT, 3.3VOUT, 500MAOUT, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED LDO VOLTAGE REGULATOR, 0V TO 26V, 500MV DROPOUT, 5VOUT, 1AOUT, TO-263-3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED LDO VOLTAGE REGULATOR, 0V TO 26V, 500MV DROPOUT, 8VOUT, 1AOUT, TO-220-3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED LDO VOLTAGE REGULATOR, 1.4V TO 15V, 1.1V DROPOUT, 1.2VOUT, 800MAOUT, SOT-223-3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED LDO VOLTAGE REGULATOR, 6.3V TO 30V, 1.3V DROPOUT, 3.3VOUT, 1.5AOUT, TO-263-3. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED NEGATIVE LDO REGULATOR, 15V, 1V DROPOUT, BIPOLAR, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED NEGATIVE STANDARD REGULATOR, 5V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE LDO REGULATOR, 10V, 1V DROPOUT, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE LDO REGULATOR, 12V, 1V DROPOUT, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE LDO REGULATOR, 2.5V, BIPOLAR, TO-263, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE LDO REGULATOR, 3.3V, 0.4V DROPOUT, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE LDO REGULATOR, 3.3V, 0.7V DROPOUT, BIPOLAR, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE LDO REGULATOR, 3.3V, 1.2V DROPOUT, BIPOLAR, DPAK3/2. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE LDO REGULATOR, 3.3V, 1.3V DROPOUT, BIPOLAR, SOT-223-3, MARKING CODE LD33. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE LDO REGULATOR, 5V, 0.5V DROPOUT, BIPOLAR, TO220FP-3. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE LDO REGULATOR, 5V, 0.7V DROPOUT, BIPOLAR, DPAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE LDO REGULATOR, 5V, 1A DROPOUT, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, PSFM3, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220FP. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 15V BIPOLAR, 1.5A, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-220F. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, PDPAK-3/2 TO-252-3. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 18V, BIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 24V, 1A, TO-252-3 DPAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, D2PAK-3/2. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-220FP. FREE 2 YEAR RADWELL WARRANTY | |
| FLYBACK REGULATOR, TO-220-5; TOPOLOGY:BOOST, FLYBACK; INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-220; NO. OF PINS:5PINS; OUTPUT CURRENT:5A; SWITCHING FREQUENCY:100KHZ; OPERATING TEMPERATURE MAX:125 C ;ROHS COMPLIANT:... | |
| GAUGE, 0-50AMP. FREE 2 YEAR RADWELL WARRANTY | |
| HALMAR Controls & Indicators DPA1-1230 | |
| HARDWIRED POWER CONDITIONER, 120 VOLT OUTPUT, 120 VOLT MAX INPUT, 30 VA, 4 INCH WIDE X 7 INCH HIGH X 5 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY | |
| HARMONIC GUARD SERIES HARMONIC FILTER, CP KITS, 480V AC FILTERS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| IC CHIP, LINEAR VOLTAGE REGULATOR, THROUGH HOLE, TO-220-3 PACKAGE, 1 OUTPUT, 1.2-57 V, 1.5 AMP, LM317HV SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ADJ LINEAR REG, 1.2V TO 37V, TO-220; PRIMARY INPUT VOLTAGE:40V; OUTPUT VOLTAGE ADJUSTABLE RANGE:1.2V TO 37V; DROPOUT VOLTAGE VDO:2V; NO. OF PINS:3. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ADJUSTABLE VOLTAGE REG, 37V, TO-3; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:4.2V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; OUTPUT CURRENT:500MA; OUTPUT ROHS... | |
| IC, BUCK SWITCHING REGULATOR, POSITIVE, FIXED, 5V, 1 OUTPUT, 500MA, 8-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, DC DC CONVERTER; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:800MA; DROPOUT VOLTAGE VDO:1.2V; LDOROHS... | |
| IC, DC DC CONVERTER; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUT VOLTAGE VDO:1.3V; LDOROHS... | |
| IC, DC/DC CONVERTER, 0.5 AMP, TOPOLOGY:BUCK (STEP DOWN), INPUT VOLTAGE MIN:4V, INPUT VOLTAGE MAX:60V, DC / DC CONVERTER IC CASE:DIP, NO. OF PINS:8PINS, OUTPUT CURRENT:500MA, OUTPUT VOLTAGE NOM.:5V, SWITCHING FREQUENCY:52KHZ. | |
| IC, DC/DC CONVERTER, 0.5A, SMD; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:6.5V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:500MA; OUTPUT VOLTAGE NOM.:12V; SWITCHING FREQUENCY:260KHZ; | |
| IC, DC/DC CONVERTER, 3A; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE NOM.:5V; SWITCHING FREQUENCY:150KHZ; OPERATING... | |
| IC, DC/DC CONVERTER, 3A; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE NOM.:3.3V; SWITCHING FREQUENCY:52KHZ; OPERATING... | |
| IC, DC/DC CONVERTER, 5A; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:8V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:5A; OUTPUT VOLTAGE NOM.:3.3V; SWITCHING FREQUENCY:260KHZ; OPERATING... | |
| IC, LDO REG; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:150MA; DROPOUT VOLTAGE VDO:320MV; LDO ROHS... | |
| IC, LDO VOLTAGE REGULATOR, FIXED, 1 OUTPUT, 27V INPUT, 3.3V OUTPUT, 3A OUTPUT, 5MA INPUT, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LDO, REG, 8SOP; PRIMARY INPUT VOLTAGE:18V; OUTPUT VOLTAGE FIXED:3.3V; DROPOUT VOLTAGE VDO:1.3V; NO. OF PINS:8; OUTPUT CURRENT:1A; VOLTAGE REGULATO. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINEAR VOLTAGE REGULATOR IC, POSITIVE, FIXED, 1 OUTPUT, 500MA, DDPAK/TO-263-3, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 OUTPUT, 1.5 AMP, D2PAK, TO-263-3 (2 LEADS + TAB). FREE 2 YEAR RADWELL WARRANTY | |
| IC, REG, LDO, 12V, 1A, TO263; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A; DROPOUT VOLTAGE... | |
| IC, REG, LDO, 5V, 100MA, 8SOIC; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:100MA; DROPOUT VOLTAGE... | |
| IC, REG, LDO, ADJ, 1A, TO220; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:-15V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:5V; ADJUSTABLE OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT:1A; DROPOUT VOLTAGEROHS... | |
| IC, REGULATOR, BUCK DC DC SWITCHING REGULATOR, SERIES SIMPLE SWITCHER, POSITIVE FIXED, 3.3V, 1 OUTPUT, 3A, TO-220-5, FORMED LEADS, FREQUENCY SWITCHING 150KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| IC, REGULATOR, STEP-DOWN, BUCK, ADJUSTABLE, 260KHZ, 6.5-40V INPUT, 1.21-37V OUTPUT, 1A OUTPUT, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, STEP-DOWN REGULATOR, SOIC-14; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:60V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:14PINS; OUTPUT CURRENT:500MA; OUTPUT VOLTAGE NOM.:12V; SWITCHING FREQUENCY:52KHZ; ROHS... | |
| IC, STEP-DOWN VOLTAGE REGULATOR, TO-263; PRIMARY INPUT VOLTAGE:40V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:37V; OUTPUT CURRENT:3A; NO. OF PINS:5; OPERATING. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING REGULATOR, ADJUSTABLE, BOOST, FLYBACK, 1 OUTPUT, 12.4V OUTPUT, 3A OUTPUT, 40V INPUT, 56 KHZ, TO-220-5. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING REGULATOR, STEP-DOWN, BUCK, 150KHZ, 40V INPUT, 5V OUTPUT, 500MA, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING REGULATOR, VOLTAGE-MODE, 1A, 260KHZ SWITCHING FREQ-MAX, DMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, TEMP SENSOR, 40V; FORWARD CURRENT IF:10MA; FORWARD VOLTAGE:30V; FORWARD CURRENT IF(AV):-; POWER DISSIPATION PD:400MW; CURRENT REGULATOR CASE STYLE:TO-92; NO. OF PINS:3 PIN; PRODUCT RANGE:-; MSL:MSL 1 - UNLIMITED; SVHC:NO... | |
| IC, V REG +5.0V, TO-220-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:16V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT VOLTAGE ROHS... | |
| IC, V REG LDO +5.0V, 2931, TO-92-3, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:0V, INPUT VOLTAGE MAX:26V, FIXED OUTPUT VOLTAGE NOM.:5V, OUTPUT CURRENT:100MA. FREE 2 YEAR RADWELL WARRANTY | |
| IC, V REG LDO ADJ +1.25/13.8V, 1117; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:13.8V; OUTPUT CURRENT:800MA; ROHS... | |
| IC, V REG, LINEAR, 12V; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A; DROPOUT VOLTAGE VDO:500MV; | |
| IC, V REG, LINEAR, 3.3 V OUT, 3 AMP, FIXED OUTPUT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, V REG, LINEAR, 3.3V; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUT VOLTAGE ROHS... | |
| IC, V REG, LINEAR, 5V, SMD; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:100MA; DROPOUT VOLTAGE... | |
| IC, V REG, LINEAR, 5V; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:800MA; DROPOUT VOLTAGE VDO:1.2V; | |
| IC, V REG, LINEAR, 5V; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:3A; DROPOUT VOLTAGE VDO:1.3V; | |
| IC, V REG, LINEAR, ADJ; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:15V; OUTPUT CURRENT:3A; DROPOUT VOLTAGE ROHS... | |
| IC. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, ISOLATED DATA ACQUISITION SYSTEM, +/- 10 VDC, RS-232, SINGLE CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INTERMATIC Controls & Indicators AG3000 | |
| INTERMATIC Controls & Indicators IG1240RC3 | |
| KEARNEY & TRECKER 1-20653-02,12065302, POWER FAULT DETECTOR ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| LDO VOLTAGE REGULATOR, 3.3V, 0.5A, TO-263-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:4.75V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA ;ROHS COMPLIANT:... | |
| LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-220; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:100MA; MSL:- ;ROHS... | |
| LDO VOLTAGE REGULATOR, 5V, 0.5A, TO-220;; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LDO VOLTAGE REGULATOR, 5V, 0.8A, SOT-223-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:6.5V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:800MA ROHS COMPLIANT:... | |
| LDO VOLTAGE REGULATOR, 5V, 1A, OUTPUT TYPE:FIXED 5V, OUTPUT CURRENT:1A, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| LDO VOLTAGE REGULATOR, 5V, 3A, TO-220; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:5.4V; INPUT VOLTAGE MAX:9V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:3A; PACKAGING:EACH;ROHS COMPLIANT:... | |
| LDO VOLTAGE REGULATOR, 8V, 1A, TO-220; O; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LDO VOLTAGE REGULATOR, LM2937, 15 V OUTPUT, 500 MA OUTPUT, FIXED OUTPUT, 16-26 V INPUT, 500 MV DROPOUT VOLTAGE, 2 MA SUPPLY CURRENT, THROUGH HOLE MOUNTING, TO-220-3. FREE 2 YEAR... | |
| LDO VOLTAGE REGULATOR, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:4.75V, INPUT VOLTAGE MAX:15V, FIXED OUTPUT VOLTAGE NOM.:3.3V, OUTPUT CURRENT:800MA, NO. OF PINS: 3 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| LDO VOLTAGE REGULATOR; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:30V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-;. FREE 2 YEAR RADWELL WARRANTY | |
| LDO, FIXED, 1.8V, 1.5A, TO-220-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:30V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; NO. OF PINS:3PINSROHS... | |
| LDO, FIXED, 2.5V, 1.5A, TO-263-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:2.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUT ROHS COMPLIANT:... | |
| LDO, FIXED, 5V, 0.1A, TO-263-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:100MA; DROPOUT VOLTAGE ROHS... | |
| LINE ATTENUATOR 35W 2-GANG. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATOR IC, POSITIVE, ADJUSTABLE, 1 OUTPUT, 1.5A, SOT-223-4, L3 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATOR IC; DROPOUT VOLTAGE, VDO:1.3V; INPUT VOLTAGE PRIMARY MAX:27V; OPERATING TEMPERATURE RANGE:-40Ï¿½C TO +125Ï¿½C; OUTPUT CURRENT MAX:5000MA; OUTPUT VOLTAGE:3.3V; OUTPUT VOLTAGE ADJUSTABLE MIN, VOUT:3.3V ;ROHS COMPLIANT: YES. FREE... | |
| LINEAR VOLTAGE REGULATOR IC; VOLTAGE REGULATOR TYPE:LDO LINEAR; INPUT VOLTAGE PRIMARY MAX:16.5V; OUTPUT VOLTAGE MAX:5V; OUTPUT CURRENT MAX:1.5A; DROPO. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATOR, 5V, 0.5A, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATOR, 6V, TO-92, 0.1A, POSITIVE, INPUT VOLTAGE MIN: 12V, INPUT VOLTAGE MAX: 30V, OUTPUT CURRENT: 100MA, 3 PIN, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATOR, FIXED OUTPUT VOLTAGE NOM.:5V, INPUT VOLTAGE MIN:10V, INPUT VOLTAGE MAX:35V, 7805 VOLTAGE REGULATORS, OUTPUT CURRENT:1.5 AMP, ROHS COMPLIANT:YES. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 REGULATOR, 1.5A OUTPUT, THROUGH HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATOR, V REG ADJ 1.2/37V, SMD, SOIC8, OUTPUT TYPE: ADJUSTABLE, INPUT VOLTAGE MIN:-40V, INPUT VOLTAGE MAX:-4.2V, ADJUSTABLE OUTPUT VOLTAGE MIN:-37V, ADJUSTABLE OUTPUT VOLTAGE MAX:-1.2V, OUTPUT CURRENT:100MA, ROHS COMPLIANT:... | |
| LM2596 (LM2596S), BUCK CONVERTER, 3A, DC-DC, 3-40V TO 1.5-35V, DC VOLTAGE REGULATOR, STEP DOWN ADJUSTABLE, MODULE HIGH EFFICIENCY. FREE 2 YEAR RADWELL WARRANTY | |
| LOW DROPOUT ADJUSTABLE REGULATOR, 1 AMP, 10 MA, QUIESCENT CURRENT: 15 MA, DROPOUT VOLTAGE: 500-800 MV, LINE/ LOAD REGULATION: 10 MV/V, 1 OUTPUT, POSITIVE, ADJUSTABLE, TO-263-5 . FREE 2 YEAR... | |
| MCR HARDWIRE REGULATOR, 2000VA, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR PROTECTOR 12AMP 3P ADJ .6-1AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR PROTECTOR 16AMP 3P 1NO/1NC 0.1-0.16A. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR PROTECTOR 4AMP 3P 1NO/1NC 0.24-0.4A. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR PROTECTOR 7.2AMP 3POLE 2NO ADJUST .4-.6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MURATA POWER SOLUTIONS Controls & Indicators DMR20-10-DCM-R-C | |
| NEGATIVE ADJUSTABLE REGULATOR, -1.2V TO 7V TO-220; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:-50V; INPUT VOLTAGE MAX:-4.2V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:-1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:-37V; MSL:- ;ROHS COMPLIANT:... | |
| NON-CONTACT VOLTAGE REGULATOR, 150-250VAC, 50/60HZ, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| OMEGA ENGINEERING Controls & Indicators CSI32T | |
| OPTICALLY ISOLATED RS-422/485 REPEATER, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-422 / RS-485, NO. OF OUTPUT CHANNELS:-, ACCURACY %:-, SUPPLY VOLTAGE MIN:96VAC, SUPPLY VOLTAGE MAX:264VAC, POWER CONSUMPTION:1W. FREE 2 YEAR RADWELL... | |
| OVERCURRENT RELEASE VT1000, 3-POLE, SYSTEM PROTECTION ETU DP, LI IR=315...800 A, OVERLOAD PROTECTION IRM=1...12 KA, SHORT-CIRCUIT PROTECTION SCREW-CONNECT CONNECTIONS IN SCOPE OF DELIVERY: SWITCHOVER UNIT. FREE 2 YEAR RADWELL WARRANTY... | |
| OVERCURRENT RELEASE VT630, 3-POLE, SYSTEM PROTECTION ETU LP, LI IR=500A, OVERLOAD PROTECTION IRM=4 XIR. SHORT-CIRCUIT PROTECTION SCREW-CONNECT CONNECTIONS IN SCOPE OF DELIVERY: SWITCHOVER UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| OVERCURRENT RELEASE VT630, 3-POLE, SYSTEM PROTECTION ETU LP, LI IR=630A, OVERLOAD PROTECTION IRM=4 XIR. SHORT-CIRCUIT PROTECTION SCREW-CONNECT CONNECTIONS IN SCOPE OF DELIVERY: SWITCHOVER UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| OVERVOLTAGE PROTECTOR 7.4 +/- 0.2V. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 1/4 DIN, 21MM, 9-36VDC; NO. OF DIGITS / ALPHA:4; METER FUNCTION:PROCESS, RTD, THERMOCOUPLE; METER RANGE:-; DIGIT HEIGHT:21MM; PANEL CUTOUT HEIGHT:92MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:9VDC ROHS COMPLIANT:... | |
| PC BOARD, MONITOR CARD, VOLTAGE MONITOR UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Controls & Indicators 17202A.C.SM | |
| POWER REGULATOR, 347/600VAC, 3POLE, 3PHASE, 4WIRE, TYPE 4 ENCLOSURE, GREEN LED. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +4.6V, CMOS, SSOP-5, VC MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING REGULATOR, 0-500 PSIG, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SNUBBER, 1/4 NPT MALE, 303 SS (WITH 1/4" CONNECTIONS), 0.005 PORE CAPACITY, 6.5 CFH AT 1 PSI DIFF. PRESSURE, 1/4 NPT FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE A.C. AMMETER – VOLMETER. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR 1/4", 0-8 BAR, IMPROVED RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR MODULE MDII MD-2-45. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR MODULE, 5V OUT ,1.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR MODULE, VOLTAGE REGULATOR, W/RELAY, ADJUSTABLE SET POINT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR SWITCHING MODE 3AMP 5VDC. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| RESISTOR,DECADE,DEKA STAT,71 MILLIAMPS MAX ,1.2KOHM,3 DIAL. FREE 2 YEAR RADWELL WARRANTY | |
| RESISTOR,DEKASTAT,23 MILLIAMPS MAX ,12KOHM,3 DIAL. FREE 2 YEAR RADWELL WARRANTY | |
| SIMPLE SWITCHER 1A STEP-DOWN VOLTAGE REG. FREE 2 YEAR RADWELL WARRANTY | |
| SINAMICS V20 380-480 V 3 AC -15/+10% 47-63HZ RATED POWER 0.75 KW WITH 150% OVERLOAD FOR 60 SEC. INTEGRATED FILTER C3 I/O: 4 DI, 2 DO,2 AI, 1 AQ FIELDBUS:... | |
| SOT-223 3V POS REG 200MA . FREE 2 YEAR RADWELL WARRANTY | |
| ST MICRO Controls & Indicators LM323K | |
| ST MICRO Controls & Indicators LM323T | |
| STAHL Controls & Indicators 8901/31-086/150/70 | |
| STEP-DOWN REGULATOR, SOIC-14; INPUT VOLT; MSL:MSL 3 - 168 HOURS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| STEP-DOWN REGULATOR, SOIC-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:6.5V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:500MA; OUTPUT VOLTAGE MIN:1.21V; OUTPUTROHS... | |
| STEP-DOWN REGULATOR, TO-220-5, TOPOLOGY:BUCK (STEP DOWN), INPUT VOLTAGE MIN:4.5V, INPUT VOLTAGE MAX:40V, DC / DC CONVERTER IC CASE:TO-220, NO. OF PINS:5PINS, OUTPUT CURRENT:1 AMP, SWITCHING FREQUENCY:150KHZ, PACKAGING:CUT TAPE, ROHS COMPLIANT:... | |
| STEP-DOWN REGULATOR, TO-220-7; TOPOLOGY:; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| STEP-DOWN REGULATOR, TO-263-7, BUCK (STEP DOWN), 8 V, DC / DC CONVERTER, 3 AMP, 260 KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| STEP-DOWN REGULATOR, TO-263-7, INPUT VOLTAGE MIN:8V, INPUT VOLTAGE MAX:40V, DC / DC CONVERTER, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| STEP-DOWN REGULATOR, TO-263-7; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:8V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:5A; SWITCHING FREQUENCY:260KHZ; PACKAGING:CUT TAPE ;ROHS COMPLIANT: YES. | |
| STEP-DOWN REGULATOR, TO-263-7; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:8V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:7PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE MIN:1.2V ;ROHS... | |
| STEP-DOWN VOLTAGE REGULATOR, 5TO-220; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-220; NO. OF PINS:5PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE MIN:1.2V... | |
| STEP-DOWN VOLTAGE REGULATOR, TO-263; TOP; MSL:MSL 3 - 168 HOURS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| STMICRO ELECTRONICS Controls & Indicators L200CV | |
| STMICRO ELECTRONICS Controls & Indicators L9822EPD | |
| SUPERIOR VOLTAGE REGULATOR, CVS HARDWIRED SERIES, 120 VAC INPUT VOLTAGE, 120 VAC OUTPUT VOLTAGE, 60 VA OUTPUT POWER, 101.6 MM, 177.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 0.75A, 24KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 1.4A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 1.75A, 1950KHZ SWITCHING FREQ-MAX, BICMOS, SOT-23 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 2.5A, 1000KHZ SWITCHING FREQ-MAX, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 6A, 62KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-220-5. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 7A, 125KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-220 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 7A, 125KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-263 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, LM2676 SERIES, VOLTAGE-MODE, 5.4A, 280KHZ SWITCHING FREQ-MAX, TO263-7, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 0.5A, 173KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 0.5A, 173KHZ SWITCHING FREQ-MAX, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 0.5A, 260KHZ SWITCHING FREQ-MAX, DMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 0.5A, 52KHZ SWITCHING FREQ-MAX, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 1.25 AMP, 275KHZ SWITCHING FREQ-MAX, DMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 1.4A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 1.5A, 23KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 1.8A, 63KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 1.8A, 63KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-14 WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 1.8A, 63KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 1A, 173KHZ SWITCHING FREQ-MAX, TO-263 7 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 1A, 173KHZ SWITCHING FREQ-MAX, TO263-7. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 1A, 260KHZ SWITCHING FREQ-MAX, DMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 1A, 63KHZ SWITCHING FREQ-MAX, TO-220, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 2.2A, 260KHZ SWITCHING FREQ-MAX, DMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 2.2A, 275KHZ SWITCHING FREQ-MAX, DMOS, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 2.6A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-220 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 2.6A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-263-5. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 3 AMP, 63KHZ SWITCHING FREQ-MAX, TO-220-5. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 3.2A, 63KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-24. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 3.2A, 63KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-220 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 3.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 3.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, SO-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 173KHZ SWITCHING FREQ-MAX, TO-220 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 500KHZ SWITCHING FREQ-MAX, TO-263-7. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 63KHZ SWITCHING FREQ-MAX, TO-220-5. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 63KHZ SWITCHING FREQ-MAX, TO-263 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 63KHZ SWITCHING FREQ-MAX, TO263-5. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 5.4A, 260KHZ SWITCHING FREQ-MAX, TO-263-7. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 5.4A, 280KHZ SWITCHING FREQ-MAX, TO-263 7 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 5.5A, 300KHZ SWITCHING FREQ-MAX, BCDMOS, SOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 5.5A, 600KHZ SWITCHING FREQ-MAX, TO-263 7 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 6.5A, 83KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 7.5A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-220-5 BENT PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 7.5A, 63KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-220-5. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 7.5A, 63KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-263 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, BUCK (STEP DOWN), 4.4-36V INPUT VOLTAGE, 1 OUTPUT, 2 AMP OUTPUT, 1.235-35V OUTPUT, 275 KHZ, SOIC CASE, 8-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR/CONTROLLER , CURRENT-MODE, 825KHZ SWITCHING FREQ-MAX, HTSSOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR/CONTROLLER , VOLTAGE-MODE, 1 AMP, 63 KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-220, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR/CONTROLLER , VOLTAGE-MODE, 1A, 63KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-220 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR/CONTROLLER , VOLTAGE-MODE, 3A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-220-7. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR/CONTROLLER , VOLTAGE-MODE, 600KHZ SWITCHING FREQ-MAX, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING VOLTAGE REGULATOR, L6902 SERIES, STEP-DOWN TYPE, ADJUSTABLE, 8V-36V INPUT, 1.235V-34V OUTPUT, 1 AMP, 8 PIN - SOIC CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING VOLTAGE REGULATORS 1.5A STEP-DOWN CONV 1.4MHZ 4.75 TO 22V, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING VOLTAGE REGULATORS 4A/21V, 500KHZ STEP-DOWN CONVERTER . FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING VOLTAGE, REGULATORS, STEP-DOWN DC/DC CONVERTER, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| TESCOM Controls & Indicators 442214241 | |
| TEXAS INSTRUMENTS SEMI Controls & Indicators LM2574M-5.0/NOPB | |
| TEXAS INSTRUMENTS SEMI Controls & Indicators LM2576HVT-15/NOPB | |
| THERMOCOUPLE INDICATOR, 115VAC; NO. OF DIGITS / ALPHA:6; METER FUNCTION:THERMOCOUPL E; METER RANGE:-; DIGIT HEIGHT:0.54; PANEL CUTOUT HEIGHT:45MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:115V ROHS COMPLIANT: YES. | |
| UNDERVOLTAGE RELAY, VARIMETER, BA9043, 1-10SEC TIME DELAY, LED INDICATING, 2 CHANGEOVER CONTACTS, 3 PHASE, 3AC 50/60HZ 120V, 3AMP 250V. FREE 2 YEAR RADWELL WARRANTY | |
| V REG 0.5A +5.0V, 78M05, TO-220-3; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:35V; PRODUCT RANGE:7805 VOLTAGE REGULATORS; OUTPUT ROHS... | |
| V REG LDO ADJ +3/24V, 2931, TO2205; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:3V; ADJUSTABLE OUTPUT VOLTAGE MAX:24V; OUTPUT CURRENT:100MA; DROPOUT... | |
| V REG, LDO 1.5A ADJ, 1086, TO-220-3; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:15V; OUTPUT CURRENT:1.5A; ROHS... | |
| VELOCITY OUTPUT ACCELEROMETER, TOP EXIT, 100 MV/IPS, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| VOLT REGULATOR, IC-HAUS SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| VOLT REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE PROTECTION MODULE, SIMODRIVE, 120 AMP, 490-795 VDC, 3.2-8 KHZ INVERTER CLOCK FREQUENCY, FOR PERMENANT MAGNET SYNCHRONOUS MOTORS, 0 TO 50 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY... | |
| VOLTAGE REGULATOR IC; VOLTAGE REGULATOR TYPE:FIXED NEGATIVE LINEAR; INPUT VOLTAGE PRIMARY MAX:-20V; OUTPUT VOLTAGE MAX:-6V; OUTPUT CURRENT MAX:1.5A; D. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR IC; VOLTAGE REGULATOR TYPE:FIXED POSITIVE LDO LINEAR; INPUT VOLTAGE PRIMARY MAX:15V; OUTPUT VOLTAGE MAX:3.3V; OUTPUT CURRENT MAX:800. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR INPUT 87-140/120V, 12/10AMPS, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR INTEGRATED CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR NEGATIVE 3PIN 35V. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR POSITIVE 1.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR POWER HYBRID 15PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, 1.25/28V, 1085, TO-220-3, OUTPUT TYPE:FIXED, ADJUSTABLE, INPUT VOLTAGE MIN:4.25V, INPUT VOLTAGE MAX:30V, ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V, ADJUSTABLE OUTPUT VOLTAGE MAX:4.25V OUTPUT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| VOLTAGE REGULATOR, 15V, 1.5A, 3 TERMINAL, POSITIVE, FIXED, TO-220F. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, 1A OUTPUT CURRENT, #-TERMINAL FIXED,. SOT223. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, 5AMP, 5V, POSITIVE, TO-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, ADJUSTABLE, 2V - 37V, OUTPUT CURRENT: UP TO 150MA, 14 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, CVS SERIES, 12.4 AMP, 1000 VA, 120/240 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, ENCLOSED, VARIABLE AC VOLTAGE SUPPLY, 0-120 VAC, FULL WAVE, 15 AMPS MAX. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, FIXED LDO, 0V TO 26V, 500MV DROPOUT, 15VOUT, 500MAOUT, TO-220-3, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, NEG, LDO, REG, 1.8A, D2PAK-3 (TO-263-3). FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, POWEREDGE 4600. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR,THE KIA78R SERIES ARE LOW DROPOUT VOLTAGE REGULATOR SUITABLE FOR VARIOUS ELECTRONIC EQUIPMENTS. IT PROVIDES CONSTANT VOLTAGE POWERSOURCE WITH TO-220IS-4 TERMINAL SURFACE MOUNT TYPE PKG.. FREE 2 YEAR RADWELL... | |
| VOLTAGE REGULATOR. 1.23V, 1 OUTPUT, SIMPLE SWITCHING, TO-220-5. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE RELAY 5AMP 3PH 24VDC .75W. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE RELAY, 120/300VAC/DC, OVER/UNDER, SUA143. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE SENSING MODULE, SINAMICS, VSM10, (2) ANALOG INPUTS, (1) TEMPERATURE SENSOR INPUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE SENSOR, 2601 SERIES, 240 V AC, 8 PIN, 2 W, 0.5 SEC. TRIP RESONSE, ABS PLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTMETER, ERI72 SERIES, SCALE PLATE 72 MM X 72 MM, 90 DEG, SINGLE PHASE, ALTERNATING CURRENT, 100 A. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTMETER, ERI72 SERIES, SCALE PLATE 72 MM X 72 MM, 90 DEG, SINGLE PHASE, ALTERNATING CURRENT, 400 A. FREE 2 YEAR RADWELL WARRANTY |
| Next >> |