Radwell International Datasheets for DIN Connectors

DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut für Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched, and protected by a metal skirt to ensure that pins line up correctly.
DIN Connectors: Learn more

Product Name Notes
(1788004) DIN RAIL CONNECTOR, 320V, 12AMP, 10 POSITIONS, SCREW CONNECTION WITH TENSION SLEEVE, GREEN, DIN RAIL MOUNTING, M3 THREAD. FREE 2 YEAR RADWELL WARRANTY
(1788143) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER...
(1788868) TERMINAL BLOCK, DIN RAIL MOUNTED, 300 V / 10 AMP MAX, 28 - 12 AWG, 16 POSITION, GREEN. FREE 2 YEAR RADWELL WARRANTY
(1831391) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER...
(1832950) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER...
(1833894) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER...
(1833959) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER...
(1859250) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER...
(1859315) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER...
(2277598) DIN RAIL ADAPTER,ADAPTER FOR MOUNTING ON DIN RAILS. FREE 2 YEAR RADWELL WARRANTY
(2320089), DIN RAIL ADAPTER, UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY
(2700324) TRANSFORMER TERMINAL BLOCK, CONNECTION METHOD: SCREW CONNECTION, LENGTH: 28.5 MM, WIDTH: 15 MM, HEIGHT: 19 MM, COLOR: ORANGE, MOUNTING TYPE: DIN RAIL, COIL SNAP-IN DEVICE. FREE 2 YEAR RADWELL...
(2853970) UNIVERSAL DIN RAIL ADAPTER. FREE 2 YEAR RADWELL WARRANTY
(2853996) UNIVERSAL DIN RAIL ADAPTER. FREE 2 YEAR RADWELL WARRANTY
(2854021) UNIVERSAL DIN RAIL ADAPTER, FOR SCREWING ON SWITCHGEAR. FREE 2 YEAR RADWELL WARRANTY
(2902078), DIN RAIL ADAPTER. FREE 2 YEAR RADWELL WARRANTY
(P/N 800000229) DIN VALVE CONNECTOR, DIN FORM A FOR PRESSURE SWITCHES, HALOGEN FREE LUMFLEX BLACK PUR CABLE. ACCORDING TO DIN EN 175301-803 FORM A. IP. FREE 2 YEAR RADWELL WARRANTY...
(PRICE/BOX OF 250) POLYPROPYLENE INSULATED FERRULES, TWIN WIRE, BLUE DIN COLOR END SLEEVE, 14 AWG, 10.0 MM PIN LENGTH. FREE 2 YEAR RADWELL WARRANTY
(PRICE/BOX OF 500), DIN FERRULE, STANDARD SLEEVE, SINGLE WIRE, BLACK INSULATED FERRULE, W/ FUNNEL ENTRY FOR FASTER INSERTION /LOWER INSTALLATION COST, INTENDED FOR AWG 8, 10.0 MM WIRE FERRULE. FREE...
(PRICE/BOX OF 500), DIN FERRULE, STANDARD SLEEVE, SINGLE WIRE, BLUE INSULATED FERRULE, W/ FUNNEL ENTRY FOR FASTER INSERTION /LOWER INSTALLATION COST, INTENDED FOR AWG 14, 2.5 MM WIRE FERRULE .
(PRICE/BOX OF 500), SINGLE WIRE, DIN END SLEEVE, BLACK INSULATED FERRULE, W/ FUNNEL ENTRY FOR FASTER INSERTION /LOWER INSTALLATION COST, INTENDED FOR AWG 16, 1.5 MM WIRE FERRULE. FREE 2...
1-POLE SCREW TRM DIN 24VDC. FREE 2 YEAR RADWELL WARRANTY
16 POSITION, DIN CONNECTOR HEADER, MALE PINS, GOLD, THROUGH HOLE, RIGHT ANGLE . FREE 2 YEAR RADWELL WARRANTY
2-CONDUCTOR TERMINAL BLOCK, ACTUATOR SUPPLY, 3 LEVELS, 20 AMP, 400 V, CAGE CLAMP, 28-12 AWG, FRONT-ENTRY WIRING, POLYAMIDE MATERIAL, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR...
5 POSITION CIRCULAR CONNECTOR MINI DIN JACK, FEMALE SOCKETS SOLDER SILVER . FREE 2 YEAR RADWELL WARRANTY
AC POWER ENTRY MODULE, RECEPTACLE DUPLEX, 20 AMP, 120 VAC, 125 VAC MAX, 50/60 HZ, DIN RAIL, MT 6720005420. FREE 2 YEAR RADWELL WARRANTY
AC RECEPTACLE, DIN RAIL MOUNT, DUAL OUTLET, SCCR 10KA, 20 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
ADAPTER N-FEMALE 7/16 DIN FEMALE. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, 2-PIECE, 8/12 SLOT Q RACK, TO DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
ADAPTOR TOP, DIN RAIL, FOR 3TX7110 PLUG-IN RELAY. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Components 1734-TOP3
AVENTICS Components R432013730
BACKPLANE CONNECTORS, DIN 41612 48PIN 3MM MALE R/A THRU HOLE. FREE 2 YEAR RADWELL WARRANTY
BASE ELEMENT, DEVICE CONNECTOR, SCREW TERMINALS, DIN MOUNT,2801305. FREE 2 YEAR RADWELL WARRANTY
BASE ELEMENT, WITH PUSH CONNECTION TECHNOLOGY FOR CB, (2800929) DIN RAIL MOUNT, . FREE 2 YEAR RADWELL WARRANTY
BASE MODULE, WASHER XI/ON, 4 CONNECTION LEVELS, 8 MM STRIPPING LENGTH, TENSION SPRING, DIN RAIL MOUNT, 0 TO +55 DEGREES C, IP20, (140080). FREE 2 YEAR RADWELL WARRANTY
BNC ADAPTOR, DOUBLE DECK DIN RAIL, 50 OHM, SOLDER, 0-4 GHZ, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS CONNECTOR, AXIOLINE F, BASE MODULE, FOR HOUSING TYPE BK, DIN RAIL CONNECTION, (PRICE PER PACK OF 5), (2701422). FREE 2 YEAR RADWELL WARRANTY
BUS CONNECTOR, DIN RAIL, 5X POSITION, 8 A NOMINAL CURRENT, 125 V NOMINAL VOLTAGE, CU ALLOY CONTACT, GOLD-PLATED SURFACE, LIGHT GREY COLOR, (2713645). FREE 2 YEAR RADWELL WARRANTY
BUS CONNECTOR, F BUS BASE MODULE, FOR HOUSING TYPE F, DIN RAIL CONNECTOR, (PRICE PER PACK OF 5), (2688129). FREE 2 YEAR RADWELL WARRANTY
BUS COUPLER, INLINE, SPRING-CAGE CONNECTION, 0.95 AMP, 24 V, 500 KBPS / 2 MBPS, MODBUS/TCP / UDP, RJ45 JACK, IP20, DIN RAIL MOUNT, GREEN. FREE 2 YEAR RADWELL WARRANTY
CABLE CONNECTOR CIRCULAR DIN 5P 300V. FREE 2 YEAR RADWELL WARRANTY
CABLE SOCKET, DIN CONNECTOR, FOR DMV ACCESSORIES, 4 PINS, BLACK USED WITH DMV MODULAR VALVES, (FORMERLY 210-319). FREE 2 YEAR RADWELL WARRANTY
CIRCULAR DIN CONNECTOR, 8 CONTACTS, JACK, THROUGH HOLE, LOCKING, VERTICAL. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR DIN CONNECTORS, MINI-DIN, VERTICAL, 8 POSITION, SNAP & LOCK SOCKET FEMALE, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CONEC DIN 41617 31P MALE RT ANG .098 PITCH . FREE 2 YEAR RADWELL WARRANTY
CONN DIN HEADER 44POS, PITCH 0.100" (2.54MM), THROUGH HOLE, RIGHT ANGLE, -55°C ~ 85°C . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 1-5/8INCH DIN MALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BLOCK, M3 SCREW TERMINAL, 40 POINT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BOARD, EURO, 96 POSITION , 3 ROW, DIN 41612 CONNECTORS 96P TYPE C FEMALE CLOSED SLDR LUG. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR CARRIER BASEPLATE, FOR MOUNTING ON DIN EN 60715 RAIL, OR WITH SCREWS, COB PANEL SUPPORTS SERIES, FOR INSERTS WITH 77.5 X 27 MM SCREW FIXING CENTRE DISTANCE. FREE 2...
CONNECTOR CARRIER BASEPLATE, FOR MOUNTING ON DIN EN60715 RAIL, OR WITH SCREWS, COB PANEL SUPPORTS SERIES, FOR INSERTS WITH 104 X 27 MM SCREW FIXING CENTRE DISTANCE. FREE 2 YEAR...
CONNECTOR DIN 44POS 2.54MM PITCH 2ROW THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR DIN PLUG INSULATED BLACK CABLE 3PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR FEMALE DIN 7/8INCH. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HEADER DIN RAIL 64POS STYLE C. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR TERMINAL BLOCK, FEMALE, MULTI-PLUG SYSTEM, MCS-MIDI CLASSIC SERIES, SPRING STRIP 2 POSITION, CAGE CLAMP, 8-9 MM STRIPPING LENGTH, 5 MM PCM, T DIN RAIL, 320 V RATED VOLTAGE, 16...
CONNECTOR, 96 POSITION, 3 ROW FEMALE, DIN 41612 CONNECTORS DIN SIGNAL TYC/R SHROUD PR-IN A11.5. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 96 POSITION, 3 ROW, DIN 41612 CONNECTORS 96P MALE RA TYPE C 2.54MM STANDARD. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, AVA6-50 SERIES, POSITIVE STOP, 7/16 DIN FEMALE, SILVER PLATING, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CONDUIT PLUG, 1/2 INCH, DIN COIL, NEMA 4 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, DIN 41612, HEADER, 2ROW; PRODUCT RANGE:-; NO. OF CONTACTS:32CONTACTS; GENDER:HEADER; PITCH SPACING:5.08MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT:...
CONNECTOR, DIN 41612, HEADER, 96P, 3ROW, PRODUCT RANGE -, TOTAL 96 CONTACTS, GENDER HEADER, PITCH SPACING 2.54MM, NO. OF ROWS 3 ROW, ROWS LOADED A + B + C, CONTACT...
CONNECTOR, DIN 41612, PLUG, 15 POSITION, 2ROW, 5.08MM; PRODUCT RANGE:TYPE H15 SERIES; NO. OF CONTACTS:15CONTACTS; GENDER:PLUG; PITCH SPACING:5.08MM; NO. OF ROWS:2 ROW; ROWS LOADED:Z + D; CONTACT PLATING:-; CONTACT MATERIAL:-...
CONNECTOR, DIN 41612, PLUG, 48POS, 3ROW, PRODUCT RANGE:TYPE F SERIES, NO. OF CONTACTS:48CONTACTS, GENDER:PLUG, PITCH SPACING:5.08MM, NO. OF ROWS:3 ROW, ROWS LOADED:-, CONTACT PLATING:GOLD PLATED CONTACTS, NO. OF MATING CYCLES:-...
CONNECTOR, DIN 41612, PLUG, 48POS, 3ROW; PRODUCT RANGE:TYPE F SERIES; NO. OF CONTACTS:48CONTACTS; GENDER:PLUG; PITCH SPACING:5.08MM; NO. OF ROWS:3 ROW; ROWS LOADED:-; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:500...
CONNECTOR, DIN 41612, PLUG, 64POS, 2ROW, PRODUCT RANGE:TYPE B SERIES, NO. OF CONTACTS:64CONTACTS, GENDER:PLUG, PITCH SPACING:2.54MM, NO. OF ROWS:2 ROW, ROWS LOADED:-, CONTACT PLATING:GOLD PLATED CONTACTS, NO. OF MATING CYCLES:-...
CONNECTOR, DIN 41612, TYPE E SERIES, 48 CONTACTS, 3 ROW, RECEPTACLE, 5.08 MM PITCH SPACING, A + C + E. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, DIN AUDIO, PLUG, 7 WAY; NO. OF CONTACTS:7CONTACTS; GENDER:PLUG; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATL:NYLON (POLYAMIDE), GLASS FILLED BODY; PRODUCT RNG:- ;ROHS COMPLIANT: YES. FREE...
CONNECTOR, DIN HDR 96POS PCB RA GOLD . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, DIN RAIL, GREEN, 10 AMP, 300V. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, DIN RAIL, GREEN, GREEN, 12 AMP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, DIN SOLENOID, 24 VAC/DC, STRAIN RELIEF. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, DURAGARD, FEMALE, 50 AMP, 2 POLE, 3 WIRE, 250 VOLTS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HELIAX, POSITIVE STOP, WIRELESS, RADIATING,MALE, STRAIGHT, 7/16INCH DIN MOUNT, FOR 1/2INCH AL4RPV-50 / LDF4-50A / HL4RPV-50 CABLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HELIAX, WIRELESS, RADIATING, MALE, 7/16INCH DIN MOUNT, FOR 1/2IN FSJ4-50B CABLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MALE TYPE, 15X CONTACTS, 10.16 MM PITCH, 2X ROWS, 15 A CONTACT RATING, THROUGH HOLE MOUNT, RIGHT ANGLE, SOLDER TERMINATION, DIN 41612. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, PLUG LEAD, DIN TYPE A. FREE 2 YEAR RADWELL WARRANTY
CORDSET, DOUBLE ENDED, DIN 43650 VALVE PLUG, CABLE EXIT ON GROUND, TYPE "C" 9.4MM SPACING, BLACK HOUSING, 2 CONDUCTORS / 1 GROUND, STRAIGHT THROUGH, 0-220 VAC/DC, 3X18 AWG, 0.5 METER...
DIGITAL OUTPUT MODULE, INLINE SERIES, 32 OUTPUTS, 24 VAC/DC, 8 AMP, 2.8 W, DIN RAIL MOUNT, SPRING CAGE CONNECTION, (2862822). FREE 2 YEAR RADWELL WARRANTY
DIN 41612 CONNECTORS DIN 32POS 2.54 THRUHOLE R/A MALE PINS HEADER. FREE 2 YEAR RADWELL WARRANTY
DIN 41612 CONNECTORS, DIN H15 FEMALE,15 ZD-VV 3-00 F001 00 197, 21. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL ADAPTER, UNIVERSAL, FOR SCREWING ON SWITCHGEAR, BLUE CHROMATE, IRIDESCENT, ZINC DIE-CAST, DIN RAIL MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL BUS CONNECTOR, GOLD PLATED CONTACT SURFACE, 5 POSITION, DIN RAIL MOUNT, UNIVERSAL FOR TBUS HOUSING, (2709561). FREE 2 YEAR RADWELL WARRANTY
DINNECTORS Components DN-G1/0-EACH
DISCONTINUED BY MANUFACTURER 10/01/2021, THERMISTOR MOTOR PROTECTION, COMPACT, AUTO EVALUATION UNIT, 110 VAC, 1 W, SCREW TYPE TERMINAL, DIN RAIL MOUNT, SUCCESSOR 3RN2000-1AW30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 9-20-2010, CONNECTOR, HELIAX, POSITIVE STOP, WIRELESS, RADIATING, FEMALE, STRAIGHT, 7/16INCH DIN MOUNT, FOR 1/2INCH LDF4-50A CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER AS OF 04/2010, TERMINAL BLOCK, BLUE, 24-12AWG, 20AMP, 600V, DIN RAIL MOUNT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER(07/01/2 010), CONNECTOR,1/2IN, STRAIGHT, ALUMINUM, 7-16 DIN MALE, EZFIT, FOR 1/2IN FXL-540 CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR MODULE, 9 PIN, MALE/FEMALE, DIN RAIL MOUNT, DIRECT REPLACEMENT: ZL-RTB-DB09. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 10 AMP, 250 V, 8 TERMINALS, 35 MM, DIN RAIL MOUNT, SOCKET BASE FOR RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 16 AWG, 1.5MM-8MM, BLACK, SINGLE WIRE, DIN STYLE, INSULATED, (PK/100). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR/TERMINAL PIN, DIN RAIL STOP ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, D/TB CONNECTOR, MALE, DIN RAIL MOUNT FOR SNAPTRACK 2TKD, 15 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIN CONNECTOR, K2 / CLEAR, 120 V COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIN PLUG, INLINE MALE, BLACK PLASTIC, METAL PLUG, 8 PIN, 270 DEGREE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, CONNECTOR TERMINAL, 20 PIN, DIN RAIL MOUNT, SCREW TERMINAL, AYC1220. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END STOP, BEIGE, FOR 35 MM DIN RAIL, 2005.2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END STOP, BEIGE, FOR 35 MM DIN RAIL, ES35. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE, 15AMP, IVORY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY MODULE, ANALOG ISOLATOR DIN MOUNT UPAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 125V, 1 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BOCK MODULE, DIN RAIL MOUNT, 37 PIN CONNECTOR, SCREW TERMINAL, (6266090000). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER: 11/01/2020, MODULAR DIN SOCKET, MULTI9 PC SERIES, 16 AMP, 250 VAC, 2 POLE + EARTH, GERMAN OUTLET STANDARD, SUCCESSOR: A9A15310. FREE 2 YEAR RADWELL WARRANTY
DSCONTINUED BY MANUFACTURER, DIN MALE 7-16 POSITIVE STOP™, FOR 1/2 IN AL4RPV-50, LDFA-50A, HL4RV-50 CABLE. FREE 2 YEAR RADWELL WARRANTY
DUNGS Components 210319
ETHERNET CONNECTOR BREAKOUT BOARD, W/ LED, SCREW TERMINALS, 180 VERTICAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
FEED-THRU ADAPTER, MINI DIN 6, FEMALE / FEMALE, 6 CONTACTS, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
FIELD WIREABLE SOLENOID VALVE CONNECTOR, 10MM DIN 43650 FORM B MOLDED CONNECTOR, 110 VAC/VDC, 16-12 AWG, ACCEPTS CABLE DIAMETER SIZE 0.24-0.32IN, SURGE PROTECTION, LED INDICATION.. FREE 2 YEAR RADWELL WARRANTY...
FIELD WIREABLE SOLENOID VALVE CONNECTOR, 11MM DIN STYLE MOLDED CONNECTOR, 110 VAC/VDC, 16-12 AWG, ACCEPTS CABLE DIAMETER SIZE 0.24-0.32IN, SURGE PROTECTION, LED INDICATION.. FREE 2 YEAR RADWELL WARRANTY
FIELD WIREABLE SOLENOID VALVE CONNECTOR, 18MM DIN 43650 FORM A MOLDED CONNECTOR, 110 VAC/VDC, 16-12 AWG, ACCEPTS CABLE DIAMETER SIZE 0.24-0.32IN, SURGE PROTECTION, LED INDICATION.. FREE 2 YEAR RADWELL WARRANTY...
FIELD WIREABLE SOLENOID VALVE CONNECTOR, 18MM DIN 43650 FORM A MOLDED CONNECTOR, 24 VAC/VDC, 16-12 AWG, ACCEPTS CABLE DIAMETER SIZE 0.24-0.32IN, SURGE PROTECTION, LED INDICATION.. FREE 2 YEAR RADWELL WARRANTY...
GROUNDING TERMINAL BLOCK, 22-8 AWG, GREEN AND YELLOW, USE TO MECHANICALLY AND ELECTRICALLY CONNECT WIRES, 35 MM DIN RAIL THROUGH THE CLAMPING FOOT, PACK OF 10, 10 KA. FREE 2...
I/O BOARD, MX-E AND MX-U SERIES PROCESSORS, FEMALE DB37, DIN RAIL MOUNTABLE, NO ISOLATION. FREE 2 YEAR RADWELL WARRANTY
INLINE FUNCTION TERMINAL, RS-485 / 422 VERSION, INPUT / OUTPUT, 500 KBPS TRANSMISSION SPEED, -25 TO +85 DEGREES C, DIN RAIL MOUNT, IP20, 2863627. FREE 2 YEAR RADWELL WARRANTY
INLINE TERMINAL, 24 VDC SUPPLY, 1 ANALOG OUTPUT, 0-10 V OUTPUT, 500 KBPS TRANSMISSION SPEED, 2 WIRE, IP20, DIN RAIL MOUNT, 2861399. FREE 2 YEAR RADWELL WARRANTY
INLINE TERMINAL, 4 AMP MAX, 24 VDC, 2OUTPUTS, DIN RAIL ,-25 °C TO 55 °C 12.2X119.8X71.5MM, CLASS A, SPRING-CAGE CONNECTION, OVERLOAD PROTECTION, SHORT-CIRCUIT PROTECTION OF OUTPUTS. FREE 2 YEAR RADWELL...
INSULATED FERRULES, TWIN WIRE, GRAY DIN COLOR END SLEEVE, 18 AWG, (10.0MM) PIN LENGTH., PRICE (500/PK). FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, 1 AMP, 20 POSITION, 25 VAC, 60 VDC, FLAT-RIBBON CABLE CONNECTOR, 8 MM STRIPPING LENGTH, 24-12 AWG, M3, SCREW TERMINALS, DIN RAIL MOUNT, -20 TO +70 DEGREE C,...
INTERFACE MODULE, VARIOFACE, PASSIVE MODULE, FRONT ADAPTER, 32 CHANNEL, 25 VAC, 60 VDC, DIN RAIL MOUNT, (2284578). FREE 2 YEAR RADWELL WARRANTY
KONNECT-IT GROUNDING TERMINAL BLOCK, 2 TERMINALS PER SIDE, ACCEPTS WIRE SIZE 26-12 AWG, GREEN AND YELLOW, 35 MM DIN RAIL MOUNT, (PRICE/ PACKAGE OF 25). FREE 2 YEAR RADWELL WARRANTY...
LUG TERMINAL BLOCK, 16 POLE, 8 AMP, 250 VAC, SCREW PLUG-IN TERMINALS, DIN RAIL MOUNTING, -20 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
LUMBERG, SV120, DIN AUDIO / VIDEO CONNECTOR, PLUG, 12, CABLE MOUNT, METAL BODY, NICKEL PLATED CONTACTS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
M20 CONDUIT ADAPTER, ACCESSORIES M 20 TO 1/2 NPT, 65 IN-LB MAX TORQUE, USED WITH DIN CONNECTOR, (FORMERLY 240-671). FREE 2 YEAR RADWELL WARRANTY
MALE CONNECTOR 7/16 DIN MALE A-1. FREE 2 YEAR RADWELL WARRANTY
MENCOM CORDSETS, SOLENOID VALVE CONNECTOR SERIES, DIN FORM A CONNECTION TYPE, FLUING LEADS, 1 VALVE CONNECTOR, 3 WIRES, 250 VAC, PVC, BLACK. FREE 2 YEAR RADWELL WARRANTY
MINI ISO VALVE, DIN ATTACHABLE, W SUPPRESSION, 115 V. FREE 2 YEAR RADWELL WARRANTY
MINI ISO VALVE, PLUG FORM C, CONNECTOR TYPE: 15MM INDUSTRIAL STANDARD, PROTECTION CLASS: IP65, ELECTRICAL CONNECTION: DIN EN 175301-803, MATERIALS: PLASTIC, VOLTAGE: 250VAC/DC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT TERMINAL, DIGITAL MODULE, 2 AMP, 500 VAC, 24 VDC, 50 HZ, 12 W, 4 OUTPUTS, 8 MM STRIPPING LENGTH, 28-16 AWG, SPRING-CAGE CONNECTION, DIN RAIL MOUNT, -25 TO +55...
PATCH PANEL CONNECTOR, 1 CHANNEL, 2X RJ45 JACKS, 10/100/1000 MBPS, DIN RAIL MOUNTING, -25 TO+85 DEGREE C, IP20, (2901646). FREE 2 YEAR RADWELL WARRANTY
PATCH PANEL, NARROW OVERALL WIDTH, EXTENDED TEMPERATURE RANGE, TWO RJ45 JACKS, 1:1 ASSIGNMENT, ALL-AROUND SHIELD, CAT5, 10/100 MBPS, DIN RAIL ADAPTER, IP20. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR PLUG, DIN 41612, 15 WAY, 15 CONTACTS, GENDER:HEADER, PITCH SPACING:5.08 MM, 2 ROW; Z + D, CONTACT MATERIAL:COPPER ALLOY, 500 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
PHOENIX CONTACT Components EEM-MKT-DRA
PHOENIX CONTACT, VS-PP-R-1XRJ45/5-LSA , VSPPR1XRJ455LSA, PATCH PANEL, RJ45, DIN RAIL MOUNTING, IP20, 1 SLOT, IDC CONNECTION, CAT5E, OPTION OF SHIELDING VIA JUMPERS. FREE 2 YEAR RADWELL WARRANTY
PLC, Q SERIES, DIN RAIL ADAPTER FOR Q35B/Q65B. FREE 2 YEAR RADWELL WARRANTY
POWER SOCKET MSVD, VDE, 16 AMP, 2 POLE+PE, 250 VAC, 10 AWG, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
POWER TERMINAL BLOCK, 2AMP, 24VDC, FEED-IN TERMINAL, ANALOG, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 2 AC OUTLETS, 15A, 125 VAC, 30-12 AWG, UL508, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, THREE PLUG OUTLET, 15 AMP COMBINED, 125 VAC, DIN RAIL MOUNT, FOR LAPTOP COMPUTERS AND TEST EQUIPMENT. FREE 2 YEAR RADWELL WARRANTY
RELAY BASE, FOR INDUSTRIAL RELAY W/ 2 OR 4 CHANGEOVER CONTACTS, PUSH-IN CONNECTION, PLUG-IN OPTION FOR INPUT/INTERFERENCE SUPPRESSION MODULES, MOUNTING ON NS 35/7.5, 12 AMP, 250 VAC/DC, GRAY, DIN RAIL...
SOCKET, 0804027, PIN CONNECTOR PATTERN TYPE CF, SCREW CONNECTION, LIGHT INDICATOR, 250 V AC, 16 AMP, GREEN, FOR MOUNTING ON A DIN RAIL IN THE SERVICE INTERFACE OR DIRECT MOUNTING.
SOCKET, 15A ,125VAC, SCREW CONNECTION, DIN RAIL/DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOCKET, PIN CONNECTOR PATTERN TYPE E, SCREW CONNECTION, WITH EXTENDED TOUCH PROOFNESS/SHUTTER, LED DISPLAY, GREEN, FOR MOUNTING ON A DIN RAIL IN THE SERVICE INTERFACE OR DIRECT MOUNTING, 250 VAC,...
SOLENOID VALVE CONNECTOR, FIELD WIREABLE, 11MM DIN STYLE, MOLDED CONNECTOR TO PG9 CABLE GLAND, 24 VAC/VDC, #16-12 AWG, ACCEPTS CABLE DIAMETER SIZE .24-32IN, SURGE PROTECTION, LED INDICATION. FREE 2 YEAR...
SURGE PROTECTOR BASE, IP20, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BASE, ONE PIECE, 12PT, SCREW CLAMP, 8AMP, 120-240VAC, 24VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK INTERFACE MODULE, CONNECTOR CONVERSION UNIT, 20 POSITION, 1 AMP, 125 VAC, SCREW, DIN RAIL, FLAT CABLE CONNECTOR, 43.5 MM HEIGHT, 112.5 MM LENGTH, FLAT CABLE, 45 MM WITDH,...
TERMINAL BLOCK INTERFACE MODULE, FRONT ADAPTER, VARIOFACE, SCREW CONNECTION TO RIBBON CABLE, 50 POSITION, DIN RAIL MOUNT, 135 MM WIDTH, 60 V AC/DC MAX, 1 AMP MAX, (2281089). FREE 2...
TERMINAL BLOCK SCREW CLAMP DIN MOUNT GREY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 12 SCREW TERMINAL TO 12PIN CONNECTION, DIN RAIL MOUNT, 12AMP RATING, GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 2 POSITION, 12AWG 2AWG, 125 AMP, 800V, FEED THROUGH, 35 MM, KLIPPON, DIN RAIL MOUNTING, SAK SERIES, (0608220000). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SCREW CONNECTOR, GROUNDING TYPE, 26-10 AWG, GREEN AND YELLOW, 35 MM DIN RAIL MOUNT, 100 KA SCCR RATING, (PRICE/ PK OF 50). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SCREW GROUNDING, 14-1/0 AWG, 10 KA SCCR, GREEN-YELLOW, 35MM DIN RAIL MOUNT, USE TO MECHANICALLY AND ELECTRICALLY CONNECT WIRES TO 35MM DIN RAIL THROUGH THE CLAMPING FOOT, PRICE/EACH.
TERMINAL BLOCK, SPRING LOADED CONNECTION, GREEN / YELLOW, THERMOPLASTIC, 6.2 MM SPACING, 1 LEVEL, 2 TERMINAL POINTS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
TEST ADAPTER, TOUCH PROOF AGAINST UNINTENTIONAL DIRECT CONTACT ACCORDING TO DIN EN 50274 WHEN PLUGGED IN, FOR 4 MM TEST PLUG AND TERMINAL BLOCKS WITH 8.2 MM PITCH, COLOR: YELLOW.
THERMOELECTRIC TERMINAL BLOCK, 10AMP, 300V, 12-28 AWG, SCREW TERMINAL, G DIN RAIL,T DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR REMOTE TERMINAL BLOCK, OUTPUT, 8 POSITION, NPN, 1 AMP, 24 VDC, SCREW CONNECTION METHOD, DIN RAIL MOUNT, GRAY, HIGH SPEED AND LONG DISTANCE. FREE 2 YEAR RADWELL WARRANTY
TURCK Electrical Products TC9S 2-A669-0.5M-WS 5.3T
UNIVERSAL DIN RAIL ADAPTER, FASTENING HOLES PROVIDED, INTEGRATED FOOT CATCH, 52MM X 130MM X 9.6MM, (2706412). FREE 2 YEAR RADWELL WARRANTY