Radwell International Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| (1534068), SENSOR, INCLINOMETER, SINGLE AXIS, 360 DEGREE RANGE, RECTANGULAR HOUSING, ANALOG OUTPUT, 4-20 MA, 10-30 VDC, 5-PIN M12 EUROFAST CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (162300), HI PRESSURE LEVEL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| (OBS.) PARTKIT FLOAT ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| 1 NEMA RATED, DPST, FLOAT SWITCH PRESSURE AND LEVEL SWITCH 575 VAC, LINE-LOAD-LOAD-LINE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| 2 - 336 ROTAMETER MAGNETIC FLOAT PVDF SK31. FREE 2 YEAR RADWELL WARRANTY | |
| 520024, ALIGNMENT AID, LIGHT SOURCE: LASER, RED, HOUSING MATERIAL: METAL, 520024. FREE 2 YEAR RADWELL WARRANTY | |
| 840 AUTOMATIC FLOAT SWITCH, STYLE B - HEAVY DUTY INDUSTRIAL SWITCH, CONVERTABLE FOR TANK OR SUMP OPERATION, TYPE 1 ENCLOSURE, STANDARD CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| AIRTROL Sensors & Switches F-4300-100-FM | |
| AMMETER SELECTOR SWITCH FLUSH MOUNTING TYPE FRONT PLATE 72X72MM 8 KW AC3,380. FREE 2 YEAR RADWELL WARRANTY | |
| ANCHOR SCIENTIFIC Sensors & Switches GS130NO | |
| ANCHOR SCIENTIFIC Sensors & Switches GSE-50NONC | |
| ANCHOR SCIENTIFIC Sensors & Switches GSI20NO | |
| ANCHOR SCIENTIFIC Sensors & Switches GSI40NONC | |
| AQUASWITCH ELECTRONIC WATER SWITCH, FOR VALVES, PUMPS AND ALARMS, SWITCHING CAPACITY IS 250V 5 AMPS (MAX), OPERATING VOLTAGE IS 24V AC/DC, IPX7 PROTECTION RATING,5-WAY CABLE. FREE 2 YEAR RADWELL WARRANTY... | |
| AQUASWITCH, ELECTRIC WATER SWITCH, 24 VAC/VDC VOLTAGE, 5 AMP MAX, 2 WATTS, 20 INCH CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO DRAIN W/ FLUOROCARBON SEAL, HEX NUT, O-RINGS, B18, B28, CB6. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATIC FLOAT SWITCH FLOAT OPERATOR ASSEMBLY, DOUBLE ARM LEVER, DOUBLE PULLEY OR SINGLE-SHEAVE WHEEL, BASE-MOUNTED, STYLE A - INDUSTRIAL SWITCH, LOW OPERATING FORCE, CONVERTABLE FOR TANK OR SUMP OPERATION, TYPE... | |
| AUTOMATIC FLOAT SWITCH, STYLE B - HEAVY DUTY INDUSTRIAL SWITCH, CONVERTABLE FOR TANK OR SUMP OPERATION, TYPE 7 9 ENCLOSURE, STANDARD CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATION DIRECT Sensors & Switches FLS-HS-100 | |
| BARNES Sensors & Switches 125151-15 | |
| BERNSTEIN AG Sensors & Switches 618.1126.076 | |
| BIN LEVEL INDICATOR, ROTARY PADDLE, SELF-VALIDATING, SAFEPOINT, IP66, NEMA 4, TYPE 4, 30 PSI / 2 BAR, 11 VA, 24 VAC/DC, RED / GREEN LED INDICATOR, DIE CAST ALUMINUM, 1-1/4... | |
| BIN MASTER Sensors & Switches BMRX-200 | |
| BLUELEVEL TECHNOLOGIES Sensors & Switches 40-1111-111 | |
| C-H L.S. ARM C-H E50 OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE FILLING LEVEL PROBE, KF0137. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE LEVEL SENSOR, WITH MEDIA CONTACT, 1-8 MM RANGE, 10-30 VDC, M12X1 THREAD, PNP NORMALLY CLOSED (NC), 100 HZ SWITCHING FREQUENCY, NON-FLUSH, -25 TO +85 DEGREES C, IP67, (BCS00PP). FREE... | |
| CAPSUHELIC DIFFERENTIAL PRESSURE GAGE,5IN DIAMETER X 3-3/32IN LENGTH,1/4IN NPT,0-100IN OF WATER. FREE 2 YEAR RADWELL WARRANTY | |
| COMMERCIAL PAN FLOAT 3". FREE 2 YEAR RADWELL WARRANTY | |
| COMPAC ENGINEERING Sensors & Switches 10-782-KR | |
| COMPAC ENGINEERING Sensors & Switches 10-782-PP-10PK | |
| COMPAC ENGINEERING Sensors & Switches 10-782-PP | |
| COMPAC ENGINEERING Sensors & Switches 15-650-PP | |
| CONERY Sensors & Switches 2900-B1S1C1-20 | |
| CONERY Sensors & Switches 2900-B1S1C1K1-30 | |
| CONERY Sensors & Switches 2900-B8S1C1-20 | |
| CONERY Sensors & Switches 2900-B8S1C1-25 | |
| CONERY Sensors & Switches 2900-B8S1C1-30 | |
| CONERY Sensors & Switches 2900-B8S1C1-50 | |
| CONERY Sensors & Switches 2900-B8S4C1-20' | |
| CONERY Sensors & Switches 2900-B8S4C1-50 | |
| CONERY Sensors & Switches 2900B1S1C115 | |
| CONERY Sensors & Switches 2900B1S1C130 | |
| CONERY Sensors & Switches 2900B1S1C150 | |
| CONERY Sensors & Switches 2902-B2S2C1-20' | |
| CONTACT LEVEL SENSOR, LIQUID,ECHOWAVE RADAR LIQUID LEVEL TRANSMITTER, 3' RANGE, 3/4" NPT PROCESS MOUNT, 316L SS ROD PROBE, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTINUOUS FLOAT SENSOR, STAINLESS STEEL, 21.13 INCH SENSING LENGTH, FOR 55 GALLON DRUMS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTINUOUS LEVEL SENSOR, SS STEM, PP FLOAT, 1/4 INCH' RESOLUTION, 4-20 MA OUTPUT, 16" SENSE LENGTH, 24 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, 16DM SERIES, DOUBLE POLE DOUBLE THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, INVERSE MODE, 10K OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 26K OPERATION, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 26K OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 4.7K OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, INVERSE MODE, 100K OPERATION, 11 PIN - DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, INVERSE MODE, 26K OPERATION, 11 PIN - DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, 16HM SERIES, HIGH SENSITIVITY, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 3M OPERATION, 8 PIN OCTAL SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, 16HM SERIES, HIGH SENSITIVITY, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 5.5M OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, 16HM SERIES, HIGH SENSITIVITY, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, INVERSE MODE, 5.5M OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, 16VM SERIES, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, FULL SET OR RESISTORS (4.7K TO 1M OHMS), 11 PIN OCTAL SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, SERIES 16, SOLID STATE, SPADE TERMINALS, DPDT LOAD CONTACTS, 10K DIRECT OPERATION, 120 VAC SUPPLY, 1/16" PANEL, OPEN STYLE, WITHOUT RETROFIT PLATE OPTION. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTROL MODULE, SERIES 16, SOLID STATE, SPADE TERMINALS, DPDT LOAD CONTACTS, 50K DIRECT OPERATION, 120 VAC SUPPLY, SCREW MOUNT, OPEN STYLE, WITHOUT RETROFIT PLATE OPTION. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTROL MODULE, SERIES 16, SOLID STATE, SPADE TERMINALS, GENERAL PURPOSE, 10K DIRECT OPERATION, 120 VAC SUPPLY, RETROFIT, OPEN STYLE, WITHOUT RETROFIT PLATE OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, SERIES 16, SOLID STATE, SPADE TERMINALS, GENERAL PURPOSE, 50K DIRECT OPERATION, 120 VAC SUPPLY, RETROFIT, OPEN STYLE, WITHOUT RETROFIT PLATE OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, SERIES 26, LOW WATER CUTOFF, STANDOFF MOUNT, 1NO/1NC (1 FORM C), SPADE TERMINALS, 10K OHM, 120 VAC, 1/16" PANEL, OPEN STYLE, POWER OUTAGE. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTROL MODULE, SERIES 26, LOW WATER CUTOFF, STANDOFF MOUNT, 1NO/1NC (1 FORM C), SPADE TERMINALS, 26K OHM, 120 VAC, 1/8" PANEL, OPEN STYLE, POWER OUTAGE. FREE 2 YEAR RADWELL WARRANTY... | |
| COOLANT LEVEL SENSOR, 1/4 NPTF 5S DLY. FREE 2 YEAR RADWELL WARRANTY | |
| COOLANT LEVEL SENSOR, 3/8 NPTF 5S DLY. FREE 2 YEAR RADWELL WARRANTY | |
| COX RESEARCH AND TECHNOLOGY Sensors & Switches OPTI-F130 | |
| CUTLER HAMMER Sensors & Switches E50KL200 | |
| CUTLER HAMMER Sensors & Switches E50KL201 | |
| CUTLER HAMMER Sensors & Switches E50KL202 | |
| CUTLER HAMMER Sensors & Switches E50KL355 | |
| CUTLER HAMMER Sensors & Switches E50KL421 | |
| CUTLER HAMMER Sensors & Switches E50KL538 | |
| CUTLER HAMMER Sensors & Switches E50KL556 | |
| DALMEC Sensors & Switches 00.79.0208 | |
| DATALOOP CONTROLLER, WITH 2 SPST RELAYS & 4-20MA REPEATER 'INTRINSICALLY SAFE'. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, SWITCH, REPLACEMENT PART, MANUAL RESET LOW WATER CUT-OFF, FOR MCDONNELL 91, 92, 93, 94 SERIES CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 03/31/2010, AUTOMATIC FLOAT SWITCH, 600 VAC / 250 VDC, STYLE C, MOTOR RATED INDUSTRIAL SWITCH, CONVERTABLE FOR TANK OR SUMP OPERATION, TYPE 1 ENCLOSURE, STANDARD CONTACTS, MOUNTABLE. | |
| DISCONTINUED BY MANUFACTURER, ALIGNMENT AND LEVELING SYSTEM, FIXATOR SERIES, ANCHORING SYSTEM, 2,200 LB LOAD RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BURST ALERT SENSOR, 1 IN, GAS TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISHWASHER SENSOR S-2000 W/50FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOAT / LEVEL SWITCH, LH10 SERIES, HORIZONTAL BUOYANCY, DRY CONTACT REED, SPDT, NO / NC SELECTABLE, 3/4" NPT MOUNTING THREAD, 8 FT CABLE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, FLOAT SWITCH RING SEAL TUBE, FOR 907 H & 9038 C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOAT SWITCH WITH ARM, 3 HP, 600 VAC, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOAT SWITCH, 110/220-440/550 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOAT SWITCH, 120 VAC, 15 AMP, 1/2 HP, FEED THROUGH PLUG, S-10-D IS POSSIBLE REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOAT SWITCH, 12V, 24V, AND 32V, UP TO 14 AMPS AT 12V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOAT SWITCH, 20 M CABLE, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOAT SWITCH, SUB. PUMP, 115VAC, 10A, 1/2HP, 10FT. CORD, (9599008). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOATLESS LEVEL SWITCH, 115/230 VAC, 50/60 HZ, 8 VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOATLESS LEVEL SWITCH, 115/230 VAC, 50/60HZ, 8 VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOATLESS LEVEL SWITCH, 61F-GP SERIES, COMPACT, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOATLESS LEVEL SWITCH, 61F-GP-N SERIES, COMPACT, PLUG-IN TYPE, OPERATION INDICATOR, 8-PIN, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW/LEVEL CONTROLLER PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FORK LEVEL SWITCH, VIBRATING, 2120, 20-264VAC, 50/60HZ, 20-60VDC, 0.5W, 2VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FUEL GAUGE SENDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAMMA-DETECTING POINT LEVEL SWITCH, 110 VOLTS INPUT, 50/60 HERTZ, 240 VAC, 24VDC, 6 AMP, 1/4 HORSEPOWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEAVY DUTY LIMIT SWITCH, REPLACEMENT HEAD, 11-5/8 INCH WOBBLE STICK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HOPPER LEVEL SWITCH, 15 A, 480 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEAVER ACTUATOR SWITCH,DP,15AMP, NORMALLY OPEN OR CLOSED, MICRO CHERRY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROL SWITCH, 0.5 AMP, 3 W, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROL, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROL, 406 SERIES, 12-30 V DC, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROL, 406 SERIES, 120 V AC, 50/60 HZ, SCREW CLAMP TERMINALS, 0-90 SECOND TIME DELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROL, 406 SERIES, SCREW CLAMP TERMINALS, TIME DELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROL, COMPACT PLUG-IN (8- PIN), 230 VAC, 50/60 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROL, DIGEST LEVEL PROBE, REPLACED BY AUTO-SET LEVEL INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROL, LEVEL MON MOD, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROL, RELAY SETPOINT, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROL, RELAY, 11 PIN, MALE PLUG, 2DPDT, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROL, SOURCE: 100 - 110 VAC/200 - 220 VAC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROL, ULTRASONIC, 30V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL CONTROLLLER/SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL SENSOR, BACK PRESSURE, 6 POINT, 24 VDC, 130 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL SENSOR, INDICATOR, SENSOR ASSEMBLY, WITH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL SWITCH, 115/230 VAC / 24 VDC INPUT, 50/60 HZ, HAZARDOUS LOCATION RATING, 5 AMP @ 120 VAC CONTACT CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL SWITCH, 1500 PSI MAX, 2-WAY FLOAT SWITCH, CARBON STEEL BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL SWITCH, CRANKCASE, L971 SERIES, 1/2 INCH NPT, FOR HAZARDOUS LOCATIONS, 4 AMP, 250 VAC, ALUMINUM CASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL SWITCH, FLOATLESS, COMPACT, PLUG IN TYPE, 11 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL SWITCH, LIQUID LEVEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL SWITCH, MAX PRESSURE: 1500 PSI, LENGTH: 24.3 INCHES, WIDTH: 5 INCHES, HEIGHT: 4.5 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL SWITCH, SWITCH OPERATIONS NORMALLY OPEN, PILOT DUTY 20VA, 120-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVEL SWITCH, UNS1000-MS, 0.2 / 0.7 AMP, 42 / 240 V, SUGGESTED REPLACEMENT UNS1000-MS/1/2NPT-PG -BN25-L1/1-TS/70/2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEVER ARM, ACTUATOR, STEEL, FOR LIMIT SWITCH WITH ROLLER, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH 2NO 2NC WATERPROOF NAVAL MARINE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH HEAD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FRONT MOUNT PLUNGER, 600VAC. PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROTARY HEAD, 1 NO 1 NC, NEMA A600. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIQUID LEVEL ,RELAY, DIN RAIL,SPDT 10A, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIQUID LEVEL CONTROL RELAY, 110V/50-60HZ, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIQUID LEVEL CONTROLLER & MOTOR PROTECTION, RELAY / OVERLOAD, LED INDICATOR, RESET / PROGRAM BUTTON, VOLTAGE CURRENT CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIQUID LEVEL CONTROLLER, TYPE LL, MODEL 4, 100K OHM, 115V, 60 HZ, 10 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIQUID LEVEL FLOAT SWITCH, 1000PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIQUID LEVEL RELAY, CM-N SERIES, 110-130VAC, REPLACEMENT: 1SVR730850R2200. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIQUID LEVEL RELAY, DIN RAIL,, LIQ LVL CTRL, DIN RAIL, 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIQUID LEVEL SENSOR, 24VDC, 25MA MAX LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIQUID LEVEL SENSOR, CAPCITIVE, CAP-200 SERIES COMPACT, NORMALLY OPEN , 5/48 VDC, 300 MA, 3 WIRE, 1/2 IN NPT MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOW LEVEL ANALOG, TDC BOARD, MC-TAMT04, SOLID STATE, 64 FULLY-ISOLATED CHANNEL-TO-CHANNEL, CHANNEL-TO-PM, AND CHANNEL-TO-POWER SUPPLY COMMON IN 16 CHANNEL INCREMENTS, REMOTE COLD JUNCTION CAPABILITY, 16 CIRCUITS, SIZE... | |
| DISCONTINUED BY MANUFACTURER, MASTER CONTROL SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, P31, L.250MM, 1LIV.FL.1", GAS SP.MP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LIMIT SWITCH, GMECO MICRO-SET PLS, YELLOW 0-1V, BROWN 10-0V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, LIQUID LEVEL CONTROL, PUMP UP, 10 A, SPDT, DIN RAIL MOUNTING, 220 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, LIQUID LEVEL CONTROL, PUMP UP, 10 A, SPDT, DIN RAIL MOUNTING, 24 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY LEVEL SWITCH, BMRX, LEVEL INDICATOR, POWER PAC, 115 VAC, SCREW-OFF COVER, DUAL CONDUIT ENTRIES, DPDT RELAY CONTACTS, SELECTABLE FAIL-SAFE PROTECTION, FDA POWDER COAT FINISH, HAZARDOUS LOCATION,... | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 10AMP, 600VAC, M20, 1 N/C, SUGGESTED REPLACEMENT IS AZ15ZVRK-M20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, TROJAN 3E, 500V, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGHT FEED BUBBLER, GLASS BOWL, RING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE POINT ULTRASONIC LEVEL SWITCH, ECHOTEL SERIES, 100-265 V AC LINE POWERED, 5 AMP GOLD FLASH RELAY OUTPUT, REMOTE MOUNTING, FM/CSA EXPLOSION PROOF, CAST ALUMINUM, ¾” NPT. | |
| DISCONTINUED BY MANUFACTURER, SINGLE POINT ULTRASONIC LEVEL SWITCH, ECHOTEL SERIES, 100-265 VAC LINE POWERED, 5 AMP GOLD FLASH RELAY OUTPUT, REMOTE MOUNTING, FM/CSA EXPLOSION PROOF, CAST ALUMINUM, NPT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SINGLE POINT ULTRASONIC LEVEL SWITCH, ECHOTEL SERIES, 12-35 V DC LINE POWERED, 5 AMP GOLD FLASH RELAY OUTPUT, REMOTE MOUNTING, FM/CSA EXPLOSION PROOF, CAST ALUMINUM, ¾” NPT. | |
| DISCONTINUED BY MANUFACTURER, SMART WIRELESS THUM ADAPTER, DATA LINK, 0.5-14 NPT, 30 VDC, 3.5-25 MA, ALUMINUM HOUSING, ATEX INTRINSIC SAFETY, USER CONFIGURABLE UPDATE RATE, 2.4 GHZ DSSS, WIRELESSHART, -40 TO... | |
| DISCONTINUED BY MANUFACTURER, SMART-TRACK LEVEL SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, ANALOG, LIQUID LEVEL, 8 AMP, 230 VAC, 50/60 HZ, FILLING/EMPTYING FUNCTION, SCREW TERMINAL, -20 TO +60 DEGREES C, DIN RAIL MOUNT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SWITCH, LEVER, 40 AMP, 600 V, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, TEST, COMPACT, 10POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TILT SWITCH PROBE, PRO-LINE, NON-INDUCTIVE, 1 AMP, 24 VDC, 8 M CABLE LENGTH, PLASTIC, -3 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC LEVEL CONTROLLER, 0.3-15M / 1-50FT RANGE, MODBUS RTU VIA RS-485 COMMUNICATION, SIX RELAY OUTPUTS, TWO 4-20 MA OUTPUTS, POWER INPUT: 100-230 VAC, 50/60 HZ, 17 WATT,... | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC LEVEL CONTROLLER, HYDRORANGER 200 HMI, CONTINUOUS LEVEL CONTROL, PANEL MOUNT, 100-230 VAC INPUT, 50/60 HZ, DUAL POINT MODEL, 6 RELAYS, CE/FM/CSA/UL/RCM APPROVAL. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC LEVEL CONTROLLER, HYDRORANGER 200 HMI, CONTINUOUS LEVEL CONTROL, PANEL MOUNT, 100-230 VAC INPUT, 50/60 HZ, SINGLE POINT MODEL, 6 RELAYS, CE/FM/CSA/UL/RCM APPROVAL. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, VIBRATING FORK LEVEL SWITCH, 20-264VAC, 50/60HZ, 20-60VDC, OUTPUT RATING: LOAD 20-500MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VIBRATING FORK LIQUID LEVEL SWITCH, STANDARD VERSION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WATER LEVEL REGULATOR, 115 VAC MAIN SUPPLY, 50/60 HZ, 2 VA MAX, (NRL30/2E/2R/F). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WATER LEVEL SWITCH, AQUASWITCH, 24 VAC/DC, 5 AMPS, 2.5 SEC SWITCH-OFF DELAY, 0-75 DEG C AMBIENT TEMP RANGE, 500 MM CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, WEBMUX LOAD BALANCER, STANDALONE NETWORK, POWER 120 WATT, 2.5 AMPS, 50/60 HZ, 2000 MB/S MAX INTERNET LINK SPEED, INDOOR USE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,FLOAT SWITCH, 115VAC 15AMP, 7-36INCH, 140DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN VALVE, AUTOMATIC, 1/2 INCH CONNECTION, 8 MM OUTLET, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY | |
| DREXELBROOK Sensors & Switches 406-6000-F01 | |
| DREXELBROOK Sensors & Switches 406-6000 | |
| DRUM TRANSFER SWITCH, 10 MAP, 2 POLE, 600 VOLTS, BALL HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DWYER Sensors & Switches L6EPB-B-S-3-C | |
| DWYER Sensors & Switches L6EPS-S-S-3-A | |
| DYNATROL Sensors & Switches CL-10DJ/EC-501A | |
| E50 OPERATING LEVER E50 OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| EATON E50 OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| ECO FLOAT SWITCH, STYLE G, NORMALY OPEN SPST, ELECTRICAL RATINGS 7A @ 115 VAC/3.5A@ 230 VAC, 20 FOOT CABLE, MERCURY FREE. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON, 12A7757X012, SWITCH,CONTROLLER,FI SHER. FREE 2 YEAR RADWELL WARRANTY | |
| EUROGAUGE Sensors & Switches ELT68-110VAC | |
| EX LEVEL RADAR, 100-200VAC, 50/60HZ, 220PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| FAIL-SAFE ROTARY LEVEL INDICATOR POWER PAC, MAXIMA+ 12-24VDC, WITH HAZARDOUS LOCATION AIR PAD, PROVAL, C/US LISTED FOR CLASS II, GROUPS E, F, & G, VISUAL LED STATUS LIGHT MONITORING PADDLE... | |
| FANUC, D0-2025-709, M7101C-J1, CLEAR SWITCH ASSY.. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO ELECTRIC, IC-8M3/2-0.9-24PH, IC8M320924PH, MODULE, 24VDC, 6BAR, 87PSI MAX,. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT DRAIN, 1/4" NPT, BLACK, AUTOMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT LEVEL SWITCH, ECO FLAT MODEL G, 40 INCH CABLE, 7/3.5 AMPS, 115/230 VAC, NORMALLY OPEN/ NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT LEVEL SWITCH, LS-77700 SERIES, 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT LIQUID LEVEL SWITCH, SUSPENDIBLE/SUBMERSI BLE MOUNT, 1.44IN DIAMETER SLOSH SHIELD FLOAT, BUNA-N / BRASS / POLYBUTYLENE / HALAR WETTED PARTS, -40 TO 221 DEG F, SPST REED SWITCH /... | |
| FLOAT LIQUID LEVEL SWITCH, VERTICAL TOP MOUNT, 1.13 INCH DIAMETER, 316 STAINLESS STEEL FLOAT/STEM, 1/8 INCH MALE NPT, SPST REED SWITCH, N.O./N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH 575VAC 1HP T-A SPECIAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH COMPL, MKU SERIES, FOR GEAR PUMPS, FOR MONITORING OIL FILL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH FOR OPEN TANK CLASS 9036 TYPE KG12-S1. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH LIQUID LEVEL, BRASS, LS-1700, 20 VA, LS170001701. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH MULTI LEVEL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, 1 3/4IN ROD, G+H. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, 20FT CABLE, 0.95-1.10 DENSITY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, 316 STAINLESS STEEL FLOAT, 316 STAINLESS STEEL STEM, 1/8 INCH NPT MALE CONNECTION, VERITCAL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, 5 PHASE, 550 VDC, 2 POLE, W / MOUNTING FEET. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, 575VAC, 1HP, TYPE D, +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, 9036 SERIES, PUMPTROL, DPST-NC, OPEN, SUMP TANKS, PEDESTAL MOUNT, SCREW TERMINALS,575VAC,5HP . FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, 9037H SERIES, 575 VAC, 2 HP, H +OPTIONS, DPST-NC, SS, NEMA 1, CLOSED TANK. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, COMPACT, PVDF MATERIAL, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, CORD LENGTH 30FT, 110VAC, 13-AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, DIRECT ACTING, SUSPENDED, 50' CABLE, NORMAL OPEN, 4.5 AMPS AT 230 VOLT RESISTIVE, SWITCH ELEMENT SPST MERCURY, POLYPROPYLENE, CHEMICAL-RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, HEAVY DUTY, 13 AMP, 1/2HP, 115VAC, 60HZ, 20FT CABLE, HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, LEVEL REGULATOR, 0.95-1.10 GRAVITY, 5828812, NON-MERCURY, 40 FT CABLE, (5828812). FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, MAGNETIC, FOR METAL SECONDARY DRAIN PANS. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, MERCURY CONTROL DUTY, MERCURY IS HERMETICALLY SEAL IN SS CAPSULE, NORMALLY OPEN, SUSPENDED, 10.3 AMPS, 120 VAC, MAX TEMP 170 F, 50 FT CABLE, 4 7/8 INCH HEIGHT,... | |
| FLOAT SWITCH, NO, STANDARD SIZE BULB, NARROW ANGLE MERCURY FLOW SWITCH, 10 AMP, 120 VAC, 30 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, NORMALLY CLOSED, CONTROL DUTY, SINGLE POLE SINGLE THROW, MINI SIZE BULB, 10 AMP, 120 VAC, WITH CORD WEIGHT, 20 FEET CABLE, RED. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, NORMALLY OPEN, 15 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, OPEN TANK, NEMA 1, PEDESTAL MOUNTED, 2 NC CONTACTS, DPST, 575 VAC, 1 HP. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, OPEN TANK, NEMA 1, PEDESTAL MOUNTED, 2 NO CONTACTS, DPST, 575 VAC, 1 HP. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, PIGGY-BACK IN-LINE, 13AMP, 1N/O, 120V, 15FT CORD. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, PUMP DUTY MECHANICAL, 50FT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, SIGNAL/CONTROL DUTY, 0.95-1.10 SPECIFIC GRAVITY, 10A AT 230 VAC RESISTIVE, SPDT; MECHANICALLY ACTIVATED SWITCH ELEMENT, POLYPROPYLENE MATERIAL, 19/3 AWG CABLE, SUSPENDED; INTERNALLY WEIGHTED. FREE 2 YEAR RADWELL WARRANTY... | |
| FLOAT SWITCH, STYLE D, GENERAL PURPOSE, LOW OPERATING FORCE, TANK OPERATION ONLY, TYPE 1 ENCLOSURE, STANDARD CONTACTS, 840 AUTOMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH, TYPE H, 45 ABOVE HORIZONTAL, CONTROL VOLTAGE 110 VAC, 13 AMP, 20 FOOT CORD. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT, KIT FOR FT; FTI SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT, STAINLESS STEEL, STEAM TRAP, 700 KG/H, 304 FILTER SCREEN, 230 MM, 10 BAR, 425 DEG CEL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT, TAPPED AT TOP STAINLESS STEEL 304, 3.62 IN (91.95 MM), 0.95 LB(US) (0.43 KG). FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL CONTROLLER, RELAY, 100-240VAC, 11 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL CONTROLLER, W/ ARRESTER FOR SURGE PROTECTION, 100-240 VAC, 61F SERIES, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL SWITCH, 61F-GP-N SERIES, COMPACT, PLUG-IN TYPE, OPERATION INDICATOR, 11-PIN, 100 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL SWITCH, 61F-GP-N SERIES, COMPACT, PLUG-IN TYPE, OPERATION INDICATOR, 11-PIN, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL SWITCH, 61F-GP-N SERIES, COMPACT, PLUG-IN TYPE, OPERATION INDICATOR, 11-PIN, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL SWITCH, 61F-GP-N SERIES, COMPACT, PLUG-IN TYPE, OPERATION INDICATOR, 11-PIN, 220 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL SWITCH, 61F-GP-N SERIES, COMPACT, PLUG-IN TYPE, OPERATION INDICATOR, 11-PIN, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL SWITCH, 61F-GP-N SERIES, COMPACT, PLUG-IN TYPE, OPERATION INDICATOR, 11-PIN, HIGH SENSITIVITY, 100 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL SWITCH, 61F-GP-N SERIES, COMPACT, PLUG-IN TYPE, OPERATION INDICATOR, 11-PIN, HIGH SENSITIVITY, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL SWITCH, 61F-GP-N SERIES, COMPACT, PLUG-IN TYPE, OPERATION INDICATOR, 11-PIN, HIGH SENSITIVITY, 200 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL SWITCH, 61F-GP-N SERIES, COMPACT, PLUG-IN TYPE, OPERATION INDICATOR, 11-PIN, HIGH SENSITIVITY, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL SWITCH, 61F-GP-N SERIES, COMPACT, PLUG-IN TYPE, OPERATION INDICATOR, 11-PIN, LOW SENSITIVITY, 100 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL SWITCH, 61F-GP-N SERIES, COMPACT, PLUG-IN TYPE, OPERATION INDICATOR, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS LEVEL SWITCH, 61F-GP-N SERIES, COMPACT, PLUG-IN TYPE, OPERATION INDICATOR, 8-PIN, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATLESS SWITCH, 100/200 VOLTS, 50/60 HZ, 15 POLES. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATSWITCH, 440 VAC, 5-10 AMPS, A.B.S. THERMOPLASTIC, TEMPERATURES UP TO 158F. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, 3/4 INC NPT, 400 PSI, 1.5 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWLINE Sensors & Switches DL10-00 | |
| FLOWLINE Sensors & Switches LH35-S201 | |
| FLOWLINE SWITCH-PRO REMOTE LEVEL CONTROLLER, TANK FILL OR DRAIN AND ALARM, (3) LEVEL SWITCH INPUT, (1) SPDT NON-LATCHING RELAY, (1) SPDT LATCHING RELAY, ADJUSTABLE TIME DELAY OUTPUT, 120/240 VAC OPERATING... | |
| FLUID LEVEL SENSOR, 120VAC INPUT, 5ADPDT, 150PSI, 180°F. FREE 2 YEAR RADWELL WARRANTY | |
| FLUID LEVEL SENSOR, FS-200-PT-1.25-002.0 0-EP. FREE 2 YEAR RADWELL WARRANTY | |
| FLYGT Sensors & Switches ENM-10 0.95-1.1 40' | |
| FLYGT Sensors & Switches ENM-10 | |
| FW MURPHY Sensors & Switches 15700045 | |
| FW MURPHY Sensors & Switches 15700116 | |
| FW MURPHY Sensors & Switches 15700121 | |
| GEMS Sensors & Switches 160450 | |
| GEMS SENSORS Sensors & Switches 01702 | |
| GEMS SENSORS Sensors & Switches 160460 | |
| GEMS SENSORS Sensors & Switches 164870 | |
| GEMS SENSORS Sensors & Switches 187580 | |
| GEMS SENSORS Sensors & Switches 43982 | |
| GEMS SENSORS Sensors & Switches 74780 | |
| GENERAL PURPOSE LEVEL INDICATOR WITH 2 RELAYS & 4-20MA REPEATER. FREE 2 YEAR RADWELL WARRANTY | |
| GROUP B MIL QUAL LISTING - DO NOT DELETE. FREE 2 YEAR RADWELL WARRANTY | |
| HARWIL Sensors & Switches L-30N/A | |
| HARWIL Sensors & Switches L-30R/PP/F | |
| HARWIL Sensors & Switches L-40N/NO/2FT | |
| HARWIL Sensors & Switches L-40N | |
| HENRI SYSTEMS, HSH-AMTG821/02, HSHAMTG82102, REMOTE LEVEL INDICATOR, 3AMP, 12VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH FLOW SEPARATOR, COALESCING, 60 SCFM, 1/2", WITH AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| IN-LINE / FLUID HEATER, ULTRA-PURE, HEATEFLEX, 6.0 KW, 15 AMP, SINGLE PHASE, 400 VAC, PTFE MOLDED HOUSING, 3/4 INCH FLARE INPUT / OUTPUT, 24 VDC LIQUID LEVEL CONTROL BOARD, OPTICAL... | |
| INDICATING INSTRUMENT DIGITAL. FREE 2 YEAR RADWELL WARRANTY | |
| INSTANT REVERSING SINPAC SWITCH, STEARNS IR SERIES, 115VAC, 40A, 10550711, REPLACES 473008315U01. FREE 2 YEAR RADWELL WARRANTY | |
| JOHNSON CONTROLS Sensors & Switches F63BF-1C | |
| JOLA Sensors & Switches SSP3/K/TPK-6M | |
| LEVEL CONTOL, 120V, CONNECTION SIZE: 3/4", 160PSI, NEMA 1, TEST BUTTON AND LIGHT, LOW WATER CUT-OFF WITH MANUAL RESET (AFTER 30 SECONDS). FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL CONTROL 120/240/480V. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL CONTROL ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL CONTROL CONTROL MODULE, SOLID STATE, 1 PHASE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL CONTROL DUAL FUNCTION W/TIME DELAYS. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL CONTROL SWITCH, 20 FOOT CORD, VARIABLE, 125/250 VAC, 50/60 HZ, 5 AMP, SINGLE PHASE, SINGLE ENDED . FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL CONTROL, 120V, 10K, OHM LWCO, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL CONTROL, 61F SERIES, FLOATLESS, AUTOMATIC WATER SUPPLY / DRAINAGE, 110/220 VAC, 3 AMP, WITH ABNORMAL WATER INCREASE ALARM, GENERAL-PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL CONTROL, WITH ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL CONTROLLER, 85-265 VAC, METER ONLY, NO REPEATER. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL CONTROLLER, DATAPOINT LC52, REMOTE RELAY CONTROL, 4-20 MA LEVEL SENSOR, ADJUSTABLE TIME DELAY, 120/240 VAC, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL CONTROLLER, SERIES 67, MULTI-FUNCTION, PUMP SYSTEM CONTROL, 4 CHANNEL (2 SINGLE + 2 DIFFERENTIAL), SIMPLEX/DUPLEX, 4.7K OHMS, 120 VAC SUPPLY, 1 FORM A & B, NO & NC (ISOLATED... | |
| LEVEL CONTROLLER, SERIES 67, MULTI-FUNCTION, PUMP SYSTEM CONTROL, 4 CHANNEL (2 SINGLE + 2 DIFFERENTIAL), SIMPLEX/DUPLEX, 50K OHMS, 120 VAC SUPPLY, 1 FORM C, NO & NC (COMMON FOR EACH... | |
| LEVEL DETECTOR, 1000 PSI AT 100 DEGREES F, PROCESS TEMPERATURE MAX 500 DEGREES F, PROBE LENGTH 10 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL GAUGE, TD80 TRANSMITTER, T-11 MODEL DUAL ROD, 28 VDC, MAX 125MA, AMBIENT TEMP -40 DEG C TO +85 DEG C, MWP: 20,000 KPA AT 120 DEG C, ENCLOSURE CSA... | |
| LEVEL INDICATOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL MONITOR, MINI-BIN DRY BULK, 220 VAC SUPPLY, 3 AMP, 1.5 W POWER CONSUMPTION, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL MONITORING RELAY, HNM SERIES, 5 AMP, 24-240 VAC, 50/60 HZ,10 MA, DPDT, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -20 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SENSOR CONTROL, DATAVIEW LI55 SERIES, 3 AMP, 85-265 VAC, 4 OUTPUTS, METER W/4 RELAYS, DISPLAY TYPE: LED 6-DIGIT, NO REPEATER, DIN-RAIL MOUNT, USED WITH LU27-01, IP65. FREE 2 YEAR... | |
| LEVEL SENSOR, 20-72VDC, PTFE. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SENSOR, LIQUID TYPE, PNP, PROGRAMMABLE, M12 CONNECTION, IP67 PROTECTION CLASS, 4 PIN MALE CONNECTOR, 12-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SENSOR,TWO ELECTRODE PROBES,SERIES 3F, GENERAL PURPOSE FITTING, FLANGE 6IN O.D.. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH ,ECO-FLOAT,50' CABLE, FOR LIQUID LEVEL MONITORING,NORMALLY OPEN (SPST). FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH 12VDC 1/2IN NPT WET SINK. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH LS-3 LOW LEVEL120-240VAC 20VA. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, (CL-10DJTW/EC501A), FOR BULK SOLIDS, VIBRATING, IN DENSITY RANGE OF 15-60 LBS/FT, CL-10DJT LEVEL DETECTOR WITH HIGH TEMPERATURE CONSTRUCTION COMPLETE WITH EC-501A CONTROL UNIT (MOD 4 / 8-PIN RELAY)... | |
| LEVEL SWITCH, 120-240VAC, 20VA . FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, 17.5INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, 3/4 INCH NPT, 100 MM INSERTION, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, 43959, 45 INCH PROBE, 115 VAC, 230 VAC, 50/60 HZ OR 12VDC, 5 AMP AT 120 VAC, MANUAL NUMBER 43963. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, BRASS, 3/4INCH NPT, SPST. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, DRAIN ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, ECO-FLOAT, G STYLE, MERCURY-FREE, FOR LIQUID LEVEL MONITORING, WITH 50 FOOT CABLE LENGTH, NORMALLY OPEN/CLOSED (SPDT) CIRCUIT CONFIGURATION SIMPLE TYPE: FLOAT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, ELECTRONICS (ONLY), MOUNTED IN PLASTIC ENCLOSURE, TWO PROBE UNITS: FOR SINGLE POINT CONTROL, FLUOROPOLYMER (PTFE) COVERED: 316 STAINLESS STEEL, RELAY RATING: 10-AMPS AT 120 TO 240 VOLTS, 50/60HZ,... | |
| LEVEL SWITCH, ELS-1150 SERIES, ELECTRO-OPTIC, SINGLE-POINT, 5000 PSI MAX PRESSURE, 35 MM LENGTH, 1/2" NPT MALE MOUNTING SIZE, 5-28 VDC INPUT, 100 MA @ 30 VDC OUTPUT. FREE 2 YEAR... | |
| LEVEL SWITCH, FLOAT LEVEL, SIDE-MOUNTED, 2 INCH NPT MOUNTING, STAINLESS STEEL, 1,500 PSIG, NORMALLY OPEN/NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, FLOATLESS, 120VAC, 50/60HZ, 8VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, L150 SERIES SERIES, 25 PSI (172 KPA) MAX. OPERATING PRESSURE, 250 DEG. F (121 DEG. C) MAX TEMPERATURE, (EL150EX ). FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, LIQUID LEVEL SENSOR, SS 1/4IN NPT, 20VA SPST, 18AWG, OPERATING PRESSURE MAX: 750PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, MODEL 4400, SIDE MOUNT, 1/2" NPT, POLYSULFONE. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, MODEL KA, BIN MONITOR, ROTARY PADDLE, 24 VDC, 1-1/4" NPT, 2 SPDT 15 AMP @ 250 VAC, 30 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, MODEL TYPE KAX, 2 CIRCUITS (2 SPDT), 1-1/4" NPT, 1-1/4 INCH, 115 VAC, UL/CSA/CE. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, SINGLE POINT, 1/2, STRAIGHT, POLY, 28VDC, WET, ELS-1100 SERIES, MFR. PART #: 143580. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, SINGLE POINT, 600 PSI, 1/4 INCH NPT INLET, FEMALE, 1/8 INCH OUTLET, FLOAT TYPE, VERTICAL MOUNTING, NC. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, VERTICAL MOUNT, 0.08A @ 240 VAC, 22 AWG, 30CM WIRE LEADS, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LEVEL SWITCH, VERTICAL, 1/8 INCH MALE NPT, 18 INCH LEAD, 22 AWG, 25 VA, 1 AMP AT 220 VAC, BUNA-N AND EPOXY FLOAT, 316SS, UL LISTED. FREE 2 YEAR RADWELL... | |
| LEVEL SWITCH, WITH VIBRATING FORK, EXPLOSION PROOF, TYPE 4X, DIRECT LOAD / 2 VA / 0.5 W / 20-264 VAC / 20-60 VDC / 50/60 HZ, 20-500 MA OUTPUT LOAD. | |
| LEVEL SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER SWITCH ARM . FREE 2 YEAR RADWELL WARRANTY | |
| LEVER, C-H L.S. ARM C-H, E50, OPERATING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LFV200-XXSNBTPVLFV20 0 COMPACT VIBRATING LEVEL SWITCH WITH TUBE, STANDARD (100 DEGREES C), THREAD NPT 3/4 (PN64, 316L), STAINLESS STEEL 316L, TRANSITOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ARM, E50 SERIES, ROLLER LEVER, METAL, 2.22IN FIXED LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ARM,OPERATING LEVER WITH METAL ROLLER,C-H E50, STANDARD ROLLER, 1.50 INCH/OUNCE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH COMPONENT LEVER, ADJUSTABLE, STAINLESS STEEL WITH NYLATRON ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVEL, FORKED , STEEL ROLLER . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, E50 SERIES, ADJUSTABLE, NYLATRON ROLLER, 1-3.75IN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, METAL ROLLER, ADJUSTABLE, 1-3.75IN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, NYLATRON ROLLER, 3/4IN ROLLER DIA, 1-1/2IN ARM LENGTH, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, E50 SERIES, NYLATRON MATERIAL, ROLLER ON REVERSE SIDE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, OPERATING LEVER, E50, SPRING ROD, 11-5/8", USED WITH SIDE ROTARY, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, ROLLER ON REVERSE SIDE, USED WITH SIDE ROTARY, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING LEVER, 12IN LONG, BENDABLE STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATOR, E50, ACCESSORY, STANDARD ROLLER, 1.30 IN-OZ MIN. RETURN, USED WITH SIDE ROTARY, NYLATRON. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATOR, E50, HEAVY DUTY PLUG IN, ADJUSTABLE ROD, LENGTH: 9", STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATOR, SPRING ROD, NYLON, 12.12 INCHES (308 MM). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATOR, STANDARD BALL BEARING ROLLER, E50 NEMA HEAVY DUTY PLUG-IN LIMIT SWITCH, ALUMINUM LEVER, 2 INCH LENGTH, USED WITH SIDE ROTARY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROD, 5.5 INCH ROD, NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL CONTROL, 12 INCH, 3 PROBE, TITANIUM LP3T12. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL CONTROL, 120 V, 10 KOHM, 6 SECOND DELAY. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL CONTROL, 120 VAC, 50 / 60 HZ, 4 A RESISTIVE @ 240 VAC AND 28 VDC 1/10 HP @ 240 VAC, 4 S FIXED, 8 PIN PLUG IN. | |
| LIQUID LEVEL CONTROL, 120VAC, 4AMP RES AT 240VAC, 0-10SENSITIVITY. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL CONTROL, 26NM SERIES, LOW-WATER CUTOFF, PLUG-IN MODULE, 120 VAC COIL VOLTAGE, 1 NORMALLY OPEN CONTACT, 1 NORMALLY CLOSED CONTACT, SCREW TERMINATION, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| LIQUID LEVEL CONTROL, 4,700 OHM DIRECT ACTING MODE OF OPERATION, 120VAC SUPPLY VOLTAGE, SPDT (1 NORMALLY OPEN/1 NORMALLY CLOSED), 8 PIN OCTAL SOCKET STYLE, GENERAL PURPOSE PLUG-IN MODULE WITH NO... | |
| LIQUID LEVEL CONTROL, SERIES 26M, PLUG-IN MODULE, CONDUCTIVITY BASED, 26 KOHMS SENSITIVITY, 1 NORMALLY OPEN & 1 NORMALLY CLOSED CONTACT, 120 VAC SUPPLY VOLTAGE, 12 VAC SECONDARY VOLTAGE, DIN MOUNT. | |
| LIQUID LEVEL CONTROL, STEEL MOUNTING BRACKET, FLOAT MATERIAL: 302/304 STAINLESS STEEL, FOR USE WITH AODD PUMPS, INCLUDES: FLOAT, TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL CONTROLLER, HIGH/LOW LEVEL, SPDT, (2 FORM C), 110/220VAC, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL CONTROLLER, LEVEL MASTER, CBLME-A, 32-122 DEG F AMBIENT TEMP, LOW WATER CUTOFF, 5 SECOND TIME DELAY, 120 VAC SUPPLY, 50/60 HZ, RS-232 / RS-485. FREE 2 YEAR RADWELL... | |
| LIQUID LEVEL FLOAT 0.5 FLOAT SG, 1" THREAD, 200 MAX PSI, 220F MAX, STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL MONITORING RELAY 5-100K OHM. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL RELAY, DUAL-SINKER, 1.5 A, 250 V, 0.18-10 M, -10 TO +50 DEGREE C, IP33. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SENSOR, 1-3/8 IN ACTUATION LEVEL, NORMALLY CLOSED (REVERSIBLE) SWITCH, 0.55 MIN LIQUID, 1-7/8 IN FLOAT DIAMETER, VERTICAL BRACKET MOUNT, 20 VA SPST SWITCH, 150 MAX PSI. FREE 2... | |
| LIQUID LEVEL SENSOR, 100PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SENSOR, 50 PSI, FLYING LEADS, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SENSOR, 9/16-UNF THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SENSOR, BRASS, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SENSOR, FLOAT BODY STYLE, SINGLE POLE DOUBLE THROW OUTPUT, NORMALLY OPEN/NORMALLY CLOSED CONFIGURATION, 900 PSI MAX OPERATING PRESSURE, STAINLESS STEEL BODY MATERIAL, 1 INCH NPT MALE MOUNTING SIZE. | |
| LIQUID LEVEL SENSOR, LS-7 SERIES, LEVEL SWITCH, POLYPROPYLENE, TPE LEAD WIRE JACKET, OPERATING TEMPERATURE: -40°F TO +225°F (-40°C TO +107.2°C), 100 PSI AT 70°F, FLOAT ARC ENVELOPE: 1.50, PILOT DUTY:... | |
| LIQUID LEVEL SENSOR, OPERATING PRESSURE MAX: 150PSI, BRASS, LS-2050 SERIES, OPERATING PRESSURE RANGE: 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SENSOR, OPERATING PRESSURE MAX:150PSI, SENSOR BODY MATERIAL: BRASS, OPERATING PRESSURE RANGE: 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SENSOR, OPERATING PRESSURE RANGE:0PSI TO 150PSI, SENSOR BODY MATERIAL:COPPER NICKEL; BODY MATERIAL:STAINLESS STEEL; CIRCUITRY:SPST-NC; FL. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SENSOR, OUTPUT CURRENT, OPERATING PRESSURE MAX:100PSI, SENSOR BODY MATERIAL:NYLON (POLYAMIDE), OPERATING PRESSURE RANGE:0PSI. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SENSOR, OUTPUT CURRENT, OPERATING PRESSURE MAX:275PSI, SENSOR BODY MATERIAL:STAINLESS STEEL, BODY MATERIAL:STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SENSOR, OUTPUT CURRENT, OPERATING PRESSURE MAX:300PSI, SENSOR BODY MATERIAL:STAINLESS STEEL, BODY MATERIAL:STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SENSOR, OUTPUT CURRENT, OPERATING PRESSURE MAX:500PSI, SENSOR BODY MATERIAL STAINLESS STEEL, BODY MATERIAL:STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SENSOR, OUTPUT CURRENT, SINGLE POLE SINGLE THROW, NORMALLY OPEN /NORMALLY CLOSED SELECTABLE, 150 PSI MAX OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SENSOR, SENSOR BODY MATERIAL, BRASS BODY, 0-150 PSI PRESSURE RATING, 1/4 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SWITCH, 1/8 INCH NPT, POLYPROPLENE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SWITCH, 15 AMP, 100 PSIG, 1 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SWITCH, 150VAC, 500 PSIG, -40 TO +300, NO/NC, 1/2IN NPT, SIDE MOUNTED, 316L STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SWITCH, 3 WIRE, 3/4 INCH NPT, THREADED, PNP/PLC LOW VOLTAGE, 24-60 VDC, 316/316L STAINLESS STEEL, GLASS FILLED NYLON, M20 CONDUITS/CABLE THREADS, FORK LENGTH 44 MM / 1.7 INCH. | |
| LIQUID LEVEL SWITCH, 316 STAINLESS STEELS, SIDE MOUNT FULL SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SWITCH, POLYPROPYLENE TYPE, HORIZONTAL FLOAT, 120-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SWITCH, POLYPROPYLENE, 1/4 INCH NPT, VERTICAL, OPEN TANK, 100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL, CONTROL FITTED, VARIABLE SNSITIVITY FEATURE, LUMENITE LEVEL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL/AIR BUBBLE DETECTION SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| LOW DEADBAND PRESSURE SWITCH, MAXIMUM OVERPRESSURE, 120 PSI, 4A. FREE 2 YEAR RADWELL WARRANTY | |
| LOW LEVEL KIT (PACKAGED). FREE 2 YEAR RADWELL WARRANTY | |
| LOW LEVEL SWITCH, RESERVOIR ALARM, ASSEMBLY KIT, FOR PNEUMATIC AND ELECTRIC RECIPROCATING PUMPS WITH SELF-CONTAINED RESERVOIRS, USE WITH PUMP MODELS 87240 AND 87228, SPDT SWITCH TYPE, 15 AMPS; 125/250/480 VAC,... | |
| LOW WATER CUT OFF SWITCH, 120VAC MANUAL RESET, FOR HOT WATER AND STEAM BOILERS, WITH TEST SWITCH (PART NUMBER 176207) . FREE 2 YEAR RADWELL WARRANTY | |
| LOW-WATER CUTOFF MODULE, PLUG-IN, SERIES 26M, NORMALLY OPEN & 1 NORMALLY CLOSED (POWERED), SECONDARY VOLTAGE 12 VAC, 10K SENSITIVITY, 11 PIN OCTAL. FREE 2 YEAR RADWELL WARRANTY | |
| LS-7 SERIES LEVEL SWITCH, FLOAT TYPE, 24" LONG, 22 AWG, TEFLON LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| LUBE LEVEL MAINTAINERS, LM/LR SERIES, (LM301). FREE 2 YEAR RADWELL WARRANTY | |
| LUBE LEVEL, SWICHGAGE, 6-3/4 INCH (171 MM), DEEP SIGHT GAUGE, L129CK1. FREE 2 YEAR RADWELL WARRANTY | |
| MCDONNELL & MILLER Sensors & Switches 750-MT-120 | |
| MECHANICAL FLOAT SWITCH, ELECTRO-MECHANICAL, OPERATING TEMP: 150 DEGREES F, 7.9 NEMA, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL FLOAT SWITCH, NORMALLY OPEN, STANDARD SIZE BULB, GREEN PEAR SHAPE, FOAM FILLED, DARROW ANGLE, NON-MERCURY, 10 AMP, 120 VAC, 25' CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MERCURY INSULATED TILT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| MERCURY SWITCH 9-81. FREE 2 YEAR RADWELL WARRANTY | |
| MERCURY SWITCH, 600V, 150DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| MERCURY SWITCH, REPLACEMENT, LEVEL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| MERCURY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| MERCURY TILT FLOAT N.C. (OLD FYEL40) SWITCH N.O. 20' CORD. FREE 2 YEAR RADWELL WARRANTY | |
| MERCURY TILT FLOAT SWITCH, 1AMP, NORMALLLY OPEN, 40FT, WEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| MINI BIN PWD LEVEL SW 110. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-FLOAT LEVEL SWITCH, HORIZONTAL, ACCUARCY: 5 MM IN WATER, REPEATABILITY: 2 MM IN WATER, CONTACT RATING: LV20: 15 VA, 0.25 A MAX, LH25: 30 VA, 0.5 A MAX, LV20 TEMP:... | |
| MINI-ROTARY,MR-H-110 ,110 VAC, WITH INSERTABLE BAYONET POLYCARBONATE PADDLE, COMPLETE WITH SPDT CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| MONITOR TECHNOLOGIES Sensors & Switches 1-4193 | |
| MONITOR TECHNOLOGIES Sensors & Switches 1-8301-1 | |
| MONITOR TECHNOLOGIES Sensors & Switches 1-8331-1 | |
| MONITOR TECHNOLOGIES Sensors & Switches 1-8401-1 | |
| MONITOR TECHNOLOGIES Sensors & Switches 11-8511-211 | |
| MULTI-POINT LEVEL SWITCH, LS-700 SERIES, DUAL LEVEL SENSORS, 9 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY | |
| NARROW ANGEL MERCURY FLOAT SWITCH, NORMALLY OPEN, NORMALLY CLOSED, MINI SIZE BULB, 10 AMP, 120 AC, 20 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| NARROW ANGLE MERCURY FLOAT SWITCH,NORMALLY OPEN, STANDARD SIZE BULB, 10 AMP, 120 VAC, CORD WEIGHT, 15' CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| NON-CONTACT LEVEL SENSOR, LIQUID, ECHOPOD WITH RELAY CONTROL, CONTROL LOGIC & 4.9' RANGE, 2" NPT PROCESS MOUNT, PVDF TRANSDUCER, FOB, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| NORMALLY OPEN, STANDARD SIZE BULB, GREEN PEAR SHAPE, FOAM FILLED, NARROW ANGLE, NON-MERCURY, MECHANICAL FLOAT SWITCH, 10 AMP, 120 VAC, CORD WEIGHT, 20' CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| OIL FLOAT/PLATE ASSEMBLY, BOTTOM PLATE, WITH DRAIN, SEAT ASSEMBLY FOR 506-507. FREE 2 YEAR RADWELL WARRANTY | |
| OIL LEVEL SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Sensors & Switches 61F-GP-N | |
| OPERATING LEVER FOR LIMIT SWITCH, TYPE: ACCESSORY, ACTUATOR: ADJUSTABLE ROLLER, OPERATING TEMPERATURE: 10 TO 200F, SERIES: E50, SIZE: 0.5X0.48 IN, USED WITH: USED WITH SIDE ROTARY. FREE 2 YEAR RADWELL... | |
| OPERATING LEVER, ALUMINUM ARM, NYLATRON ROLLER, 1-1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER, E50 SERIES, KEY SCREW LOCKING, SIDE ROTARY, 0.61" X 3.22" X 0.75". FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER, E50, FORK, 1.5" LNGTH, 0.75" DIA, LIMIT ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING LEVER, NYLATRON ROLLER, SS ARM. FREE 2 YEAR RADWELL WARRANTY | |
| PADDLE, 3 VANE, 2-1/2IN DEEP, 9INCH CIRCLE, LEVEL INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD, 26 SERIES, LOW WATER CUT OFF, 120 VOLT SUPPLY, 150 DEG. F MAX TEMP, STAND-OFF MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PENN ELECTRIC SWITCH , 152BF01, FLOAT SWITCH, 2POLE,. FREE 2 YEAR RADWELL WARRANTY | |
| PEPPERL & FUCHS Sensors & Switches LFL2-CK-U-PUR5-EMS | |
| PHOTOELECTRIC SENSOR, 12 TO 24V DC, PNP, 2M CABLE, SELECTABLE LIGHT ON/DARK ON. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSORS, 10 BAR, LED YELLOW, POTENTIOMETER, WAVE LENGTH 880 NM, IP 67. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOMICROSENSOR, LIQUID LEVEL, OPERATION MODE SELECTOR, SENSITIVITY SELECTOR, 12-24 VDC, FITS ANY 6-13MM DIAMETER PIPE WITH A WALL THICKNESS OF 1MM, INFARED LED WITH PEAK WAVELENGTH OF 940NM, LIGHT INDICATOR. | |
| PIGGYBACK DIAPHRAGM REMOTE SWITCH FOR SUBMERSIBLE PUMPS, 1/3 HP, 115 VOLTS, 10 AMPS MAX, 18 FT CORD. FREE 2 YEAR RADWELL WARRANTY | |
| POINT LEVEL SENSOR, MODEL KA, 115VAC, 2 OUTPUTS, SPDT - 15AMP 250V, DPDT - 10AMP 250V, 2CONDUIT ENTRIES, 1-1/4IN NPT, 30PSI MAX, NEMA 4 / ENCLOSURE TYPE 4. FREE 2... | |
| PROBE, ELECTRODE, LIQUID LEVEL PROBE. FREE 2 YEAR RADWELL WARRANTY | |
| PROBE/SWITCH ASSEMBLY 2WIRE WATER LEVEL. FREE 2 YEAR RADWELL WARRANTY | |
| READING TECHNOLOGIES INC Sensors & Switches N32-95-979 | |
| REED SWITCH, 4.5-24VDC, 6IN. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR ADJUSTABLE FOR OIL LEVEL 3/8IN SAE CONN. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY LEVEL 10AMP 240V 1/4HP TYPE-52-120203. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY LIQUID LEVEL CONTROL, 120VAC, 50/60HZ, 4.4VA, . FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT FLOW SWITCH 0.5 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E50KL581, LEVER ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY | |
| REXNORD Sensors & Switches 475104015UA3 | |
| ROLLER ADJUSTABLE LENGTH ARM 1IN X 5/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER OPERATOR, 3" LEVER NYLATRON, 1.5"DIA X 0.29"WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY LEVEL INDICATOR, W PCB AND DPDT SWITCH, SCREW OFF COVER, DUAL 0.75 INCH NPT CONDUIT ENTRIES, 115 VAC, DIE CAST ALUMINUM, 1.25 INCH NPT MOUNTING. FREE 2 YEAR RADWELL... | |
| ROTARY LEVEL INDICATOR,BMRX - 24 VAC,WITH DUAL CONDUIT ENTRIES, DPDT RELAY CONTACTS, SELECTABLE FAIL-SAFE PROTECTION, AND FDA RECOGNIZED POWDER COAT FINISH, HAZARDOUS LOCATION AIR PAD,PROVAL, AND C/US LISTED FOR CLASS... | |
| ROTO FLOAT Sensors & Switches S50NO | |
| SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, LIQUID LEVEL SENSOR, OUTPUT SPST, NORMALLY OPEN/NORMALLY CLOSED, OPERATING PRESSURE MAX 150 PSI, SENSOR BODY COPPER NICKEL, 18 AWG, BRACKET, REVERSIBLE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, LIQUID LEVEL, -17.8C TO 80C; OUTPUT CURRENT:40MA; SENSOR OUTPUT:OPEN COLLECTOR; SUPPLY VOLTAGE DC MIN:10V; SUPPLY VOLTAGE DC MAX:28. FREE 2 YEAR RADWELL WARRANTY | |
| SEPTIC/HOLDING TANK ALARM, VERSALARM SERIES, FLOAT SWITCH, 1-ZONE, AUTO RESET, HIGH LEVEL, 15 FT ALARM FLOAT, RUBBERLOX PIPE CLAMP, 120 VAC, 60 HZ, STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY... | |
| SERIES CLS2 CAPACITIVE LEVEL SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Sensors & Switches 7ML5034-1AA01 | |
| SIGHT LEVEL GAUGE, 2X MAGNIFIER, CENTIGRADE / FAHRENHEIT, WITHSTAND TEMPERATURES TO 225 DEG F, NEOPRENE GASKETS, 5 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE-POINT LEVEL SWITCH, FLOAT TYPE, 120-240 VOLTS AC, 1 INCH FLOAT DIAMETER, 50 PSI MAX PRESSURE, 3/4 INCH ACTUATION LEVEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, SSR, SPST, 1 NO / NC, DIRECT OP, 10 AMP, 120 VAC, 1/3 HP, 10 K OHM, SCREW TERMINAL, 8PIN PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| SPDT- ON-(ON) SHORT LEVER MICRO SWITCH 5A, 250V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Sensors & Switches 9036-DW-1 | |
| SQUARE D Sensors & Switches 9049GF1 | |
| STD ROLLER OPERATOR, 2.5" LEVER NYLATRON ROLLER, 1.5" DIA X 0.29" WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, EATON E50 SERIES HEAVY DUTY LIMIT SWITCHES, E50 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ASSEMBLY, MOTION, 5-SPEED LEVEL SWITCH, LONG CABLE 16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, LEVEL, NO (REVERSIBLE), 316SS, VERT., SPST, 1/8 NPT MALE, 18AWG 24", POLY. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, LEVEL, NO (REVERSIBLE), BRASS, VERT., SPST, 1/4 NPT MALE, 18AWG 24", POLY. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, LEVEL, NO(REVERSIBLE), NYLON, VERT, SPST, 1/8 NPT MALE, 22AWG, 24", PVC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, LIQUID LEVEL, 15AMP, 1/2HP, 125-250VAC, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| SWTCH ASSY LIQ LEV 5.06L N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| TACTILE SWITCH, RACON 8, 100 MA 35 VDC, 1 W, SMT, 4.8 N, 8.4MM X 8.4MM X 4.9MM. FREE 2 YEAR RADWELL WARRANTY | |
| TANK LIQUID LEVEL SWITCH, SELECTABLE, POLYPROPYLENE, 1/2 IN X 1/2 IN MNPT. FREE 2 YEAR RADWELL WARRANTY | |
| TEEL PUMP FLOAT 1/4INCH BORE COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| TELEMECANIQUE SENSORS Sensors & Switches 9036DG2 | |
| TELEMECANIQUE SENSORS Sensors & Switches 9036DG2R | |
| TELEMECANIQUE SENSORS Sensors & Switches 9036DR31 | |
| TELEMECANIQUE SENSORS Sensors & Switches 9036FG | |
| TELEMECANIQUE SENSORS Sensors & Switches 9037-HG31 | |
| TELEMECANIQUE SENSORS Sensors & Switches 9037EG8R1F1 | |
| TELEMECANIQUE SENSORS Sensors & Switches 9998PC338 | |
| TEMP SWITCH TO OPEN/CLOSE, N.O 50W. FREE 2 YEAR RADWELL WARRANTY | |
| TETHER FLOAT SWITCH, MECHANICAL, 13AMP, 1NC, 115VAC, 20FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| THOMAS PRODUCTS LTD Sensors & Switches 24237 | |
| TOREX Sensors & Switches ILTC0 | |
| TUBING, 3 FOOT SECTION, STAINLESS STEEL MATERIAL, FOR FLOAT OPERATOR ASSEMBLIES. FREE 2 YEAR RADWELL WARRANTY | |
| TURCK Sensors & Switches B1N360V-Q20L60-2LI2- H1151 | |
| ULTIMA XE GAS MONITOR, EXPLOSION PROOF, WITH DISPLAY, UL APPROVAL, 3 WIRE OUTPUT (MA+HART), W/O SENSOR UNIT, LED INDICATING, ENGLISH DISPLAY, GAS SAMPLE SELECTION AT FLOW CAP ASSEMBLY, NPT THREAD. | |
| ULTRASONIC LEVEL CONTROLLER, HYDRORANGER 200 HMI, CONTINUOUS LEVEL CONTROL, 4 BUTTON, WALL MOUNT, STANDARD ENCLOSURE, 100-230 VAC INPUT, 50/60 HZ, DUAL POINT MODEL, 6 RELAYS, CE/FM/CSA/UL/RCM APPROVAL. FREE 2 YEAR... | |
| UNMANAGED SWITCH, 2, DIN RAIL, 0, ETHERNET, 8, -40-85 DEGC (-40-185 DEGF), 6 - 10/100/1000, 2, 0, UL, CUL, CE, EX, KC, RCM. FREE 2 YEAR RADWELL WARRANTY | |
| UNS-MS1/4NPT-K3-BN30 /3, LEVEL SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| VARI-LEVEL CONTROL, 115 VOLT 5-RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| VERTICAL OPEN TANK LIQUID LEVEL SWITCH, SELECTABLE, POLYPROPYLENE, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VIBRATING LEVEL SWITCH, 67MM PROBE LENGTH, -1 TO 64 BAR PROCESS PRESSURE, -40C TO 100C PROCESS TEMP, 20-253 VAC/DC SUPPLY, DIN 43650 VALVE PLUG, IP65, 3/4" NPT PROCESS CONNECTION, STAINLESS... | |
| VITON SEAL KIT, 9998, FOR FLOAT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| WARRICK CONTROLS Sensors & Switches 16DB1B0 | |
| WARRICK CONTROLS Sensors & Switches 16MB1A0 | |
| WARRICK CONTROLS Sensors & Switches 26B1A0E | |
| WARRICK CONTROLS Sensors & Switches 26B1A0Z-06 | |
| WARRICK CONTROLS Sensors & Switches 26MB1A0 | |
| WARRICK CONTROLS Sensors & Switches 26NMC1B0 | |
| WARRICK CONTROLS Sensors & Switches 30288 | |
| WARRICK CONTROLS Sensors & Switches 67C1C0A | |
| WATER CUT OFF SWITCH, POTENTIOMETER, PROPORTIONAL, AUTO RESET. FREE 2 YEAR RADWELL WARRANTY | |
| WATER LEVEL CONTROL, CAST IRON CHAMBER, 9-64 (3-WIRE) SPDT MERCURY SWITCH, SINGLE STAGE, AUTOMATIC RESET, BRASS TRIM, NEMA 1, 120 / 240 VAC, 1/8 HP, 4 AMP. FREE 2 YEAR... |
| Next >> |