Radwell International Datasheets for High Voltage Capacitors

High voltage capacitors are used for storing charge and energy in high voltage applications. 
High Voltage Capacitors: Learn more

Product Name Notes
CAPACITOR, 16 V, 100 UF, TYPE: BPAM, AXIAL LEADED, HIGH VOLTQAGE, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, HIGH VOLTAGE FILM-PAPER CAPACITORS, 6 MF, 1600 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH VOLTAGE CAPACITOR, VC-50, TEST VOLTAGE: 20000 VOLTS PEAK, 55 MMFD, FIXED VACUUM, GLASS, FM0A FLANGE NEEDED FOR FRONT AND REAR END MOUNTING . FREE 2 YEAR...
FILM-PAPER CAPACITOR, HIGH VOLTAGE, 2 MF 6%, 3000 V AC, D CASE STYLE, 8.00" CASE HEIGHT. FREE 2 YEAR RADWELL WARRANTY
HIGH VOLTAGE PAPER CAPACITOR, 9.00" CASE HEIGHT. FREE 2 YEAR RADWELL WARRANTY
RONKEN Components 81D37605H14