Radwell International Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| ½” SVF FLOW CONTROLS HIGH PURITY, STAINLESS BALL VALVE . FREE 2 YEAR RADWELL WARRANTY | |
| 1 IN BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1"NPT 3W 11CV BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/2 - 355 COLORO TRUE UNION BALL VALVE SOCKET PVC/EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/2 INCH BALL VALVE, SERIES 3000, CARBON STEEL BODY, 316 STAINLESS STEEL BALL AND STEM, PTFE SEATS WITH GRAPHITE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/2" PIPE, STANDARD PORT, CARBON STEEL STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 1,500 WOG, 150 WSP. FREE 2 YEAR RADWELL... | |
| 1-1/4 BRONZE BALL VALVE, THREADED BOTH ENDS, STAINLESS STEEL BALL, 600 PSI WORK PRESSURE, MS58 BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/4" PIPE, BRONZE STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LOCKING LEVER HANDLE, 600 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/4" PIPE, STANDARD PORT, LEAD FREE BRONZE STANDARD BALL VALVE 2 PIECE, FEMALE NPT ENDS, LEVER HANDLE, 600 WOG, 150 WSP. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 INCH BALL VALVE, LEVER OPERATED, BRONZE BODY, LOCKING MECHANISM, TFM SEALS, 600PSIG CWP. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 INCH BALL VALVE, ROUND QUARTER TURN HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 INCH BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" BRASS ELECTRIC BALL VALVE , 2 WIRE AUTO RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" PIPE, STANDARD PORT, BRONZE STANDARD BALL VALVE THREE WAY, FNPT X FNPT X FNPT ENDS, LEVER HANDLE, 400 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" PIPE, FNPT X FNPT END CONNECTIONS, BRASS, INLINE, TWO WAY FLOW, INSTRUMENTATION BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" PIPE, STANDARD PORT, BRASS STANDARD BALL VALVE 2 PIECE, MNPT X FNPT ENDS, LEVER HANDLE, 400 WOG, 125 WSP. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" PIPE, COMPRESSION X COMPRESSION X COMPRESSION CPI END CONNECTIONS, STAINLESS STEEL, THREE WAY, INSTRUMENTATION BALL VALVE 2,500 PSI WOG RATING, WEDGE HANDLE, PFA SEAT. FREE 2 YEAR RADWELL WARRANTY... | |
| 10MM PIPE, STANDARD PORT, COMPOSITE MINIATURE BALL VALVE 1 PIECE, INLINE - TWO WAY FLOW, PUSH-TO-CONNECT X PUSH-TO-CONNECT ENDS, SHORT HANDLE, 150 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| 2 PIECE BALL VALVE, 3IN NPT, SOLID STEEL, LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| 2" PIPE, FULL PORT, BRONZE STANDARD BALL VALVE 3 PIECE, INLINE - ONE WAY FLOW, SOLDERED X SOLDERED ENDS, LEVER HANDLE, 600 WOG, 150 WSP. FREE 2 YEAR RADWELL WARRANTY... | |
| 2-PIECE BALL VALVE, FLANGED, 3/4INCH SIZE, CARBON STEEL, CLASS 150 END CONNECTION, RPTFE SEAT, ISO 5211 ACTUATOR MOUNTING PAD, NO LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY BALL VALVE, MATERIAL = CARBON STEEL, CONNECTION = THREADED, CONTROL = MANUALLY OPERATED, OFFSET HANDLE, MAX PRESSURE = 5075 PSI, PORT SIZE = SAE # 16, BUNA SEALS. FREE... | |
| 3" PIPE, FULL PORT, PVC MINIATURE BALL VALVE INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, TEE HANDLE, 150 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY BALL VALVE, FEMALE RIGHT, UP TO -40 C/F WITHOUT MOVEMENT OF THE HANDLE, -4 F, -20 C, PNEUMATICS, PROCESS CONTROL, SAFETY, FLUID CONTROL, VACUUM TO 20 BAR, VACUUM TO... | |
| 3/4 IN BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 INCH BALL VALVE, L8 SERIES, LEVER OPERATED, 316L STAINLESS STEEL ENDS BALL AND STEM, COMPRESSION ENDS WITH NUT AND FERRULE, PTFE SEAL, LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY... | |
| 3/4 INCH TUBE COMPRESSION STAINLESS STEEL MANUAL BALL VALVE, MAX PRESSURE 1000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 LOCK HDL BRASS BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" BRASS ELECTRIC BALL VALVE ,2 WIRE AUTO RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" INCH FORGED BALL VALVE, LEVER OPERATED, SB74 CLEAN FLOW SERIES, EXTENDED TUBE ENDS, TFM1600 SEAT AND BODY SEAL, LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" PIPE, FULL PORT, BRONZE STANDARD BALL VALVE 3 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 150 WSP. FREE 2 YEAR RADWELL WARRANTY... | |
| 3/8 INCH PIPE, BRASS MINIATURE BALL VALVE INLINE, ONE WAY FLOW, FNPT X FNPT ENDS, WEDGE HANDLE, 275 WOG RATING. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" PIPE, STANDARD PORT, BRASS MINIATURE BALL VALVE 1 PIECE, INLINE - TWO WAY FLOW, MNPT X FNPT ENDS, WEDGE HANDLE, 450 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" PIPE, STANDARD PORT, BRONZE STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 125 WSP. FREE 2 YEAR RADWELL WARRANTY... | |
| 3/8" PIPE, STANDARD PORT, CARBON STEEL STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 2,000 WOG, 150 WSP. FREE 2 YEAR RADWELL... | |
| A-T CONTROLS INC , BALL VALVE, 1-1/4IN, STANDARD, STAINLESS STEEL, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| APOLLO 2-WAY BALL VALVE, MANUALLY OPERATED, INLINE THREADED, 2-WAY, 600 PSI MAX, 3 NPT, CAST BRONZE, LEVER HANDLE, STANDARD PORT, 2 PIECE, THREADED, COLD WATER - 600 PSI, STEAM -... | |
| AUTOMATED BALL VALVE PACKAGE, SERIES 55, 3-PIECE INDUSTRIAL BALL VALVE, W/ ELECTRIC ACTUATOR, 1-1/2 INCH VALVE SIZE, 316SS BODY & TRIM, NPT ENDS, RTFE SEAT, W/ETI-300 ELECTRIC ACTUATOR. FREE 2... | |
| BACKFLOW PREVENTER, DOUBLE CHECK VALVE, W/ BALL VALVES & SAE TESTCOCKS, 1-INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE (VS), 2", 2-WAY, CV 108 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE - FEMALE PANEL MNT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE / PROCESS, MB SERIES, 2500 PSI, 3-WAY, 1/16 INCH TUBE, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1 1/2IN 1000PSI THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1-1/4 INCH CPVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1-1/4IN NPT 1000WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/2IN CF8M 316SS 1000. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/2INCH 2000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/2INCH BUTT WELD W/LOCKING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/2INCH PVC SOCKET AND THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/2NPT 2WAY. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/4IN 720PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/4IN NPT BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/4IN-2IN 2000/WOG 100/WSP 100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/4INCH BUTT WELD END W/LOCKING HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1IN SS TREADED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 2-PIECE, 1-1/2IN PIPE SIZE, CFM8, 50M76 SERIES, 1000PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 2IN 600WOG 150WSP FULL PORT BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 2IN STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 2PIECE 3/4IN BORE W/LOCKING HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 2WAY 3/8IN BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 2WAY. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3/4IN 250PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3/4IN COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3/4IN SOCKETWELD 1000WOG 150PSI STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3/4IN SS TREADED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3/4IN-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3/4INCH 400PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 316SS 3/4IN NPT 150PSI 1000WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3PIECE FULL PORT 3/3IN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3WAY 1/2IN NPT 4HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3WAY 125PSI 400WOG SOLDER BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 5/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE ACTUATOR, 3INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE BI-DIRECTIONAL 1/2INCH OD SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE BOLTED 2WAY 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE BRASS 1/4IN 1000WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE BRASS 1/4INCH NPT 600WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE BRASS 3/4IN 1000WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE BRASS 300PSI 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE BRASS NICKEL PL 1/8IN NPT 190PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE BRONZE 1INCH NPT 600WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE BRONZE SS BALL/STEM 1/2IN 600PSI WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE FULL FLOW CPVC 1/2IN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE INLINE, TWO WAY FLOW, MNPT X PUSH TO CONNECT, COMPOSITE HANDLE, 250 WOG, 3/8 INCH PIPE, 3/8 THREAD, FULL PORT, BRASS STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE LFB6081G2 1-1/2INCH SIZE 600WOG SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE LOCKOUT - VALVE TYPE: BALL VALVE, RED, POLYPROPYLENE, 0.5-2.5INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE LOCKOUT AJUSTABLE 1IN TO 2-1/2IN RED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE LOCKOUT, MODEL # 65666, FITS SZ 1/4 TO 1, COLOR RED, FITS PIPE SIZE 1/4 IN.-1 IN., MAX. NUM OF PADLOCKS 8, PADLOCK SHACKLE MAX. DIA. 9/32 IN.,... | |
| BALL VALVE LOCKOUT, RED, POLYPROPYLENE, 6 PADLOCK MAX, FITS 2 TO 8 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE LOCKOUT, SEAL TIGHT, HANDLE-ON, 4 INCH MAX VALVE HANDLE SIZE, ALUMINUM AND STEEL HANDLE, LOCKOUT 9/32 INCH MAX SHACKLE DIAMETER, RED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE LOCKOUT, STEEL, RED, 6 PADLOCKS, 3/8" PADLOCK DIAMETER, 1 INCH MAX PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE PLASTIC 2WAY 21MM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE REPAIR KIT 1/2IN 3/PC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE SAFETY EXHAUST 1INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE SET, CPVC/EPDM, 3/4 INCH, TYPE 546. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE SS 3/8IN 1000PSI WOG 125PSI WSP. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE STEEL 2000CWP 2POS 3/8IN NPT/FM WOVCO. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE STEM SEAL KIT, (2) SEAT RETAINER FLUOROCARBON RUBBER O-RING SEAL, (2) END CONNECTOR FLUOROCARBON RUBBER O-RING SEAL, (2) STEM SEAL WASHER, (2) STEM SEAL NITRILE RUBBER O-RING, (2)... | |
| BALL VALVE TYPE 546 PVCU 3/8IN THREAD SOCKETS EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE W/HANDLE,1IN, SIZE,CARBON STEEL BODY 2000,SEAT 1000,1/4IN TURN,PTFE SEATS W/GRAPHITE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, #20 CD61 FLG HEAD 2-WAY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1 1/2", CF8M STAINLESS, 1000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1 1/2". FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1 INCH NOMINAL, 316 TRIM, 100 BAR @ 60 C PMO, 260 C @ 0 BAR TMO, FNPT END STYLE, CABRON STEEL, STANDARD PORT. FREE 2 YEAR RADWELL... | |
| BALL VALVE, 1 INCH PIPE, 232 PSI @ 73 F, 32 TO 176 F, TEE HANDLE, SOCKET, INLINE TRUE UNION. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1-1/12IN NPT, FEMALE THREAD, SS, 1000WOG, SFBV, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1-1/2 INCH, CF8M SERIES, W/ LOCKING HANDLE, NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1-1/2INCH BORE, 475/1200PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1-1/4". FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1-1/4IN SIZE, SEAT TFE, 400F. DEG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1-1/8 INCH, ODF, BRASS, 800 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1.5', 6.50" LENGTH, 5" HEIGHT, 230 LB/IN TORQUE, 2 PIECE BODIES, CLASS 150, F15CX-0150-JR-X SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2 IN PIPE SIZE, FULL, 600 PSI CWP MAX. PRESSURE, -20 TO 300F. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2 IN PIPE SIZE, STD, 2000 PSE CWP MAX, -20 TO 425 TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2 INCH FEMALE NPT CONNECTION, FULL PORT, 1000 WOG, STAINLESS STEEL . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2 INCH PIPE, PTFE BACK-UP RING MATERIAL, 316 STAINLESS STEEL, WEDGE HANDLE, FNPT X FNPT END CONNECTIONS, VITON SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2 INCH PIPE, STANDARD PORT, BRONZE STANDARD, INLINE/ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 125 WSP. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2 INCH PVC, SOCKET AND THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2 INCH, -20 - 180 DEG C, PN63, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2 INCH, 2 WAY, 3.0C V, NSR, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2", SERIES 3000, BODY CARBON STEEL, SEAT MATERIAL DELRIN, SEAL MATERIAL GRAPHITE,TRIM MATERIAL 316SS . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2IN NPT BRASS 720PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2IN NPT, 150PSI MAX, TYPE 560 PVC MANUAL TRUE UNION BALL VALVE, 12.95CV . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2IN PIPE, STANDARD, 2,000 PSI, -25 DEGREE TO 450 DEGREE F, LOCKING LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2IPS, SS, DEADMAN BV, SPRING RETURN HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/4 IN, FULL PORT, 600 PSI, FEMALE NPT, FORGED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/4 INCH FNPT ENDS, PTFE SEAT, DIRECTIONAL HANDLE ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/4 INCH NOMINAL, 150-600 PSI, FULL PORT, FNPT END CONNECTION, FORGED BRASS, LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/4 INCH NPT STAINLESS STEEL, FULL PORT, 1000 WOG, LOCKING HANDLE, RIGHT TURN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/8 INCH PORTS, FEMALE NPTF-FEMALE NPTF, INTERNAL THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1000 PSI (WOG), CF8M SERIES, STAINLESS STEEL (316) , FULL PORT BODY, 1 INCH NPT, -20 TO 450 DEG F, 3 PIECE, FULL PORT. FREE 2 YEAR RADWELL... | |
| BALL VALVE, 1000WOG, 316SS, 1INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 110 SERIES, 1/2IN TUBE, 1000 PSIG, BRASS 5JF. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 14 SERIES, MODEL 7000, 3 PIECE, 316SS, 1-1/2IN NPTF, RPTFE SEAT, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 150 PSI WSP, 2 INCH NPT, WITH LOCKING HANDLE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1INCH NPT, 4600CWP. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1INCH, 316SS, ASME 150, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2 INCH NPT THREAD- DN50, 375 PVC-U TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2 PIECE, 1/4 INCH, FULL PORT, SCREWED END, 2000 PSI WOG, BLOW OUT PROOF STEM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2 WAY BALL VALVE, SIZE 25 MM, ENDS : SOCKET IPS, BODY: PVDF. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2-PIECE, 3WAY, 2INCH PIPE, 1000PSI MAX, LOCKING LEVER, PTFE, 20-450 DEGREE F, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2-WAY, 2 INCH, 600 PSIG CWP/150 PSIG SWP, BRONZE BODY, RPTFE SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2-WAY, 599 SERIES, 1/2 IN PORT, CHROME-PLATED BRASS, 1.0 CV, N.O., NPT, ANSI CLASS IV. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2.0 INCH PIPE SIZE, 3 PIECE STRUCTURE, 1480 PSI CWP MAX PRESSURE, 250 PSI WSP MAX STEAM PRESSURE, 316 STAINLESS STEEL BALL MATERIAL, CARBON STEEL BODY MATERIAL, 83B-248-01. | |
| BALL VALVE, 20MM DIAMETER, 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 20MM, POPYPRO. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 20MM, PP BODY MATERIAL, SOCKET END CONNECTION, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2B SERIES, 2 WAY, 3/8 INCH ORIFICE, MEDIUM PRESSURE, 20000 PSI, 316 STAINLESS STEEL, TURN LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2B SERIES, SLIMLINE, 1.51 CV, 2 WAY, 20000 PSI, M4 CONNECTION, 1 INCH SEAT GLAND HEX, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2IN BORE FEMALE PIPE THREAD, 250PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2IN, BRONZE, SS LEVER, 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2WAY, LF24-SR ACTUATOR, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3 PIECE, SOCKET WELD, 1000 CWP, 1-34 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3 WAY, BRASS, NPT, L-PORT, CONNECTION TYPE THREADED (FNPT X FNPT X FNPT). FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3-PIECE, 1/2 INCH, STAINLESS STEAL ENCLOSURE, TFE REINFORCED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3-PIECE, DIRECT MOUNT, FULL PORT, 1 INCH, 316 STAINLESS STEEL, LOCKING LEVER, SOCKET WELD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3-WAY, HORIZONTAL, LEVER OPERATED, 2IN SIZE, 150PSI, PTFE SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3/4 INCH NPT, 2 WAY, 7.4 CV, STAINLESS STEEL TRIM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3/4IN CWP, 175PSI SE LC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3/4IN NPTF END, W/LOCKING HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3/4IN PIPE, FULL PORT, STAINLESS STEEL, STANDARD, 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LOCKING LEVER HANDLE, 1_000 WOG, 150 WSP. FREE 2 YEAR... | |
| BALL VALVE, 3/4IN PORT, DIRECT MOUNT 2-PIECE DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3/8 INCH PORTS, FEMALE TO FEMALE, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3/8IN TUBE, INLINE, NICKEL-PLATED BRASS, 1/4 TURN SHUT OFF, 0-200DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3/8IN, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 30SS1F-02, 3 PIECE, FULL BORE, RPTFE SEATS, SOCKET WELD ENDS, HANDLE OPERATED, STAINLESS STEEL BODY/BALL, 2 INCH, 1000 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 316 SS, ONE-PIECEINSTRUMENTA TION, PTFE SEATS,1/8 FEMALE NPT, 2500PSIG(172BAR),-20 F TO 300F(-28C TO 148C),ORIFICE: 0.06"(1.6MM), 4-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 316 STAINLESS STEEL, MAX PRESSURE: 500 PSI, 3.4 MP 34 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 316SS, ACETAL SEATS W/ GRAPHITE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 316SS, FIP X FIP, FULL PORT, LOCK LEVER, 1000 PSI, 150 STEAM, NACE, -50F THRU +450F, SIZE 2-1/2". FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 316SS, FIP X FIP, FULL PORT, LOCK LEVER, 1000 PSI, 150 STEAM, NACE, -50F THRU +450F, SIZE 3". FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3B SERIES, 3-WAY, 20000 PSI, 0.109-0.188 INCH ORIFICE, 1.00 INCH SEAT GLAND HEX, 1/4 INCH CONNECTION SIZE, 180 DEGREE TURN SWITCHING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY... | |
| BALL VALVE, 3IN, BRASS BODY, FULL PORT, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3PC FULL PORT, 1500 WOG, WCB, TFM SEAT, TFM STEM SEAL, TFM BODY SEAL, NO ORING, LEVER LOCKING, SIZE 1/2 SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 4 BOLT FLANGE MOUNT, NPS .75, TRIM 316, CLASS 150, 290 PSI AT 50F, 200 PSI AT 400F. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 40 SERIES, BRASS, 1-PIECE, 12 CV, 1/2 IN TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 400# WOG, 3-WAY VALVE, THREADED ENDS, 1/4 INCH VALVE, L-PORT, BRONZE, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 44 SERIES, 1 INCH, LOCKING HANDLE, EXTENDED BUTT WELD, CMTRS, REINFORCED TFE, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 44 SERIES, 3/4 INCH, OXYGEN SERVICE PREP, SOLDER/SWEAT ENDS, TYPE K / L / M COPPER TUBE, CERTIFICATE OF COMPLIANCE, BRASS / REINFORCED TFE. FREE 2 YEAR RADWELL... | |
| BALL VALVE, 44 SERIES, 3/4 INCH, SOCKET WELD ENDS, ANY SCH. PIPE, CMTRS, REINFORCED TFE, CARBON STEEL, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 4INCH, FNPT X FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 6000 PSIG (414 BAR) CWP, 2-WAY INLINE, 1/2 INCH X 1/2 INCH PORT, 316 SS, SINGLE FERRULE COMPRESSION. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 6IN BORE, 285PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 70 SERIES, 3/4 SIZE/FNPT, THREADED ENDS, BRONZE, CHROMIUM PLATED BALL, 600 PSIG WOG, 15-0 PSIG SATURATED STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 83A SERIES, 0.5 INCH PIPE SIZE, 1500 PSI MAX PRESSURE, 3-PIECE CONSTRUCTION, 316 STAINLESS STEEL BODY, 316 STAINLESS STEEL BALL & STEM MATERIAL, PTFE SEALS. FREE 2 YEAR... | |
| BALL VALVE, 83B SERIES, 1.75 INCH PIPE SIZE, 1500 PSI MAX PRESSURE, 3-PIECE CONSTRUCTION, 316 STAINLESS STEEL BODY, 316 STAINLESS STEEL BALL & STEM MATERIAL, PTFE SEALS. FREE 2 YEAR... | |
| BALL VALVE, 94A SERIES, FULL-PORT, 2.5 INCH FNPT PORT, BRONZE, UL LISTED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, ASSEMBLY MADE, MALE ADAPTER, O RING INCLUDED, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, B SERIES, 2 WAY, 6000 PSI, PCTFE, STAINLESS STEEL, 1/4 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, B SERIES, TWO WAY INLINE, 6000 PSI, PTFE SEAT MATERIAL, PORT: 2A - 1/8 IN A-LOK, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, B SERIES/FREE FLOATING BALL, 6000 PSI, 2-WAY, 0.93 FLOW CAPACITY, PTFE SEAT, BRASS, 1500/6000 BAR 103414 BARG MAX PRESSURE, 1/8 INCH CONN 1/2/3, NPT M CONN 1/2/3, SINGLE... | |
| BALL VALVE, B6L SERIES, 2 WAY INLINE, 6000 PSIG, 1/4 INCH TURN / ON-OFF / BLACK LEVER HANDLE, 3/8 INCH CPI COMPRESSION, PTFE, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL... | |
| BALL VALVE, BLOCK BODY, 3 WAY, 3/4IN NPT 507, 316 STAINLESS STEAL, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRASS, 12CV, 1/2IN TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRASS, 40 SERIES, 2-WAY, SHUTOFF, 12CV, 1/2 INCH TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRASS, LEVER, 3/4, PTFE, FEMALE NPT, HANDLE ZINC, 600 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRASS, LEVER, PTFE, 1 IN, FEMALE NPT X FEMALE NPT, 600PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRONZE, 1 IN, 125 PSI, RISING STEM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRONZE, 1-1/4 INCH SIZE, LEVER ACTUATED, 2 WAY, FULL PORT, CONTACTOR GRADE, SOLDER ENDED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRONZE, 2 POSITION, PAD LOCKING, 75 SERIES, 3/4” SIZE, THREADED ENDS W/ (-41) AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, CARBON STEEL, DOUBLE END BALL VALVE, 3/4 INCH SIZE, LEVER AND GRIP, BODY: A108, STEM: 316 S.S., BALL: 3.16 S.S., SEAT: MPTFE, PKG.: MPTFE, 250 SWP. FREE 2... | |
| BALL VALVE, CF8M STAINLESS STEEL, INLINE, 2-PIECE, PIPE SIZE 1 1/2 IN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, CLASS 150, 1 INCH, OXYGEN CLEANED, FULL BORE, RAISED FACE, RF FLANGED ENDS, FIRE SAFE TEFLON SEAT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, COMPRESSION END, STAINLESS STEEL, STAINLESS STEEL LEVER HANDLE, 1/4TC, 1000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, CONTROL HANDLE, CF8M BODY, 316 TRIM, 400F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, CRYOGENIC, THREE-PIECE BODIED EXTENDED BONNET , BODY 1000, SEAT 180F. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, CS 3 PIECE, SPRING RETURN/HIGH PRESSURE FULL PORT NPT, SS BALL & STEM, 1.5" NPT, 250PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, DN40, FPM, IR/BUTT FUSION, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, DOUBLE FEMALE, 1 - 1 / 2 INLET, 150 C MAX TEMP, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, DOUBLE UNION, 1-1/4IN . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, DOUBLE, FEMALE, TUBE 63MM OD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, EB SERIES, 316SS, 3WBALL V 43, 1/4 IN. FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, ELECTRONICALLY ACTUATED, 2INCH, POLYFILL SEAT, 15.1AMP, 125/250VAC, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, FLOMITE 7115 SERIES, 2-WAY, INTEGRAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, FLOMITE 7115 SERIES, INTEGRAL PANEL MOUNT, 2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, FNW SERIES, BRONZE, 3/4IN, 125 PSI, 200WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, FORGED BODY, WITH LOCKOUT, BRASS, 1/2-14X1/2-14. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, FULL PORT, SERIES 2032T, FNPT X FNPT, 1-1/4, FORGED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, INDUSTRIAL, TU2000, 1/2 IN, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, INLET SIZE 20 MM, MATERIAL - HOUSING POLYPROPYLENE, OUTLET SIZE 20 MM, MATERIAL - SEAL FPM, MATERIAL - SEATS PTFE, MAX TEMPERATURE 176F (80.0C), MAX PRESSURE 150 PSI,... | |
| BALL VALVE, INLINE TRUE UNION, PVC BODY MATERIAL, 2-PIECE STRUCTURE, 3/4 INCH PIPE, FULL PORT, SOCKET/FNPT CONNECTION, 232 PSI, TEE HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, INLINE, FNPT, 1/2 INCH, W/ HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, INSTRUMENTATION TYPE 16ZS-R2, 2 WAY BALL VALVE, 90 DEGREE ROTATION OF THE STEM, BI-DIRECTIONAL FLOW, STAINLESS AND BRASS CONSTRUCTION, 1/8 INCH PORT, B SERIES, FREE-FLOATING DESIGN. FREE 2... | |
| BALL VALVE, INTEGRA-SEAL WAS, 3/8 INCH ODS, FORGED BRASS WELDED W/ACCESS FITTING, TEFLON FULL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, INTEGRA-SEAL, WAS 1-1/8 INCH ODS, FORGED BRASS WELDED WITH ACCESS FITTING TEFLON FULL, 700 PSI, TEMPERATURE RANGE: -40 TO 325 DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, IP SERIES, DOUBLE ACTING, TWO PIECE, THREADED, 2 INCH, PN-63, VITON SEALS, BRASS, 150 MAX PSI, 40 MINIMUM PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, MALE R ISO 7 TO PUSH FIT CONNECTION. TUBE SIZE PORT=5/32 INCH, PORT= 1/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, MALE TO FEMALE NPTF, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, MALE TO FEMALE NPTF, 3/8 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, MANUAL SHUT OFF, 2 POSITION, 1/2 INCH NPT CONNECTION, 10 BAR, 1 OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, MINI, 1/4" MPT X FPT, W/HANDLE PKG, 450 PSI CWP, 150 WSP. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, MINIATURE, 1/8 INCH PIPE, 1/4 INCH TUBE SIZE, FULL PORT, BRASS, INLINE, TWO WAY FLOW, MNPT X PUSH CONNECTION, COMPOSITE HANDLE MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, MULTI-PORTED, NONLUBRICATED VALVE DESIGN, STRAIGHT THROUGH FLOW, 1-1/8 INCH VALVE PORT DIAMETER, 500 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, PAD LOCKING, 75 SERIES, 1/2 SIZE, THREADED ENDS W/ (-41) AUTOMATIC DRAIN, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, PLASTIC HANDLE, MALE, 2 WAY, 12 BAR, 174 PSI, 1.2 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, PLUG VALVE, PR SERIES, CONNECTION SIZE: 1/4", MAXIMUM OPERATING PRESSURE: 207 BAR, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, PNEUMATIC ACTUATOR, 1INCH, 30-105PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, PNEUMATIC ACTUATOR, 2INCH, 120PSI MAX, 125/250VAC, 15.1AMP, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, POLPROPYLENE BODY MATERIAL, INLINE BODY STYLE, 3 PIECE VALVE, FNPT X FNPT CONNECTION, FULL PORT, 150 PSI CWP MAX, LEVER HANDLE TYPE, 2.00 INCH PIPE SIZE, 5.47 INCH... | |
| BALL VALVE, PVC, 2 INCH VALVE, SOCKET CONNECTION, T-HANDLE, 150PSI, WATER 73 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SBV120 SERIES, 316 STAINLESS STEEL / BRASS, 172 BAR, 2500 PSI, 12.0 CV COEFFICIENT, 50-150 FAHRENHEIT, 10-65 CELSIUS, 10.3 MM ORIFICE, 1/2 INCH INLET/OUTLET, PANEL MOUNTABLE. FREE 2... | |
| BALL VALVE, SBV120H SERIES, ONE PIECE, 2 WAY, STRAIGHT, STAINLESS STEEL, 4.8 MM ORIFICE, 3000 PSIG, 206 BAR, 1/4 INCH TUBE ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SBV210 SERIES, 316 STAINLESS STEEL / BRASS, 2.5 CV COEFFICIENT, 1000 PSIG, 69 BAR, BUTTERFLY HANDLE, 3/8 INCH TUBE OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SERIES 100, 1/4" STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SERIES 110, 2INCH BORE SIZE, DN50, REDUCED BORE CARBON SEATS, STEM/BALL 316 S.S, 3/4INCH FLANGE SIZE, CARBON STEEL ASTM A216 WCB, SEAT PRESSURE RATING 285CWP0 @ 445F. FREE... | |
| BALL VALVE, SERIES 400, SOLID PTFE, 1IN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SHUT-OFF, 1-3/8 IN ODS, FULL PORT, 700 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SIZE 2, SERIES 45, CLASS 150, FLANGE ENDS, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SOCKET FUSION, PP/EPDM, 2 WAY, 3 PART, PP-H, DN 20, DN 10. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, STAINLESS STEEL 3-PIECE VALVE, 86A SERIES, 1/2" SIZE, THREADED END - FULL PORT - 1500 LB.. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, STAINLESS STEEL BALL AND STEM, 2IN, 400PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, STAINLESS STEEL, 3/8IN TUBE OD, THREE WAY. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, STANDARD, 1-1/4" PIPE, 2 PIECE, STAINLESS STEEL, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 1500 WOG, 150 WSP. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, STANDARD, ACCESS PORT, 3/8 INCH CONNECTION, DP/MAP 775 PSIG, 53 BAR, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SUPERIOR, 1/2 INCH ODS CONNECTION, SIZE 1/2 INCH, 800 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, SWB8 SERIES, SWING-OUT, STAINLESS STEEL, 2500 PSIG, 1/2 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, THREADED, 1/2IN FNPT,PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, THREADED-END, 1/2 INCH NPT, CARBON STEEL MATERIAL, 316 STAINLESS STEEL BALL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TRUE UNION 2000 SERIES, STANDARD, T-HANDLE, 235 PSI, 1 INCH NOMINAL, SOCKET / FNPT END STYLE, PVC, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TRUE UNION SERIES, T-HANDLE ACTUATOR, PVC BODY MATERIAL, SOCKET AND FNPT END STYLE, 3/4 INCH NOMINAL SIZE, 235 PSI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TWO WAY, B SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TWO-PIECE, BRONZE, 600 WOG, SOLDER ENDS, 2 INCH PORT SIZE, THREADED CONNECTION, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TWO-WAY, 1/4IN, CARBON STEEL, FNPT X FNPT, ONE PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TWO-WAY, B SERIES, 1/2 INCH CONNECTION, LOCK-OUT HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TWO-WAY, B SERIES, BRASS, PORT 1 AND 2: 1/4 IN A-LOK COMPRESSION, 1500 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TYPE 23, PVC, 3WAY, 1IN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, UNIVERSAL SERIES, HYDRAULIC/PNEUMATIC, 3-WAY, RIGHT ANGLE, LEVER-OPERATED, MANUAL ACTUATION, MALE-FEMALE, BSPP CONNECTION, CONNECTION G1/4, 6 MM ORIFICE, 20 BAR/290.08 PSI/2 MPA, NICKEL-PLATED BRASS, NBR SEAL, IN-LINE MOUNT, (PRICE/EACH). | |
| BALL VALVE, W/ ACCESS PORT, 1-3/8 IN CONNECTION SIZE, ODS CONNECTION, 1.375 IN, 1.25 IN BALL PORT DIA, 700 PSIG 48 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, W/ HANDLE, FOR USE AS AN ISOLATING VALVE, SELF-VENTING, LOCKABLE OVAL ACTUATOR, REDUCED BORE, ZINC CARBON STEEL 3 PIECE BODY, 2 INCH NPT SCREWED/WELDED PORT, M10S2 SERIES. FREE... | |
| BALL VALVE, WITH OVAL LOCKING HANDLE, FEMALE NPT THREAD, 2000 WOG, STAINLESS STEEL, CF8M, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE,1-1/2IN FNPT,THREADED ENDS,BRASS,600PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE,1/4IN ODF,STRAIGHTWAY CFC-HCFC-HFC,PS45BAR /MWP 650 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE,3/4" PIPE, FULL PORT, PVC MINIATURE BALL VALVE INLINE - ONE WAY FLOW, SOLVENT X SOLVENT ENDS, TEE HANDLE, 150 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE,3/4IN PIPE, FULL PORT, BRASS FULL PORT BALL VALVE, BI-DIRECTIONAL, NPT ENDS, LEVER HANDLE, 600 WOG, 150 WSP . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE: 1/2 IN PIPE, FULL, 600 PSI CWP, -60° TO 450°F, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS 3-PIECE 60 SERIES BALL VALVE, REINFORCED PTFE SEATS, 1/2 IN. SWAGELOK TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS BODY BALL VALVE-SWEAT ENDS, LOW LEAD COMPLIANT, PC FULL PORT 600 WOG, MEETS MSS SP-110 STANDARDS. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS MINIATURE BALL VALVE 1 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, WEDGE HANDLE, 275 WOG, 1/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS MINIATURE BALL VALVE INLINE, ONE WAY FLOW, WEDGE HANDLE, 275 WOG RATING, MAXIMUM PRESSURE: 250 PSI, END CONNECTION: FNPT, FEMALE, PIPE SIZE:1/8''. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZ BGF SERIES BALL VALVES, 29" HG-600PSI WOG, COLD NON SHOCK, BRASS FULL PORT BALL VALVE, 3/8" NPT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE BALL VALVE, 2 INCH PORTS, ANSI/PRESSURE RATING 600 WOG, 150 SWP, SOLDER END CONNECTION, THREE PIECE BODY STYLE, FULL PORT, CHROME PLATED BALL, LEVEL HANDLE OPERATOR. FREE 2 YEAR... | |
| BRONZE BALL VALVE, 70 SERIES, 1 SIZE, THREADED ENDS - 3 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE BALL VALVE, 70 SERIES, 1 SIZE, THREADED ENDS, W/ (-27) SS LATCH LOCK LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE BALL VALVE, 70 SERIES, 1-1/2” SIZE, THREADED ENDS W/ (-27) SS LATCH LOCK LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE BALL VALVE, 70 SERIES, 1/4” SIZE, THREADED ENDS W/ (-41) AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE BALL VALVE, HOSE THREAD, 70HC SERIES, 3/4” NPT X 3/4” HOSE SIZE, THREADED END W/ HOSE CAP & CHAIN. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE BALL VALVE, MOUNTING PADS, 71 SERIES, 1-1/2” SIZE, THREADED ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE BALL VALVE, MOUNTING PADS, 71-500 SERIES, 3/4 SIZE, SPRING RETURN HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| CARBON STEEL BALL VALVE, 72 & 72-A SERIES, 1-1/4" SIZE, HIGH PRESSURE - FULL PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, BALL VALVE, BODY WCB, SEAT TFM1600, TRIM SS316, SWP 2000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , BALL VALVE, 1/2IN, STAINLESS STEEL, SOCKET WELD . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1-1/2" PIPE, STANDARD PORT, BRONZE STANDARD BALL VALVE 2 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 125 WSP, REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, 1-1/2INCH BALL VALVE, 922 BRONZE BODY TFM SEALS, 600 PSIG CWP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 546 BALL VALVE, 1 INCH, SOCKET/THREADED, PVC WITH EPDM SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 600 WOG, BALL VALVE, 2-1/2 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE 1/4NPT SS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE 3 PIECE FULL, 2-WAY, 1/4IN SIZE, 316 SS, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY, MOTORIZED, 2-WAY, 250 CV FLOW RATE, 2IN, 2 POSITION SPRING RETURN ACTUATOR, 24VAC/DC, W/MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE BRASS, 1/2IN NPT, 600CWP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE HANDLE KIT, MR SERIES, SPRING RETURN, 3 POSITION, 0-45DEGREE ROTATION, POINTER IN-LAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE LOCKOUT,B-SAFE, RED, POLYPROPYLENE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE STEEL 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE STEM, 2-1/2 INCH THREADED NPT, 1 INCH DIAMETER, STEM TORQUE: 787 IN. -LB, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1 / 2 X 1/ 2 INCH SOCKET WELD, 1100 PSIG, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1 1/2", 1000PSI, CF8M, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1 INCH SIZE, F316L/1.4404 BODY, TFM SEALS, 600 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1 INCH VALVE SIZE, FULL BORE, 125 PSI, FLANGED CONNECTION, GRAFOIL STEM SEAL, DURLON II SEAT, 316 SS / CF8M. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1.0 INCH PIPE SIZE, 3 PIECE STRUCTURE, 1480 PSI CWP MAX PRESSURE, 250 PSI WSP MAX STEAM PRESSURE, 316 STAINLESS STEEL BALL MATERIAL, CARBON STEEL... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2 INCH FNPT, REDUCED PORT, 800 PSI WOG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2 INCH, FEMALE, THREAD PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2" 400 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2, R21CWP1500. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2INCH SIZE, 0.62INCH INNER DIAMETER, 3-PIECE FULL PORT W/SOCKET WELD, ISO MOUNTING PAD, 316 STAINLESS STEEL STEM AND BALL MATERIAL, RPTFE SEAT MATERIAL. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/4IN MXF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 100 PSI 8.9BAR/450 F MAX, SIZE 1 INCH, SHAFT OR STEM 316. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 INCH, 316 SS, ASME 150. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 INCH, 316L BODY, 720 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 PIECE BODY, 1/2 IN, 600 W.O.G., 150 WSP, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 PIECE FULL PORT, 1/2 INCH, 2000 WOG PSI, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 WAY, 3INCH, 200PSI, PTFE SEAT, WCB BODY, CLASS 10, CF8M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 WAY, FREE FLOATING DESIGN, 1/4 TURN 0N-OFF, SINGLE FERRULE COMPRESSION, 414 BARG, 6000 BAR, 2.34 FLOW CAPACITY, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2-WAY, PVC-U, 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2000 PSI @ 100 F, 6 INCHBODY, STAINLESS STEEL, FNPT ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2WAY, 1/2" SIZE, 316L BODY, 900PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 3 INCH SIZE, BRONZE BODY, S-TEF SEALS, 600 PSIG, AL6XN, W/4 EXT LOCKABLE LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 3 WAY, 3B SERIES, OPERATE UP TO 20000 PSI, ORIFICES 3/16SS ANNLD, 1379 BAR, TRUNNION MOUNTED STEM, F250C CONNECTION TYPE, H4 END CONNECTOR NUMBER, BOTTOM... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 3-PIECE, 1IN, SEAT RTFE, TRIM 316, CWP 1440, BODY SS, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 3/4 INCH DIAMETER, ONE FLOW, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 3/4" TO 3/4", SOCKET WELD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 3/4, 400PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 3/8 IN W/ PT AND COUPLING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 316 METAL, 450 DEG TEMP, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 316 STAINLESS STEEL BALL VALVE, 1/2 INCH DIAMETER, CARBON STEEL, HIGH PRESSURE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 316 STAINLESS, 1-PIECE REDUCED PORT BALL VALVE. 1/2 INCH CF8M, 1000 WOG,NPT THREADED ENDS, LOCKING HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 4"-150 SIZE, WCB BODY, CLASS 150, 284 PSI, 316 STAINLESS STEEL, TFM, 40F-350F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 400 DEG F MAX, 1000 CWP, BODY: CS, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 4000 SERIES, 1200 PSIG, TOP GROUNDED, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 44 SERIES, 1.5 INCH PIPE SIZE, 1440 PSI MAX PRESSURE, 316 STAINLESS STEEL BODY, 316 STAINLESS STEEL BALL & STEM MATERIAL, TFE SEALS. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 500 PSIG, 5/8 INCH NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 500PSI, 3/8IN, 34 BAR, 316 SST. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 6 IN BORE, FLANGE, CARBON STEEL BODY, 316SS, BALL AND STEM,PTFE SEAT MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 60 SERIES, 2-1/2 INCH, 232 PSI, 16 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 8170 SERIES, LEVER OPERATED, 1/2 INCH, BRASS, 150 PSI WSP, 600 PSI WOG, 2.06 INCH LENGTH, 4.94 INCH WIDTH, 1.19 INCH HEIGHT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 8170 SERIES, LEVER OPERATED, 3/4 INCH, BRASS, 150 PSI WSP, 600 PSI WOG, 2.74 INCH LENGTH, 6.94 INCH WIDTH, 1.61 INCH HEIGHT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, B SERIES, 6000 PSI, 2 WAY, PTFE, 3 X 1/4 INCH CONNECTION, SINGLE FERRULE COMPRESSION, STAINLESS STEEL 316. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, BODY / CF8, 3/4 INCH NPT, SEAT / TF, ANSI / FNPT, WOG / 1000, STEM / 316, BALL / 316. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, BODY: CF8M, TRIM: 316, 1000 CWP PRESSURE RATING, TFE SEAT, 400 DEGREES F MAX. TEMP.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, BRASS/BRONZE, 2 WAY CONNECTION, 70-600 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, C-7350, CARBON STEEL, 3/4IN, DURAFILL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, CARBON STEEL BODY, 2 INCH NPT, STAINLESS STEEL TRIM, HANDLE OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, ELECTRO=THERMAL SHUT OFF, HEAT, SMOKE, GAS, OR FLAME ENERGY ACTIVATED, BALL/STEM SS, BODY CS, SEAT/SEAL PTFE, WOG N/A, WSP 150, VALVE SIZE 1/2 INCH, TORQUE... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, FULL PORT, 2 PIECE FORGED BRASS, BLOW OUT PROOF STEM, ZINC-PLATED STEEL HANDLE, 600 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, PVC1, 1-1/2INCH VALVE, 5 INCH LENGTH, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, QUICK GRIP, 2 POSITION SWITCH, OPEN/CLOSE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, SERIES SVF, 2.0 INCH SIZE, 17-4PH STAINLESS STEEL, SEATED PTFE SEALS, SOCKET WELD ENDS, ISO CAST STEM EXTENSION AND LOCKING DEVICE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, SINGLE END, THREADED, STAINLESS STEEL, (CF8M1000W0G). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, SS, 316, CF8M, 1" SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1/2 INCH, 2000PSI, 1/4 INCH, 2 PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 3/8 NPT, 650-1000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, THREADED, FULL PORT, 3/8". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, THREE PIECE, 1/2 INCH FNPT CONNECTION, 316 STAINLESS STEEL, OVAL HANDLE, FIRE SAFE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, TWO WAY, 1/4 INCH FEMALE NPT, B6L VALVE SERIES, SPRING-LOADED PTFE LUBRICATED PEEK, NITRILE RUBBER SEAL, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, W/ LEVER, FULL PORT, THREADED, STAINLESS STEEL, 3 PIECE, 1.5 INCH PORT, 1000 PSI, SERIES 39036. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, WCB BODY, 316 S.S STEM, 316 S.S BALL, MPTFE SEAT, MPTFE PACKAGE, GRAPHITE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, WCB BODY, 316 STAINLESS STEEL BALL/STEM, CTFE SEAT, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, ZERO LEAKAGE RATING, 2 PIECE BODY, 2 INCH NPT PORTS, 1000 PSI WOG, 69 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE,1-1/2IN, CF8M BODY, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE. FULL PORT, 50 SERIES, 1/2 INCH, CLASS 150, CARBON STEEL BODY, TFM SEAT, FLANGED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BGF-NP BALL VALL, NICKEL PLATED BRASS, 600 PSI WOG, BLOWOUT-PROOF STEM WITH ADJUSTABLE PACKING, PTFE SEATS, 150 PSIG WSP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CRYOGENIC THREE-PIECE BODIED EXTENDED BONNET BALL VALVE , BODY 1000, SEAT 180F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FORGED BRASS BALL VALVE, 1/4 IN, 600 WOG, 2-PIECE BODY, ZINC-PLATED STEEL HANDLE, BLOWOUT-PROOF STEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC BALL VALVE, 3/4 THREAD CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL BALL VALVE, 5-SERIES, 2-WAY, BRONZE, 3/4 INCH, V-TEF SEALS, 600 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KXBALL VALVE - SERIES X2, G 3/4, STANDARD PRESSURE, LOCKABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL BALL VALVE, 720 PSI, 1/2 INCH, BRASS, RED OVAL HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINI BALL VALVE, 3/8IN M X F, CS AUTOMATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NORGREN,602112168,VA VLE,BALL VALVE,3/4IN,FEMALE,B RASS,STANDARD,FULL BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PARTS KIT, FOR BALL VALVES, COMPONENT QUANTITY 8, INDUSTRIAL, GASKET AND SEATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR BALL VALVE, TYPE 221, W/POSITION INDICATOR SWITCH, PRE-TENSIONED SPRINGS, FAIL CLOSE, SINGLE ACTION, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR/BALL VALVE, 3-WAY, DOUBLE ACTING,AUTOMATED,2R8 0SR SPRING RETURN ACTUATOR,316SST SERIES 38 3 WAY BALL VALVE 3/4IN FNPT L-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PVC BALL VALVE, 2-1/2", 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REFRIGERATION BALL VALVE, SHUT-OFF, WITH ACCESS FITTINGS, 9 AMP, INLET: 1-1/8 INCH ODF, OUTLET: 1-1/8 INCH ODF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGRIGERANT BALL VALVE, 700PSI, WITH ACCESS PORT, 48BAR, 1/2 ODS W/TAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVICE KIT FOR BALL VALVE, PTFE, 4INCH SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEM EXTENSION KIT, FOR 3/4 INCH 94A SERIES BALL VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE/ACTUATOR ASSEMBLY, 2" 2W 40CV BALL VALVE +GLB161.1Q+ADPTR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZINC-PLATED STEEL HANDLE ,3/8 IN, 600 WOG, BLOW OUT PROOF STEM, 2 PIECE FORGED BRASS BALL VALVE, 2-PIECE BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,BALL VALVE,1/4IN ULTRASEAL CONNECTION,PTFE,316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,BALL VALVE,1/4IN,CF8M,316 STAINLESS STEEL, 800 WOG REDUCED PORT THREADED, 1-PIECE BALL VALVE, SERIES 58876. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,COTROL VALVE,24VAC/DC,4VA,1 50 SEC RUN TIME,BALL VALVE,1/2IN FNPT,1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE UNION END BALL VALVE, CARBO STEEL, SS BALL & STEM, 1/2INCH SIZE, 250PSI SWP. FREE 2 YEAR RADWELL WARRANTY | |
| DRIP LEG, ADL SERIES, 1/2 INCH INLET BALL VALVE, LOCKABLE RELIEVING TYPE, 1/2 INCH OUTLET PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| EB SERIES, 316SS, 3WBALL V 45, 1/2 IN FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC BALL VALVE, WIRING TYPE: 2 WIRE AUTO RETURN, PORT SIZE: 1" FEMALE NPT, PRESSURE RANGE: 0 - 185 PSI, BODY MATERIAL: BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC ACTUATED BALL VALVE: 1 IN PIPE SIZE, FULL, 230 PSI CWP, 115V AC, PTFE SEAT, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION BALL VALVE STOP KIT, 94A SERIES, 2 1/4 INCH STEM EXTENSION, W/ MEMORY STOP. FREE 2 YEAR RADWELL WARRANTY | |
| FB SERIES, 316SS, 2WBALL V 36, 3/8 IN. TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE VALVE, STANDARD PORT BALL VALVE, 150# FLANGED, STAINLESS STEEL BODY, 104 CV. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGED BALL VALVE, FULL PORT 1 INCH VALVE SIZE, STAINLESS STEEL, RTFE SEATS, 94 CV. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATING BALL VALVE, 2 WAYS, MANUAL LEVER WITH LOCK, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| FOXBORO, 51380, BALL VALVE W/ FLOW CHAMBER, 75/100PSI, 5.2/6.8BAR, 70/150DEG F, 21/65DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| FU SAN MACHINERY, F1361SP-3/8, F1361SP-3/8, BALL VALVE, 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| FULL PORT BALL VALVE, 1/2IN, MXF, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSEBALL VALVE, REGULAR PORT, STANDARD LEVER, SIZE 1-1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| HB SERIES BALL VALVES, 2 WAY, 6K PSIG, PCTFE SEATS, 414 BAR, 1/4' FEMALE NPT, STAINLESS STEEL WITH PANEL NUT. FREE 2 YEAR RADWELL WARRANTY | |
| HOKE Valves 7115F4Y | |
| INDUSTRIAL 2 WAY BALL VALVE, 316/316L STAINLESS, SIZE 1-1/2 INCH, SERIES 6, SCH 10 BUTTWELD, OPEN UPSTREAM, OPTIONAL 2 INCH EXTENDED LOCKING LEVER HANDLE . FREE 2 YEAR RADWELL WARRANTY... | |
| IPS ISOLATOR, UNI-FLANGE, BRASS, BALL VALVE WITH DETACHABLE ROTATING FLANGE, 1-1/2INCH FULL PORT. FREE 2 YEAR RADWELL WARRANTY | |
| ITT ENGINEERED VALVES, .75-2436-TM-36, 752436TM36, BALL VALVE, 0.75IN, 90PSI. FREE 2 YEAR RADWELL WARRANTY | |
| JAMESBURY,21-2200MT- 0,212200MT0,BALL VALVE,1IN. FREE 2 YEAR RADWELL WARRANTY | |
| KEYSTONE VALVE, F151-S-T-T-1-SW-L-01 0, F151STT1SWL010, BALL VALVE,1IN,316SS. FREE 2 YEAR RADWELL WARRANTY | |
| KEYSTONE VALVE, F151-S-T-T-1-SW-L-01 5, F151STT1SWL015, BALL VALVE, 1-1/2IN, 1000PSI ,316SS, W/ LOCKING HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING BALL VALVE, 3/8. FREE 2 YEAR RADWELL WARRANTY | |
| LOW PRESSURE BALL VALVE, 1/4 INCH NPT(M) X 3/8 NPSM(M), STAINLESS STEEL., 500PSI (35BAR, 3.5 MPA) MAXIMUM FLUID WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, 20MM PROCESS CONNECTION, PVDF BODY MATERIAL, VITON SEAL, METRIC SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1-1/2 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1-1/2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1-1/4 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1-1/4 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1/2 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1/2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 2 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 3 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 3 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 3/4 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 4 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL SHUT OFF REFRIGERATION BALL VALVE, 7/8", ODF SWEAT, 650 PSI MAX PRESSURE, WITH ACCESS VALVE - REPLACES 937307. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL TWO-WAY BALL VALVE, 3/8 INCH, CHROME-PLATED NICKEL, STRAIGHT, PUSH X PUSH, ONE-PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| MINI BALL VALVE, FLOW DIAMETER: MALE X FEMALE 1/2, THREAD: NPTF, SEAL TYPE: BUNA, BODY MATERIAL: NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| MINI BALL VALVE, MALE X FEMALE, 1/8 INCH NPTF, FOR COMPRESSED AIR, INERT GASES. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE BALL VALVE, 2-WAY, IN-LINE, 1/4" FEMALE NPT, OXYGEN SERVICE ES8003 STANDARDS, STAINLESS STEEL, PANEL MOUNTING NUT, 3000 PSIG @ 100 FARENHEIT, 207 BAR @38 CELCIUS. FREE 2 YEAR RADWELL... | |
| MINII BALL VALVE, MALE X FEMALE, 3/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| MOTORIZED BALL VALVE DRAIN, 115VAC, 60HZ, 2.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN , DYNA QUIP,135,BALL VALVE,1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| ONE INCH, THREADLESS 1 INCH PORTS,THUMB LOCK, STAINLESS STEEL BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER Valves 6F-B8LJ-SSP | |
| PARKER Valves B8-HANDLE-BLACK | |
| PARKER, 6Z-B6XJ-SSP, 6ZB6XJSSP, BALL VALVE, 3 WAY, 3/8 X 3/8 X 3/8 INCH, SINGLE FERRULE, 1500 PSIG, PTFE. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER, 8ZA-B8LJ2-SSP, 8ZAB8LJ2SSP, BALL VALVE, 2WAY, . FREE 2 YEAR RADWELL WARRANTY | |
| PARKER,6ZA-PR6-VT-SS ,6ZAPR6VTSS,BALL VALVE ,COMPACT,STAINLESS STEAL,3000PSIG,TWO WAY,3/8CPI. FREE 2 YEAR RADWELL WARRANTY | |
| PLASTIC HNDL BALL VALVE - MALE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC & VALVE LOCKOUTS, TYPE: BALL VALVE LOCKOUT , VALVE LOCKOUT TYPE: BALL VALVE , MAXIMUM VALVE HANDLE SIZE (INCH): 3IN, 3 , MAXIMUM PIPE DIAMETER (INCH): 3IN, 3 ,... | |
| PNEUMATIC ACTUATED BALL VALVE, 2 WAY, 1 IN, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC BALL VALVE, SPECIAL FOR JENSEN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, PVC, 2IN BALL VALVE, MOUNTED THREADING. FREE 2 YEAR RADWELL WARRANTY | |
| PRINZING BALL VALVE LOCKOUT DEVICE, COLLORED PIPE, DIA 2-8", POLYPROPYLENE, RED. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH FIT BALL VALVE, W / FLANGE, 1 INCH, 232 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REFRIGERANT BALL VALVE 1-1/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| REFRIGERANT BALL VALVE, 7/8 ODS CONNECTION, 29.7 CV, 700 PSIG, ROBUST BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT 3/4IN RT MISER BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SANITARY BALL VALVE, 2-WAY, STAINLESS STEEL, 1/2 INCH CLAMP, LOCKABLE HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| SANITARY BALL VALVE, SERIES 5, 2-WAY, 1 INCH, 900 PSIG, 316SS, EXTERNAL TUBE BUTTWHELD, RTFE SEAT,. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES BT645, MANUAL BALL VALVE, 3/4 IN., EPDM SEAL, SOCKET CONNECTION, PVC BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF ISOLATION VALVE, NPTF, 653 SERIES, 3/2, MANUALLY OPERATED BALL VALVE WITH LOCKOUT, NO ELECTRICAL CONNECTION, 1/2 PORT SIZE, NO GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SPEARS, 2329-012C, 2329012C, BALL VALVE, SOCKET/THREAD, PVC, 1-1/4IN, 2WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SPEARS,2339-005C ,BALL VALVE, 0.5IN, 235PSI, CPVC, VITON SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SSP Valves 43GX4PF-316 | |
| STANDARD BALL VALVE, STANDARD PORT, STAINLESS STEEL 1 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, LOCKING LEVER HANDLE, 800 WOG, 150 WSP, 1/2" PIPE. FREE 2 YEAR... | |
| SUPERIOR VALVE , 585C-6ST, 585C6ST, BALL VALVE, 3/8IN ODS, NON DIRECTIONAL FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERIOR VALVE , 586WA-8ST, 586WA8ST, BALL VALVE, 1/2IN BALL PORT DIA, 1/2IN ODS CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SVF FLOW CONTROLS, BALL VALVE, 1 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SVF FLOW CONTROLS, SB76666ATETO-05, SB76666ATETO05, BALL VALVE, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| THREE PIECE BALL VALVE, CARBON STEEL BODY, 1/2 INCH VALVE SIZE, NPT ENDS, REINFORCED TFE SEATS, LOCKABLE MANUAL HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| TOGGLE VALVE, BALL VALVE, TG SERIES, 0.125 ORIFICE, 300 PSIG, -20 - 200 F. FREE 2 YEAR RADWELL WARRANTY | |
| TRUE UNION 2000 INDUSTRIAL BALL VALVE, 3/4 IN NOMINAL, SOCKET AND FNPT END STYLE, CPVC BODY, FKM. FREE 2 YEAR RADWELL WARRANTY | |
| TRUE UNION BALL VALVE, CHEMKOR PIPING SYSTEMS, THE SUPER BLOCK, PVC, SIZE: 1-1/2IN, TYPE: SOCKET AND THREADED ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| TRUE UNION BALL VALVE, VXE SERIES, 232PSI PRESSURE RANGE, THREADED END CONNECTIONS, PVC BODY MATERIALS. FREE 2 YEAR RADWELL WARRANTY | |
| TRUE UNION REGULAR BALL VALVE, 1" BORE, 2-WAY, SOCKET X FNPT, 235 PSI, 200 DEG F, T-HANDLE ACTUATOR, 6-9/16" INLET TO OUTLET LENGTH, 2-13/16" TOP TO INLET CENTER, CPVC BODY,... | |
| TWO WAY B-SERIES BALL VALVE, SS BODY, 3/8" FNPT ENDS, DIRECTIONAL HANDLE ACTUATION, PTFE SEAT, PTFE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL BALL VALVE LOCKOUT DEVICE - LARGE. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL BALL VALVE LOCKOUT DEVICE SML. FREE 2 YEAR RADWELL WARRANTY | |
| UTILITY BALL VALVE, 1IN FNPT, PVC BODY,GRAY,150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT FOR 3INCH 45 SERIES BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, 2INCH , 3-PIECE CS BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1 INCH OPENING, BODY BRONZE, BALL VALVE, 316 SS BALL & STEM, SEAT: RPTFE, PKG: MPTFE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2-WAY GENERAL PURPOSE BALL VALVE, 300 SERIES, DUOLOK TUBE FITTING 1/2" DUOLOK TUBE FITTING X 1/2" DUOLOK TUBE FITTING, THREADED, ORIFICE: 0.250, SEAT MATERIAL: PTFE. FREE 2 YEAR RADWELL... | |
| VALVE, BALL VALVE, 1/2 INCH NPT, DN 15, CARBON STEEL BODY, 316 SS BALL/STEM, ACETAL SEATS, GRAPHITE SEALS, MODEL C, SERIES 3000. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BALL VALVE, 1/4 INCH NPT, DN 8, 316 SS BODY, 316 SS BALL/STEM, FILLED PTFE SEATS, GRAPHITE SEAL, MODEL C, 3000 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BALL VALVE, 2 PIECE, BRONZE, SS TRIM, LEVER HANDLE, 600 WOG - 150 SWP, 2-1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, COMPRESSION BALL VALVE, SWB SERIES, STAINLESS STEEL, 3/8 IN ENDS, SINGLE FERRULE COMPRESSION, 2500 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SHUT OFF ISOLATION VALVE, NPTF, 652 SERIES, 3/2, MANUALLY OPERATED BALL VALVE WITH LOCKOUT, NO ELECTRICAL CONNECTION, 1/2 PORT SIZE, NO GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE/ACTUATOR ASSEMBLY, 0.75" 2W 25CV BALL VALVE +GDE131.1P. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE/ACTUATOR ASSEMBLY, 1.25" 2W 63CV SS BALL VALVE +GMA161.1P NC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE/ACTUATOR ASSEMBLY, 3-WAY, 1CV BALL VALVE WITH PROPORTIONA; NON-SPRING RETURN ACTUATOR, STATIC PRESSURE 360PSI (2482KPA). FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, 3 WAY B SERIES, BALL VALVES, 1500 PSIG, 103 BAR, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, EB SERIES, 316SS, 2WBALL V 43, 6MM TUBE FITTING X 6MM TUBE FITTING, 7122G6YMM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, EB SERIES, 316SS, 3WBALL V 45, 1/2 IN TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| VAVLE TEE, NO LEAD FULL SLIP, QUARTER TURN BALL VAVLE, 1/4" X 5/8" OD COMPRESSION CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| WORCESTER CONTROLS Valves 1/2-4466-R-T-SE | |
| ZURN, 74597-102, 74597102, MOTOR OPERATED BALL VALVE, 115VAC, 60HZ, NEMA 4. FREE 2 YEAR RADWELL WARRANTY |
| Next >> |