STMicroelectronics, Inc. P-Channel 60V 10A DPAK MOSFET Transistor STD10PF06T4

Description
P-Channel 60V 10A 180mR MOSFET DPAK Product overview: STD10PF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10PF06T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel 60V 10A 180mR MOSFET DPAK Product overview: STD10PF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10PF06T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 60V 10A DPAK MOSFET Transistor
278-STD10PF06T4
P-Channel 60V 10A DPAK MOSFET Transistor 278-STD10PF06T4
P-Channel 60V 10A 180mR MOSFET DPAK Product overview: STD10PF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10PF06T4 can be used for catalog matching and distributor lookup.

P-Channel 60V 10A 180mR MOSFET DPAK Product overview: STD10PF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD10PF06T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10PF06T4 - 103860-STD10PF06T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10PF06T4
103860-STD10PF06T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10PF06T4 103860-STD10PF06T4
Manufacturer: STMicroelectronics Win Source Part Number: 103860-STD10PF06T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 40W (Tc) Family Name: STD10PF06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): TSM10P06CP ROG; RFD15P06SM; RFD15P06SM9A; 2SJ377(T6L1FJTN,N) ; Introduction Date: April 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 103860-STD10PF06T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: STD10PF06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): TSM10P06CP ROG; RFD15P06SM; RFD15P06SM9A; 2SJ377(T6L1FJTN,N) ;
Introduction Date: April 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - 497-2456-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2456-2-ND
Single FETs, MOSFETs 497-2456-2-ND
P-Channel 60V 10A (Tc) 40W (Tc) Surface Mount DPAK

P-Channel 60V 10A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Transistor - 16469923 - Radwell International
Willingboro, NJ, United States
Transistor
16469923
Transistor 16469923
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 60V, 0.2OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252-3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 60V, 0.2OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
P Channel Mosfet, -60V, 10A, D-Pak; Channel Type Stmicroelectronics - 89K1543 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 10A, D-Pak; Channel Type Stmicroelectronics
89K1543
P Channel Mosfet, -60V, 10A, D-Pak; Channel Type Stmicroelectronics 89K1543
P CHANNEL MOSFET, -60V, 10A, D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 10A, D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STD10PF06T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD10PF06T4
Single FETs, MOSFETs STD10PF06T4
MOSFET P-CH 60V 10A DPAK

MOSFET P-CH 60V 10A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD10PF06T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD10PF06T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD10PF06T4
MOSFET P-CH 60V 10A DPAK

MOSFET P-CH 60V 10A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD10PF06T4 103860-STD10PF06T4 497-2456-2-ND 16469923 89K1543 STD10PF06T4 STD10PF06T4
Product Name P-Channel 60V 10A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10PF06T4 Single FETs, MOSFETs Transistor P Channel Mosfet, -60V, 10A, D-Pak; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -65 C (-85 F) 175 C (347 F) 175 C (347 F)
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data