STMicroelectronics, Inc. MOSFETs STW14NK50Z

Description
MOSFET N-Channel 500V 14A TO247
Request a Quote Datasheet
Description
MOSFET N-Channel 500V 14A TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 4863108 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4863108
MOSFETs 4863108
MOSFET N-Channel 500V 14A TO247

MOSFET N-Channel 500V 14A TO247

Supplier's Site
MOSFETs - 4863108P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4863108P
MOSFETs 4863108P
MOSFET N-Channel 500V 14A TO247

MOSFET N-Channel 500V 14A TO247

Supplier's Site
MOSFETs - 1686238 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686238
MOSFETs 1686238
MOSFET N-Channel 500V 14A TO247

MOSFET N-Channel 500V 14A TO247

Supplier's Site
Single FETs, MOSFETs - 497-3258-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3258-5-ND
Single FETs, MOSFETs 497-3258-5-ND
N-Channel 500V 14A (Tc) 150W (Tc) Through Hole TO-247-3

N-Channel 500V 14A (Tc) 150W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
500V 14A MOSFET Transistor
278-STW14NK50Z
500V 14A MOSFET Transistor 278-STW14NK50Z
N-Ch 500V 14A 380mR TO-247 Power MOSFET Product overview: STW14NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW14NK50Z can be used for catalog matching and distributor lookup.

N-Ch 500V 14A 380mR TO-247 Power MOSFET Product overview: STW14NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW14NK50Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW14NK50Z - 090717-STW14NK50Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW14NK50Z
090717-STW14NK50Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW14NK50Z 090717-STW14NK50Z
Manufacturer: STMicroelectronics Win Source Part Number: 090717-STW14NK50Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 2000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 090717-STW14NK50Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 2000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 14 Amp Zener SuperMESH

MOSFET N-Ch 500 Volt 14 Amp Zener SuperMESH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW14NK50Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW14NK50Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW14NK50Z
MOSFET N-CH 500V 14A TO247-3

MOSFET N-CH 500V 14A TO247-3

Supplier's Site
Mosfet Transistor, N Channel, 14 A, 500 V, 0.34 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics - 26M3814 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 14 A, 500 V, 0.34 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics
26M3814
Mosfet Transistor, N Channel, 14 A, 500 V, 0.34 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics 26M3814
MOSFET Transistor, N Channel, 14 A, 500 V, 0.34 ohm, 10 V, 3.75 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 14 A, 500 V, 0.34 ohm, 10 V, 3.75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STW14NK50Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW14NK50Z
Single FETs, MOSFETs STW14NK50Z
MOSFET N-CH 500V 14A TO247-3

MOSFET N-CH 500V 14A TO247-3

Supplier's Site Datasheet
Transistor - 16478005 - Radwell International
Willingboro, NJ, United States
Transistor
16478005
Transistor 16478005
POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 500V, 0.38OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 500V, 0.38OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 4863108 4863108P 497-3258-5-ND 278-STW14NK50Z 090717-STW14NK50Z STW14NK50Z STW14NK50Z 26M3814 STW14NK50Z 16478005
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 500V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW14NK50Z MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 14 A, 500 V, 0.34 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics Single FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3 TO-247; TO-247-3
Number of units in IC 1
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products