STMicroelectronics, Inc. Single Bipolar Transistors STW3040

Description
Bipolar (BJT) Transistor NPN 400V 30A 160W Through Hole TO-247-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 30A 160W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-8456-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-8456-5-ND
Single Bipolar Transistors 497-8456-5-ND
Bipolar (BJT) Transistor NPN 400V 30A 160W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN 400V 30A 160W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278583-STW3040 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278583-STW3040
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278583-STW3040
Win Source Part Number: 1278583-STW3040 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 30 Power - Max: 160 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 30 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 800mV @ 4A, 20A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 18 @ 6A, 5V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-8456-5,497-8456 -5 Base Product Number: STW304 Product Status: Obsolete

Win Source Part Number: 1278583-STW3040
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tube
Standard Package: 30
Power - Max: 160 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 30 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 800mV @ 4A, 20A
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 18 @ 6A, 5V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-8456-5,497-8456-5
Base Product Number: STW304
Product Status: Obsolete

Buy Now Datasheet
Transistor - 82869451 - Radwell International
Willingboro, NJ, United States
Transistor
82869451
Transistor 82869451
BIPOLAR TRANSISTORS - BJT HIGH VOLTAGE FAST NPN POWER TRAN TO247-3 400V. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTORS - BJT HIGH VOLTAGE FAST NPN POWER TRAN TO247-3 400V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STW3040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STW3040
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STW3040
TRANS NPN 400V 30A TO247-3

TRANS NPN 400V 30A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 497-8456-5-ND 1278583-STW3040 82869451 STW3040
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data