STMicroelectronics, Inc. Through-Hole 600V 7A TO-220 IGBT Transistor STGP10NC60HD

Description
600V 7A IGBT TO-220 Through Hole Transistor Product overview: STGP10NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 7A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 7A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60HD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 7A IGBT TO-220 Through Hole Transistor Product overview: STGP10NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 7A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 7A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60HD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 600V 7A TO-220 IGBT Transistor
279-STGP10NC60HD
Through-Hole 600V 7A TO-220 IGBT Transistor 279-STGP10NC60HD
600V 7A IGBT TO-220 Through Hole Transistor Product overview: STGP10NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 7A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 7A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60HD can be used for catalog matching and distributor lookup.

600V 7A IGBT TO-220 Through Hole Transistor Product overview: STGP10NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 7A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 7A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60HD can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - 497-5118-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5118-5-ND
Single IGBTs 497-5118-5-ND
IGBT 600V 20A 65W Through Hole TO-220

IGBT 600V 20A 65W Through Hole TO-220

Buy Now Datasheet
IGBTs - Single - STGP10NC60HD - 1103033-STGP10NC60HD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP10NC60HD
1103033-STGP10NC60HD
IGBTs - Single - STGP10NC60HD 1103033-STGP10NC60HD
Manufacturer: STMicroelectronics Win Source Part Number: 1103033-STGP10NC60HD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 22ns Input Type: Standard Gate Charge: 19.2nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 65W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 5A Total Switching Energy(Ets): 31.8μJ (on), 95μJ (off) Turn-on and Turn-off delay time: 14.2ns/72ns Testing Conditions: 390V, 5A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1103033-STGP10NC60HD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 22ns
Input Type: Standard
Gate Charge: 19.2nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 65W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 5A
Total Switching Energy(Ets): 31.8μJ (on), 95μJ (off)
Turn-on and Turn-off delay time: 14.2ns/72ns
Testing Conditions: 390V, 5A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Transistor - 49036053 - Radwell International
Willingboro, NJ, United States
Transistor
49036053
Transistor 49036053
TRANSISTOR, IGBT, 9A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, IGBT, 9A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGP10NC60HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP10NC60HD
Discrete Semiconductor Products - Transistors - IGBTs STGP10NC60HD
IGBT 600V 20A 65W TO220

IGBT 600V 20A 65W TO220

Supplier's Site
IGBT 600V 20A 65W TO220 - 761-STGP10NC60HD - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 20A 65W TO220
761-STGP10NC60HD
IGBT 600V 20A 65W TO220 761-STGP10NC60HD
IGBT 600V 20A 65W TO220

IGBT 600V 20A 65W TO220

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGP10NC60HD
IGBT Transistors STGP10NC60HD
IGBT Transistors PowerMESH TM IGBT

IGBT Transistors PowerMESH TM IGBT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP10NC60HD 497-5118-5-ND 1103033-STGP10NC60HD 49036053 STGP10NC60HD 761-STGP10NC60HD STGP10NC60HD
Product Name Through-Hole 600V 7A TO-220 IGBT Transistor Single IGBTs IGBTs - Single - STGP10NC60HD Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT 600V 20A 65W TO220 IGBT Transistors
PD 65000 milliwatts 65000 milliwatts 56000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB 30 A
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
VCE(on) 2.5 volts 1.9 volts
Unlock Full Specs
to access all available technical data