Radwell International Datasheets for Optical Isolators
Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC) OPTOCOUPLER, CMOS, 2-CH, 3.75KV, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:6MA, NO. OF ROHS COMPLIANT:... | |
| (PRICE/TC) OPTOCOUPLER, DIGITAL, 5KV, SMDIP-8, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:5KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE... | |
| (PRICE/TC) OPTOCOUPLER, DIGITAL, 5KV, SMDIP-8, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:5KV, DATA RATE:5MBAUD, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE... | |
| (PRICE/TC) OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-8, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSO, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| (PRICE/TC) OPTOCOUPLER, GATE DRIVE, 5KV, SSO-8, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSO, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5KV, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| (PRICE/TC) OPTOCOUPLER, PHOTODARLINGTON, 3.75KV, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V, PRODUCT ROHS COMPLIANT. FREE... | |
| (PRICE/TC) OPTOCOUPLER, TOTEM POLE O/P, 3.75KV, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:5MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:5MA, NO. OF ROHS... | |
| (PRICE/TC),OPTOCOUPL ER, 4-MFP, HI TEMP, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSOP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:200%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:75V, PRODUCT RANGE:- ROHS... | |
| (PRICE/TC),OPTOCOUPL ER, DARLINGTON, 5KV, SMDIP-4, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:50MA, ISOLATION VOLTAGE:5KV, CTR MIN:1000%, COLLECTOR EMITTER VOLTAGE ROHS COMPLIANT:... | |
| (PRICE/TR),NPN-OUTPU T DC-INPUT OPTOCOUPLER,1-CHANNE L,3.75KV ISOLATION,SO. FREE 2 YEAR RADWELL WARRANTY | |
| . FREE 2 YEAR RADWELL WARRANTY | |
| 3 CHANNEL DIGITAL ISOLATOR, CMOS, 1MBPS, 16 PIN SOIC, 5.5V, 5.6MA, 5NS, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| 5DB DIRECTIONAL COUPLER, 698-2700MHZ, 50W, N FEMALE TERMINATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 7500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| AIR DIELECTRIC DIRECTIONAL COUPLER, 30 DB COUPLING, 698-2700 MHZ, -160 DBC 3RD ORDER IMD, 200 WATT AVG, 50 OHM, 1 KW PEAK POWER, 20.8 DB RETURN LOSS, VSWR 1.2:1, INDOOR/OUTDOOR. | |
| AMMDU OPTO-COUPLER MODULE, IN: 53 VDC - OUT: 53 VDC / 1 A - 1 C/O CONTACT, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| AMMS 10-44/1 OPTO-COUPLER MODULE, IN: 53 VDC - OUT: 53 VDC / 1,2 A, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| AMMS 10-44/2 A OPTO-COUPLER MODULE, IN: 53 VDC - OUT: 40 VDC / 2 A, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| AMMS 18-1 OPTO-COUPLER MODULE, IN: 30 VDC - OUT: 30 VDC / 1,2 A, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| AMMS-10-44/1 OPTO-COUPLER MODULE, INPUT: 6 MA 10-53 VDC, OUTPUT: 1.2 AMP 53 VDC, LED DISPLAY: RED, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG CIRCUIT, 1 FUNC, CMOS, UNIDIRECTIONAL, DIP-8, GULL WING. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG CIRCUIT, 1 FUNC, UNIDIRECTIONAL, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| AVAGO BROADCOM Integrated Circuits ACPL-W455V | |
| AVAGO BROADCOM Integrated Circuits HCPL-0454-060E | |
| AVAGO BROADCOM Integrated Circuits HCPL-1458 | |
| BROADCOM Integrated Circuits ACPL-H301 | |
| BROADCOM Integrated Circuits HCPL-0601 | |
| COUPLER MODULE, 0.2 A, 24 V DC, 2.5 KV, 10 MA, LED (RED), WITH MINUS PLUG LINK, DOUBLE TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLER, MIRO 6.2 PLUGGABLE, OPTOCOUPLER, IN 24 VDC, OUT 24 VDC, 6 A, 2 MM SPRING CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SOIC-8, COLLECTOR EMITTER VOLTAGE V(BR)CEO:7V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 1500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 7500V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC UNREGULATED POWER SUPPLY MODULE, 2 OUTPUT, 1W, SOP-14/7. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, 2W 5V/+-15V, 20515; DC / DC CONVERTER TYPE:-; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2 OUTPUT; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:28PINS; OUTPUT... | |
| DIGITAL ISOLATOR, 1, 20 NS, 3 V, 5.5 V, NSOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL ISOLATOR, 1, 40 NS, 5 V, 30 V, NSOIC-8, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL ISOLATOR, 100MBD, OPTOCOUPLER, 1 FUNC, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL ISOLATOR, 1CH, -40 TO 125DEG C; NO. OF CHANNELS:1 CHANNEL; PROPAGATION DELAY:6NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:NSOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40C; OPERATING ROHS... | |
| DIGITAL ISOLATOR, 2, 30 NS, 4.5 V, 5.5 V, WSOIC, 16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL ISOLATOR, 2, 35 NS, 2.5 V, 5.5 V, WSOIC, 16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL ISOLATOR, 2, 8 NS, 2.5 V, 5.5 V, NSOIC, 16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL ISOLATOR, 4, 15 NS, 5 V, 3 V, SOIC-16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL ISOLATOR, 4, 8 NS, 2.5 V, 5.5 V, NSOIC, 16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:35NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:WSOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS... | |
| DIGITAL ISOLATOR, 5, 8 NS, 2.5 V, 5.5 V, NSOIC, 16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL ISOLATOR, QUAD, 5.5V, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 2250V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DARLINGTON OUTPUT OPTOCOUPLER, 1-ELEMENT, 2280V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL ISOLATOR, 2, 35 NS, 2.5 V, 5.5 V, NSOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH SPEED TRANSISTOR OPTOCOUPLER, FORWARD VOLTAGE: 1.45 V, FORWARD CURRENT: 16 MA, REVERSE VOLTAGE: 5 V, POWER DISSIPATION: 100 MW, OUTPUT CURRENT: 8 MA, SINGLE CHANNEL, PDIP-8. | |
| DISCONTINUED BY MANUFACTURER, IC CHIP, DECODER/DEMUX, 8 MA, 4.75-5.25 V, 16-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, OPTO COUPLER, GULL WING SURFACE MOUNT, 8-PIN, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, OPTOCOUPLER, 5300V, 6-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, OPTOCOUPLER, HIGH SPEED, TTL COMPATIBLE, 8 PIN - GULL WING, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, OPTOCOUPLER, ISOLATED, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, OPTOCOUPLER, SOP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, OPTOISOLTR, 5.3KV PHOTO MOSFET, 6-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATOR, 59-67 MHZ FREQUENCY, 2 SIDE PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2250V ISOLATION, 1MBPS, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2250V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SOP-8, MARKING 0454 V OR V454. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, SMD-8, 4MM HEIGHT X 11.15MM LENGTH X 9MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, 1MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, 10MBPS, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC OUTPUT OPTOCOUPLER, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC OUTPUT OPTOCOUPLER, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 1000UV OFFSET-MAX, BIFET, MBCY8, (8 PIN CAN). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 14000UV OFFSET-MAX, BIPOLAR, MBCY8, 8 PIN METAL CAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 15000UV OFFSET-MAX, BIMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 150UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 2000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 3800UV OFFSET-MAX, BIPOLAR, CDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 380UV OFFSET-MAX, BICMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 5000UV OFFSET-MAX, BIMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 5000UV OFFSET-MAX, BIPOLAR, MBCY8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 6000UV OFFSET-MAX, BIPOLAR, 8 PIN CAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 6000UV OFFSET-MAX, BIPOLAR, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 6000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 7000UV OFFSET-MAX, BIPOLAR, MBCY8 (8PIN TO-99 METAL CAN). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 7500UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 15000UV OFFSET-MAX, BIMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 15000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 4000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 6000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 9000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 350UV OFFSET-MAX, BIPOLAR, CDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 9000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTO COUPLER, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTO, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, 2.5 AMP, OUTPUT CURRENT, IGBT, GATE DRIVER, OPTOCOUPLER WITH LOW ICC, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, SCR OUTPUT, 200V, 6 PIN DIP, 4.57MM HEIGHT X 8.89MM LENGTH X 6.86MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, TRANSISTOR, 5300VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5.3KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ; INPU, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2250V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2250V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2250V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 4400V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, 4-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5600V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 6000V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 7500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, OPTOISOLATOR TRANSISTOR WITH BASE OUTPUT, 5300VRMS, 1 CHANNEL, 6 DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 2200V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3600V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, 8-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SOP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RS232 ISOLATOR. FREE 2 YEAR RADWELL WARRANTY | |
| EBO1 110V AC/DC OPTO. FREE 2 YEAR RADWELL WARRANTY | |
| FAIRCHILD SEMICONDUCTOR Integrated Circuits H11C6 | |
| FAIRCHILD SEMICONDUCTOR Integrated Circuits H11L1 | |
| FAIRCHILD SEMICONDUCTOR Integrated Circuits H11N2 | |
| FET OUTPUT OPTOCOUPLER, 1-ELEMENT, 2250V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE DIGITAL ISOLATOR, 5000VRMS, 4 CHANNEL, 150MBPS, 35KV/S, CMTI, 16-SOIC 7.50MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH SPEED OPTOCOUPLER IC, DIGITAL, HCNW SERIES, 5KV, SMDIP-8, 1 CHANNEL, ISOLATION 5KV, MOUNT DIP, 8 PINS, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH SPEED OPTOCOUPLER, SMD, DARLINGTON O/P, 1 CHANNEL, OPTOCOUPLER CASE STYLE: SURFACE MOUNT DIP, NO. OF PINS: 8 PINS, FORWARD CURRENT IF MAX: 20MA, ISOLATION VOLTAGE: 5KV, CTR MIN:400%, COLLECTOR... | |
| HIGH SPEED OPTOCOUPLERS, 10MBD, OPTOCOUPLER, 2MM DTI, SMD-10. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH SPEED OPTOCOUPLERS, 5MBD, 2CH, 1.8MA, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| HP OPTOCOUPLER DARL-OUT 6-DIP ***SEE AVAGO/BROADCOM 4N46-000E. FREE 2 YEAR RADWELL WARRANTY | |
| IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC OUTPUT OPTOCOUPLER, 2-ELEMENT, 3750V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, AMPLIFIER-OUTPUT OPTOCOUPLER,1-CHANNE L,3.75KV ISOLATION,SO. FREE 2 YEAR RADWELL WARRANTY | |
| IC, DIGITAL ISOLATOR, 1CH, -40 TO 125DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| IC, HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATOR, 2 CHANNELS, 5300VRMS, 30V OUTPUT, 50MA OUTPUT, 8-DIP, 7.62MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ISOLATED DC/DC CONVERTER, DIP-7; DC / DC CONVERTER TYPE:-; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2 OUTPUT; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:14PINS; OUTPUT... | |
| IC, ISOLATED DC/DC CONVERTER, PDIP-7; DC / DC CONVERTER TYPE:-; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2 OUTPUT; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:14PINS; OUTPUT... | |
| IC, ISOLATED DC/DC CONVERTER, SOP-7; DC / DC CONVERTER TYPE:MODULE; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2 OUTPUT; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:14PINS; OUTPUT... | |
| IC, ISOLATED SIGMA-DELTA, MODULATOR, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, NO. OF PINS:16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ISOLATION AMP, NO. OF CHANNELS:1, ISOLATION VOLTAGE:5KV, INPUT CURRENT:14MA, OUTPUT VOLTAGE:6V, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ISOLATION AMPLIFIER, PRECISION MINIATURE, 1 CIRCUIT, 600 V, 5 KV, SMD, 4.5V TO 5.5V, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LOGIC OUTPUT OPTOCOUPLER, DIP-8, 1 CHANNEL, 16 MA, 1.6 ~ 3 V, 100 NS, 295 MW, 5000 VRMS, ACNW SERIES, SMD, 4 X 11.15 X 9 MM. FREE 2... | |
| IC, OPAMP, VFB, 2 CIRCUIT, 1 CHANNEL, VIDEO AMPLIFIER, PDSO8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOCOUPLER, DARLINGTON OUTPUT, 1 CHANNEL, 4170VRMS ISOLATION, 1.3V FORWARD, 60MA FORWARD, 80V OUTPUT, 290MW, 6-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOCOUPLER, HIGH SPEED, 1 CHANNEL, 5 MB/S, 3750VRMS, 1.5V FORWARD, 5MA FORWARD, 5V REVERSE, 25MA OUTPUT, 210MW, 7NS FALL, 30NS RISE, 8-PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOCOUPLER, PHOTODIODE, 1 CHANNEL, 5000VRMS, 20MA FORAWRD, 1.6V FORWARD, 2.5V REVERSE, 60MW, 8-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOCOUPLER, PHOTOTRANSISTOR, 1 CHANNEL, 1 MB/S, 5000VRMS, 1.59V FORWARD, 25MA FORWARD, 3V REVERSE, 100MW, 8-PDIP GULL WING. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOCOUPLER, PHOTOTRANSISTOR, 3000VRMS, 1 CHANNEL, 4 PIN, SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, 1 CHANNEL, 6 PIN DIP, MAX:60MA, 5KV. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOCOUPLER, SCR OUTPUT, 5300V ISOLATION, 6 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOISOLATOR DARLINGTON WITH BASE OUTPUT, 5000 VRMS, 1 CHANNEL, 8-SMD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOISOLATOR, PHOTOVOLTAIC, 5000VRMS, 1.3V FORWARD, 50MA FORWARD, 30V OUTPUT, 50MA OUTPUT, 70MW, 6-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOISOLATOR, TRANSISTOR OUTPUT, 3750VRMS, 1 CHANNEL, SMD, 6-SOIC (0.173", 4.40MM WIDTH), 5 LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOISOLATOR, TRANSISTOR OUTPUT, 5300VRMS, 4 CHANNEL, THROUGH HOLE, 16-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OPTOISOLATOR, TRANSISTOR, 5000VRMS, 70V OUTPUT, 50MA OUTPUT, 1.3V FORWARD, 60MA FORWARD, 10%, 150MW, 6-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, TRANSISTOR OUTPUT OPTOCOUPLER, NPN, 1 CHANNEL, 4170V ISOLATION, 1.65V FORWARD, 60MA FORAWRD, 100% CTR, 270MW, 6US RISE, 24US FALL, 6-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| IC,LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 25MBPS, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT PHOTOTRANSISTOR OUTPUT OPTOCOUPLER, THROUGH HOLE, MAX FORWARD VOLTAGE 1.9V, 1 CHANNEL, 8 PINS, MAX INPUT CURRENT 25 MA, ISOLATION VOLTAGE 5300 VRMS, MAX CURRENT TRANSFER RATIO 16%. FREE 2... | |
| INTEGRATED CIRCUIT, DIGITAL ISOLATOR, 6 CHANNEL, 150 MBP/S, 8 NS, 5.5 V, WSOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, DIGITAL ISOLATOR, QUAD CHANNEL, 8 NS, 150 MBP/S, 5.5 V, WSOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, ISOLATION AMPLIFIER, 16 PIN, SOIC, 1 BIT, SURFACE MOUNT, 7.50 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, OPTOCOUPLER, TRANSISTOR, 5300VRMS, 1 CHANNEL, DIP-6, 60MA. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTER, SOP-28; DC / D; MSL:MSL 3 - 168 HOURS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED ERROR AMPLIFIER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5KV, CTR MIN:100%, BANDWIDTH:50KHZ, PRODUCT RANGE:-, INPUT CURRENT:10MA, NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: YES. FREE 2... | |
| ISOLATION AMPLIFIER, 1 FUNC, 200MHZ BAND WIDTH, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATION AMPLIFIER, ISOLATION, 100KHZ, 5.5V, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATION AMPLIFIER, OPTICALLY, 1, 9.9 MV, 5 KV, 3V TO 5.5V, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATOR, GATE DRIVER, 2.5 AMP, 3750VRMS, OPTICAL COUPLING, 1 CHANNEL, 8-DIP, GULL WING, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATORS - GATE DRIVERS, 2.5A GATE DRIVER OPTICAL COUPLING 3750VRMS 1 CHANNEL 8-DIP GULL WING, 8-SMD, GULL WING. FREE 2 YEAR RADWELL WARRANTY | |
| LEDOPTO TRANSISTOR OUTPUT OPTOCOUPLER DIP. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR IC OUTPUT OPTOCOUPLER, 2-ELEMENT, 5000V ISOLATION, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2250V ISOLATION, 1MBPS, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, 10MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, 5MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, 5MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SMD-5, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SMD-5. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SOP-8 4X5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 12MBPS, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 1MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 1MBPS, SOP-8, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 25MBPS, SOIC-8, EC/EN/DIN EN 60747-5-5 APPROVAL. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, 25MBPS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SOP-6. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, SOP-8, MARKING 0454 V, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, 10MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, 10MBPS, SOP-6. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, 15MBPS, SOP-6. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, 1MBP, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, 1MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, DIP-8, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, SMD-8 GULLWING. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, SMD-8, 700MW, 2 A. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, SMD-8, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5300V ISOLATION, 0.1MBPS, GULL WING 8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5300V ISOLATION, 10MBPS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5300V ISOLATION, 1MBPS, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 7500V ISOLATION, 1MBPS, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 7500V ISOLATION, 1MBPS, SCHIMITT TRIGGER, PDIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 7500V ISOLATION, 5MBPS, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 7500V ISOLATION, 5MBPS, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, 1MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 10MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 10MBPS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SOP-8, MARKING 0454. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, 10MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, 1MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, 10MBPS, GULL WING 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, 10MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, 10MBPS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, 1MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, 5MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 2-CHANNEL, 2-ELEMENT, 3750V ISOLATION, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 2-ELEMENT, 3750V ISOLATION, 10MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 2-ELEMENT, 3750V ISOLATION, 15MBPS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 2-ELEMENT, 3750V ISOLATION, 5MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, HCPL-2212 SERIES, 1-CHANNEL, 1-ELEMENT, 2500V ISOLATION, 5MBPS, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, THROUGH HOLE, 5MB/S, 1 CHANNEL, 5 MA, 3750 VRMS, 210 MW, . FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC OUTPUT OPTOCOUPLER IC, ACPL-33XJ SERIES, 2.5 AMP, 5000 VRMS, OUTPUT TYPE: OPEN DRAIN, SOIC-16, SMD/SMT, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC OUTPUT OPTOCOUPLER, 2.5A, IGBT GATE DRIVE, NARROW SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC-GATE-OUTPUT OPTOCOUPLER,2-CHANNE L,SO. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE ISOLATION AMPLIFIER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5000VRMS, CTR MIN:-, BANDWIDTH:200KHZ, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| MIRO TR 24VDC FK 5P OPTO-COUPLER MODULE, IN: 48 VDC - OUT: 35 VDC / 2 A, 6,2 MM SPRING CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| MIRO TR 24VDC FK OPTO-COUPLER MODULE, IN: 48 VDC - OUT: 48 VDC / 2 A, 6,2 MM SPRING CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| MIRO TR 24VDC FK OPTO-COUPLER MODULE, IN: 53 VDC - OUT: 48 VDC / 0,5 A - 1 C/O CONTACT, 6,2 MM SPRING CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| MIRO TR 24VDC SK 5P OPTO-COUPLER MODULE, IN: 48 VDC - OUT: 35 VDC / 2 A, 6,2 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| MIRO TR 90-250VAC SK OPTO-COUPLER MODULE, IN: 250 VAC - OUT: 48 VDC / 2 A, 6,2 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| MIRO TR, 24VDC, 10A FK, OPTO-COUPLER MODULE, IN: 53 VDC - OUT: 48 VDC / 10 A, 6, 2 MM SPRING CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE, OPTOCOUPLER, INTERFACE RELAY, IN: TRANSISTOR 30VDC, OUT: 48 VDC @ 0.5 AMP, LED INDICATOR, DIN RAIL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| MURR ELEKTRONIK Integrated Circuits 50040 | |
| MURR ELEKTRONIK Integrated Circuits 50044 | |
| MURR ELEKTRONIK Integrated Circuits 50080 | |
| MURR ELEKTRONIK Integrated Circuits 52500 | |
| MURR ELEKTRONIK Integrated Circuits 6652511 | |
| OCTAL D-TYPE FLIP-FLOP, WITH DATA ENABLE, POSITIVE-EDGE TRIGGER, SUPPLY 2.0 V TO 6.0 V, EIGHT POSITIVE EDGE. FREE 2 YEAR RADWELL WARRANTY | |
| ON SEMICONDUCTOR Integrated Circuits HCPL0453 | |
| OPERATIONAL AMPLIFIER, 1 CIRCUIT / FUNC, 15000UV OFFSET-MAX, 9V/US, 4.5MHZ, 10PA, 4V ~ 36V, -55C ~ 125C, 8-PDIP, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 10UV OFFSET-MAX, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 14000UV OFFSET-MAX, BIPOLAR, CAN-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 15000UV OFFSET-MAX, BIMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 15000UV OFFSET-MAX, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 5000UV OFFSET-MAX, BIMOS, PDIP8, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 1 FUNCTION, 15000UV OFFSET-MAX, BIMOS, MOSFET INPUT, CMOS OUTPUT, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 15000UV OFFSET-MAX, BIMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 7000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 20000UV OFFSET-MAX, BIPOLAR, CDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 9000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, OP AMPS DUAL LOW NOISE, 2 CHANNELS, 8 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIERS, OP AMPS DUAL HIGH GAIN, 2 CHANNELS, 8 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTICALLY COUPLED ISOLATOR WITH INFRARED EMITTING DIODE AND HIGH VOLTAGE PHOTOTRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO COUPLER *** USE P/N HCPL-2200 ***. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO COUPLER 8 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO COUPLER DC-IN 1-CH DARLINGTON WITH BASE DC-OUT 6-PIN PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO COUPLER, SOP-4. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO COUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO CPLR, LOGIC GATE O/P, 5KV, SMD-8, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:2.5KV, DATA RATE:10MBPS, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018), INPUT ROHS... | |
| OPTO CPLR, SCHMITT TRIGGER, 7.5KV, SMD, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:7.5KV, DATA RATE:-, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:6PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018), INPUT CURRENT:60MA, ROHS... | |
| OPTO ISOLATOR 4-PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO-COUPLER MODULE, 0.5 AMP, INPUT: 10-53 VDC, 6 MA, OUTPUT: 5-48 VDC, 10 UA LEAKAGE CURRENT, 3.75 KV, LED INDICATOR, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL... | |
| OPTO-COUPLER MODULE, AMS 10-43/5, 4 AMP, 230 VAC,10-53 VDC, 14.5 MA, SCREW TYPE TERMINAL, -20 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO-COUPLER MODULE, AMS 20-47/4, IN: 53 VDC, OUT: 250 VAC / 4 A, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO-COUPLER MODULE, IN 53 VDC - OUT 45 VDC / 1, 2 A, 12 MM SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER 6 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER MODULE, 0.05 AMP, 24 VDC NOMINAL INPUT VOLTAGE, 20-30 VDC OUTPUT, RED LED INDICATOR, 3 WIRE INDICATOR, 24-14 AWG, DIN RAILL MOUNT, -40 TO +70 DEGREE C. FREE 2... | |
| OPTOCOUPLER MODULE, 2.5KVRMS DIELECTRIC STRENGTH, CAGE CLAMP, 30A PEAK OUTPUT, DIN-35RAIL, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, OUTPUT VOLTAGE RANGE: 0 … 24 VDC, LIMITING CONTINUOUS CURRENT: 3 A, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, OUTPUT VOLTAGE RANGE: 20- 30 VDC, LIMITING CONTINUOUS CURRENT: 0.5 A, 3-WIRE CONNECTION/HIGH-SIDE SWITCHING, FREQUENCY: 25 KHZ, RED STATUS INDICATOR, MODULE WIDTH: 15... | |
| OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 24 VDC, OUTPUT VOLTAGE RANGE: 24 … 260 VAC, LIMITING CONTINUOUS CURRENT: 0.5 A, 2-WIRE CONNECTION, ZERO-CROSS SWITCHING, RED STATUS INDICATOR, MODULE WIDTH: 6 MM,... | |
| OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 0 … 24 VDC, LIMITING CONTINUOUS CURRENT: 0.5 A, FREQUENCY: 10 KHZ, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR... | |
| OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 20 … 60 VDC, LIMITING CONTINUOUS CURRENT: 0.1 A, 2-WIRE CONNECTION, MODULE WIDTH: 6 MM, GRAY. FREE 2 YEAR RADWELL... | |
| OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE: 5 VDC, OUTPUT VOLTAGE RANGE: 3 … 30 VDC, LIMITING CONTINUOUS CURRENT: 0.1 A, 2-WIRE CONNECTION, FREQUENCY: 10 KHZ, MODULE WIDTH: 6 MM, GRAY. FREE... | |
| OPTOCOUPLER TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, 1 CHANNEL, 5 KV ISOLATION VOLTAGE, 10 MBAUD MAX DATA RATE, 8 PIN - SURFACE MOUNT DIP, GULL WING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, 1 CHANNEL, 5 MB/S DATA RATE, 210 MW POWER DISSIPATION, 3.75 KV ISOLATION VOLTAGE, SOIC CASE, 8 PIN, -40 TO +85 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL... | |
| OPTOCOUPLER, 1 CHANNEL, 7.5 KV, 10 MBAUD, SSO, 8 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, 1-ELEMENT, 7500V ISOLATION, DIP-6, DARLINGTON OUTPUT, HI VOLT, PHOTODARLING, 3.53MM HEIGHT X 8.89MM LENGTH X 6.6MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, 2.5A, IGBT GATE DRIVER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:16MA, NO. OF CHANNELS:1CHANNELS, ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, 2.5A, IGBT GATE DRIVER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5KV, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:16MA, NO. OF CHANNELS:1CHANNELS, ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, CMOS, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:5PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:6MA, NO. OF ROHS COMPLIANT: YES. FREE... | |
| OPTOCOUPLER, DARLINGTON OUTPUT, 1 CHANNEL, 50 MA, 5 KV, 1000 %, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DARLINGTON, 2-CH, 3.75KV, 8-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DARLINGTON, 2-CH, 3.75KV, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:7V, PRODUCT ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, DARLINGTON, 2.5KV, 8-SOIC, 1 CHANNEL, 8 PINS, FORWARD CURRENT IF MAX: 20MA, CTR MIN: 500%, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DARLINGTON, 3750 VRMS, 1 CHANNEL, DIP-6, IF MAX:20 MA, ISOLATION VOLTAGE:3.75 KV, CTR MIN:200%, V(BR)CEO: 20 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DARLINGTON, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:20MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:300%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:7V; PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, DARLINGTON, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:20MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:500%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V; PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, DARLINGTON, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:5KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V, PRODUCT RANGE:-, SVHC:NO ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DIGITAL, 5KV, SSO-6, 1 CHANNEL,10MBAUD, 6 PINS, SUPPLY VOLTAGE: 2.7V ~ 5.5V, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DIP-6, SCHMITT TRIG. O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:SCHMITT TRIGGER; INPUT CURRENT:10MA; OUTPUT V. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT CURRENT:16MA; OPTO CASE STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, DUAL, TRANSISTOR O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:25MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:7%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:20V, PRODUCT RANGE:-,ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, FET OUTPUT OPTOCOUPLER, 1-ELEMENT, 7500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, GATE DRIVE OUTPUT, 1 CHANNEL, SOIC, 8 PINS, 3.75 KV, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, GATE DRIVE, 3750VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; ISOLATION VOLTAGE:3.75KV; PRODUCT RANGE:-; COMMON MODE RATIO:40; FORWARD CURRENT IF:25MA; INPUT CURRENT:16MA ROHS COMPLIANT: YES. FREE... | |
| OPTOCOUPLER, GATE DRIVE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT CURRENT:12MA; OUTPUT VOLTAGE:30. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, GATE DRIVE, 5000VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; ISOLATION VOLTAGE:5KV; PRODUCT RANGE:-; INPUT CURRENT:16MA; NO. OF CHANNELS:1; OPERATING TEMPERATURE MAX:100ªC ROHS COMPLIANT: YES. FREE... | |
| OPTOCOUPLER, GATE DRIVE, 5KV, WSOIC-16, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:WSOIC, NO. OF PINS:16PINS, ISOLATION VOLTAGE:5KV, PRODUCT RANGE:ACPL SERIES, SVHC:NO SVHC (12-JAN-2017), NO. OF CHANNELS:1CHA ROHS COMPLIANT: YES. FREE... | |
| OPTOCOUPLER, GATE DRIVE, 7.5KV, SMDIP-6, NO. OF CHANNELS 1 CHANNEL, OPTOCOUPLER CASE STYLE SURFACE MOUNT DIP, NO. OF PINS 6PINS, ISOLATION VOLTAGE 7.5KV, PRODUCT RANGE H11FXM SERIES, ROHS COMPLIANT. FREE... | |
| OPTOCOUPLER, HIGH SPEED, PHOTO IC, 12.5 MB/S DATA RATE, 1X CHANNEL, 3750 VRMS, 10 MA, 150 MW, THROUGH HOLE MOUNT, SOIC-8 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, ISOLATED, 3.75KV, SMD DIP-8, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, CTR MIN:-, BANDWIDTH:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| OPTOCOUPLER, ISOLATED, 5KV, SSO-8, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSO, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5KV, CTR MIN:-, BANDWIDTH:-, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), NO. OF CHANNEL ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, LOGIC GATE, 1 CHANNEL, 5KV ISOLATION, 1.5V (10MA) FORWARD, 50MA OUTPUT, 10MB/S DATA RATE, 24NS RISE TIME, 10NS FALL TIME, DIP CASE STYLE, 8 PIN, -40/85C OPERATING TEMP, ROHS... | |
| OPTOCOUPLER, LOGIC GATE, 2500VRMS, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:2.5KV, DATA RATE:10MBPS, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, INPUT CURRENT:15MA, NO. OF CHANNELS:2, OUTPUT VOLTAGE:7V ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, LOGIC GATE, 3.75KV, SOIC-8, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:20MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| OPTOCOUPLER, LOGIC GATE, 3750 VRMS, 1 CHANNEL, ISOLATION VOLTAGE 3.75KV, 8 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, LOGIC GATE, 3750 VRMS, 1 CHANNEL, ISOLATION VOLTAGE:3.75KV, 50 MBAUD, SOIC-8, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, LOGIC GATE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, COMMON MODE RATIO:10000, COMMON MODE VOLTAGE VCM:10V ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, LOGIC GATE, 3750VRMS, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, INPUT CURRENT:6MA, NO. OF CHANNELS:2, OUTPUT VOLTAGE:5.5V ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, LOGIC GATE, 3750VRMS; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:5MBAUD; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; PRODUCT RANGE:-; COMMON MODE RATIO:10K; DATA RATE MAX:5MBPS; INPUT CURRENT:5MA ROHS COMPLIANT:... | |
| OPTOCOUPLER, LOGIC GATE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:GATE DRIVE; INPUT CURRENT:16MA; OUTPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, LOGIC OUTPUT OPTOISOLATOR, 10MBD, PUSH-PULL, TOTEM POLE, 5000VRMS, 1 CHANNEL, 20KV/µS CMTI, 6-SOIC STRETCHED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, LOGIC OUTPUT OPTOISOLATOR, OPEN COLLECTOR, SCHOTTKY CLAMPED, 3750VRMS, 1 CHANNEL, 15KV/µS, CMTI, 8-SO TALL. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, LOGIC OUTPUT OPTOISOLATOR, OPEN COLLECTOR, SCHOTTKY CLAMPED, 3750VRMS, 1 CHANNEL, 15KV/S, CMTI, 8-SO TALL. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, LOGIC OUTPUT, IGBT DRIVER, 12 MA, 1 CHANNEL, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, MOSFET, 2.5A, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:6PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:11MA, NO. OF CHANNELS:1CHANNELS, ROHS COMPLIANT: YES. FREE... | |
| OPTOCOUPLER, PHOTODIODE, 1414 VRMS, 1 CHANNEL, IF: 20 MA, VF, 1.6 V, VR: 2.5 V, PD: 60 MW, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4, NO. OF CHANNELS 1 CHANNEL, OPTOCOUPLER CASE STYLE DIP, NO. OF PINS 4PINS, FORWARD CURRENT IF MAX 50MA, ISOLATION VOLTAGE 5KV, CTR MIN 50%, PRODUCT... | |
| OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ; INPUT CURRENT:60MA; OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, PHOTOTRANSISTOR, 8200 VRMS, 1 CHANNEL, 4 PINS, FORWARD CURRENT 75MA, ISOLATION VOLTAGE 8.2KV. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, SCHIMITT TRIGGER, 1-CHANNEL, 7.5KV, DIP, 6-PINS, NO SVHC (15-JAN-2018), APPROVAL BODIES: VDE, INPUT CURRENT: 10MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, SCHMITT TRIGGER O/P, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:5MBAUD, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), APPROVAL BODIES:BS, VDE, BAUD ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, SCHMITT TRIGGER O/P, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:5KV, DATA RATE:5MBAUD, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), APPROVAL BODIES:BS, VDE, BAUD ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, SCHMITT TRIGGER, 1 CHANNEL, ISOLATION VOLTAGE:5KV, DATA RATE:5MBAUD, 8-PDIP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, SINGLE CHANNEL, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:8MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:1MA, NO. OF ROHS COMPLIANT: YES. FREE... | |
| OPTOCOUPLER, SMD, 5MB/S, 1 CHANNEL, ISOLATION VOLTAGE:3750 VRMS, 8PINS, 3.56MM X 9.65MM X 6.35MM. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, SMD, CMOS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:15MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:5PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), BAUD RATE:15MBAUD, CMR:10KV/S, INPUT ROHS COMPLIANT: YES. FREE... | |
| OPTOCOUPLER, SMD, DARLINGTON O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V, PRODUCT ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, SMD, LOGIC O/P, 1 CHANNEL, ISOLATION VOLTAGE: 5 KV, DATA RATE:10 MBAUD, OPTOCOUPLER CASE STYLE:SOIC, 6 PINS, APPROVAL BODIES:CSA, UL, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, SMD, LOGIC O/P; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:15MBAUD; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); CMR:15000V/µS; INPUT CURRENT:15MA; NO. ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, SMD, LOGIC O/P; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:5MBAUD; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; PACKAGING:EACH; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); CMR:5000V/ S; EXTERNAL ;ROHS COMPLIANT: NO. | |
| OPTOCOUPLER, SMD, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; PRODUCT RANGE:- ROHS COMPLIANT:... | |
| OPTOCOUPLER, TOTEM POLE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:-, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:6PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:7MA, NO. OF ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, TRAIC, 3.75 KV, SOP-4, 4 PINS, TRIAC OPERATING MODE: ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: 800 V, PRODUCT RANGE: FODM308X SERIES, SVHC: NO SVHC. FREE 2 YEAR RADWELL... | |
| OPTOCOUPLER, TRANSISTOR O/P, 5KV, SMD, NO. OF CHANNELS:4 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:16PINS, FORWARD CURRENT IF MAX:50MA, ISOLATION VOLTAGE:5KV, CTR MIN:50%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V, ROHS... | |
| OPTOCOUPLER, TRANSISTOR OUTPUT, 1 CHANNEL, AXIAL, 4 PINS, 40 MA, 10 KV, 100 %. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRANSISTOR OUTPUT, 1 CHANNEL, DIP, 6 PINS, 60 MA FORWARD CURRENT IF MAXIMUM, 5 KV ISOLATION VOLTAGE, COLLECTOR EMITTER VOLTAGE V(BR)CEO, 100 %. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRANSISTOR OUTPUT, PHOTOTRANSISTOR OUT, DIP-6, 1 CHANNEL, IF: 60 MA, VF: 1.5 V, VR; 6 V, PD: 70 MW. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC-8, 2 CHANNEL, SOIC, 8 PIN, 25MA, CTR MIN:19%, 20V. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRANSISTOR, 3750VRMS; NO. OF CHANNELS:2; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ; INPUT CURRENT:20MA; OUTPUT VO. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRANSISTOR, 5000VRMS, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:25MA, ISOLATION VOLTAGE:5KV, CTR MIN:19%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:20V, PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, TRANSISTOR, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:6PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:20%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| OPTOCOUPLER, TRIAC, NZC; NO. OF CHANNELS:1; ISOLATION VOLTAGE:5.3KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRIAC; INPUT CURRENT:10MA; OUTPUT VOLTAGE:600V; OPTO. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, TRIGGER OUTPUT, 1-ELEMENT, 5.3KV ISOLATION, 600 V PEAK REPETITIVE OFF STATE VOLTAGE, NON ZERO CROSSING, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER,1.0 AMP IGBT GATE DRIVER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:6PINS, ISOLATION VOLTAGE:5KV, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:16MA, NO. OF CHANNELS:1CHANNELS, ROHS COMPLIANT: YES. | |
| OPTOCOUPLER,4.0 AMP IGBT GATE DRIVER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:6PINS, ISOLATION VOLTAGE:5KV, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:16MA, NO. OF ,ROHS COMPLIANT: YES. | |
| OPTOISOLATOR, 8 PIN SMD. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, LOGIC GATE, 3750VRMS, 1 CHANNEL, 3.75KV, 5MBAUD, 8-SOIC, 8 PINS, COMMON MODE RATIO: 1K, DATA RATE MAX: 5MBPS, INPUT CURRENT: 5MA, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL... | |
| OPTOISOLATOR, LOGIC OUTPUT, 5000VRMS, 1 CHANNEL, 5KV/US, 10MBD, OPEN COLLECTOR SCHOTTKY CLAMPED, INPUT CURRENT: 15MA, OUTPUT VOLTAGE: 7V, 8-DIP, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, LOGIC OUTPUT, COMMON MODE TRANSIENT IMMUNITY (MIN): 2.5KV/µS, DC INPUT, TRI-STATE OUTPUT, VOLTAGE - ISOLATION: 3750VRMS, 1 CHANNEL, 8-DIP, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, TRANSISTOR OUTPUT, ISOLATED ERROR AMPLIFIER; 1 CHANNEL, 8-SOIC, 8 PINS, 2.5KV, CTR MIN: 100%, 50KHZ, 10MA, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, TRANSISTOR WITH BASE OUTPUT 2500VRMS, 1 CHANNEL, 6-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, TRANSISTOR, OUTPUT 3750VRMS, 1 CHANNEL, 4-MINI-FLAT, SOIC-4. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, TUBE PACKAGE, 1 CHANNEL, 1 INPUT, 6-SMD CASING, 3-15 V, 50 MA, DC INPUT, OPEN COLLECTOR OUTPUT, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTODARLINGTON OPTOCOUPLER, VF 1.2V, BV 60V. ISOLATION 5.3KV. 6 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOTRIAC OUTPUT, ZERO CROSSING 6P DIP . FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 400) - OPTOCOUPLER, LOGIC GATE, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:LOGIC GATE; INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON LABS DIGITAL ISOLATOR, 2, 8 NS, 2.5 V, 5.5 V, CMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| SMARTONE LOOP ISOLATOR - DETECTOR BASE MOUNTED. REPLACES 70101363 PER BULLETIN #2020-08K.. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PLUG IN, 5 V DC INPUT, 12 - 60 V DC MAX 1A, . FREE 2 YEAR RADWELL WARRANTY | |
| TOCOUPLER, DARLINGTON, 5300VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; FORWARD CURRENT IF MAX:20MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:500%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V. FREE 2 YEAR RADWELL WARRANTY... | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1, 3.75 KV, 50 %, 50 MA, SSOP, 4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 11600V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 13900V ISOLATION, DIP-4, 7.2X12.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3000V ISOLATION, SOP-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3500V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, 6 DIP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION., SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, 4 PIN DIP PHOTOTRANSISTOR PHOTOCOUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP--6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-6, 10.16MM PIN SPACE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-4, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 7500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 7500V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 8200V ISOLATION, DIP-4, 7.2X8.56 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 8200V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 2-ELEMENT, 5000V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, CNY17F2M SERIES, 1 CHANNEL, 4170 VRMS, OUTPUT TYPE: NPN PHOTOTRANSISTOR, PDIP-6 GULL WING, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLERS PHOTOTRANSISTOR OUT QUAD CTR > 160-320% . FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLERS, 3750 VRMS, 0.2MA, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 24 VDC, SK 2A, 5P, OPTO-COUPLER MODULE, 6.2 MM SCREW-TYPE TERMINAL, INPUT 53 VDC, OUTPUT 48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 4PIN, OPTOCOUPLER, 1-CH. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, OPTOCOUPLER, PDIP-6, NPN, 1 CHANNEL, 5000 VRMS, 1.4 V FORWARD VOLTAGE, 60 MA FORWARD CURRENT, 200 MW, 4.2X8.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, OPTOCOUPLERS, NPN, 1 CHANNEL, 4170VRMS, 30V, 60MA, 270MW, 6-PDIP, 6.6MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, DIP-8, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V, ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, OUTPUT OPTOCOUPLER, 1-ELEMENT, 6 DIP. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC AND SCR OUTPUT OPTOCOUPLER, THROUGH-HOLE, CASE: DIP-6, WITH ZERO-CROSSING CIRCUIT, 1-CHANNEL, FORWARD CURRENT: 60 MA, FORWARD VOLTAGE: 1.16 V, POWER DISSIPATION: 600 MW, OFF-STATE OUTPUT VOLTAGE: 800 V, OPERATING... | |
| TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 3750V ISOLATION, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP CASE STYLE, 6 PIN, 600V OFF STATE VOLTAGE, NON-ZERO CROSSING OPERATING MODE, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER, FULL PITCH, NON ZERO CROSSING, 3.75 KV, 600 V, SOP, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC OUTPUT OPTOCOUPLER, NON ZERO CROSSING, ZERO CROSSING, 5.3 KV, 400 V, DIP, 6 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| VISHAY Integrated Circuits CNY74-2H | |
| WAGO Integrated Circuits 859-793 |
| Next >> |