STMicroelectronics, Inc. Single IGBTs STGW75M65DF2

Description
IGBT Trench Field Stop 650V 120A 468W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 120A 468W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-16974-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16974-ND
Single IGBTs 497-16974-ND
IGBT Trench Field Stop 650V 120A 468W Through Hole TO-247-3

IGBT Trench Field Stop 650V 120A 468W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1217277-STGW75M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1217277-STGW75M65DF2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1217277-STGW75M65DF2
Win Source Part Number: 1217277-STGW75M65DF2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: M Package: Tube Standard Package: 600 Power - Max: 468 W Reverse Recovery Time (trr): 165 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 120 A Current - Collector Pulsed (Icm): 225 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 75A Switching Energy: 690µJ (on), 2.54mJ (off) Input Type: Standard Gate Charge: 225 nC Td (on/off) @ 25°C: 47ns/125ns Test Condition: 400V, 75A, 3.3Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16974 Base Product Number: STGW75

Win Source Part Number: 1217277-STGW75M65DF2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: M
Package: Tube
Standard Package: 600
Power - Max: 468 W
Reverse Recovery Time (trr): 165 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 120 A
Current - Collector Pulsed (Icm): 225 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 75A
Switching Energy: 690µJ (on), 2.54mJ (off)
Input Type: Standard
Gate Charge: 225 nC
Td (on/off) @ 25°C: 47ns/125ns
Test Condition: 400V, 75A, 3.3Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16974
Base Product Number: STGW75

Buy Now Datasheet
Singapore, Singapore
650 V 75 A IGBT Transistor
279-STGW75M65DF2
650 V 75 A IGBT Transistor 279-STGW75M65DF2
Trench gate field-stop IGBT M series, 650 V 75 A low loss Product overview: STGW75M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW75M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT M series, 650 V 75 A low loss Product overview: STGW75M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW75M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - STGW75M65DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW75M65DF2
Single IGBTs STGW75M65DF2
TRENCH GATE FIELD-STOP IGBT M SE

TRENCH GATE FIELD-STOP IGBT M SE

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW75M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW75M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGW75M65DF2
TRENCH GATE FIELD-STOP IGBT M SE

TRENCH GATE FIELD-STOP IGBT M SE

Supplier's Site
IGBT - 110218472 - Radwell International
Willingboro, NJ, United States
INSULATED GATE BIPOLAR TRANSISTOR, 120A I(C), 650V V(BR)CES, N-CHANNEL, TO-247, MARKING: G75M65DF2. FREE 2 YEAR RADWELL WARRANTY

INSULATED GATE BIPOLAR TRANSISTOR, 120A I(C), 650V V(BR)CES, N-CHANNEL, TO-247, MARKING: G75M65DF2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW75M65DF2
IGBT Transistors STGW75M65DF2
IGBT Transistors PTD HIGH VOLTAGE

IGBT Transistors PTD HIGH VOLTAGE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-16974-ND 1217277-STGW75M65DF2 279-STGW75M65DF2 STGW75M65DF2 STGW75M65DF2 110218472 STGW75M65DF2
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 650 V 75 A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data