Multicomp, Inc. Transistor TIP152

Description
BIPOLAR TRANSISTOR, NPN, 400V, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V, DC COLLECTOR CURRENT:7A, POWER DISSIPATION PD:80W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BIPOLAR TRANSISTOR, NPN, 400V, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V, DC COLLECTOR CURRENT:7A, POWER DISSIPATION PD:80W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18661800 - Radwell International
Willingboro, NJ, United States
Transistor
18661800
Transistor 18661800
BIPOLAR TRANSISTOR, NPN, 400V, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V, DC COLLECTOR CURRENT:7A, POWER DISSIPATION PD:80W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, NPN, 400V, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V, DC COLLECTOR CURRENT:7A, POWER DISSIPATION PD:80W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18661800
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2607Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers