Radwell International Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| (110000), CUTOFF/ALARM SWITCH, REPLACES 3. FREE 2 YEAR RADWELL WARRANTY | |
| (122800), AIR FLOW SWITCH, 1 POLE, DOUBLE THROW SNAP SWITCH, MATERIAL: BRASS STEEL ALUMINUM, AMBIENT TEMP: 32F, MAXIMUM DUCT TEMP: 300F. FREE 2 YEAR RADWELL WARRANTY | |
| (123200), AIR FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| (46221) FLOW SWITCH, 15VA, 50-240VAC . FREE 2 YEAR RADWELL WARRANTY | |
| (6870457), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 BSPP W/ADDITIONAL THREADING, 303 STAINLESS STEEL PROBE W/PBT HOUSING, NORMALLY OPEN PNP, 4-PIN M12 EUROFAST, AIRFLOW. FREE 2 YEAR RADWELL WARRANTY | |
| (6870640), INLINE FLOW MONITOR, G1/4 FLUID CONNECTION, 4MM INLINE DIAMETER, 316 STAINLESS STEEL W/PBT, NORMALLY OPEN PNP, 4-PIN M12 EUROFAST CONNECTION, NO SPECIAL OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| (6870641), INLINE FLOW MONITOR, G1/4 FLUID CONNECTION, 4MM INLINE DIAMETER, 316 STAINLESS STEEL W/PBT, 4-20 MA, 4-PIN M12 EUROFAST CONNECTION, NO SPECIAL OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| (6870702), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 20 MM / FLANGE, NORMALLY OPEN PNP, 2 METER CABLE, NO SPECIAL OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| (6871004), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 316 STAINLESS STEEL HOUSING / PROBE, NORMALLY OPEN PNP, 4-PIN M12 EUROFAST, NO SPECIAL OPTION. FREE 2 YEAR RADWELL... | |
| (6871025), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 316 STAINLESS STEEL PROBE W/PBT HOUSING, NORMALLY OPEN RELAY, 5-PIN MINIFAST, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| (6871303), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 316 STAINLESS STEEL HOUSING / PROBE, REMOTE, 4-PIN M12 EUROFAST, NO SPECIAL OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| (6871309), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 316 STAINLESS STEEL HOUSING / PROBE, REMOTE, 2 METER CABLE, NO SPECIAL OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| (6871322), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 316 STAINLESS STEEL HOUSING / PROBE, INTRINSICALLY SAFE, 4-PIN M12 EUROFAST, NO SPECIAL OPTION. FREE 2 YEAR RADWELL WARRANTY... | |
| 0-2.0 SCFH AIR@ 70 DEGREES F, 14.7 PSIA, MAX PRESSURE 200 PSIG AT 250 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" FNPT PORT BLOCK STYLE, INLINE FLOWMETER 100 MAX PSI, 5 GPM, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" TUBE INLET X 1/2" NPT OUTLET TAMPER RESISTANT FLOW CONTROL VALVE 5 TO 150 PSI, NEEDLE VALVE & BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" F PORT BLOCK STYLE, PANEL MOUNT FLOWMETER 125 MAX PSI, 30 SCFH, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" FNPT PORT BLOCK STYLE, INLINE FLOWMETER 100 MAX PSI, 7 GPH, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" GEN NO SENSOR, 24VDC, PNP, 100KPA~0.8MPA. FREE 2 YEAR RADWELL WARRANTY | |
| 2-20 LPM WATER NO VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 3051S SERIES PRESSURE TRANSMITTER, FLOWMETER, ULTRA: 0.055% ACCURACY, 150:1 RANGEDOWN, LIQUID LEVEL TRANSMITTER, TYPE COPLANAR- GAGE, 250 TO 250 IN H20. FREE 2 YEAR RADWELL WARRANTY | |
| 4 TO 20MA, 5 TO 8". FREE 2 YEAR RADWELL WARRANTY | |
| 4850 MASS FLOW CONTROLLER, FAST RESPONSE, GAS / AIR / 0-10 SLPM @ 70 F, INLET PRESSURE / 7 PSIG, OUTLET PRESSURE / 0 PSIG, CURRENT LOAD 200 MA, POWER... | |
| 4850 MASS FLOW CONTROLLER, FAST RESPONSE, GAS / AIR / 0-5 SLPM @ 70F, INLET PRESSURE / 7 PSIG, OUTLET PRESSURE / 0 PSIG, CURRENT LOAD / 200 MA, POWER... | |
| 5 BOARD ASSEMBLY WITH DISPLAY, REMOTE TRANSMITTER FOR A FLUID FLOW METER, OBSOLETE, AVAILABLE, NEVER USED, SURPLUS, REBUILT SURPLUS, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR... | |
| 839E SOLID-STATE FLOW CONDITION SENSOR, 1/4 INCH NPT (MALE) PROCESS CONNECTION, DIGITAL DISPLAY, DUAL PNP OUTPUT, 30 MM (1.18 IN), M12 MICRO. FREE 2 YEAR RADWELL WARRANTY | |
| ACROMAG Sensors & Switches 653T-0600 | |
| ACRYLIC FLOW METER, 1 INCH, FPT, 2-20 GPM, ONE PIECE METER BODY, WHITE BACK REFLECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ACRYLIC TUBE FLOW METER, 2GPM FLOW WATER, GV FLOAT, 8 SCFM AIR FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE AIR FLOW PADDLE SWTCH. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANTAGE CONTROLS Sensors & Switches FS-FC | |
| AIR FLOW DETECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW METER. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW METER; 4IN, 8.0NPSC; 120-600SCFM, 2% ACCURACY. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW REGULATOR, 0.35?0.5 NM3/H, Ø 0.4MM ORIFICE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW REGULATOR, 0.58?0.77 NM3/H, Ø 0.5MM ORIFICE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW SENSOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW SENSOR, 17 FOOT CABLE, OUTPUT: 0-10VDC, INPUT: 12VDC, VELOCITY RANGE: 0-200FPM. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW SENSOR, AWM2000 SERIES, -200SCCM TO 200SCCM, 25 PSI, 8 TO 15 VDC, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW SWITCH, -40 - 176 F, CYCLOLAC T4500, 1/4" OD RIGID OR SEMI-RIGID TUBING. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW SWITCH, 1/2PSI, 125/277VAC, 60HZ, SINGLE POLE DOUBLE THROW COOL/HEAT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW SWITCH, 400-1600 FPM, 125 VDC, 9.8 AMP FULL LOAD, 1/2 IN NPT FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW SWITCH, AC/DC POWER INPUT, 1-10 M/S, 6.5FT (2M) CABLE, 80-250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW SWITCH.05/12 MAN REST. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PRESSURE SENSING SWITCH, AIR FLOW SW, M/R,.4-12" 1/4"OD, MANUAL RESET, 1/2 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PRESSURE SENSING SWITCH, SPST NORMALLY CLOSED CONTACT ARRANGEMENT, MANUAL RESET, 1/2 PSI MAX PRESSURE, .4-12"WC M/R. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PRESSURE SENSING SWITCH, WITH ADJUSTABLE SET POINT RANGE, 120/270VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AIRFLOW SENSOR, AMPLIFIED, 0 SLPM - 6 SLPM, DRY GAS, 8 - 15 V.. FREE 2 YEAR RADWELL WARRANTY | |
| AIRFLOW SWITCH, 15-AMP, 115/277VAC, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| AMERITROL Sensors & Switches FX-1000-D | |
| AMERITROL Sensors & Switches FX-1000 | |
| ANALOG INDICATOR MODEL 2200. FREE 2 YEAR RADWELL WARRANTY | |
| ANCHOR SCIENTIFIC Sensors & Switches D30NO-115 | |
| AO SHEAR WAVE Q-SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| BATTERY SWITCH EASY FIT 275A CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING FLOW METER, RANGE(GPM): 0.03-7.0, ALUMINUM BODY, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| BILGE SWITCH, 240VAC/DC, 25W, 200PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BIN LEVEL MONITOR 115VAC 1SPDT 1-1/4NPT W/O PADDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BLUE WHITE Sensors & Switches F-45500L-12 | |
| BRYANT Sensors & Switches 30003 | |
| CAMERON Sensors & Switches 9A-100002077 | |
| CAPTOR Sensors & Switches 3202.01 | |
| CLEVELAND CONTROLS Sensors & Switches AFS-222 | |
| CNG CORIOLIS FLOW METER, 1/2 INCH (DN15), 316L STAINLESS STEEL, HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| CNG CORIOLIS FLOW METER, CNG050S SERIES, HIGH PRESSURE, 1/2 INCH (DN15), 316L STAINLESS STEEL, W/TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY | |
| COMPAC ENGINEERING Sensors & Switches 5-20-PP-0.10 | |
| COMPAC ENGINEERING Sensors & Switches 5-21-PP-0.25 | |
| CORIOLIS METER SENSOR 9EIRE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| COVAL VACUUM TECHNOLOGY Sensors & Switches LEM90X14SVA | |
| DDVAV COLD DECK AIRFLOW SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DETECTOR SWITCHES, LEFT CONTROL, SIDE TERMINAL, OPERATION DIRECTION: RIGHT ANGLE , SMD/SMT, SPST. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL FLOW METER 100/200VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL FLOW METER, 990 G/MIN MAX , 20 TO 30 VDC, 4 TO 5" SUPPORTED PIPE DIAMETER, CLAMP-ON, M12 4-PIN CONNECTOR, M4 SCREW TERMINAL BLOCK (SELECTABLE). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE FLOW METER, 0 - 12 CALIBRATION, N/O SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR FLOW SENSING SWITCH, 115 VAC, NC, 9 PIN, SAME AS ASEA BROWN BOVERI 604580-1R AND 604580-1R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR FLOW SENSOR, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR FLOW SWITCH, SPDT - CONTACT UNIT, 2-1/8 INCH X 6-7/8 INCH PADDLE, 2000 FPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AMPLIFIER, LOW LEVEL, 11 TO 26 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ARMORED FLOWMETER, WITH INDICATOR ONLY, BUNA-N O-RINGS, WATER, 5 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL BEARING FLOW METER,3.1B CERTIFICATION INCLUDED,RANGE(GPM)- 0.03-7,316 SS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CASE DRAIN FLOW METER, 3/4 INCH - 1 INCH NPTF, ALUMINUM, 1000 PSIG, OIL, 1-10 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONDENSATE SWITCH, 18AWG WIRE, 6FT LEADS, REPLACED BY 599124. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL SWITCH, TYPE 210. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLED AIR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, 150 C MAX HEATING TEMPERATURE, 500 SCCM, AR GAS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORIOLIS FLOW SENSOR, FD-S SERIES, 24 VDC, CLASS 2, ANALOG OUTPUT: 4 - 20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE SWITCH/GAGE, MAX PRESSURE 25 PSI, MAX TEMP 120 F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGI PULSE FLOW MONITOR, FLOW RANGE POTENTIOMETER SETTING, 0.5-16 ML/STROKE FLOW RANGE, 25 GPH MAX FLOW, 1/2 INCH NPT MALE PVDF VALVE HOUSING, REPLACED BY FM-350. FREE... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL YEWFLO VOLTEX FLOW CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, FLOW METER TRANSMITTER, 10-30 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC FLOW METER, 100-240 VAC, 44-66 HZ, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC FLOW SENSOR, SITRANS FM MAG 3100, FULL-BORE, 2 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC FLOW SENSOR, SITRANS FM MAG 3100, FULL-BORE, 2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC FLOW SENSOR, SITRANS FM MAG 3100, FULL-BORE, 3 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC FLOW SYSTEM CONTROL BOX, 3 GPM MAX FLOWRATE, 1 PLS/GAL DIGITAL OUTPUT 1/2, 4-20 MA ANALOG OUTPUT, 1.0000 M SPE, .8989 SPAN, -.1290 OFFSET. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC FLOWMETER, 24VAC/15VDC, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC AIRFLOW TRANSDUCER, ESF-35 SERIES, 24 VAC, 16-32 VDC, 50/60HZ, OUTPUT SIGNAL / 0-10 VDC / 4-20 MA, OUTPUT RELAY / 6 AMP / 250 V. FREE... | |
| DISCONTINUED BY MANUFACTURER, FLOAT SWITCH, FORM R, 2POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW COMPUTER, 110VAC, 50/60HZ, 15 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL SWITCH, SPDT, WATERFLOW SWITCH, SERIES F61. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 1/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROLLER, 20BAR PMAX, 24VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROLLER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROLLER, DIFFERENTIAL TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONVERTER, VERSA FLOW, ELECTROMAGNETIC, 100-230VAC, 50/60HZ, 22VA, VM = 253V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER FLUID, 1000PSI AT 400 F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER REPAIR KIT, 6 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 0 - 250 PSI, 20.6 CC/MIN WATER, 832 SCC/M AIR, 0 - 250 F, 65 MM TUBE, 3 / 8 INCH NPT PORTS. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 0-300 ML/MIN, 0.5 MPA, 24 VDC, 80 C, PURE WATER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 0.003-0.8 GPM, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 0.1-1, PPM 360 SUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 1.5 VDC, 4-20 MA, DIGITAL, REPLACED BY B2900. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 100-230V, 50/60HZ, 15W, RELAY CONTACT RATING 230V, 5A MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 100-240VAC, 47-63HZ, 36VA, 12.5W, S2 STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 130DEG. F MAX TEMP, 125PSI, 862KPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 1720 KPA, 250 PSIG, 121C/250F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 18-28 VDC, 40 BAR MAXIMUM PRESSURE, 4 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 200 PSIG MAX, 5/8 NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 20SCFM, 1/4NPT, 4-1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 2300PSI, 11/45VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 250 PSI MAX, 24 VDC INPUT, 0-5 VDC / 4-20 MA LINEAR, 9 PIN SUN CONNECTION, 1/4 FNPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 3 IN SCALE, 1/8IN TUBE DIA, 0-0.8SCFH AIR AT STP, W/ INLET VALVE, LOW CAPACITY, IN-LINE MOUNT, 1/4IN NPT PROCESS CONNECTIONS, SS FLOAT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 316 STAINLESS STEEL, 2.5 INCH DIAL CASE, SPDT, 0-5 GPM, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 3IN, 80MM, 120V, 60HZ, 30VA, 740PSI, 805.1GPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 5 INCH SCALE, SCFH NAT. GAS-5 PSI, 0-50 RANGE, REAR MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 7610 SERIES, NO ALARM, 2 INCH CONNECTION, MAX TEMP 200 F, MAX PRESS 200 PSI, 1379 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, 960 SERIES, OPEN CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, ARGON STEEL ENDS, 25 PSI, 70 F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, D-58791, GEAR TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, DIGITAL, 28.5 VDC, 150 MA, 1.3 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, DIGITAL, EXPLOSION PROOF, ADVANCED, LOOP POWER OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, ELECTROMAGNETIC, 18-28 VDC, 4 WATT, SIZE DN 15MM / 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, ELECTROMAGNETIC, 18-28 VDC, 4 WATT, SIZE DN 25MM / 1 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, ELITE CORIOLIS, 1/2 INCH (DN15), #12 VCO 316/316L, 9-WIRE POLYURETHANE-PAINTED ALUMINUM J-BOX, 316L STAINLESS STEEL, ENGLISH INSTALLATION MANUAL, UL APPROVAL, REPLACED BY CMF050M320NRAAEZZZ. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, INFRARED,3PIN MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, IP65, 3 INCH DN, 40 BAR, 120 VAC, 48/63 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, LEOPARD METER SEGMENT, BARGRAPH, W /4DIGIT RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, LOW FLOW ARMORED, 1500 PSIG (104 BAR) AT 400F (204C), COMPACT DESIGN, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, MASS FLOW, SINGLE CONNECTOR, DUAL FLOW PORTS, SINGLE DIRECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, MICRO 0-250CCPM, 3000PSI, 1AMP, 8-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, MODEL S10N, ELECTRONIC, INDUSTRIAL GRADE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, RANGE: 10- 10 GPM, 5 - 35 LPM, OIL, 3000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, SERIES MAX FLOW 50 L/MIN, N2 GAS, .25 INCH CONNECTION-COMPRESSI ON FITTING, AL/BR BODY, MEDIUM FLOW MASS, WITHOUT DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, SHO-RATE, 200 PSI MAX, 250 DEGREES (F) . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, SHO-RATE, 200 PSI MAX, 250 DEGREES (F). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, VARIABLE AREA FLOW METER, PVC, 6.6 - 66.04 USGPM, 10-100 % H20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW METER, WATER BASE FLUID, 0-5GPM, 2-18LPM, 3000PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW MONITOR COUNTER, TOTALIZER BATTERY OPERATED, 5 HZ TO 500 HZ FLOW RATE DISPLAY, 3.6 VOLT LITHIUM BATTERY, 1/4 DIN, NEMA 4X/ IP65 ENCLOSURE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, FLOW MONITOR, DELTAPOINT, 2.3 - 23 LPM, 3/4 IN NPTF, 1.2 IN NPTF, 5 PIN MINI CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 303 STAINLESS STEEL HOUSING / PROBE, NORMALLY OPEN NPN, 4-PIN M12 EUROFAST, NO SPECIAL OPTION. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 303 STAINLESS STEEL HOUSING / PROBE, NORMALLY OPEN PNP, 4-PIN M12 EUROFAST, NO SPECIAL OPTION. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, FLOW MONITOR, MODEL LPH SERIES, NON-ADJUSTABLE, FOR LIQUID OR GAS, WORKS WITH CORROSIVE OR NON-CORROSIVE LIQUIDS, RELIABLE, COMPACT AND ECONOMICSL, TEFLON WETTED, 1/8 INCH. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, FLOW REGULATOR, WATER FLOW, 30 L/MIN FLOW RATE, (DF00000048). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW SENSOR, CORIOLIS, FD-S SERIES, 1.0L, WITH DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW SENSOR, FD-M SERIES, 100L, 1-1/4 INCH, ELECTROMAGNETIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW SENSOR, FS-AR SERIES, LED STATUS INDICATORS, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW SENSOR, TUBE, 2600 PSIG, -240 - 204 CELSIUS, CONN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW SWITCH TRANSMITTER CTL BOARD, GF90 SERIES, CONNECTS TO KEYPAD/DISPLAY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 0.5 GPM, 50-240 V AC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 1 INCH MNPT, 760 GPM, SPDT, NEMA-3R, 3 INCH 1 PADDLE, W/ EXTRA 6 INCH PADDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 120-230 V AC, 24 V DC, HEAVY DUTY, 2350PSIG, 500F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 160PSI, 12VA, 115-230V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 24V, S1, 500PSI, MAX TEMP 220 F, 1IN/TEE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW SWITCH, F61 SERIES, SINGLE POLE, LIQUID, 2.5-760 GPM, 32-140 DEGREES F, 150 PSI, 120-277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW SWITCH, SERIES BY PASS ADJUSTABLE, MODEL 125, TEFLON MATERIAL, BYPASS DESIGN, 100 TO 20, 000 CC/MIN AIR, 3 TO 500 CC/MIN WATER, 100 PSI. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, FLOWMETER REGULATOR, CO2, 220 VAC, 190 W, 0-25 LPM, 25 MPA, 5/8" INLET CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOWMETER SANITARY, 10.5-50CVDC, 150PSI, 316SS BODY, 1/2IN NPTF PORTS, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOWMETER, .3AMP, 90-132VAC, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOWMETER, 0-10 SCFH, 50 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOWMETER, LOW FLOW, GLASS TUBE, 200 PSI,316 STAINLESS STEEL, R-2-65-D G TUBE, BUNA O RING & TUBE, BACK OUTLET CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOWMETER, MAGNETIC, 24 VDC, 36 VAC, 47-63 HZ, 12 1/2 W, 4-20 MA, 30 VDC OUTPUT, .2 A MAX OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FOOT SWITCH, 1/2-3PH, 1HP, 2POLE, 115/230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSERTION MASS FLOW METER, FOR INERT GAS FLOW MEASUREMENT APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSERTION TURBINE FLOW METERS,400 PSI MAXIMUM,FREQUENCY OUTPUT:0 15 V PEAK PULSE,PIPE SIZE RANGE:2 THROUGH 72 NOMINAL DIAMETER,SUPPLY VOLTAGE:24 4 V AC/DC AT 80 MA, SUGGESTED REPLACEMENT IS... | |
| DISCONTINUED BY MANUFACTURER, LASER FLOW SENSOR, 2000I/PT100, SINGLE DIRECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPLASH PROOF, 15 AMP @ 125/250/480 VAC, 1/8 HP @ 125 VAC - 1/2 AMP @ 125 VDC, 1/4 HP @ 250 VAC -1/4 AMP... | |
| DISCONTINUED BY MANUFACTURER, MAGFLOW METER, SERIES M/2800, SIZE 2 INCH,PLATINUM ELECTRODES, POWER AC SUPPLY 120 VAC, 60 HZ, 1.1 AMP, PHASE BAND E, COILS-S, CALIB FACTOR .03163 AC, 14 INCH... | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC FLOW METER, 6500 SERIES, FLOW RANGE / 800, 120 V, REPLACED BY NIAGARA METERS PART# 6604.0H0T0A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC FLOWMETER SIGNAL CONVERTER, 120 V, 60 HZ, 23 VA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC FLOWMETER SIGNAL CONVERTER, NEMA 4X, OUTPUT 4-20 MA, FOR 0 TO 320 GPM, T5 AT TAMB / +60 DEGREE C, 23 VA MAX, 120 V, 60... | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC FLOWMETER, MINI-MAG MAG-X DRIVER CIRCUIT, TEFZEL, 15 MM, ANSI CLASS 150, ZIRCONIUM ELECTRODE MATERIAL, FLUSH, FLANGELESS DESIGN, 120 V AC, 60 HZ, IP65 / NEMA 4X,... | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC PICKUP, FOR 7/8 & LARGER FLOW METERS, 3030 AN, -67 TO 250 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETROL 081-5212-302 METER BASE UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS AIR FLOW SENSOR, BLACK PLASTIC HOUSING, 4 BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, +12 AND +26 VDC, 650MA, RESETTABLE FUSE 50VDC / 0.9A M, 0-50 FLOW RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, 15 SLPM, DUAL PORT, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, 15 VDC, 25/180 MAMP, 10 SCCM TO 5 SLM FLOW RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, 50 SCCM N2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, C VALVE TYPE, FLOW RATE 50 SCCM, FITTING 14C3, GAS 30%02/HE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, MODEL FC260, ANALOG OUTPUT - 0-5 V DC, INPUT POWER - -15-+15 V DC / 180-25 MA, 1.5 WATT, 25 PSI. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, RANGE 0-20, UNITS SLPM, LFE, .040 ORIFICE, AIR, OUTPUT 10MA, STP 70F, 500 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW INSTRUMENT, PORTER, REVISION F, 9-PIN "D" CONNECTOR, 4-20MA DC SETPOINT/OUTPUT SIGNAL (SOURCING), 316 STAINLESS STEEL, VITRON VALVE-SEAT/O-RINGS, 1/2 INCH PROCESS CONNECTION SIZE, COMPRESSION TYPE, FACTORY... | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW METER 150 PSIG @ 250F, NEMA 4X, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW METER 150 PSIG @ 250F, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW METER 200 PSIG @ 250F, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW METER CONTROLLER, 1000 PSIG MAX PRESSURE, 25SCCM FLOW, 9 PIN PC BOARD CONNECTOR, 0-5 VDC/ 0-5 VDC SETPOINT/OUTPUT SIGNAL, STAINLESS STEEL HOUSING. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW METER, 100-500 PSIG, 0-5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW METER, 2 SLPM, 1/8 INCH SW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW METER, 2200 SERIES, 0-5 V DC, 1/8" FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW METER, 4-20 MA, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW METER, AIR SENSOR, 15-18 V DC, 80 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW METER, HIGH ACCURACY 2% OF READING, FLOW MEASUREMENT RANGE 0.01 TO 20 STD L/MIN, ANALOG - DIGITAL CABLE (MINI-DIN TO TINNED WIRE), REPLACED BY 4140. | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW METER, TRIPLE OUTPUTS, DUAL 4-20 MA ANALOG, PULSE FOR TOTALIZER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW SENSOR, 5 V INPUT, 500 MA, 1450 PSIG, 1 INCH CORIOLIS ELITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW SENSOR, SANITARY, -240-150C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW SENSOR, STAINLESS STEEL, 0.75", -240-150C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW SENSOR, STAINLESS STEEL, 500 SERIES, 2250PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOWMETER, MAXIMUM PRESSURE OF 500 PSIG, BUILT-IN TILTABLE LCD READOUT, 0-5 VDC AND 4-20 MA SIGNALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MEASURING RELAYS, FOR AC/DC, 2 VA, 115/230V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO MOTION CMF050M320NU MASS FLOW SENSOR9-WIRE POLYURETHANE-PAINTED ALUMINUM J-BOX, 316L STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOLECTRON METER, ANALOG, 0-10 , LASER POWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROL ON/OFF SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PADDLEWHEEL FLOW SENSOR, 1/2IN TO 4IN PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACED BY F261MAH-V01C, FLOW SWITCH, FLUID SWITCH PADDLE TYPE, 8AMP, 250V, 20BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTAMETER FLOWMETER, METAL CONE VARIABLE AREA, ANALOG INDICATOR, STAINLESS STEEL/CABLE GLAND M20X1.5, FLANGE, 1/2IN CONNECTION SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTORFLOW SENSOR, VISUAL INDICATOR, RFI TYPE, STAINLESS STEEL BODY, 100 PSI/7 BAR MAX, 1/2 INCH NPT PORT SIZE FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30 MM, 3 POS., MAINTAINED, 120 V, RED KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSING PROBE, 50 PSI, 450 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, LIQUID FLOW, 5 GPM, 100 PSI, 0.25 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SITRANS F M MAG 3100 . DN25, CLASS 150 CARBON STEEL FLANGES ASTM A 105 SOFT RUBBER AISI 316 TI MAG 6000 INDUSTR Y STD., DIE CAST... | |
| DISCONTINUED BY MANUFACTURER, SWITCH FLOW, PILOT DUTY, 15 VA, 50 TO 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, FLOW, 150PSIG, 3AMP, 28VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL FLOW / LEVEL / INTERFACE SWITCH / TRANSMITTER, CLASSIC 810 SERIES, TYPE 4 / IP55, MWP / 24 MPA, INPUT / 4.8 W / 12-24 VDC... | |
| DISCONTINUED BY MANUFACTURER, THERMOSTAT, CONFIGURABLE 3-VALUE, 96 SEGMENT, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSIT-TIME ULTRASONIC FLOW METER, 1/2INCH ANSI PIPE SIZE, 1/2INCH CONDUIT CONNECTION SIZES, 11-30VDC 0.25AMP RATING, 4-20MA SIGNAL OUTPUT RATING W/ TTL PULSE, 25GPM MAX FLOW RATING. FREE... | |
| DISCONTINUED BY MANUFACTURER, TURBINE FLOWMETER, LWQ SERIES, 4-40 M3/H RANGE, 24 VDC SUPPLY, 1.6 MPA, 4-20 MA OUTPUT, IP65, DN25. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC FLOW METER, 4-20 MA OUTPUT, 11-30 VDC @ 0.25 A, -40 TO 185 DEGREE FAHRENHEIT AMBIENT TEMP, POSSIBLE REPLACEMENT IS TFX-500W (DW-G-JZ-F-S-AC-WW-X X-G-F). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, UNIT INSTRUMENTS, UFC-1200A, UFC1200A, MASS FLOW CONTROLLER, 15VDC, 500PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WATER FLOW REGULATOR, SERIES DFR-101, 4 SOCKETS, 1500WATT, 230V, 0-10L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,FLOW INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,FLOWMET ER ,ULTRASONIC, HYDRA, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUEDD BY MANUFACTURER, FLOW SENSOR MODULE, TYPE FS-10, 0-100%, LED INDICATORS, . FREE 2 YEAR RADWELL WARRANTY | |
| DOPPLER FLOW METER, 100-240 VAC, 50-60 HZ, NEMA 4 X, IP66, POLYCARBONATE, -5-140 DEGRESS F. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN PLASTIC, AUTOMATIC FLOAT, 3/8 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DREXELBROOK Sensors & Switches 700-202-2 | |
| DUMP VALVE SWITCH, 2 - WAY, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DWYER Sensors & Switches 52-161239-00 | |
| DWYER Sensors & Switches FS-2-CND | |
| EASY-VIEW FLOW METER, WATER, 1 GPM TO 16 GPM, 325 PSI, 1 " NPT FEMALE, 121 °C (250 °F), ± 5 %, DIRECT READ, T300 SS, POLYSULFONE, FL-9000 SERIES, EACH. | |
| EGE ELECTRONIK Sensors & Switches SC 440-A4-GSP | |
| ELECTROMAGETIC FLOW SENSOR, BUILT-IN AMPLIFIER, 0.14 TO 2.64 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC FLOWMETER, PRECISION FLOW REGULATOR, WITH 3/8 INCH TRACER, 3/8 INCH NPT(F), NICKEL PLATED BRASS BODY, BRASS DELTA-Q END CAP MATERIAL, 3.6 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON, 100SSSA150, FLOW SENSOR, 1500PSI -240-204C, CONN 230PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ENDURO PIG POPPER, NATURAL GAS,. FREE 2 YEAR RADWELL WARRANTY | |
| EVAP ONLY FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| F-400N SERIES, ACRYLIC FLOW METER, .3-3 GPM ACRYLIC .37" F/NPT. FREE 2 YEAR RADWELL WARRANTY | |
| F-460 SERIES, POLYSULFONE FLOW METER, .5-5 GPM .50" F/NPT PVC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH / VARIABLE, SINGLE PIGGYBACK, 140 DEGREE F, 115 V, 20 FT CORD. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL METER, 24V, . FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL METER, MAX PRESSURE: 3000 PSI (200 BAR), STAINLESS STEEL, 1/2 INCH NPT FEMALE, 0-5 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL SYSTEM I, 82MM X 3.23 INCHES, 204MM X 8.03 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, G-1/2 INCH LINE SERIES, PANEL MOUNTED FLOW REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW INDICATOR WITH HIGH/LOW ALARMS 110VAC DIGITAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW INDICATOR, 1/2 INCH NPT, 2.5-10 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW INDICATOR, 3/8 INCH NPT SIZE, 1.5-7.5 GPM OPTIMAL OPERATING RANGE, BRASS BODY, CLEAR DOME COVER, 180 DEGREE FLOW VISIBILITY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW INDICATOR, SINGLE FLOW WATERING SYSTEM, 3/4 INCH PORT, FEMALE COUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER / ROTAMETER, FLOW MEASUREMENT, SHO-RATE, MODEL 1350G, VARIABLE AREA, GLASS TUBE, 200 PSIG / 13.8 BAR MAX, 250 DEGREE F MAX, END BLOCK / 316 STAINLESS STEEL, BUNA... | |
| FLOW METER 0-32SCFH 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER 0-4GPM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER 1/4IN/NPT 0-50CC/MIN WATER. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER 1500PSI AT 400D. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER 2-15 L/MIN H2O. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER PANEL MOUNT 4-45SCFM 3/4MNPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER SCFH HYDROGEN AT 150PSIG MTI 5002663. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER VALVE 100/200PSI H20/AIR. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, 0-500 ML/MIN FLOW RANGE, GAS N2, 12 VDC, 200 MA, 30 VDC, 650 MA, 1000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, 1-3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, 1/4 INCH NPT, BRASS FITTING MATERIAL, ACRYLIC TUBE, 10-100SCFH, 100 MAX PSI, 100 F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, 100 BAR, 15-24 VDC, 0-100 L MIN FLOW RANGE, RS232 + ANALOG N/C CONTROL, 4 - 20 MA, 6 MM OD COMPRESSION TYPE, EPMD SEAL. FREE 2 YEAR... | |
| FLOW METER, 1500 PSIG MAX, BRASS EPOXY 316SS, VITON SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, 2", REMOTE MOUNTING, ETFE LINING, TANTALUM ELECTRODE, 3RD GROUNDING ELECTRODE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, 200PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, 3-30 GPM, 10-100 LPM, 300 PSI, 1 INCH FEMALE NPT, 3/4 INCH REDUCER FITTINGS, DIGITAL LVD, 4 DIGIT DISPLAY, ALUMINUM, MODEL 01A31GM, 01A SERIES. FREE 2 YEAR RADWELL... | |
| FLOW METER, 350 F MAX TEMP, 1500 PSI, 10342 KPA, 4.0 SCFM, 1/2 INCH FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, 4-20 MA, 45 VDC, SPAN 100/300 C, CALIBRATION 0/100 DEG. C. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, 4-20MA, 10.8-30VDC 10.8-42VDC, 1500PSI, 10.34MPA. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, 550PSIG @ 200DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, 7610 SERIES, WATER 92W ORDER NUMBER, FULL SCALE FLOW 60 GPM, NO ALARM, GS FLOAT TYPE, 2 INCH CONNECTION SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, ARGON/HELIUM, 10-60/30-200 FLOW RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, BUS COMMUNICATION, BATCH FUNCTION AND ACCURACY OF + 0.2 % OF FLOW RATE, PS MAX 19 BAR/276 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, CLAMP ON, DIGITAL, MAX 150 G/MIN, 20-30 VDC, 1 1/2 INCH TO 2 INCH DIAMETER PIPE, 3 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, F-451N, 1-10 GPM, 1.0" F/NPT, INLINE, 316 SS ROD GUIDED FLOAT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, RS-232 INPUT, RS-232 OUPUT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, SHO-RATE, NO TUBE PACKING, VITON O-RING, BRASS, 1/8INCH NPT, 200PSIG, 950CC/M MAX. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, SIZE: 2.469, MAXIMUM FLOW 80 GPM 10.3 H2O, NORMAL FLOW: 80 GPM 10.5 H2O. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, WITH ENCLOSURE, WATER, PRESSURE 40OP, 400PSIG MAX, TEMP 185DEGREE F MAX . FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METERS, NITROGEN, ACRYLIC, STAINLESS FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW MONITOR, DIGI-PULSE, RANGE ADJUSTMENT KNOB, CORROSION RESISTANT PVDF, ML/STROKE 0.05-5.0, MAX LMI OUTPUT 7.9 GPH, MAX PRESSURE 150 PSI, 10 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW MONITOR, FLOAT NICKEL PLATED BRASS, CONNECTION 3/4 INCH.. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 316 STAINLESS STEEL PROBE W/PBT HOUSING, NORMALLY OPEN PNP, 4-PIN M12 EUROFAST, NO SPECIAL OPTION, (6871032). FREE 2 YEAR RADWELL... | |
| FLOW RATE INDICATOR, WITH OPTIONAL RATOALARM, INDICATOR ONLY, 1" METER SIZE, LIQUID APPLICATION, 1-11 GPM CAPACITY, NO RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW RATE METER, 3.25GPM, 80I/H. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW REMOTE UNIT 115-220VAC IN 10-30VDC 20W OUT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW RESTRICTOR, ONE-WAY, ADJUSTABLE, 15 - 116 PSI, 1 - 8 BAR, FLUID TYPE: AIR/INERT GAS, SUB-BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW RITE Sensors & Switches BA-FLW-80 | |
| FLOW SENSOR DIGITAL 2/20 L/MIN GREEN/RED LED. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SENSOR W/CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SENSOR, 1/2 IN NPT, 25 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SENSOR, 1/2" TO 4" SIGNET ROTOR-X PADDLEWHEEL FLOW SENSOR, STANDARD MOUNT, NATURAL PVDF BODY, NATURAL PVDF ROTOR, HASTELLOY-C PIN, 1/2-4" (DN15 TO DN100) PIPE SIZE. FREE 2 YEAR RADWELL... | |
| FLOW SENSOR, 711/F5, 1/2 IN, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SENSOR, COMPACT, LOW FLOW UNITS, FS-3 SERIES, 0.2 LITRES PER MINUTE, NPT, 6.35 MM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SENSOR, ELECTROMAGNETIC, NONWETTED ELECTRODE, 100L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SENSOR, FLOW SET POINT SWITCHING, 200 MAX PSI, BRASS, 1/2" NPT FEMALE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SENSOR, LIQUID, 89 MM (3.50 INCH) SENSOR LENGTH, TITANIUM SHAFT, 180 PSI MAX PRESSURE, 1/2 - 4 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SENSOR, LOW FLOW, PADDLE WHEEL,1/2-4" SIZE RANGE, FLOW RATE 1.0-6 M/S, POLYPRO, 7.6 M CABLE, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SENSOR, MAGMETER, W/O DISPLAY, 24 VDC, 4-20 MA OUTPUT, DN15 TO DN100 (1/2 TO 4 INCH), POLPROPYLENE BODY, 316 LSS GROUNDING RINGS, NEMA 4X/IP65. FREE 2 YEAR RADWELL WARRANTY... | |
| FLOW SENSOR, SERIES 210, VORTEX TRAIL PRINCIPLE, IP65, 3.5-50 L/MIN-15T85, INPUT / 4.75-33 V, OUTPUT / 20-272 V, EPDM / PLASTIC PA 6T/6I / OUTSIDE THREAD SMALL, FOR LIQUID MEDIA. | |
| FLOW SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, .05 -12 INCH W. C., 125-277 VAC, 15 AMP, 60HZ, 1/2 PSI, NORMALLY OPEN / NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, 1 NPT, 120/240 VAC, 150 PSI, PN-114780. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, 115/230/24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, 115VAC, 50HZ, 7VA. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, 160 PSI, BRASS HOUSING, GENERAL PURPOSE, 5.1 TO 131.1, GPM, 120 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, 3/4 NPT, 120/240VAC, 15 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, 30FT CABLE, 120V, PLUG, 1/2HP, 9.8AMP, 13AMP MAX,115V, 60HZ, 1PH, TYPE D, NO SPST. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, 3AMP IND 28VDC, 0.5AMP IND 50VDC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, BASIC PLATE ZINC PLATED, STAINLESS STEEL PADDLE, WEATHERPROOF, 160 PSIG MAX ALLOWED PRESSURE, 24-250 VAC SWITCHING VOLTAGE, IP65 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, BRASS, 8.0 GALLONS PER MINUTE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, DFS3 SERIES, 0.7 MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, FS-380 SERIES, FOR HIGH INLINE PRESSURE, 0.25 GPM FLOW SETTING, 3/8 INCH NPT MALE CONNECTOR, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, FS-550E SERIES, LIQUID, 0.5 AMP, 250 VAC, 20 VA, PISTON TYPE PADDLE, STAINLESS STEEL, 1BSP, 15-125 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, MODEL 1500 H20 BRASS 1/2" NPT .5-20 GPM ADJ SET POINT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, PRESSURE MAX: 69BAR, ACCURACY: 10%, PORT SIZE: 6.35MM, BODY MATERIAL: BRASS, CIRCUITRY: SPDT 20VA, CONNECTION SIZE: 1/4INNPT FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, SS, FOR LARGE FLOW, LOW PRESSURE DROP, .5GPM, 1/2 COMP, FS-480 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, SS, FOR LARGE FLOW, LOW PRESSURE DROP, .5GPM, 1/2NPT, FS-480 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, STANDARD MODEL, 3R ENCLOSURE, STAINLESS STEEL PADDLES, LOCK TOOTH WASHER, 1" NPT, 1-6" PIPE, SPDT, 16 A. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, STRAIGHT BODY, .25 GPM, SERIES 20. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH, STRAIGHT BODY, PROLYPROPYLENE, 0.50 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SWITCHES MODEL 1300 BRONZE 3/4" 1.5 GPM FIXED SET POINT 90 DEGS. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW TRANSMITTER, 4-20MA, 45VDC, 3000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW TRANSMITTER, 5-30V, 25MA, . FREE 2 YEAR RADWELL WARRANTY | |
| FLOW VALVE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER 90-250VAC 1AMP 20WATT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER CLAMP-ON SCALE COMPUTER. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER O2 8LPM DISS HT NUT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER TUBE ,2IN ,POLYCARBONATE, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER, -22F,/150F (-30C/65C), 170PSIG, 12BAR. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER, 0.5-5 GPM, 1/2 NPT, IL F-440. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER, 1/2" F PORT BLOCK STYLE, PANEL MOUNT, 125 MAX PSI, 42 SCFM, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER, 1/2-15 LPM, FOR OXYGEN, WITH DIAMETER INDEX SAFETY SYSTEM, HANDTIGHT NUT AND NIPPLE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER, 1/4" F PORT BLOCK STYLE, PANEL MOUNT, 125 MAX PSI, 4 SCFM, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER, 1/4" FNPT PORT BLOCK STYLE, PANEL MOUNT, 125 MAX PSI, 30 SCFH, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER, BLOCK STYLE, INLINE, 1/4" FNPT PORT, 100 MAX PSI, 44 GPH, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER, FULL-PTFE/PFA IN-LINE FLOWMETER, 1/4" NPT(F), 100 TO 1,000 ML/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER, FULL-PTFE/PFA IN-LINE FLOWMETER, 1/4" NPT(F), WITH VALVE, 100 TO 1,000 ML/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER, SIGHT GLASS, RATED FOR WATER, 250-2500 1/H, . FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER, TURBINE / 5 LPM MAX, 1/4 INCH NPT, 4-20 MA, PNP, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMETER, TURBINE FLOW METER, MAX PSI 275, WP 1.89 MPA, 150#RF, 2". FREE 2 YEAR RADWELL WARRANTY | |
| FLOWMWETER CLAMP-ON. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWSWITCH, REPLACEMENT FOR F61SB-9100, 16A, 1-11 1/2 NPT, NEMA 4, 24/240V, 50/60HZ, INCLUDES FOUR STAINLESS STEEL PADDLES IN LENGTHS 1'--2"--3"- AND 6". FREE 2 YEAR RADWELL WARRANTY | |
| GAS FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR METER, POSITIVE DISPLACEMENT FLOW METER, 303 STAINLESS STEEL, 1/4IN PORT SIZE, 0.001-0.25GPM. FREE 2 YEAR RADWELL WARRANTY | |
| GEMS SENSORS Sensors & Switches 165840 | |
| GEMS SENSORS Sensors & Switches 26917 | |
| GEMS SENSORS Sensors & Switches 87480 | |
| GLASS TUBE FLOWMETER, 74C SERIES, 1-23-G-081 TUBE, 316S SS FLOAT MATERIAL, 316L SS 1/4" FNPT FITTING MATERIAL, VITON O-RING, SCFH AIR@STP SCALE, 316L SS INLET VALVE OPTION, WITHOUT ALARM, 200PSI... | |
| HELICAL GEAR FLOW METER, 6000PSI, 410BAR, J16C SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| HP FOAMER, WITH 1/2 INCH I.D. DISCHARGE HOSE, STAINLESS STEEL MOUNTING BRACKET, 400-700 PSI WATER, 20 COLOR CODED METERING TIPS. FREE 2 YEAR RADWELL WARRANTY | |
| ICE CUBE FLOWMETER, BRASS END CAPS, 3/4 NPT, 100 PSI, THERMOMETER AND PRESSURE GAUGE, FLOW RANGE: 0.5-2.5, THERMOMETER: -20°-120°C. FREE 2 YEAR RADWELL WARRANTY | |
| IN-LINE FLOW SENSOR, 4INCH PIPE SIZE, PITOT AVERAGING TUBES, 200PSIG/13.78BAR PRESSURE MAX, STAINLESS STEEL MATERIAL, 1/4INCH MALE/FEMALE NPT CONNECTIONS, ISOLATION BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| IN-LINE FLOWMETER, 1 FNPT PORT BLOCK STYLE, 100 MAX PSI, 10 GPM, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE FLOW METER, 0 TO 60 SCFM OF OXYGEN AT 20 TO 120 F, 0-150 PSIG, MAX TEMP. 350 DEG F, MAX PRESSURE 1200 PSIG. FREE 2 YEAR RADWELL WARRANTY... | |
| ISOMAG - FLANGED SENSOR FOR ELECTROMAGNETIC FLOW METER MS2500. FREE 2 YEAR RADWELL WARRANTY | |
| JOHNSON CONTROLS Sensors & Switches F61KB-11C | |
| JVS -SLGFS 316 STAINLESS STEEL BODY - TUNGSTEN CARBIDE, BEARINGS, RANGE (GPM), 0.01-1.0. FREE 2 YEAR RADWELL WARRANTY | |
| KEY INSTRUMENTS FR SERIES ACRYLIC FLOW METER, WATER GPH, RANGE: 2 TO 25. FREE 2 YEAR RADWELL WARRANTY | |
| KEY INSTRUMENTS Sensors & Switches 5P334 | |
| KEYENCE CORP Sensors & Switches FD-MZ50AYKP | |
| KING INSTRUMENT Sensors & Switches 7511212B-08 | |
| KING INSTRUMENT Sensors & Switches 75301112C-11 | |
| KING INSTRUMENT7520 SERIES ROTAMETER, MEDIA: WATER (GPH,GPM), BRASS, MAX FLOW: 22 GOH, MAXIMUM PRESSURE: 125 PSI 962 KPA, MAXIMUM TEMPERATURE: 130 F - 54 C. FREE 2 YEAR RADWELL WARRANTY... | |
| LEM MINI-VACUUM PUMP, W/ELECTRONIC VACUUM SWITCH, 85% MAX VACUUM, 1.4MM NOZZLE ID, VACUUM CONTROLLED, CONTROLLED BLOW-OFF 24VDC NC . FREE 2 YEAR RADWELL WARRANTY | |
| LEOPARD METER SEGMENT BARGRAPH W/4DIGIT RED. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID FLOW METER, MAGNETIC-INDUCTIVE, 1/2IN FEMALE NPT PROCESS CONNECTION, 0 TO 6.6 GPM, -4 TO 176 F, OUTPUT: ANALOG / 4-20 MA, OUTPUT 2: ANALOG / 4-20 MA, 20 TO... | |
| LIQUID FLOW SWITCH, GENERAL PURPOSE, 160 PSI MAX PRESSURE, 300 DEGREE F MAX LIQUID TEMPERATURE, 10 FT/SEC MAX VELOCITY, 120/240 VAC, 7.4 / 3.7 FULL LOAD AMPS, 44.4 / 22.2... | |
| LIQUID FLOWSWITCH, 16 AMP, 24 / 240 V, 50/60HZ, 1-11 1/2" NPT, NEMA 4, DIRECT REPLACEMENT FOR F61MG-1. FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID LEVEL SWITCH MODULE, MAGNETIC, 20 VA, SPST, POLYSULFONE. FREE 2 YEAR RADWELL WARRANTY | |
| LOVE CONTROLS Sensors & Switches 119152-00 | |
| MACHINE PRODUCTS CORP Sensors & Switches 003050 | |
| MAGMETER FLOW SENSOR, DISPLAY & RELAYS, PVDF & TI, 0.5 TO 4 INCH, 4 TO 20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC FLOWMETER SENSOR,8705,FLANGED, 1/2IN,40VDC 0.5AMP 20W,285PSI MAX,. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC FLOWMETER, 90-250VAC, 50/60HZ, 2A, 20VA, 4-20MA, 1000 OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC FLOWMETER, METER L (.9215), FACTOR H (.8881), FLUID PRESS (1 MPA), 100-240 VAC, 50/60 HZ, 4-20 MA, .2 AMP, 12 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| MASS FLOW CONTROLLER, N2 / GAS TYPE, ANALOG, FLUID / N2, 500 SCCM, 15 PSIG / 0 PSIA, 0-5 VDC OUTPUT SIGNAL, 1/8 INCH FEMALE NPT, TEMPERATURE / 70 F... | |
| MASS FLOW CONTROLLER, NITROGEN / GAS TYPE, ANALOG, FLUID / N2, 100 SCCM, 15 PSIG / 0 PSIA, 0-5 VDC OUTPUT SIGNAL, 1/8 INCH FEMALE NPT, TEMPERATURE / 70 F... | |
| MASS FLOW CONTROLLER, NITROGEN / GAS TYPE, ANALOG, FLUID / N2, 250 SCCM, 15 PSIG / 0 PSIA, 0-5 VDC OUTPUT SIGNAL, 1/8 INCH FEMALE NPT, TEMPERATURE / 70 F... | |
| MASS FLOW CONTROLLER, SIDETRAK, 0–15SLPM TO 0–100SLPM, 3/8IN COMPRESSION FITTINGS, VITON VALVE SEAT, EDGE CARD CONNECTOR, 0-5VDC LINEAR OUTPUT SIGNAL, 40-100 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| MASS FLOW METER & TOTALIZER, PROGRAMMABLE, GAS MEDIA TYPE, 0.2-10 SLM FLOW RANGE, RS232 COMMUNICATION PROTOCOL, 500 PSI, 1/4 INCH CONNECTION SIZE, LCD DISPLAY, 0-5 VDC OUTPUT, 4-20 MA, ALUMINUM... | |
| MASS FLOW METER . FREE 2 YEAR RADWELL WARRANTY | |
| MASS FLOW METER WITH DIGITAL DISPLAY, FULL SCALE RANGE: 10 SCFM, CALIBRATED AT A TEST PRESSURE OF 3-5 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MASS FLOW SENSOR 5LBS PER MINUTE. FREE 2 YEAR RADWELL WARRANTY | |
| MCDONNELL & MILLER Sensors & Switches FS-251 | |
| MCMILLAN ELECTRIC, 104, FLOW SENSOR,. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL FLOWMETER: 1 IN CONNECTION SIZE, MNPT, WATER, 325 PSI MAX. PRESSURE, 1 TO 16 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| METER BARGRAPH CONTROLLER, RED DISPLAY,4 DIGIT LED, 85-265 VAC / 95-370 VDC,PROCESS LOOP, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| METER DIGITAL COMPARATOR 4DIGIT 0-99.99MV. FREE 2 YEAR RADWELL WARRANTY | |
| METER SLOW FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| METER, GALLON, FILL-RITE DIVISION, 3/4INCH INLET/OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| MICROBRIDGE MASS AIRFLOW SENSOR, UNAMPLIFIED, BI-DIRECTIONAL, FLOW RANGE 200SCCM, OUTPUT 30MV AT 100SCCM. FREE 2 YEAR RADWELL WARRANTY | |
| MKS INSTRUMENTS,1259B-10 000SV-SPCAL, 1259B10000SVSPCAL, MASS FLOW CONTROLLER, 25 SCFH RANGE,GAS N2. FREE 2 YEAR RADWELL WARRANTY | |
| MKS INSTRUMENTS,1259B-20 000SV-SPCAL,1259B200 00SVSPCAL ,MASS FLOW CONTROLLER, 50 SCFH, GAS N2. FREE 2 YEAR RADWELL WARRANTY | |
| MKS INSTRUMENTS,1259B-50 000SV-SPCAL,1259B-50 000SVSPCAL, MASS FLOW CONTROLLER, 100 SCFH, GAS N2. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE, 0-1000PSI, 12-45VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| MU FJD-1. FREE 2 YEAR RADWELL WARRANTY | |
| NASCO Sensors & Switches BLG150/25SSS | |
| OMEGA ENGINEERING Sensors & Switches FLSC-AMP-A | |
| OMRON Sensors & Switches D6F-P0007AM2 | |
| ONICON Sensors & Switches F-1210 | |
| PADDLE REPAIR KIT FOR FS4-3F. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL MOUNT FLOWMETER, 1/2" M PORT BLOCK STYLE, 100 MAX PSI, 2 GPM, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY | |
| PDFLO? PDSG1 POSITIVE DISPLACEMENT SPUR GEAR FLOW METER, T-303 STAINLESS STEEL, GPM LIQUID 0.003 - 0.8, FEMALE NPT THREADED, TEFLON O-RING.. FREE 2 YEAR RADWELL WARRANTY | |
| PDFLO? PDSG1 POSITIVE DISPLACEMENT SPUR GEAR FLOW METER, T-303 STAINLESS STEEL, GPM LIQUID 0.03 - 7, FEMALE NPT THREADED, TEFLON O-RING.. FREE 2 YEAR RADWELL WARRANTY | |
| PIAB VACUUM PRODUCTS Sensors & Switches 01.10.248 | |
| PIAB VACUUM PRODUCTS Sensors & Switches 106963 | |
| PNEUMATIC AIR FLOW SWITCH, 175 FPM MINIMUM FLOW, 3-1/8 X,6-7/8 INCH PADDLE SIZE, STEEL NEMA 1 ENCLOSURE WITH INTEGRAL MOUNTING PLATE, SUPPLIED WITH MOUNTING PLATE GASKET. FREE 2 YEAR RADWELL... | |
| PNEUMATIC AIR FLOW SWITCH, 300FPM, 2-1/8" X 6-7/8" PADDLE, DETECTS AIR FLOW OR ABSENCE OF AIR FLOW IN AIR DUCTS. FREE 2 YEAR RADWELL WARRANTY | |
| POWERS CONTROLS™, SWITCH,AIR FLOW,1.0/12 WG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE FLOW TRANSMITTER, 3626PSIG, 7.5-30VDC, -40 TO 1200 DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE TRANSMITTER, MAG 5000, 11-30 VDC, 11-24 VAC, POLYAMID ENCLOSURE, 50/60 HZ, -20 TO +50 DEGREE C, NEMA 4X/6, IP67, REPLACES FDK:083F5002. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE DIVIDER, DCR, 5 TO 8". FREE 2 YEAR RADWELL WARRANTY | |
| PUMP SWITCH, IR225, 10A, 125VAC,. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH WITH MANUAL MECHANICAL DELAY, 1NO,1NC, SLOW-ACTION, LONG KNOB, 10S, WITH KEY, M20 CONDUIT GLAND, FOR 6-12MM CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR HEAD, MICRO FLOW SENSOR, 0 TO 8L/MIN RATED FLOW RATE, WITH STATUS INDICATOR, IP65/67/68G. FREE 2 YEAR RADWELL WARRANTY | |
| SIERRA SMART TRAK 100 MASS FLOW CONTROLLER 0-270 GR/MIN 24 VDC 500 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SIGHT FLOW INDICATOR 200PSI 350DEG F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL CONVERT, MAG5000, POLYAMID ENCLOSURE, WITH DISPLAY, WITH HART, 115-230VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNET SCIENTIFIC Sensors & Switches 3-2536-P0 | |
| SIGNET SCIENTIFIC Sensors & Switches 3-2551-P0-12 | |
| SPEED CONTROLLER, STANDARD, METAL BODY ELBOW, 1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| STUBBE Sensors & Switches DFM-50-DN-40 | |
| SUCTION FLOW MONITOR, MAX. LOAD, 48 VAC/VDC, 0,5 A, . FREE 2 YEAR RADWELL WARRANTY | |
| SUTTNER Sensors & Switches ST-5 | |
| SWITCH FRONT OPER.48 B/G DOOR LOCK PADLO. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH MODULE, LEVEL INDICATOR 120-240 VAC, 20 W, 148 DEGREES C FLUID TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SNAP 15AMP 125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH TOGGLE, 2WAY, 1P, 18AMP, 125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMO AIR FLOW SWITCH, SERIES AVFS, 24 VDC, 3A CONTACT OUTPUT, 1-10 M/S (197-1969 FPM). FREE 2 YEAR RADWELL WARRANTY | |
| THOMAS PRODUCTS LTD Sensors & Switches 18543 | |
| TM SERIES, STAINLESS STEEL, 5,000 PSI, 1"X1" MALE NPT, METER LINE SIZE: 3/8", FLOW RANGE: 0.3-3.0, FLOW RANGE LPM: 1.14-11.36. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER, DUAL DC, LOOP POWERED,12-50VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER, MAGNETIC FLOW, MAG5000 SERIES, 115-230 VAC, 50/60 HZ, POLYAMID ENCLOSURE, NEMA 4X/6, IP67, W/ DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| TRUFLO FLOW Sensors & Switches FES-005-2 | |
| TRUFLO FLOW Sensors & Switches TK3M-50-SS | |
| TURCK Sensors & Switches FCS-G1/4A4P-AP8X-H11 41 | |
| TURCK Sensors & Switches FCS-N1/2A4-AP8X-H114 1 | |
| TURCK Sensors & Switches FCS-N1/2A4P-AP8X-H11 41 | |
| TURCK Sensors & Switches FCS-N1/2A4P-ARX-B115 1/115VAC | |
| UNIVERSAL VORTEX, V1-M1-A050F10-E1-X1, V1M1A050F10E1X1, FLOW METER, 2WAY FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM SWITCH, MINI EL, IP54, PNP, NPN, 12-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM SWITCH, VACUUM SWITCHES, DIGITAL, OPTIMISERS/ACCESSORI ES. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM SWITCH, VS4015, 30 -KPA, MINI. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM SWITCH, VS4016 30 -KPA, MINI EL., OPTIMISERS/ACCESSORI ES. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE AREA FLOWMETER, TYPE 865, PP FLOAT WITH MAGNET, 22PSU, 88009994. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE AREA FLOWMETER, TYPE 865, PP FLOAT WITH MAGNET, SERIES 850, 22PSU, 88009996. FREE 2 YEAR RADWELL WARRANTY | |
| VERSATILE ELECTRONIC MASS FLOW METER, SCCM, 0-10 RANGE, 0-5 VDC, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| VERTICAL FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| VIC LEAK DETECTION, MASS FLOW METER WITH DIGITAL DISPLAY, FULL SCALE RANGE: 100 SCCM, CALIBRATED AT A TEST PRESSURE OF 30 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VORTEX FLOW METER, EXPLOSION PROOF, 10.5-42VDC SUPPLY, 4-20MA DC OUTPUT, 275PSI. FREE 2 YEAR RADWELL WARRANTY | |
| WATER FLOW METER, LCD DISPLAY W/ PUSHBUTTON TARE, 50:1 TURNDOWN RATIO, 2% FS ACCURACY, 20MS RESPONSE TIME, 7-30VDC 0.035AMP SUPPLY RATING, 0-2LPM FLOW MEASUREMENT RANGE, 8PIN MINI-DIN ELECTRICAL CONNECTION. FREE... | |
| WESTINGHOUSE,799A282 G01, SWITCH, 20AMP, 300V . FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS COMPACT CONDITIONING ORIFICE PLATE FLOW METER, UP TO 200:1 (14:1 FLOW TURNDOWN), 2000 PSI, 50-300MM, 316 SST. FREE 2 YEAR RADWELL WARRANTY |
| Next >> |