STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD85N10F7AG STD85N10F7AG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102922-STD85N10F7AG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 3100pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102922-STD85N10F7AG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 3100pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD85N10F7AG - 1102922-STD85N10F7AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD85N10F7AG
1102922-STD85N10F7AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD85N10F7AG 1102922-STD85N10F7AG
Manufacturer: STMicroelectronics Win Source Part Number: 1102922-STD85N10F7AG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 3100pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102922-STD85N10F7AG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 3100pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 100 V 0.0085 Ohm MOSFET Transistor
278-STD85N10F7AG
Automotive N-Channel 100 V 0.0085 Ohm MOSFET Transistor 278-STD85N10F7AG
Automotive-grade N-channel 100 V, 0.0085 Ohm typ., 70 A STripFET F7 Power MOSFET in a DPAK package Product overview: STD85N10F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100 V, 0.0085 Ohm, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100 V, 0.0085 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD85N10F7AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 100 V, 0.0085 Ohm typ., 70 A STripFET F7 Power MOSFET in a DPAK package Product overview: STD85N10F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100 V, 0.0085 Ohm, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100 V, 0.0085 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD85N10F7AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16516-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16516-2-ND
Single FETs, MOSFETs 497-16516-2-ND
N-Channel 100V 70A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 100V 70A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16516-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16516-6-ND
Single FETs, MOSFETs 497-16516-6-ND
N-Channel 100V 70A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 100V 70A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16516-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16516-1-ND
Single FETs, MOSFETs 497-16516-1-ND
N-Channel 100V 70A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 100V 70A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 100 V, 0.0085 Ohm typ., 70 A STripFET F7 Power MOSFET in a DPAK package

MOSFET Automotive-grade N-channel 100 V, 0.0085 Ohm typ., 70 A STripFET F7 Power MOSFET in a DPAK package

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 100V, 70A, To-252; Transistor Polarity Stmicroelectronics - 07AH6967 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, 70A, To-252; Transistor Polarity Stmicroelectronics
07AH6967
Mosfet, Aec-Q101, N-Ch, 100V, 70A, To-252; Transistor Polarity Stmicroelectronics 07AH6967
MOSFET, AEC-Q101, N-CH, 100V, 70A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0085ohm; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100V, 70A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0085ohm; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 94150956 - Radwell International
Willingboro, NJ, United States
Transistor
94150956
Transistor 94150956
(PRICE/TC) MOSFET, AEC-Q101, N-CH, 100V, 70A, TO-252; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:70A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.0085OHM; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, AEC-Q101, N-CH, 100V, 70A, TO-252; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:70A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.0085OHM; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD85N10F7AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD85N10F7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD85N10F7AG
MOSFET N-CH 100V 70A DPAK

MOSFET N-CH 100V 70A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 1102922-STD85N10F7AG 278-STD85N10F7AG 497-16516-2-ND STD85N10F7AG 07AH6967 94150956 STD85N10F7AG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD85N10F7AG Automotive N-Channel 100 V 0.0085 Ohm MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 100V, 70A, To-252; Transistor Polarity Stmicroelectronics Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
PD 85000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Type SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data