STMicroelectronics, Inc. Single FETs, MOSFETs STD16N50M2

Description
N-Channel 500V 13A (Tc) 110W (Tc) Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
N-Channel 500V 13A (Tc) 110W (Tc) Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15111-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15111-6-ND
Single FETs, MOSFETs 497-15111-6-ND
N-Channel 500V 13A (Tc) 110W (Tc) Surface Mount TO-252, (D-Pak)

N-Channel 500V 13A (Tc) 110W (Tc) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15111-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15111-2-ND
Single FETs, MOSFETs 497-15111-2-ND
N-Channel 500V 13A (Tc) 110W (Tc) Surface Mount TO-252, (D-Pak)

N-Channel 500V 13A (Tc) 110W (Tc) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15111-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15111-1-ND
Single FETs, MOSFETs 497-15111-1-ND
N-Channel 500V 13A (Tc) 110W (Tc) Surface Mount TO-252, (D-Pak)

N-Channel 500V 13A (Tc) 110W (Tc) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Singapore, Singapore
N-Channel 500 V 0.24 Ohm 13 A MOSFET Transistor
278-STD16N50M2
N-Channel 500 V 0.24 Ohm 13 A MOSFET Transistor 278-STD16N50M2
N-channel 500 V, 0.24 Ohm typ., 13 A MDmesh M2 Power MOSFET in a DPAK package Product overview: STD16N50M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.24 Ohm, 13 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.24 Ohm, 13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16N50M2 can be used for catalog matching and distributor lookup.

N-channel 500 V, 0.24 Ohm typ., 13 A MDmesh M2 Power MOSFET in a DPAK package Product overview: STD16N50M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.24 Ohm, 13 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.24 Ohm, 13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16N50M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N50M2 - 897914-STD16N50M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N50M2
897914-STD16N50M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N50M2 897914-STD16N50M2
Manufacturer: STMicroelectronics Win Source Part Number: 897914-STD16N50M2 Series: MDmesh™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 13A (Tc) 110W (Tc) Surface Mount TO-252, (D-Pak) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD16 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15111-1, 497-15111-2, 497-15111-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897914-STD16N50M2
Series: MDmesh™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 13A (Tc) 110W (Tc) Surface Mount TO-252, (D-Pak)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD16
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15111-1, 497-15111-2, 497-15111-6

Buy Now Datasheet
Mosfet, N-Ch, 500V, 13A, 150Deg C, 110W Rohs Compliant Stmicroelectronics - 69AH2687 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 13A, 150Deg C, 110W Rohs Compliant Stmicroelectronics
69AH2687
Mosfet, N-Ch, 500V, 13A, 150Deg C, 110W Rohs Compliant Stmicroelectronics 69AH2687
MOSFET, N-CH, 500V, 13A, 150DEG C, 110W ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 13A, 150DEG C, 110W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD16N50M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD16N50M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD16N50M2
MOSFET N-CH 500V 13A TO252

MOSFET N-CH 500V 13A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 500 V, 0.24 Ohm typ., 13 A MDmesh M2 Power MOSFET in a DPAK package

MOSFET N-channel 500 V, 0.24 Ohm typ., 13 A MDmesh M2 Power MOSFET in a DPAK package

Buy Now Datasheet
Transistor - 110291787 - Radwell International
Willingboro, NJ, United States
Transistor
110291787
Transistor 110291787
(PRICE/TC) MOSFET, N-CH, 500V, 13A, 150DEG C, 110W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 500V, 13A, 150DEG C, 110W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - STD16N50M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD16N50M2
Single FETs, MOSFETs STD16N50M2
MOSFET N-CH 500V 13A TO252

MOSFET N-CH 500V 13A TO252

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15111-6-ND 278-STD16N50M2 897914-STD16N50M2 69AH2687 STD16N50M2 STD16N50M2 110291787 STD16N50M2
Product Name Single FETs, MOSFETs N-Channel 500 V 0.24 Ohm 13 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N50M2 Mosfet, N-Ch, 500V, 13A, 150Deg C, 110W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers