STMicroelectronics, Inc. MOSFETs STP36NF06L

Description
MOSFET N-Channel 60V 30A TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 30A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 4865671 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4865671
MOSFETs 4865671
MOSFET N-Channel 60V 30A TO220

MOSFET N-Channel 60V 30A TO220

Supplier's Site
MOSFETs - 9208773 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208773
MOSFETs 9208773
MOSFET N-Channel 60V 30A TO220

MOSFET N-Channel 60V 30A TO220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP36NF06L - 026263-STP36NF06L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP36NF06L
026263-STP36NF06L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP36NF06L 026263-STP36NF06L
Manufacturer: STMicroelectronics Win Source Part Number: 026263-STP36NF06L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 17nC @ 5V Max Input Capacitance: 660pF @ 25V Maximum Gate-Source Voltage: ±18V Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): HUF75329P3; IPP260N06N3GXK; IPP260N06N3GZK; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 026263-STP36NF06L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 17nC @ 5V
Max Input Capacitance: 660pF @ 25V
Maximum Gate-Source Voltage: ±18V
Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): HUF75329P3; IPP260N06N3GXK; IPP260N06N3GZK;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-7522-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7522-5-ND
Single FETs, MOSFETs 497-7522-5-ND
N-Channel 60V 30A (Tc) 70W (Tc) Through Hole TO-220

N-Channel 60V 30A (Tc) 70W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
60V 30A TO-220 MOSFET Transistor
278-STP36NF06L
60V 30A TO-220 MOSFET Transistor 278-STP36NF06L
N-CH MOSFET 60V 30A 32mR TO-220 Product overview: STP36NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP36NF06L can be used for catalog matching and distributor lookup.

N-CH MOSFET 60V 30A 32mR TO-220 Product overview: STP36NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP36NF06L can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N-Ch, 60V, 30A, 175Deg C, 70W; Channel Type Stmicroelectronics - 69K1304 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 30A, 175Deg C, 70W; Channel Type Stmicroelectronics
69K1304
Mosfet, N-Ch, 60V, 30A, 175Deg C, 70W; Channel Type Stmicroelectronics 69K1304
MOSFET, N-CH, 60V, 30A, 175DEG C, 70W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 30A, 175DEG C, 70W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STP36NF06L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP36NF06L
Single FETs, MOSFETs STP36NF06L
MOSFET N-CH 60V 30A TO220AB

MOSFET N-CH 60V 30A TO220AB

Supplier's Site Datasheet
Transistor - 16463281 - Radwell International
Willingboro, NJ, United States
Transistor
16463281
Transistor 16463281
TRANSISTOR, MOSFET, N-CHANNEL, 18V, 30A, 70W, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, 18V, 30A, 70W, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP36NF06L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP36NF06L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP36NF06L
MOSFET N-CH 60V 30A TO220AB

MOSFET N-CH 60V 30A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 30 Amp

MOSFET N-Ch 60 Volt 30 Amp

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 4865671 026263-STP36NF06L 497-7522-5-ND 278-STP36NF06L 69K1304 STP36NF06L 16463281 STP36NF06L STP36NF06L
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP36NF06L Single FETs, MOSFETs 60V 30A TO-220 MOSFET Transistor Mosfet, N-Ch, 60V, 30A, 175Deg C, 70W; Channel Type Stmicroelectronics Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3 TO-220; TO-220-3 TO-220; TO-220-3
Number of units in IC 1
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data