Radwell International Datasheets for Hydraulic Valves

Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more

Product Name Notes
0123 SWH-G02-DC-10, VALVE, SOLENOID, HYDRAULIC, G02 SERIES. FREE 2 YEAR RADWELL WARRANTY
02-140089 HYDRAULIC CHECK VALVE #1211C16PR4. FREE 2 YEAR RADWELL WARRANTY
1.94 GPM 3/8 INLET STEEL HYDRAULIC CONTROL VALVE 10,000 PSI, 3.12" WIDE X 7.62" LONG. FREE 2 YEAR RADWELL WARRANTY
1/2 NPTF STEEL HYDRAULIC HOSE FEMALE PIPE THREAD COUPLER & BALL 3,000 PSI. FREE 2 YEAR RADWELL WARRANTY
1/2 THREAD BRASS HYDRAULIC HOSE MPT FITTING 2,000 PSI. FREE 2 YEAR RADWELL WARRANTY
1/4 THREAD BRASS HYDRAULIC HOSE VALVED COUPLER 2,250 PSI, 8 GPM. FREE 2 YEAR RADWELL WARRANTY
10004-51, THE GAUGE SNUBBER, FIXED PRESSURE VALVE WHICH PROTECTS YOUR GAUGES AND OTHER DELICATE INSTRUMENTS FROM HYDRAULIC SHOCK_ PRESSURE SURGES AND PULSATION, PROVIDES RAPID AND SMOOTH RESPONSE TO PRESSURES UP...
10006-41,HYDRAULIC CHECK VALVE, 2.5 PSI CRACKING PRESSURE, 55 GPM MAX FLOW RATE, 2000 PSI MAX OPERATING PRESSURE, 150 SUS MAX VISCOSITY. FREE 2 YEAR RADWELL WARRANTY
10008-05, HYDRAULIC VALVE, CARBON STEEL NEEDLE VALVE, 10000 PSI, HIGH PRESSURE, 90 DEGREE ANGLE, 1/4" MALE PIPE X 1/4" FEMALE PIPE. FREE 2 YEAR RADWELL WARRANTY
10116-65,HYDRAULIC CHECK VALVE, 1/8 INCH NPT PORT SIZE, BRASS, INLINE MOUNT, 2.5 PSI CRACKING PRESSURE, 1 GPM MAX FLOW, 2000 PSI MAX OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
10120-59,HYDRAULIC VALVE, INLINE FLOW CONTROL, 1 IN FEMALE PIPE PORTS, 0-55 GPM, STEEL. FREE 2 YEAR RADWELL WARRANTY
3 GPM 1/8 INLET BRASS HYDRAULIC CONTROL VALVE 1/8-27 THREAD. FREE 2 YEAR RADWELL WARRANTY
3 GPM 1/8 INLET, BRASS HYDRAULIC CONTROL VALVE, 1/8-27 THREAD. FREE 2 YEAR RADWELL WARRANTY
3/4 NPTF STEEL HYDRAULIC HOSE FEMALE PIPE THREAD NIPPLE 2,500 PSI. FREE 2 YEAR RADWELL WARRANTY
4CG-10-A-21, REVERSIBLE HYDRAULIC CHECK VALVE - MANIFOLD, 30 PSI CRACKING PRESSURE, 75 GPM MAXIMUM FLOW RATE, 3000 PSI MAXIMUM OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
ARO Valves 38922
BALL VALVE, UNIVERSAL SERIES, HYDRAULIC/PNEUMATIC, 3-WAY, RIGHT ANGLE, LEVER-OPERATED, MANUAL ACTUATION, MALE-FEMALE, BSPP CONNECTION, CONNECTION G1/4, 6 MM ORIFICE, 20 BAR/290.08 PSI/2 MPA, NICKEL-PLATED BRASS, NBR SEAL, IN-LINE MOUNT, (PRICE/EACH).
CARTRIDGE VALVE, HYDRAULIC, DR PRESSURE REDUCING/RELIEVING, DIRECT ACTING, SPOOL TYPE, 4 GPM, 15L / MIN FLOW, 420 BAR, 50-500 PSI, NO LINE BODY, CARTRIDGE ONLY. FREE 2 YEAR RADWELL WARRANTY...
CHECK VALVE CARTRIDGE,HYDRAULIC, STD SET 15PSI, FREE FLOW SIDE TO NOSE CHECK VALVE WITH DELRIN SEAT. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 1/8 INCH PORTS, BRASS, 300 PSIG (1,000 PSIG HYDRAULIC MAX.), 570 L/MIN. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, HYDRAULIC CARTRIDGE, FREE FLOW, TWO PORT, 5000 PSI, 350 BAR, 160 GPM. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, HYDRAULIC, DIRECTIONAL, FREE FLOW, NOSE TO SIDE. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, HYDRAULICALLY PILOT OPERATED, SL TYPE, NOMINAL SIZE 20, FOR SUBPLATE MOUNTING, WITH DECOMPRESSION FEATURE, COMPONENT SERIES 42. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Valves MJCV-1
COIL, HYDRAULIC, PLUG IN, 16A, DC H. FREE 2 YEAR RADWELL WARRANTY
COIL, SOLENOID COIL, 24 VDC, 1.5 AMP, FLYING LEAD CONNECTION, FOR HYDRAULIC SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, DIRECTIONAL, HYDRAULIC, 4 PORT, SIZE 6, 2 POSITION, 4 WAY, SPRING RETURN, SOLENOID OPERATED, WET PIN, 24 VDC, PROTECTED MANUAL OVERRIDE, W/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
CONTROL VALVE, SUPER-VEE SERIES, 1/2 NPT, FLOW CONTROL, ONE DIRECTION, AIR/HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
COUNTER BALANCE VALVE CARTRIDGE, SERIES CP-440, SINGLE, RATIO RATED 10:1, HYDRAULICALLY RELEASED SPRING CHAMBER, 5075PSI. FREE 2 YEAR RADWELL WARRANTY
DELTROL FLUID PRODUCTS Hydraulics GS20S
DENISON HYDRAULICS , A4D01-35-751-0902-00 A1G0Q381, A4D0135751090200A1G0 Q381, SOLENOID VALVE, STANDARD, 25V. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, WF860315, HYDRAULIC, 24V, 30W. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL ELECTRO-HYDRAULIC VALVE WITH SOLENOID, 63 SERIES, SPRING RETURN, CONCEALED MANUAL OVERRIDE,INTERNAL PILOT OIL SUPPLY, EXTERNAL PILOT OIL RETURN, SUPPLY CONTROL SWITCHING TIME ADJUSTMENT, 350BAR, 4WAY, NG25, 110V. FREE 2...
DIRECTIONAL ELECTRO-HYDRAULIC VALVE WITH SOLENOID, NG25, 3 SPOOL POSITIONS, 63 COMPONENT SERIES, 4 WAY, CONCEALED MANUAL OVERRIDE, INTERNAL PILOT OIL SUPPLY, EXTERNAL PILOT OIL RETURN, DISCHARGE CONTROL SWITCHING TIME ADJUSTMENT,...
DIRECTIONAL HYDRAULIC CONTROL VALVE, D05 SIZE, 38 GPM, 4600 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, SPRING CENTERED, 24 VDC VOLTAGE (WIRING BOX), VITON SEALS. FREE 2 YEAR RADWELL...
DIRECTIONAL SPOOL VALVE, PILOT OPERATED, WITH HYDRAULIC OR ELECTRO-HYDRAULIC ACTUATION, (4WEH 10 J4X/6EG24N9ETS2DK35L /B08 SO8). FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, HYDRAULIC, REVERSED WIRING, NFPA D03 MOUNTING, STANDARD 1500 PSI, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE SEAL, 120 VAC @ 60 HZ, 110 VAC @ 50 HZ. FREE...
DISCONTINUED BY MANUACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE OPERATOR, SIZE 6, 24 VDC COIL, 2 POSITION, 4-WAY, W/ MANUAL OVERRIDE, 3 PIN DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 01/11/2023, SOLENOID VALVE, HYDRAULIC SOLENOID VALVE, 16 WATTS, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, A HYDRAULIC SOLENOID VALVE (110V, 50/60HZ)REXROTH 4WE10JB21/AW110NZ45V . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARTRIDGE VALVE, PRESSURE COMPENSATED, PRIORITY FLOW CONTROL VALVE, 6000 PSI MAXC OPERATING PRESSURE, FOR FLUIDS: MINERAL-BASED/SYNTHE TIC HYDRAULIC FLUIDS, KNOB ADJUSTMENT . FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, COIL, FOR HYDRAULIC VALVE, 120V/60HZ, 28DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, HYDRAULIC FLOW CONTROL, FPD-MGK SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, HYDRAULIC, CAST IRON, 1/4IN NPTF PORTS, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVES, 2-POSITION, 2-WAY, 2-WAY DOUBLE HYDRAULICALLYPILOTED SPOOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRO HYDRAULIC, SERVO VALVE, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW REGULATOR, HYDRAULIC, SINGLE STAGE AND TWO STAGE DIRECTIONAL VALVES . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW REGULATOR, HYDRAULIC, SINGLE STAGE AND TWO STAGE DIRECTIONAL VALVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC BALL VALVE, 3/4 THREAD CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC CARTRIDGE VALVE, ELECTRONIC POSITION CONTROL, 350 BAR, 10-30 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC CARTRIDGE, SOLENOID, 2 WAY, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC CHECK VALVE, SIZE 10, 22GPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC DIRECTION CONTROL VALVE, 26 MM BORE, 3 POSITION, 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC DIRECTIONAL CONTROL VALVE, 24VDC, 30W, 100BAR/1450PSI, 350BAR/5000PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC DIRECTIONAL CONTROL VALVE, 4 MAIN PORTS, SIZE 6. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC DIRECTIONAL VALVE, DIRECT SPOOL, 4 WAY, PILOT OPERATED, EXTERNAL PILOT/DRAIN, SPRING CENTERED, 3000 PSI MAX, SUBPLATE MOUNTED, 1-1/4" VALVE, 110/115 VAC, 50/60 HZ, FD4-DSKS-702S-52 PILOT VALVE,...
DISCONTINUED BY MANUFACTURER, HYDRAULIC FLOW CONTROL VALVE, 2000 PSI MAX, 15 GPM, ELBOW STYLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC FLOW CONTROL VALVE, 5000 PSI PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC POPPET VALVE, SOLENOID ACTUATED, DIRECTIONAL CONTROL, 3 PORT, NORMALLY CLOSED, AC TO DC COIL, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC PRESSURE REDUCING VALVE, 5000PSI, 350BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC PRESSURE REGULATOR, 315 BAR, .13 I, RED/GREEN INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC PRESSURE REGULATOR, STANDARD OPERATION, THREADED BONNET, KNOB ADJUSTMENT, BUNA "N" DIAPHRAGM, METAL-TO-METAL SEATING, 0-60 PSI (0-414KPA). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC PUMP VANE KIT, SET OF 12 PRECISION GROUND VANES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE, 315 PMAX BAR, 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE, HIGH PRESSURE, LARGE FLOW RATE, VOLTAGE AC200 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE, P 350 BAR, AC = 79 VA, DC 31 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE, PRESSURE MAX: 5000PSI, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE ACTUATOR, 120VAC, 50/60HZ, 1 PH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE ACTUATOR, MP-5200 SERIES, PROPORTIONAL, 24 V, 50/60 HZ, 10 W, 50 HZ-13.2 W - 0.397 AMP, LINEAR MOTION OUTPUT SHAFT, SPRING RETURN, 10000 OHM OR...
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE PRESSURE, REDUCING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 1.0 AMP, SUPPLY: 24 VDC, 3000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 110VAC, 50/60HZ, 58VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 120V, 60HZ, 0.42AMP, 4000PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 200-650PSI, 30GPM, 60MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 280 BAR, 15 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 315BAR MAXIMUM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 35 - 210 BAR, 24 VDC, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 40 MA, 2.5 GPM, 80 OHM, 750 PSI, RIGHT ANGLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 45/43WATTS, 240/220VAC, 50/60HZ, 4600PSI(172 BAR). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 4WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 5000PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL VALVE, 3000PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL VALVE, SPRING OFFSET, 5000 PSI, 110-120 VAC COIL, 50/60 HZ, WITH SOLENOID INDICATOR LIGHT, (02-109627). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL, 0.42 AMP, 24 VDC, 350 BAR MAX P-A-B, 210 BAR MAX T, DUAL SOLENOID, HYDRAULIC, D1VW004CNJDLJ5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL, 4-WAY, 100 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DUAL FLOW CONTROL, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DUAL PORT, 24 V DC, 1500 PSI MAX, 0.38-0.46 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, ENCODER GIV50, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, GIV50 ENCODER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, MODULE, GIV50 ENCODER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, PRESSURE REDUCING, PRDM SERIES, SANDWICH STYLE VALVE, DIRECT OPERATED, NFPA D05 SUBPLATE MOUNTING, P PORT ONLY, 3 TO 160 BAR (44 TO 2320 PSI), HEX...
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, PROPORTIONAL, 210-350BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, WITH SOLENOID COIL, COIL VOLTAGE 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVES, 35 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC, HYDRAULIC VALVE, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC, HYDRAULIC VALVE, PP 350 BAR, PX 280 BAR, 10 V, 24 VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC, HYDRAULIC VALVE, PP 350 BAR, PX 280 BAR, 10 V, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LC 2-WAY HYDRAULIC CARTRIDGE VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE CONTROL VALVE, HYDRAULIC, 3IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, 700 SERIES, 4 INCH, WITH HYDRAULIC CHECK, PLUG TYPE: 2.6 FLAT DISK / 2.9 V-PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, HYDRAULIC, W/ PISTON, 50-250 BAR, 3/8 INCH BSP, HARDENED STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROL VALVE, D631 SERIES, TYPE / H10FOGMANBQ, ISO 4401, SIZE 05, ELECTROMECHANICAL TRANSFORMER / HYDRAULIC AMPLIFIER, D631-342C, FOR 3 AND 4 WAY APPLICATIONS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SERVO VALVE, HYDRAULIC, 210BAR, 20/40MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO VALVE, HYDRAULIC, 30 GPM, 1000 PSI, 80 OHMS, 50 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO VALVE, HYDRAULIC, PROPORTIONAL CONTROL VALVE, 2-STAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, 16 W, HYDRAULIC POWER UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC DIRECTIONAL MANIFOLD, 1.25AMP, 24V COIL RATING, 1500-5000PSI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, DOUBLE SOLENOID, 3 POSITION, 4-WAY, 24 VDC, 1.25 AMP, 4 PIN QD CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, DOUBLE OPERATOR, 3 POSITION, 4-WAY, CLOSED CENTER, 24 VDC, 1.4 AMP, 3 PIN DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, PRESSURE REDUCING, PROPORTIONAL, 24 VDC, 0.8 AMP, 3 PIN DIN CONNECTION, (R900367939). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, HYDRAULIC CHECK VALVE, 24 VDC, 1.4 AMPS, 5500 PSI, 250 BAR . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, HYDRAULIC FLOW REGULATOR, THROTTLE CHECK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, HYDRAULIC, 120/60-110/50 V/HZ, 0.42-0.50A, 5000PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WANDFLUH-HYDRAULIK AM4D101 DIRECTIONAL SOLENOID HYDRAULIC VALVE12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,HYDRAUL IC VALVE, 4.3CC/REV. FREE 2 YEAR RADWELL WARRANTY
DISCONTNUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE SOLENOID, 2 POSITION, 4-WAY, 24 VDC, 1.25 AMP, 4 PIN QD CONNECTION, SO482 OPTION. FREE 2 YEAR RADWELL WARRANTY
ESD SERIES, ELECTRO-HYDRAULIC PROPORTIONAL RELIEF AND FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 3000 PSI, HYDRAULIC, CAST IRON BODY, STEEL PARTS. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, HYDRAULIC, 100 GPM, 379 LPM, 3000 PSI, STEEL, 1-1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, HYDRAULIC, 2000 PSI, 5 GPM, SIZE 400, BRASS, STANDARD KNOB, NITRILE SEALS, REPLACES PF400B. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, HYDRAULIC, MAXIMUM FLOW RATE 60 L/MIN (16 USGPM), MAXIMUM OPERATING PRESSURE 315 BAR (4500 PSI). FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
FLOW DIVIDER VALVE, HYDRAULIC, 10 SAE, 50-50. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE CORE FOR HYDRAULIC ACCUMULATOR. FREE 2 YEAR RADWELL WARRANTY
HANNIFIN Hydraulics 73218BN4UN00N0D100B2
HYDR PMP, .8 GPM, 150 PSI, USE ON P25, P51, P51-S, E25 HYDRAULIC POWER UNITS. FREE 2 YEAR RADWELL WARRANTY
HYDRA FORCE Hydraulics SV08-40-6T-N-24DL
HYDRA FORCE Valves SV10-20
HYDRAULIC AIR ASSEMBLY TOOL, HYDRAULIC CHECK, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC BALANCED PISTON RELIEF VALVE, SERIES CS-06, 1500-3000PSI, THREADED MOUNTING, 60GPM, SAE 12. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC BALL CHECK VALVE, 1/4 INCH PORT,CARBON STEEL, METAL TO METAL SEAT TYPE, 6 GPM RATE FLOW, NPT, 5000 PSI (FOR F200 THROUGH F800, 3000 PSI FOR ALL OTHER SIZES.
HYDRAULIC CARTRIDGE VALVE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC CARTRIDGE, 2-WAY CARTRIDGE VALVE, DIRECTIONAL FUNCTIONS, 6090 PSI MAXIMUM OPERATING PRESSURE, TYPE LC. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC CARTRIDGE, 3:1 RATIO, VENTED COUNTERBALANCE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC CHECK VALVE, 210BAR, 3000PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC CHECK VALVE, ADJUSTABLE VELOCITY FUSE, SERIES AVF, 1 INCH NPT, 5000 PSI MAX PRESSURE, ADJUSTEMENT RANGE:, 11 LPM MINIMUM, 102 LPM MAXIMUM. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC CHECK VALVE, PILOT OPERATED, 2-WAY, 10 GPM, SAE #4, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC CHECK VALVE, REVERSIBLE, MANIFOLD, 14.5 PSI CRACKING PRESSURE, 15.7 GPM MAXIMUM FLOW RATE, 4500 PSI MAXIMUM OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC CONTROL VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC CONTROL VALVE, 6000PSI, NON-RODDABLE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC CONTROL VALVE, SOLENOID OPERATED, SHOCKLESS TYPE, DIRECTIONAL, D05 SIZE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC CONTROL VALVE, SPRING CENTERED TYPE, 3POS, 110/115/120VAC, 50/60HZ, DOUBLE SOLENOID, W/INDICATOR LAMP AND SURGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC DIRECTIONAL CONTROL VALVE, M-3SEW 6 C3X/420MG24N9K4/V. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC DIRECTIONAL VALVE, SS SERIES. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FLOW CONTROL VALVE, 2000 PSI, 5.0 GPM, BRASS. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FLOW CONTROL VALVE, 5000 PSI, 10.0 GPM, 1-WAY, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC MANUAL, 3-WAY VALVE, 1INCH IN/OUTLET. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC MODULAR CHECK VALVE, CRACKING PRESSURE 0.05 MPA, MAX FLOW RATE 40 L/MIN, MAX PRESSURE 35 MPA. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC NEEDLE VALVE, 2,000 PSI, 5.0 GPM, BRASS. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC POWER SUPPLY / COIL / COIL ASSEMBLY, COIL 24V DC UHL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC QUICK EXHAUST VALVE, 150 PSI, ZINC ALLOY HOUSING, QUICK RELEASE, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC REDUCING VALVE, PRESSURE REDUCE CHANNEL A, 43 SERIES, 150 PSI SECONDARY PRESSURE, PILOT OIL SUPPLY INTERNAL, PILOT OIL RETURN EXTERNAL, WITH CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC REDUCING VALVE, PRESSURE REDUCE CHANNEL A, 43 SERIES, 150 PSI SECONDARY PRESSURE, PILOT OIL SUPPLY INTERNAL, PILOT OIL RETURN EXTERNAL, WITHOUT CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC REDUCING VALVE, PRESSURE REDUCE CHANNEL A, 43 SERIES, 210 PSI SECONDARY PRESSURE, PILOT OIL SUPPLY INTERNAL, PILOT OIL RETURN EXTERNAL, WITH CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC RELIEF VALVE ASSEMBLY,HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC RELIEF VALVE, 125-1000 PSI, INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC RELIEF VALVE, DIRECT ACTING, 16 GPM, 4500 PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC SOLENOID VALVE, D1VW SERIES, 110/120 VAC, 50/60 HZ, 12 GPM MAX FLOW RATE, 5000 PSI MAX PRESSURE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET P. FREE 2 YEAR RADWELL WARRANTY...
HYDRAULIC SOLENOID VALVE, DIRECT ACTING, SINGLE SOLENOID, 4 PORTS, 2 POSITIONS, MONOSTABLE, 120 L/MIN, 315 BAR, 4569 PSI, MECHANICAL SPRING RESET METHOD, 3 PIN DIN CONNECTOR, 125 VDC, IP65 PROTECTION...
HYDRAULIC SOLENOID VALVE, SKINNER, 2 WAY 24-60 VAC, N/O, NPT, PILOT OPERATED, BRASS. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC SWIVEL 3/4-16UN X 3/4-16UN 5000 MAXPSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALUE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE .924IN NPT. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE 1-1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE 1/2IN NPT 1975PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE 110/120VAC 50/60HZ 5000PSI MAX. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE 12V/HZ 2.00A 3000-1500PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE 24VDC 1.0A 3000PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE 24VDC 1.19-1.32AMP 5000PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE 2WAY NC 3/8IN NPT STEEL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE 4WAY 2POS 6GPM. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE ASSEMBLY, REPLACEMENT PART, COLOR WHITE, WITH SEAL. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE CARTRIDGE BODY, FOR PRESSURE/FLOW/DIRECT IONAL/LOAD CONTROL, 11 BODY OPTIONS, STANDARD D03 MOUNT, FOR MOUNTING WITH PARKER D1 SERIES DIRECTIONAL VALVES. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE COIL, DI, 110/120, AC LEADS, PART# REPLACES 1860436-21-Y. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE DIVISION Hydraulics CK1860460-21-Y-UL
HYDRAULIC VALVE DIVISION, R6V8YHHH, PRESSURE CONTROL VALVE, 110-120VAC, 50/60HZ, 3000PSI, 0.49-0.58AMP. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE DOUBLE THROTTLE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE PROPORTIONAL .9A 5000PSI 24W-24VDC. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE W/SAE-06 THDS. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, (DG4V-3S-8BL-VM-U-B5 -61), 100 BAR, 110/120 VAC, 50/60 HZ, SPRING CENTERED, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, 1000PSI, 70BAR. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, 110VAC, 50/60HZ, 0.32A. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, 12VDC, 3000PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, 4WE, (G6X/EW110N9DA/62). FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, 4WE, 10 Q4X/CW110N9DK25L. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, 6000 PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 02-109025. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 02-109830. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 02-126123. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 02-144938. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 529762. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 879291. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 900588201. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 900589988. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 900594277. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET, REF # 02-109030. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET, REF # 02-109037. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET, REF # 02-109047, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET, REF # 02-109563. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET, REF # 02-109573. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET, REF # 02-109626. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET, REF # 02-109634. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET, REF # 02-119576. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET, REF # 02-119590. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET, REF # 529760. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, AFTERMARKET, REF # 870116. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, CHECK VALVE, LINE MOUNTED, 1/4 INCH NPT, 3.2GPM. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, COLORFLOW FLOW CONTROL VALVE, 1/2IN, 5000PSI 345 BAR MAX 15GPM 57LPM, BSPP FEMALE TO FEMALE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, DG4V-3-6C-M-FPM4WL-D 7-H7-60-EN623, (DG4V-3-6C-M-FPM4WL- D7-H7-60-EN623). FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, DG4V-3R-2N-M-FPM4WL- D7-HM7-60-EN632, (DG4V-3R-2N-M-FPM4WL -D7-HM7-60-EN632). FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, DIRECTIONAL CONTROL, SOLENOID OPERATED, DUAL SOLENOID, 24 VDC, 0.42 AMP, 350 BAR MAX (PAB), 210 BAR MAX (T), INCLUDES D1VW004CNJDLJ591. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, DUAL CONTROL, DGMFN-2-Y-AW-BW-10. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, FLOW REGULATOR TYPE, FAR1-12-S-0, 0.375 GAL/MIN MINIMUM FLOW, 10 GAL/MIN MAXIMUM FLOW. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, KCG-3-350D-Z-M-U-HA1 -10-P15-T10, (KCG-3-350D-Z-M-U-HA 1-10P15-T1-0). FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, LR40F03K1X/. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, MANUAL ROTARY, 3-WAY, 2 OR 3 POSITION, 64 L/MIN FLOW, BUNA-N SEALS, LEVER OPERATOR, (MRV3-16-D2-0). FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, METER-IN FLOW CONTROL, 200 FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, PILOT-OPERATED, PRESSURE REDUCING/RELIEVING. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, POC1-10-S-0-030 , (POC1-10-S-0-30). FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, PRESSURE REDUCING, PRDM SERIES, SANDWICH STYLE VALVE, DIRECT OPERATED, NFPA D03 SUBPLATE MOUNTING, P PORT ONLY, 1.5 TO 64 BAR (22 TO 928 PSI), KNOB ADJUSTMENT, FLUOROCARBON, SAE...
HYDRAULIC VALVE, PRESSURE REDUCING, PRDM SERIES, SANDWICH STYLE VALVE, DIRECT OPERATED, NFPA D03 SUBPLATE MOUNTING, P PORT ONLY, 3 TO 160 BAR (44 TO 2320 PSI), INTERNAL HEX SCREW ADJUSTMENT,...
HYDRAULIC VALVE, PRESSURE REDUCING, PRDM SERIES, SANDWICH STYLE VALVE, DIRECT OPERATED, NFPA D03 SUBPLATE MOUNTING, P PORT ONLY, 8 TO 210 BAR (116 TO 3045 PSI), KNOB ADJUSTMENT, NITRILE SEAL,...
HYDRAULIC VALVE, RV1-8-S-0-36/VALV, (RV1-8-S-0-36/). FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, SV13-16-C-0-00VALV, (SV13-16-C-0-00). FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, SV4-10-0-6T-115AG , (SV4-10-0-6T-115AG). FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, VALVE COVER, DESIGN SLIP-IN, MODEL CVCS-32-C-S2-M-350-1 1, CAST BAR, 350 BAR, SIZE 32, 1250 L/MIN. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, W/O 002481 . FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE,. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE,INTEGRAL BYPASS,W/STAINLESS STEEL STRAINER,50PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE. FREE 2 YEAR RADWELL WARRANTY
LINEAR HYDRAULIC CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, 3/8 INCH NPT, BRASS, FEMALE TO FEMALE, DIRECT ACTING, HYDRAULIC ACTUATION, 13.5 GPM, N25B. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, NV-1/4" SERIES, STAINLESS STEEL, 1/4" NPT, HYDRAULIC, 1000PSI, HARD SEAT, MALE INLET CONNECTION, FEMALE OUTLET CONNECTION. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, CONTROL VALVE DIRECTIONAL HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
P-31 PILOT HYDRAULIC VALVE, SOLENOID OPERATED, SINGLE COIL, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REDUCING VALVE, SYSTEMSTAK SERIES, 870020 REVERSIBLE HYDRAULIC REDUCING VALVE - 16 GPM MAX FLOW, 4500 PSI MAX PRESSURE, SAE 4 (7/16–20 UNF). FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL VALVE, PROPORTIONAL ELECTRO-HYDRAULIC PILOT RELIEF VALVES, 24.5MPA, 24V DC, 28W, STANDARD ORIFICE, . FREE 2 YEAR RADWELL WARRANTY
RADWELL Hydraulics RAD-HYDV-168
RADWELL VERIFIED SUBSTITUTE Hydraulics DG4S4-012A-B-60-SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics DG4S4-012C-50-SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics DG4S4-012C-B-60-SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics DG4S4-018C-B-60-SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics DG4S4W-012C-B-60-SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3-6C-M-U-G7-60- SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3-6C-M-U-H7-60- SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3S-2A-M-FW-B5-6 0-SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3S-2C-M-U-H5-60 -SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3S-6C-M-U-H5-60 -SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics DGMFN-3-Y-A2W-B2W-41 -SUB
REPAIR KIT, HYDRAULIC VALVE, SEAL, NFPA. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HY-PRO HP60L825MB FILTER,FILTER, PRESSURE LINE HYDRAULIC FILTER CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR IKRON HEK8520106ASFG010LCB FILTER,FILTER, PRESSURE LINE HYDRAULIC FILTER CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
REVERSIBLE HYDRAULIC REDUCING VALVE, SYSTEMSTAK, 4570PSI. FREE 2 YEAR RADWELL WARRANTY
REXROTH Hydraulics R978017922
REXROTH Hydraulics R978872815
SCREW-IN HYDRAULIC CARTRIDGE VALVE, POPPET-TYPE, 2 WAY, NORMALLY CLOSED, FLOW 15 GPM, OPERATING PRESSURE 207 BAR (3000PSI). FREE 2 YEAR RADWELL WARRANTY
SELECTOR VALVE, FOR HYDRAULIC APPLICATION. FREE 2 YEAR RADWELL WARRANTY
SHOCK/NOISE SUPPRESSOR, HYDRAULIC, 3000PSI, 1.25IN. FREE 2 YEAR RADWELL WARRANTY
SLIP IN CARTRIDGE VALVE,CVI-32-D15-L-5 0 , HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID HYDRAULIC CONTROL VALVE DIN COILS, D03 SIZE, DOUBLE SOLENOID, 3 POSITION, 4-WAY, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE WITH DIN COIL, D03 SIZE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE, D05 SIZE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE, WITH DIN COILS, D03 SIZE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8342 SERIES, DIRECT ACTING, GENERAL SERVICE, PNEUNMATIC / HYDRAULIC, AIR / INERT GAS / LIGHT OIL / WATER, 4 WAY, 2 POSITION, 4 X 1/4 INCH FPT FEMALE...
SOLENOID VALVE, FOR HYDRAULIC, HSZ 06 A028-3X/M01. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, HYDRAULIC VALVE, DIRECTIONAL, DIRECT OPERATED, SINGLE SOLENOID, 2 POSITION, 4-WAY, SIZE 6, SPRING RETURN, 24 VDC, 1.25 AMP, 3 PIN DIN CONNECTION, SO293 OPTION, 4WE 6 D6X/EG24K4 SO293.
SOLENOID VALVE, HYDRAULIC, 1/2 INCH PORT SIZE, 24 VDC, 8 W, 0.3-16 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE SOLENOID, 2 POSITION, 4-WAY, SPRING OFFSET, 24 VDC, 18 WATT, 210 BAR TANK PRESSURE, 3 PIN DIN CONNECTION, MODIFICATION EN490. FREE 2 YEAR RADWELL...
SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE SOLENOID, 24 VDC, 1.39 AMP, 3000/5000 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, HYDRAULIC, DIRECTIONAL, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET P > A. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, HYDRAULIC, G02 SERIES, 0121 SWH-G02 AC-10. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 8316, DIRECT ACTING, HYDRAULIC / PNEUMATIC, WATER / AIR / INERT GAS, 3 WAY, 3/2 NORMALLY CLOSED, BRASS, 2.5 CV, 24 VDC, 10-125 PSI, 3/8 INCH NPTF...
SOLENOID VALVE, VX3000 SERIES, HYDRAULIC/PNUEMATIC, DIRECT OPERATED, COM TYPE, 3 PORTS, 3/8" PORT SIZE, NPT THREADS, 24 VDC, DIN TERMINAL WITH SURGE VOLTAGE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY...
SPOOL VALVE, HYDRAULIC, 4 WAY, 3 GPM 24DW. FREE 2 YEAR RADWELL WARRANTY
STEEL HYDRAULIC CONTROL VALVE, 1 - 11-1/2 THREAD, 40 GPM 1 INLET, 3000 PSI, NPT CONNECTION, 151 L/MIN-40 GAL/MIN, STANDARD KNOB, 207 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
STEEL HYDRAULIC CONTROL VALVE, 30 GPM, 1-1/16-12 INLET, 3500 PSI, 1-1/4" WIDE X 2.09" LONG. FREE 2 YEAR RADWELL WARRANTY
STEEL HYDRAULIC CONTROL VALVE, 40 GPM, 1 INLET, 1 - 11-1/2 THREAD. FREE 2 YEAR RADWELL WARRANTY
SUB FOR CONTINENTAL HYDRAULICS VS6M-3F-A-D24K1-A, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24...
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-15/G24NZ4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-31/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-31/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-32/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-32/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-3X/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-3X/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-41/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-42/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-E-4X/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-15/G24NZ4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-31/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-31/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-32/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-32/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-3X/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-41/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-42/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-G-4X/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-15/G24NZ4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-31/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-31/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-32/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-32/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-3X/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-3X/DG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-41/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-42/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10-J-4X/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH 4WE10G3X/CG24N9K4, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH R900588201, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH R900589988, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH REXROTH R900594277, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M-1A-G-60-DD, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M-1A-G-60L, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M-1A-G-60L-H, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M-1A-GB-60L-H, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M1A-GB5HL1-60L-H , DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS5M-3F-G-24SL-J-Y61 77, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS,...
SUBSTITUTE FOR DUPLOMATIC DS5-S1-14-N-D24-K1, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DUPLOMATIC DS5-S3-14-N-D24-K1, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR DUPLOMATIC DS5-S4-14-N-D24-K1, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION 02-109025, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109025. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION 02-109830, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109830. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION 02-119576, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2119576. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION 02-126123, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2126123. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION 02-144938, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2144938. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION 529762, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 529762. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION 879291, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 879291. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION DG4S4LW-010C-B-60, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4S4LW010CB60. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION DG4S4LW-012A-B-60, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4S4LW012AB60. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION DG4V-3-2A-M-U-H7-60, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V32AMUH760. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION DG4V-3-2C-M-FW-B6-60 , HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V32CMFWB660. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION DG4V-3-8C-VM-U-B6-60 , HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V38CVMUB660. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION DG4V-3S-2C-M-U-H5-60 , HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V3S2CMUH560. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-012A-24V DC-51, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-012C-UH-5-60, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-016C-24V DC-50, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-016C-24V DC-51, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-016C-UH-5-60, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-018C-24V DC-50, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-018C-24V DC-51, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-018C-UH-5-60, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4LW-012A-40, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4LW-012A-41, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4LW-012A-50, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4LW-012A-51, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4LW-012A-WB-50, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4LW-012A-WB-51, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4V-3-6C-MWB-40, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4V3S-0BL-MFWB-5-60 , HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4V3S-2AL-MFWB-5-60 , HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4V3S-2AL-MUB-5-60, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION VICKERS DG4V3S-2AL-MUH-5-60, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 02-109030, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109030. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 02-109037, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109037. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 02-109047, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109047. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 02-109563, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109563. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 02-109573, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109573. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 02-109626, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109626. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 02-109634, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2109634. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 02-119590, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 2119590. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 529760, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 529760. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 565465, DIRECTIONAL CONTROL VALVE, WF860315, HYDRAULIC, 24V, 30W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 859159, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 859159. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 859176, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 859176. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 870116, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 870116. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 880002, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 880002. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS DG4S4LW-016C-B-60, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4S4LW016CB60. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS DG4V-3-2C-M-U-H7-60, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V32CMUH760. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS DG4V-3S-2A-M-FW-B5-6 0, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V3S2AMFWB560. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS DG4V-3S-2A-M-U-H5-60 , HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V3S2AMUH560. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS DG4V-3S-6C-M-U-H5-60 , HYDRAULIC VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 02-109862, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 02-119475, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 02-119594, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 02-120015, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 02-127343, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 02-145175, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 02-148834, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 117378, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 297238-DG4S4-012A-50 , DIRECTION CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 330786, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 420607, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 590536, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 590540, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 634833, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 694412, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 859165, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 867332, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 871471, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 879135, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 879237, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DANFOSS 572256, VALVE, HYDRAULIC BALANCED PISTON RELIEF VALVE, 500-2000 PSI, 35-140 BAR, 60GPM, FEMALE CONNECTION, MAX OP TEMP: 155F, MAX OP PRESS: 3000 PSI, SUBPLATE MOUNTING. FREE...
SUBSTITUTE FOR VICKERS DANFOSS CG-06-C-50, VALVE, HYDRAULIC BALANCED PISTON RELIEF VALVE, 500-2000 PSI, 35-140 BAR, 60GPM, FEMALE CONNECTION, MAX OP TEMP: 155F, MAX OP PRESS: 3000 PSI, SUBPLATE MOUNTING. FREE...
SUBSTITUTE FOR VICKERS DG17V-32C60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG17V32C60, 1 BASE PLATE, INCL PACKING, PREFORMED TO MIL-R-83248 CL1. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4S4-012A-50, DIRECTION CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4S4-012A-B-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4012AB60. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4S4-012C-50, DIRECTION CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4S4-012C-B-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4012CB60. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4S4-012C-U-B-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4012CUB60. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4S4-016C-U-B-60 (02-119475), SOLENOID VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4016CUB60. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4S4-018C-B-60, PILOT VALVE, HYDRAULIC, DROP-IN REPLACEMENT, DG4S4018CB60, TWO-STAGE VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4S4-018C-U-G-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4018CUG60. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4S4W-012C-B-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4W012CB60. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4V-3-2A-M-U-B6-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4V32AMUB660. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4V-3-2C-M-FTWL-B6- 60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4V32CMFTWLB660. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4V-3-6C-M-U-G7-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4V36CMUG760. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4V-3-6C-M-U-H7-60, DIRECTIONAL CONTROL VALVE, WF860315, HYDRAULIC, 24V, 30W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4V-3-S6C-M-FTWL-D5 -60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4V3S6CMFTWLD560. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4V-3-S8CV-M-FTWL-B 5-61, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4V3S8CVMFTWLB561. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4V-3S-6C-VM-FW-B5- 60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4V3S6CVMFWB560. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DGMFN-3-Y-A2W-B2W-41 , FLOW CONTROL VALVE, HYDRAULIC, MAXIMUM FLOW RATE 60 L/MIN (16 USGPM), MAXIMUM OPERATING PRESSURE 315 BAR (4500 PSI). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DT8P1-03-5-10, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DT8P103510. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS FCG-02-1500-50, FLOW CONTROL VALVE, HYDRAULIC, DROP IN REPLACEMENT, FCG02150050. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS FG-03-28-22, VALVE, HYDRAULIC, DROP IN REPLACEMENT, FG032822. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS RCG-10-D1-30, VALVE, HYDRAULIC, DROP IN REPLACEMENT, RCG10D130. FREE 2 YEAR RADWELL WARRANTY
SUN HYDRAULICS Hydraulics CKEB-XCN
VALVE 29W 115VAC N/O HYDRAULIC SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE FLOW CONTROLTYPE FG,HYDRAULIC,3/8IN VAVE SIZE,28 GPM FLOW RATE,ADJUSTABLE,WITH LOCK OPTION. FREE 2 YEAR RADWELL WARRANTY
VALVE LINKAGE KIT, USED TO FIELD ASSEMBLE MA-521X / MF-5X13 / MP-521X / MP-541X / MP-551X / MPR-561X / MPR-571X ROUND HYDRAULIC ACTUATORS, 1/2 - 2INCH VB-7XXX SERIES VALVE BODIES...
VALVE REPAIR KIT, HYDRAULIC, DIAPHRAM TYPE, 5 PIECE. FREE 2 YEAR RADWELL WARRANTY
VALVE, DIRECTIONAL CONTROL, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
VALVE, HYDRAULIC BALANCED PISTON RELIEF VALVE, 500-2000 PSI, 35-140 BAR, 60GPM, FEMALE CONNECTION, MAX OP TEMP: 155F, MAX OP PRESS: 3000 PSI, SUBPLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
VALVE, HYDRAULIC, FLOW CONTROL, 3000 PSI MAX, LM. FREE 2 YEAR RADWELL WARRANTY
VALVE, HYDRAULIC, REF # 859159. FREE 2 YEAR RADWELL WARRANTY
VALVE, HYDRAULIC, REF # 879135. FREE 2 YEAR RADWELL WARRANTY
VALVE, HYDRAULIC, REF # 880002. FREE 2 YEAR RADWELL WARRANTY
VALVE, HYDRAULIC, RELIEF, DIFFERENTIAL, DOUBLE 1500-3000 PSI, 1/2 INCH FEMALE PORTS, 30 GPM. FREE 2 YEAR RADWELL WARRANTY
VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SERVO, HYDRAULIC, 10 GPM, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, HYDRAULIC, G02 SERIES, HIGH PRESSURE, SUBPLATE MOUNTED, SPOOL TYPE, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
VICKERS Hydraulics DGMPC-3-ABK-BAK-41
VNA/B/C/D 2-WAY MEDIA VALVE, PROCESS VALVE, AIR: CARBON DIOXIDE/NITROGEN GAS/FREON 11/113/114, ARGON/HELIUM, FLUIDS: TURBINE OIL/HYDRAULIC FLUID, 200V, 1.5MPA. FREE 2 YEAR RADWELL WARRANTY