Radwell International Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) DC REACTOR CHOKE, 2.5MH, 20A, 15%; PRODUCT RANGE:195 SERIES; INDUCTANCE:2.5MH; IMPEDANCE:-; RATED CURRENT:20A; COMMON MODE FILTER CASE:95.2. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), RING CORE CHOKE 2X700 MH 4.0A / TRAY. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PAIR), FERRITE CORE, RM, N87, CORE TYPE:RM, CORE SIZE:RM10, CORE MATERIAL GRADE:N87, FOR USE WITH:B65813, EFFECTIVE MAGNETIC PATH LENGTH:44MM, AE EFFECTIVE CROSS SECTION AREA:98MM², INDUCTANCE FACTOR AL:4.2H, PRODUCT RANGE:RM SERIES... | |
| (PRICE/TC) CHOKE, 1MH, 800MA, 50%, 74422; RATED CURRENT:800MA; INDUCTANCE:1MH; PRODUCT RANGE:WE-SL2 SERIES; IMPEDANCE:6KOHM; COMMON MODE FILTER CASE:9.2MM X 6MM X 5MM; AUTOMOTIVE QUALIFICATION STANDARD:-; CASE DIMENSIONS:9.2MM X 6MM X 5MM... | |
| (PRICE/TC) CHOKE, SMD, 10UH; INDUCTANCE:10¦H; RMS CURRENT (IRMS):1.2A; INDUCTOR CONSTRUCTION:UNSHIEL DED; SATURATION CURRENT (ISAT):1.1A; PRODUCT RANGE:WE-PD4 SERIES; POWER INDUCTOR CASE:6.6MM X 4.45MM X 2.92MM; DC RESISTANCE MAX:0.16OHM ROHS COMPLIANT: YE. | |
| (PRICE/TC) INDUCTOR, 220UH, SEMISHIELDED, 0.81A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) INDUCTOR, 330UH, 0.2A, 20%, SEMI-SHLD; INDUCTANCE:330¦H; RMS CURRENT (IRMS):200MA; INDUCTOR CONSTRUCTION:SEMISHI ELDED; SATURATION CURRENT (ISAT):300MA; PRODUCT RANGE:WE-LQS SERIES; POWER INDUCTOR CASE:4MM X 4MM X 1.8MM; DC RESISTANCEROHS COMPLI. FREE... | |
| (PRICE/TC) INDUCTOR, POWER, 100UH, 950MA, 20%; INDUCTANCE:100¦H; RMS CURRENT (IRMS):950MA; INDUCTOR CONSTRUCTION:SHIELDE D; SATURATION CURRENT (ISAT):870MA; PRODUCT RANGE:WE-PD2SR SERIES; POWER INDUCTOR CASE:7.8MM X 7MM X 5MM ROHS COMPLIANT: YES. FREE... | |
| (PRICE/TC) INDUCTOR, SEMI-SHIELDED, 100UH, 20%, 0.7A; INDUCTANCE:100¦H; RMS CURRENT (IRMS):700MA; INDUCTOR CONSTRUCTION:SEMISHI ELDED; SATURATION CURRENT (ISAT):820MA; PRODUCT RANGE:WE-LQS SERIES; POWER INDUCTOR CASE:5MM X 5MM X 4MM ROHS COMPLIANT: YES. FREE... | |
| (PRICE/TC) INDUCTOR, SHIELDED, 12UH, 2.4A, SMD; INDUCTANCE:12¦H; RMS CURRENT (IRMS):1.82A; INDUCTOR CONSTRUCTION:SHIELDE D; SATURATION CURRENT (ISAT):2.4A; PRODUCT RANGE:WE-PD SERIES; POWER INDUCTOR CASE:7.3MM X 7.3MM X 4.5MM ROHS COMPLIANT: YES. FREE... | |
| (PRICE/TC) INDUCTOR, SHIELDED, 12UH, 25A, SMD; INDUCTANCE:12¦H; RMS CURRENT (IRMS):19A; INDUCTOR CONSTRUCTION:SHIELDE D; SATURATION CURRENT (ISAT):25A; PRODUCT RANGE:WE-HCI SERIES; POWER INDUCTOR CASE:22.5MM X 22MM X 12MM; DC CURRENT RATING:19A ROHS... | |
| (PRICE/TC) INDUCTOR, SHIELDED, 4.7UH, 8A, SMD; INDUCTANCE:4.7¦H; RMS CURRENT (IRMS):8.25A; INDUCTOR CONSTRUCTION:SHIELDE D; SATURATION CURRENT (ISAT):8A; PRODUCT RANGE:WE-PD SERIES; POWER INDUCTOR CASE:12MM X 12MM X 6MM; CORE MATERIAL:FERRITE ROHS COMPLIAN. | |
| (PRICE/TC) INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD; INDUCTANCE:8.2µH; RMS CURRENT (IRMS):4A; INDUCTOR CONSTRUCTION:SHIELDE D; SATURATION CURRENT (ISAT):7.5A; PRODUCT RANGE:IHLP-2525CZ-01 SERIES; POWER INDUCTOR CASE:6.86MM X 6.47MM X 3MM ROHS COMPLIANT: YES. FREE... | |
| (PRICE/TC) SURFACE MOUNT POWER INDUCTOR, WE-LHMI SERIES, 8.2 H, 20%, SHIELDED, 0.376 OHM, 1.3 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) WIREWOUND INDUCTOR 2.2UH 320MA 10% 75MHZ; INDUCTANCE:2.2µH; DC RESISTANCE MAX:1OHM; SELF RESONANT FREQUENCY MIN:75MHZ; DC CURRENT RATING:320MA; INDUCTOR CASE STYLE:1210 [3225 METRIC]; PRODUCT RANGE:IMC-1210 SERIES; NO. OF PINS:2PINS ROHS... | |
| (PRICE/TC), CHIP INDUCTOR, 470UH, 100MA, 10%, 3.5MHZ; INDUCTANCE:470H; DC RESISTANCE MAX:15OHM; SELF RESONANT FREQUENCY MIN:3.5MHZ; DC CURRENT RATING:100MA; INDUCTOR CASE STYLE:1812 [4532 METRIC]; PRODUCT RANGE:B82432T SERIES; NO. OF PINS:2PINSROHS COMPLI. | |
| (PRICE/TC), POWER INDUCTOR, 100UH, 700MA, 20%; INDUCTANCE:100 H; INDUCTANCE TOLERANCE: 20%; DC RESISTANCE MAX:0.71OHM; DC CURRENT RATING:700MA; INDUCTOR CASE STYL. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), POWER INDUCTOR, 220UH, 500MA, 20%; INDUCTANCE:220¦H; RMS CURRENT (IRMS):500MA; INDUCTOR CONSTRUCTION:SHIELDE D; SATURATION CURRENT (ISAT):-; PRODUCT RANGE:4500 SERIES; POWER INDUCTOR CASE:7.3MM X 7.3MM X 3.55MM; FILTER TERMINALS:SMD ROHS COMPLI. | |
| (PRICE/TC), POWER INDUCTOR, 22UH, 1.8A, 20%; INDUCTANCE:22 H; INDUCTANCE TOLERANCE: 20%; DC RESISTANCE MAX:0.12OHM; DC CURRENT RATING:1.8A; INDUCTOR CASE STYLE:SM. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), SURFACE MOUNT HIGH FREQUENCY INDUCTOR, B82432T SERIES, 100 H, 10%, 1812 [4532 METRIC], 6.5 MHZ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), SURFACE MOUNT POWER INDUCTOR, VLCF SERIES, 10 H, 20%, WIREWOUND, 0.182 OHM, 1.56 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR), 12.5MM X 12.5MM X 5.5MM, -40 TO +105 DEGC, 0.59A, 330 H, 492M / TAPE AND REEL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR)DATA LINE CHOKE 2X4,7MH -30%/%. FREE 2 YEAR RADWELL WARRANTY | |
| 12 DC VOLT, DIN CONNECTION COIL LEAD LENGTH, CLASS F, SOLENOID COIL 4.8 WATT, NEMA 4 ENCLOSURE, USE WITH ARO SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 2.8MH @ 1KHZ 2 LINE COMMON MODE CHOKE THROUGH HOLE 500MA DCR 1 OHM 17.50MM X 15.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| 230-240V60 HZ/220V50HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| 24 VDC COIL STACKING SOLENOID VALVE, FOR USE WITH SIERRA 18MM & PREMAIR VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| 550V 60HZ COIL FOR 511 & 10370, 9-591-6. FREE 2 YEAR RADWELL WARRANTY | |
| 566640533 KIT-#4 INJ COIL-575 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| 596662733 KIT-#6 INJ COIL-415V,50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| 596682233 KIT-#8 INJ COIL 110V 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| 596690533 KIT-#9 INJ COIL-575 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ALEPH INTERNATIONAL Components PS-7711-101 | |
| ALVARADO Components 50-10-1070 | |
| ARO Components 119690-33 | |
| BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CHILISIN Components HEI252012A-1R5M-Q8 | |
| CHILISIN Components HEI252012A-R47M-Q8 | |
| CHILISIN Components HEI322510A-1R5M-Q8 | |
| CHILISIN Components HEI322510A-R47M-Q8 | |
| CHILISIN Components HPPC04020-2R2M-Q8 | |
| CHILISIN Components HPPC06030-1R0M-Q8 | |
| CHILISIN Components HPPC06030-2R2M-Q8 | |
| CHOKE, 1.2MH, 3A, +30%; PRODUCT RANGE:B82722A SERIES; INDUCTANCE:1.2MH; RATED CURRENT:3A; CASE DIMENSIONS:22.7MM X 22.3MM X 13.3MM; CORE MATERIAL:FERR. FREE 2 YEAR RADWELL WARRANTY | |
| CHOKE, 2.7 MH @ 10 KHZ, 2 LINE COMMON MODE CHOKE, 4 AMP, DCR 60MOHM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CHOKE, 3.3MH, 4 AMP, +30%, INDUCTANCE:3.3MH, RATED CURRENT:4 AMP, PRODUCT RANGE:B82724J SERIES, CASE DIMENSIONS:31.3MM X 18.5MM X 33.2MM, CORE MATERIAL:FERRITE, DC CURRENT MAX:4 AMP, DC CURRENT RATING:4 AMP, DC RESISTANCE... | |
| CHOKE, 3MH, 1A, +50%, -30%; INDUCTANCE:3MH; RATED CURRENT:1A; PRODUCT RANGE:RN SERIES; CASE DIMENSIONS:14MM X 14MM X 9MM; DC CURRENT MAX:1A; DC CURRENT RATING:1A; DC RESISTANCE MAX:0.205OHM; INDUCTANCE TOLERANCE:-30% TO +50%... | |
| CHOKE, 500UH, 1A; INDUCTANCE:500¦H; RATED CURRENT:1A; PRODUCT RANGE:SU9V-9H SERIES; CASE DIMENSIONS:17MM X 11MM X 17MM; DC CURRENT MAX:1A; DC CURRENT RATING:1A; DC RESISTANCE MAX:0.3OHM; INDUCTOR CASE STYLE:THROUGH HOLE ROHS COMPLIANT:... | |
| CHOKE, 84UH, 1A, 10%, 13MHZ; PRODUCT RANGE:Z SERIES; INDUCTANCE:84H; DC CURRENT RATING:1A; DC RESISTANCE MAX:4.7OHM; INDUCTANCE TOLERANCE: 10%; SELF RESONANT FREQUENCY MIN:13MHZ; CASE DIMENSIONS:14.29MM X 152.4MM; NO. OF PINS:2PINSROHS COMPLIANT:... | |
| CHOKE, CMC 2MH 7.5A 2LN TH. FREE 2 YEAR RADWELL WARRANTY | |
| CHOKE, COIL, 22UH, 1.2A, 20%, 15MHZ, PRODUCT RANGE LQH55D SERIES, INDUCTANCE 22 H, DC CURRENT RATING 1.2A, HIGH FREQUENCY INDUCTOR CASE 2220 [5650 METRIC], INDUCTOR CONSTRUCTION WIREWOUND, DC RESISTANCE MAX... | |
| CHOKE, COM/ASYM MODE, 2X1.8MH, 6A; PRODUCT RANGE:RN SERIES; INDUCTANCE:1.8MH; RATED CURRENT:6A; SVHC:NO SVHC (15-JUN-2015); APPROVAL CATEGORY:UL, VDE;. FREE 2 YEAR RADWELL WARRANTY | |
| CHOKE, COMMON MODE, 2X27MH, 1.0A, INDUCTANCE:27MH, RATED CURRENT:1A, PRODUCT RANGE:B82723J SERIES, SVHC:NO SVHC (27-JUN-2018), APPROVAL CATEGORY:VDE 565-2, CLIMATIC CATEGORY:40/125/56, CORE MATERIAL:FERRITE, DC CURRENT MAX:1A, DC ROHS COMPLIANT: YES. FREE 2... | |
| CHOKE, COMMON, 100MHZ, SMD, 170 OHM, 11.38MM X 6.3MM X 9.32MM. FREE 2 YEAR RADWELL WARRANTY | |
| CHOKE, COMMON, 100MHZ, SMD, 170R; INDUCTANCE:-; RATED CURRENT:20A; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); DC CURRENT MAX:20A; DC RESISTANCE MAX:0.0001OHM; FILTER TERMINALS:SMD; IMPEDANCE:170OHM; IMPEDANCE TYP:202OHM ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CHOKE, FILTER CHOKE, 0.15H INDUCTANCE, 3000 MA, 1 OHM, 300 VDC, ENCLOSED, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CHOKE, KD28, 0.50MH, 080A. FREE 2 YEAR RADWELL WARRANTY | |
| CHOKE, LINE REACTOR, 1 PHASE, 480VAC, 50HZ, 45/50 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CHOKE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CHOKE, SMD, 150UH, RMS CURRENT (IRMS):1A, CONSTRUCTION, POWER INDUCTOR CASE:12.7X10X5MM, DC RESISTANCE MAX:0.59OHM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CHOKE,140AMP,0.021MH ,CH21-140. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BOARD INDICATOR, LED YELLOW 5MM ROUND, RADIAL . FREE 2 YEAR RADWELL WARRANTY | |
| COIL 110/115-120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 115VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 200-208V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL ASSEMBLY, 115V, 60HZ, DISCONTINUED BY MANUFACTURER, . FREE 2 YEAR RADWELL WARRANTY | |
| COIL ASSEMBLY, 90 VDC, MAGNETIC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL KIT, 95-115V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL POWER LINE CHOKE 100UH 2WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 100 VAC, FOR DG4M4-SERIES VALVE, ID 15 MM X OD 40 MM, THICK 30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 100A TO 1.000V. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 110-120V, 50-60CY, 2POLE,. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 110-120VAC, 50-60HZ, CABLE GLAND CONNECTION, NEMA 4, PET. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 110/115 - 120 VAC, 50/60 HZ, 87 VA, NEMA SIZE 4, COMPATIBLE W/ 200/300-LINE CONTACTORS & STARTERS. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 110/120V, 50/60HZ, NEMA5, 3POLE, 200LINE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 115V, 50/60HZ, GREEN, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 220/240V, FOR TM SERIES, NEMA SIZE 00/0/1/2. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 24 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 240V, 60GHZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 25 CY AT 220 VAC . FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 440-480VAC, 50/60HZ, 3POLE, 200/300LINE, FOR SZ-3. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 460-480V60 HZ, /440V50HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 57.5 VDC, SINGLE PHASE, 3-1/8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 575V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 60 CY AT 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 600V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, ELECTROMAGNETIC, 115 VAC, 60 HZ, SOLENOID APPLICATION. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR STERN BRAKES, #5600, 115V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, NSNP, 110/120 V. FREE 2 YEAR RADWELL WARRANTY | |
| COIL. FREE 2 YEAR RADWELL WARRANTY | |
| COILTRONICS ;ROHS COMPLIANT: YES, ON CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| COMMON MODE CHOKE, 500 MA, INDUCTANCE:51H, B82790S0 SERIES, IMPEDANCE:0.14OHM, COMMON MODE FILTER CASE:7.1MM X 6MM X 4.9MM, AUTOMOTIVE QUALIFICATION STANDARD:AEC-Q200, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| COMMON MODE CHOKE, SMD/SMT, 1 CHANNEL, 4.7 MH INDUCTANCE, 1 OHMS MAX DC RESISTANCE, 10.16 MM LENGTH, 8.76 MM WIDTH, 6.35 MM HEIGHT, SURFACE MOUNT, 0 TO +70 DEGREE C. | |
| COMMON MODE CHOKE, U-CORE DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| COMMON MODE CHOKES / FILTER, WE-SL2, BIFILAR, 2X6500UH, 400MA, SMD 6X9.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| COMMON MODE CHOKES / FILTERS, RING CORE CHOKE, 2X1.6MH, 1.5A, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| COMMON MODE POWER LINE CHOKE, 80MH, 0.6A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, MAGNETIC, MEMA SIZE 5, 240 VAC, FOR NEMA STARTER,220 VAC AT 50 HZ, 230-240 VAC AT 60 HZ, TYPE AC. FREE 2 YEAR RADWELL WARRANTY | |
| COOMON MODE CHOKE . FREE 2 YEAR RADWELL WARRANTY | |
| COPELAND Components 912-3090-06 | |
| COUPLED INDUCTOR, 120UH, 2.38A, 20%, SMD, 12.5X12.5 MM, 10MM HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDRICAL FERRITE CORE, ID-23MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DATA LINE FILTER, 2 FUNCTIONS, 9.7A, 1 CHANNEL, 4 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DATA LINE FILTER, 8 FUNCTION(S), 5UH, 100MA, DCR=250 MOHM, SMD . FREE 2 YEAR RADWELL WARRANTY | |
| DC CHOKE,1.275MH,25AMPS ,OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DC LINK CHOKE 15KW 480V. FREE 2 YEAR RADWELL WARRANTY | |
| DC REACTOR CHOKE, 100MA, 8H, 259OHM, 400V. FREE 2 YEAR RADWELL WARRANTY | |
| DICONTINUED BY MANUFACTURER, CLOSED MAGNETIC CIRCUIT, E CORE 67, 1.72 X 0.82 X 0.58 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 24/11/2021, CHOKE, FOR 3-PHASE SPEED CONTROLLERS, 4MH-10A, IP00 (CHOKE) / IP20 (TERMINAL BLOCK). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CLOSE COIL, TRIP TYPE, 125 VDC, 35.1 OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CMC (COMMON MODE CHOCK), 2KV, IS0, 500MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL ASSEMBLY, 2 WIRE, 200 VAC, 60 HZ, SCREW TERMINAL, MOLDED, MAGNETIC, STATIONARY, REPLACEMENT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL ASSEMBLY, 24 VAC, 9-40 AMP, 60 HZ, TYPE: CA-40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL KIT, FOR CLUTCH OR BRAKE, 190-380 V AC, 50 HZ, 230-460 V AC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110 / 120 VAC, 50 / 60 HZ, SCREW TERMINALS, MAGNETIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 2 WIRE, BLACK, ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 230 - 240VCOTACT REPLACEMENT COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 230V, 50/60 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 24V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 277 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 400-700AMP, 100 VDC/115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 460 VAC, 60 HZ, MAGNETIC, MOLDED, STATIONARY, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 600 VAC, 50-400 HZ, 10 KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 600 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, MAGNETIC, 208 / 220 VAC, 60 HZ, 2 WIRE, MOLDED, STATIONARY, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, MAGNETIC, 500 - 600 VAC, 50 / 60 HZ, MOLDED, SCREW TERMINALS, STATIONARY, REPLACEMENT, (PR9ICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, MAGNETIC, 550 VAC, 60 HZ, MOLDED, SCREW TERMINALS, STATIONARY, REPLACEMENT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, TYPE N CONTROL, SIZE 2, 4-5 POLE, 9969D93G02. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMMON MODE CHOKES, DUAL, 2.2MH, 10KHZ, 500MA, 420MOHM, DCR, THRU-HOLE BOX, 7.5X537X4.9MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TOROID FOR GROUND FAULT DETECTION, (2) 25" BLUE WIRES, YELLOW RING: 2.75" OD, 1.75" ID, 3/8" W.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TOROID, (2) 36" BLUE WIRES, YELLOW RING: 4.5" OD, 3.5" ID, 3/8" W. (RQAUS1 = (1) 8" AND (1) 13" WIRES). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DATA LINE FILTER, 2 FUNCTION(S), 50V, 2A, SMD-4, MARKING: ZJY-2B01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DATA LINE FILTER, 2 FUNCTION(S), 80V, 0.4A, 4 PIN SMD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DATA LINE FILTER, 500 KHZ EMI COMMON MODE INDUCTORS, VERTICAL 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, COIL 24V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, COIL, 380-400V, 50-60HZ, CL SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED INDUCTOR, CHOKE COIL, 10UH+/-20%, 23M OHM MAX, 3.3A, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE INDUCTOR, 100UH, 5%, 1 ELEMENT, SMD, 1310. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE INDUCTOR, 10UH, 10%, 1 ELEMENT, IRON-CORE, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE INDUCTOR, 120UH, 41.5MOHM, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE INDUCTOR, 3.3UH, 5%, SINGLE ELEMENT, FERRITE CORE, SMD, 2 TERMINALS, 0.19AMP, 80MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE INDUCTOR, 4.7UH, 10%, 1 ELEMENT, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE INDUCTOR, 47UH, 20%, 1 ELEMENT, FERRITE-CORE, SMD, 5137. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDCUTOR, SHIELDED, 3UH, RADIAL, 12X14 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTOR, 0.8A, PCI 9396. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTOR, LLM2520 SERIES, WIRE-WOUND, SMD, FERRITE CORE, 1.5UH, 230MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTOR, WIREWOUND, 1.25H 300HZ, 3.5Q-FACTOR, 2MA, 180OHM DCR, RADIAL LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVES 8400 BASELINE D, MAIN CHOKE, 500 V, 2.2 KW, 5.6 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINE CHOKE, FOR ATV31, SIZE 2, 3 PHASE, 6 A, 50/60 HZ, 10 MH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEARITY COIL, TV HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 104-120V 60CYC, 104-110V 540 CYC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC SOLENOID, THREADED RAM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAINS CHOKE, 500 V, 45A, (00307343). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR / MOTION / IGNITION CONTROLLERS & DRIVERS PLUG N DRIVE MOD IMOTION 16A, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER LINE CHOKE, RL-1283 SERIES, 3300 UH INDUCTANCE, 2.53 OHMS MAX. DCR, 0.47 AMPS SATURATION CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY COIL, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY TIMER COIL, 220 - 240 VOLT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDARD MOTORS UF532 IGNITION COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, CHOKE, DC LINK, 350 AMP, 160 UH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIREWOUND COIL ASSEMBLY, GE RENEWAL PART, 2 PRONG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIREWOUND COIL ASSEMBLY, GE RENEWAL PART. FREE 2 YEAR RADWELL WARRANTY | |
| DSHP, 0.6 A, 0.1 MH, INDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET CONNECTOR, MAGJACK, 1PORT, 100BASE-T, PCB MOUNT, TAB UP. FREE 2 YEAR RADWELL WARRANTY | |
| FAIR RITE Components 2643251002 | |
| FAIR RITE Components 2643802702 | |
| FERRITE CORE, FLAT CABLE, 33.7MM X 1.3MM, 290 OHM, FREQUENCY MIN:25MHZ, FREQUENCY MAX:300MHZ, CABLE WIDTH X THICKNESS:33.7MM X 1.3MM, PRODUCT RANGE:-, EXTERNAL DEPTH:0.32, EXTERNAL WIDTH:1.95, FREQUENCY:100MHZ, LENGTH:1.272 ROHS COMPLIANT: YES. | |
| FERRITE TOROIDS / FERRITE RINGS R22.1/13.7/7.9 N49 TOROID . FREE 2 YEAR RADWELL WARRANTY | |
| FERRITE, CORE, 27X1.5MM, 168R, 100MHZ; IMPEDANCE @ 100MHZ:168OHM; FREQUENCY MIN:30MHZ; FREQUENCY MAX:1GHZ; CABLE WIDTH X THICKNESS:27MM X 1.5MM; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); LENGTH:18.25MM ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| FILTER CHOKE, DC CURRENT, 50 AMP -100 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER INDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, 10A, 3 PHASE, FILTER TYPE:EMI, RFI, CURRENT RATING:10A, VOLTAGE RATING:500V, LEAKAGE CURRENT MAX:21MA, CAPACITANCE:1 F, INDUCTANCE MIN:2.8MH,. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, COMMON MODE, 1.1MH, 2A, RAD, INDUCTANCE:1.1MH, RATED CURRENT:2A, PRODUCT RANGE:RN SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, COMMON MODE, 1MH, 2A, RAD; INDUCTANCE:1MH; RATED CURRENT:2A; PRODUCT RANGE:RN SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, COMMON MODE, 3.9MH, 6A, RAD; INDUCTANCE:3.9MH; RATED CURRENT:6A; PRODUCT RANGE:RN SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, COMMON MODE, 6.8MH, 1.5A, RAD; INDUCTANCE:6.8MH; RATED CURRENT:1.5A; PRODUCT RANGE:RN SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, POWER LINE, 1A, 250V, RADIAL; PRODUCT RANGE:B82722J SERIES; INDUCTANCE:10MH; RATED CURRENT:1A; SVHC:NO SVHC (15-JUN-2015); APPROVAL CATEGORY:V. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED IND 25UH 1.5A. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR 250UH 10PERCENT. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, 1.5UH, 5.6A, 35.6M OHM MAX, SMD, 5.3X5X2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, 1.8UH, 2.45A, 30%, WIREWOUND, SHIELDED, SMD, 4.8X4.8X2.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, 100UH, 1.8A, 20%, WIREWOUND, SHIELDED, SMD, 10X10X5MM. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, 10UH, 2.75A, 15%, 1KHZ, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, 180UH, 550MA, 710 MOHM, SMD 7.8X7 MM, UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, 1MH, 55MA, 33 OHM, AXIAL, 3X6.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, 2.2UH, 1A, 10%, 60MHZ, WIREWOUND, SMD, 1812 / 4532. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, 22UH, 700MA, 110 MOHM, SMD 6.60X4.45X2.92 MM. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, 33UH, 1.2A, 130MOHM. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, 33UH, 630MA, 444 MOHM, SMD, 4.9X4.9 MM. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, 470UH, LEAD SPACING 15.24 MM, PACKAGING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, 68UH, 1.2A, 210 MOHM, RADIAL, 5MM LEADSPACING, 8.5X11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, CHOKE, 10 UH, 20%, 3.9A, 38 MOHMS, -40C TO 85C. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTOR, SHIELDED, 47UH, 1A, 190 MOHM, SMD 10X12.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTORS , 10UH, 190 OHMS, SURFACE MOUNT, 5.85X5.85MM. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTORS 330UH UNSHLD 20% 600MA 1.02OHMS,POWER INDUCTORS, WIREWOUND, SMD/SMT,9.4 MM X 5.21 MM X 12.95 MM. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTORS 390UH +/-10% DCR .290 OHM MAX. RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTORS 4.7UH 20%. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTORS 470 UH. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTORS AXIAL, 330UH, 15%, 6.85 MM X 17.78 M, 650 MOHMS. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTORS LPS6235 AEC-Q200 470UH 0.43A 20% SMD . FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTORS WE-DPC HV DUAL 5030 22UH .8A 650MOHMS. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTORS, 1005, 10NH, UNSHIELDED, 5% TOLERANCE, 1.5A, 73MOHMS, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTORS, 2.3UH, 30%, RMS A 3.5A, -40C TO +125C. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED INDUCTORS, IND MP, 15UH, 7A, 2 PADS SMD . FREE 2 YEAR RADWELL WARRANTY | |
| FLUI TROL Components RAS14709A | |
| GENERAL PURPOSE INDUCTOR, 1000UH, 5%, 1 ELEMENT, FERRITE-CORE, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 10UH, 10%, 1 ELEMENT, FERRITE-CORE, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 10UH, 10%, 1 ELEMENT, IRON-CORE, SMD, 1210. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 1100UH, 50%, 2 ELEMENT, FERRITE-CORE, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 2.2UH, 20%, 1 ELEMENT, METAL-CORE, SMD J-LEAD 2826, 7.10X6.50X5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 22UH, 10%, 1 ELEMENT, FERRITE-CORE, SMD 1210. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 23UH, 20%, 1 ELEMENT, CARBONYL IRON-CORE, AXIAL, 20 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 330UH, 10%, 1 ELEMENT RADIAL 25MM D . FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 330UH, 10%, 1 ELEMENT, FERRITE-CORE, RADIAL 9X12.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 33UH, 1.25A, 30%, 1 ELEMENT, FERRITE-CORE, SHIELDED, SMD, 3939, 10 X 2.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 4700UH, 50%, 4 ELEMENT, FERRITE-CORE, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 470UH, 20%, 1 ELEMENT, FERRITE-CORE, SMD, 4039. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 47UH, 10%, 1 ELEMENT, POWDERED IRON-CORE, SMD, 1812. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 47UH, 20%, 1 ELEMENT, NICKEL-ZINC-CORE, SMD, 4747, 12X12 MM, 470 MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 53UH, 20%, 1 ELEMENT, 8345, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 560UH, 5%, 1 ELEMENT, FERRITE-CORE, SMD, 1812. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 68UH, 10%, 1 ELEMENT, FERRITE-CORE, RADIAL 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 68UH, 20%, 1 ELEMENT, FERRITE-CORE, SMD 2020. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 8.2UH, 10%, 1 ELEMENT, FERRITE-CORE, SMD, 1812. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE INDUCTOR, 975UH, 20%, 1 ELEMENT, 2.6OHM. FREE 2 YEAR RADWELL WARRANTY | |
| GRANZOW Components C-B19 | |
| HF INDUCTOR, 1MH, 70MA, 10%, 3.8MHZ; PRODUCT RANGE:IMS-5 SERIES; INDUCTANCE:1MH; DC CURRENT RATING:70MA; DC RESISTANCE MAX:17.5OHM; INDUCTANCE TOLERANCE: 10%; SELF RESONANT FREQUENCY MIN:3.8MHZ; PACKAGING:EACH; BODY MATERIAL:FERRITE;ROH S COMPLIANT: YES. FREE... | |
| HIGH CURRENT CHOKE, 680UH, 15LS.. FREE 2 YEAR RADWELL WARRANTY | |
| IGNITION COIL, 3 TERMINAL, 1 MALE, 1 FEMALE, -40 TO 250 DEGREES, FOR VEHICLE IGNITION SYSTEM RESTORATION. FREE 2 YEAR RADWELL WARRANTY | |
| IND 18UH 10% 149MA. FREE 2 YEAR RADWELL WARRANTY | |
| IND4.17X11.43MM,100U H10%0.322A,NON-SHDTH / BULK, BAG PACKAGING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR 8.2 NH LL TYPE SMD. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR HIGH CURRENT TOROID, 50UH / 35UH, 15%, 1KHZ, 2.5A, 60MOHM, DCR, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, 0.68MH, PRODUCT RANGE:2200R SERIES, INDUCTANCE:680UH, RMS CURRENT (IRMS):250MA, SATURATION CURRENT (ISAT):-, DC RESISTANCE MAX:2.64OHM, INDUCTANCE TOLERANCE:± 10%, SVHC:NO SVHC (07-JUL-2017), BODY DIAMETER:7.2MM, CORE ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| INDUCTOR, 10 UH, 1.62 A, 6.5 MM DIAMETER, THROUGH HOLE, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, 150UH, 2A, 10%, RADIAL; PRODUCT RANGE:WE-TI SERIES; INDUCTANCE:150µH; INDUCTOR CONSTRUCTION:UNSHIEL DED; RMS CURRENT (IRMS):2A; SATURATION CURRENT (ISAT):2.1A; DC RESISTANCE MAX:0.18OHM; INDUCTANCE TOLERANCE:± 10% ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| INDUCTOR, 1UH, 0.02OHM, 7.6A, SMD, INDUCTANCE:1UH, RMS CURRENT (IRMS):7.6A, INDUCTOR CONSTRUCTION:SHIELDE D, SATURATION CURRENT (ISAT):9A, PRODUCT RANGE:MPX SERIES, POWER INDUCTOR CASE:5.3MM X 5MM X 2MM, DC RESISTANCE MAX:0.0189OHM ROHS COMPLIAN. | |
| INDUCTOR, 1UH, 2.78A, 35MOHM, UNSHIELDED, SURFACE MOUNT, 7.94X2.92MM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, 220UH, 0.5A, 20%, SEMI-SHIELDED, SMD, 5X5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, 220UH, 10%, 0.41A, RADIAL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, 330UH, 10%, 0.34A, RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, 330UH, 2.8A, RADIAL LEADED, PRODUCT RNG:1400 SERIES, INDUCTANCE:330 H, RMS CURRENT (IRMS):2.8A, SATURATION CURRENT (ISAT):2.8A, DC RESISTANCE MAX:0.15OHM, INDUCTANCE TOLERANCE: 10%, PACKAGING:EACH, DC CURRENT RATING:2.8A,ROHS COMPLIANT: YES. FREE 2... | |
| INDUCTOR, 330UH, AXIAL, POWER LINE, 7.37X15.35 MM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, 4.7UH, 1.55A, 20%, SEMISHIELDED, 4MM X 4MM X 1.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, 470UH, 310MA, 10%, 2.9MHZ, PRODUCT RANGE:2200R SERIES, INDUCTANCE:470UH, INDUCTOR CONSTRUCTION:UNSHIEL DED, RMS CURRENT (IRMS):310MA, SATURATION CURRENT (ISAT):-, DC RESISTANCE MAX:1.65OHM, INDUCTANCE TOLERANCE:± 10% ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| INDUCTOR, 6.7 MH, 5 AMP, 3 PHASE, POWER BLOCK TERMINATION / FINGER PROOF / ACCEPTS 22-8 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, AXIAL, 22UH, 5%, MOLDED, 2.41X6.35MM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, AXIAL, RF CHOKE, 680UH, 5%, FERRITE, 3X6.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, CHOKE, 1MH, RADIAL; INDUCTANCE:10MH; RATED CURRENT:100MA; PRODUCT RANGE:SU9V-9H SERIES; CASE DIMENSIONS:17MM X 11MM X 17MM; DC CURRENT MAX:100MA; DC CURRENT RATING:100MA; DC RESISTANCE MAX:8OHM; NO. OF PINS:4 ROHS COMPLIANT:... | |
| INDUCTOR, FIXED INDUCTOR, 180 UH, 102 MA, 9.5 OHM, 4.5X3.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, FIXED, 10UH, 20%, 6.6 X 6.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, FIXED, 10UH, 5%, UNSHEILDED, SMD 1210. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, FIXED, 3UH, 945MA, 140MOHM, AXIAL, 4.75X11.10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, INDUCTANCE: .15UH TO 4.7UH, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, POWER CHOKE, 15UH, 5.2A, 20%, SMD, 10.7X10X4MM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, POWER, WE-TI SERIES, 220 H, 750 MA, 0.7 OHM, 10%, UNSHIELDED, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, SHIELDED, 100UH, 2.4 AMP, SMD, RMS CURRENT (IRMS):2.2AMP, INDUCTOR CONSTRUCTION: SHIELDED, WE-PD SERIES, POWER INDUCTOR CASE: 12MM X 12MM X 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, SHIELDED, CDRH127/LD SERIES, 2.9 A, 100 C MAX TEMP, FERRITE CORE, 90 OHM MAX, 56 H. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR, TOROIDAL, 470UH, 3A, 20%, RADIAL; PRODUCT RANGE:WE-FI SERIES; INDUCTANCE:470µH; RMS CURRENT (IRMS):3A; DC RESISTANCE MAX:0.11OHM; INDUCTANCE TOLERANCE:± 20%; CASE DIMENSIONS:25MM X 12MM; CORE MATERIAL:FERRITE; NO. OF PINS:2ROHS COMPLIANT: YES. | |
| INDUCTOR, TOROIDAL, FIXED, RADIAL, VERTICAL, 3.5UH, 14.3A, 20%, 15.5X8.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR,1336STG,230 V,10HP,460V,20HP,575 V,20HP. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR-CHOKE RF MOLDED 15UH FERRITE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| INJECTION MOLDED COIL, CLASS-B, 230/460 VAC, 50/60 HZ, COIL SIZE: #5, STATIC TORQUE: 6,10 LB-FT, HORIZONTAL/VERTICAL MOUNT ORIENTATION, NEMA2/NEMA4 ENCLOSURE, GENERAL PURPOSE APPLICATION. FREE 2 YEAR RADWELL WARRANTY | |
| JEFFERSON SOLENOID Components G39C709U1 | |
| LINE FILTER, 1MH, 1.5KOHM, 0.8A, SMD 9.2X6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| LINE FILTER, 2.2MH, UNSHIELDED.. FREE 2 YEAR RADWELL WARRANTY | |
| LINK CHOKE, DC, 9 AMP, 1000 VDC, 16 WATT, 4% IMPEDANCE, OPEN ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC COIL, 24VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC COIL, SERIES CL, 24 VDC, 50/60 HZ, SUITABLE FOR USE WITH CL03/CL04/CL05/CL07/ CL08/CL45 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETICS - TRANSFORMER, INDUCTOR COMPONENTS BOBBIN COIL FORMER RM 10 . FREE 2 YEAR RADWELL WARRANTY | |
| MEGNET COIL, 115 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| OUTPUT CHOKE, APPROX MOTOR: 45 KW, MOUNTING DIMENSIONS: X (MM): 125 / Y (MM): 30 / MOUNT: 5. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTOR (SMD), 10 H, 1.45 A, UNSHIELDED, 1.74 A, WE-PD2 SERIES, 4.5MM X 4MM X 3.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTOR, 10 OHM, 20%, HIGH TEMP, 5252-2020, SHIELDED, 2.5A, SMD, 5.18X5.18X2MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTOR, 1UH, SHIELDED, 25A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTOR, 220UH, .4A, RADIAL, 6.5X6.5X6.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTOR, 220UH, 350MA, 10 5MHZ; INDUCTANCE:220H; INDUCTANCE TOLERANCE: 10; DC RESISTANCE MAX:1.57OHM; DC CURRENT RATING:350MA; SELF RESONANT FREQU. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTOR, 270UH, SHIELDED, 0.4A, 7.3 MM X 7.3 MM X 3.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTOR, NON-SHIELDED WIREWOUND, 10UH, 2.3A, 70MOHM, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTOR, SIMPLE SWITCHER, 78UH, 20%, PCB MOUNT, 14.48X14.35X9.14MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTOR, SMD, PCB MOUNT, FERRITE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTORS - SMD 33UH UNSHLD 20% 2.1A 100MOHMS, SMD 9.4X12.95 MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTORS, SMD 470UH, SHIELDED, 20% TOLERANCE, 0.5A ,1.38OHMS, 7 MM X 4.8 MM X 7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTORS, SMD, 4.5UH, SHLD 20%, 7.68A, 9.5MOHMS, L 8.8MM, W 8.5MM, H 5.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTORS, SMD, 470UH, 6060, 20%, 0.27A, 2.76OHM, AEC-Q200, HIGH POWER, UNSHIELDED, L 6MM, W 6 MM, H 4.5 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INDUCTORS, SMD, 470UH, SHIELDED, 10% TOLERANCE, 0.96A , 733MOHMS, PACKAGE 4747 (1212 METRIC).. FREE 2 YEAR RADWELL WARRANTY | |
| POWER LINE CHOKE, .26 A MAX, .7 B MAX, 1.00 C MIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER LINE CHOKE, 39MH, 400MA, 30%, INDUCTANCE:39MH, RATED CURRENT:400MA, PRODUCT RANGE:B82721K SERIES, CASE DIMENSIONS:18.2MM X 13.2MM X 20.9MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| POWER LINE CHOKE, RING CORE, 22MH, 0.3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PROOF COIL ASSEMBLY, PIGTAIL, 15 TURN, 16.8-INCH LENGTH, 3.75-INCH LENGTH, 2.8-INCH HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY & TIMER COIL, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY COIL, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT COIL, SIZE 3, 2-3POLE, 265-277V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| REXNORD Components 566640233 | |
| REXNORD, STEARNS , 5-66-6505-33, 566650533, COIL KIT, NO. 5, 480/575V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RING CORE CHOKE, 2X27MH, 0,4A, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| ROTOR, H.E.I, DISTRIBUTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SKINNER, B-736-F24, B736F24, COIL, 120/60VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SMD INDUCTOR 330.0 H @ .15A. FREE 2 YEAR RADWELL WARRANTY | |
| SPRECHER & SCHUH, TC410, 35VAC 50HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SURFACE MOUNT POWER INDUCTOR, SLF SERIES, 470 H, 20%, WIREWOUND, 2.05 OHM, 200 MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| THROTTLE 2X27MH 0,5A 1179M? CHOKE 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TORODIAL INDUCTOR, 571UH, 20%, 1 ELEMENT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| TOROIDAL INDUCTOR, 8.06UH, 4.8A 10%, PRODUCT RANGE:FIT SERIES, INDUCTANCE:8.06¦H, RMS CURRENT (IRMS):4.8A, DC RESISTANCE MAX:0.0159OHM, INDUCTANCE TOLERANCE:¦ 10%, CASE DIMENSIONS:15.88MM X 8.89MM X 17.78MM, DC CURRENT RATING:4.8A ROHS COMPL. FREE... | |
| TOROIDAL INDUCTOR, HIGH CURRENT, 5700 SERIES, 40 H, 4 A, 0.025 OHM, 15%, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER, DRY, DC, 62ADC, 1000VDC MAX, 0.35MH, . FREE 2 YEAR RADWELL WARRANTY |