Radwell International Datasheets for Network Transceivers

Network transceivers connect nodes and send and receive signals. In Ethernet networks, they are called medium access units (MAU).
Network Transceivers: Learn more

Product Name Notes
(PRICE/TC) TRANSCEIVER, NON-INVERTING, SOIC-24, LOGIC FAMILY / BASE NUMBER 74LVC424, LOGIC DEVICE TYPE TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE SOIC, NO. OF PINS 24PINS, SUPPLY VOLTAGE MIN 1.5V, SUPPLY VOLTAGE...
(PRICE/TC), CAN TRANSCEIVER, 1MBPS, SOIC-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:-; NO. OF RX BUFFERS:-; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE...
(PRICE/TC), CAN TRANSCEIVER, 20MBPS, SOIC-8; DEVICE TYPE:RS422 TRANSCEIVER; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ROHS...
(PRICE/TC), IC, 74LVC, SMD, 74LVC245, SOIC20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LVC245; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC...
(PRICE/TC), IC, 8BIT BUS TRANSCEIVER, TSSOP-24; NO. OF INPUTS:8; OUTPUT CURRENT:-; PROPAGATION DELAY:7.1NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS...
(PRICE/TC), IC, ETHERNET TRANSCEIVER; DATA RATE:100MBPS; ETHERNET TYPE:10BASE-T; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROLLER IC CASE STYLE:LLP; NO. OF PINS:40PINS; IC INTERFACE TYPE:MII, RMII, SERIAL; OPERATING TEMPERATURE ROHS COMPLIANT:...
(PRICE/TC), IC, RS-232 TRANSCEIVER, 5V, SOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOP; NO. OF...
(PRICE/TC), RS232 TRANSCEIVER, 500KBPS, SSOP-28; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS...
(PRICE/TC), RS485 TRANSCEIVER, 25MBPS, SOIC-8; DEVICE TYPE:RS485 TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ROHS...
(PRICE/TC), TRANSC, NON INV, TRISTATE O/P, 20TSSOP; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LV245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC...
10/100 BASE-TX PHYSICAL LAYER TRANSCEIVER 32 VQFN 5X5X0.9MM T/R. FREE 2 YEAR RADWELL WARRANTY
AUDIO TRANSCEIVER. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER IC, 16-BIT BIDIRECTIONAL, TSSOP-48 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, ACT SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOP-24 7.52 WIDE. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, ALS SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, SOIC-20. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, AVC SERIES, 2-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSSOP-48. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, F/FAST SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, CDIP20. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, HC/UH SERIES, 1-FUNC, 8-BIT, INVERTED OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, LS SERIES, 4-FUNC, 4-BIT, TRUE OUTPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOP-24 7X15 MM. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSSOP-24. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, LVC/LCX/Z SERIES, 2-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSOP-48. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, LVC/LCX/Z SERIES, 2-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSSOP-48. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVERS OCTAL BIDIRECTIONAL TRANSCEIVER QSOP20. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVERS, OCTAL LATCHED, SOIC-24. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVERS, PACKAGE / CASE: TSSOP-20, MOUNTING STYLE: SMD/SMT, . FREE 2 YEAR RADWELL WARRANTY
COMPUTERS, TRANSCEIVERS CONNECTIVITY; APPLICATIONS:NETWORK MAINTENANCE; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO ;ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
DATA TRANSCEIVER, CCITT DATA INTERFACE, SUPPORTS T1/E1 DATA, UP TO 46 MILES/74 KILOMETERS, DATA RATES UP TO 2.048 MBPS, WAVELENGTH D1210 850 NM, 24 VAC, 1 RACK SLOT, 2 FIBERS,...
DIFF-LINE TRANSCEIVER, RS485, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, SOIC-14, SUPPLY VOLTAGE MIN:4.75V - MAX:5.25V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL BUS TRANSCEIVER, SUPPLY VOLTAGE MIN/MAX: 5 V, 30 MA, 35 MB/S, 1 CHANNEL, 1 DRIVER/ RECEIVER, THROUGH HOLE, PDIP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET RAIL TRANSCEIVER MEDIA CONVERTER, 10BASE-T/10BASE-FL, 18 TO 32 VDC, IP30, (943 633-001). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET TRANSCEIVER, TWISTED PAIR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSCEIVER, TWISTED PAIR, FOR USE IN HAZARDOUS LOCATIONS. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 3 TRANSCEIVER, I2C, MDI-X, MII, MIIM, RMII, SMI, SPI, LQFP-48. FREE 2 YEAR RADWELL WARRANTY
ETHERNET TRANSCEIVER 100MBPS, LLP-40; DATA RATE:100MBPS; ETHERNET TYPE:IEEE 802.3, IEEE 802.3U; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROLLER IC CASE STYLE:LLP; NO. OF PINS:40PINS; IC INTERFACE TYPE:MII, RMII ;ROHS COMPLIANT:...
ETHERNET TRANSCEIVER, PDIP20. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC TRANSCEIVER MODULE ETHERNET. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC TRANSCEIVER MODULE, LC PORT, 10 V SUPPLY, 1GBPS MAXIMUM DATA RATE, FIBRE OPTIC APPLICATIONS:GIGABIT ETHERNET, IP20, (M-SFP-LX/LC). FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC TRANSCEIVER, 1310NM, 3.3V, LC CONNECTION. FREE 2 YEAR RADWELL WARRANTY
FIBER TRANSCEIVER; PRODUCT RANGE:-; DATA RATE MAX:100MBPS; FIBRE OPTIC APPLICATIONS:GIGABIT ETHERNET; SUPPLY VOLTAGE:3.3V; WAVELENGTH TYP:1310NM. FREE 2 YEAR RADWELL WARRANTY
GIGABIT ETHERNET TRANSCEIVER, SM, FIBEROPTIC, EXTENDED TEMPERATURE RANGE, 943897001. FREE 2 YEAR RADWELL WARRANTY
HIGH-SPEED CMOS 8-BIT TRANSCEIVER QUARTER SIZE SMALL OUTLINE PACKAGE. FREE 2 YEAR RADWELL WARRANTY
HP X120 1GB SFP RJ45 T TRANSCEIVER. FREE 2 YEAR RADWELL WARRANTY
IC CHIP TRANSCEIVER 802.3Z GIGABIT ETHERNET. FREE 2 YEAR RADWELL WARRANTY
IC CHIP, BUS TRANSCEIVER, 16X CHANNELS, 3-STATE OUTPUT TYPE, - 24~24 MA OUTPUT CURRENT, 1.65~3.6 V SUPPLY VOLTAGE, TSSOP-56. FREE 2 YEAR RADWELL WARRANTY
IC CHIP, HIGH SPEED, RS-232 TRANSCEIVERS, 28 PIN, SMD. FREE 2 YEAR RADWELL WARRANTY
IC CHIP, RS-232 TRANSCEIVER, 5.5 VOLT, TSSOP-28, 3 DRIVERS, 5 RECEIVERS, SUPPLY VOLTAGE 3-5.5 VOLT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC NON INVERTING BUS TRANSCEIVER SOIC-20; LOGIC FAMILY / BASE NUMBER:74BCT245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; PACKAGING:EACH ;ROHS...
IC OCTAL BUS TRANSCEIVER AND REGISTER 24 DIP. FREE 2 YEAR RADWELL WARRANTY
IC, BUS TRANSCEIVER OCTAL, 74ACT245; LOGIC FAMILY / BASE NUMBER:74ACT245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS...
IC, ETHERNET PHYS, SERIES I217, CONTROLLER IEEE, 10/1GBASE-T, 100BASE-TX, 1 TRANSCEIVER, PCLE, 3.3V, QFN-48, SMD/SMT, 924107, 6X6MM. FREE 2 YEAR RADWELL WARRANTY
IC, FAST CMOS, BIDIRECTIONAL TRANSCEIVER, 48 PIN TSSOP. FREE 2 YEAR RADWELL WARRANTY
IC, LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, GREEN, PLASTIC, MS-012AA, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC, LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, BIPOLAR, DUAL BIDIRECTIONAL BUS BUFFER, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC, LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, CMOS, GREEN, PLASTIC, SOIC-20. FREE 2 YEAR RADWELL WARRANTY
IC, LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, CMOS, SOP-16. FREE 2 YEAR RADWELL WARRANTY
IC, LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
IC, LINE TRANSCEIVER, 3 FUNC, 3 DRIVER, 3 RCVR, BIMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
IC, LINE TRANSCEIVER, 4 FUNC, 4 DRIVER, 4 RCVR, CMOS, SOIC-24, 7.5 MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC, LINE TRANSCEIVER, RS-422/RS-485, 2 DRIVER, 2 RECEIVER, 16 PIN-SOP CASE, PLASTIC PACKAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, NON INVERTING BUS TRANSCEIVER SSOP-20, SUPPLY VOLTAGE RANGE 2V TO 6V. FREE 2 YEAR RADWELL WARRANTY
IC, NON INVERTING BUS TRANSCEIVER, SOP-20, SUPPLY VOLTAGE RANGE 4.5V TO 5.5V. FREE 2 YEAR RADWELL WARRANTY
IC, NON INVERTING BUS TRANSCEIVER, SOP-20, SUPPLY VOLTAGE RANGE:4.5V TO 5.5V. FREE 2 YEAR RADWELL WARRANTY
IC, NON INVERTING BUS TRANSCEIVER, TSSOP20, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC FAMILY / BASE NUMBER:74ABT245, LOGIC CASE STYLE:TSSOP, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V,...
IC, NON INVERTING TRANSCEIVER, DIP-24, SUPPLY VOLTAGE RANGE: 4.5V TO 5.5V. FREE 2 YEAR RADWELL WARRANTY
IC, NON INVERTING TRANSCEIVER, SSOP-56, SUPPLY VOLTAGE RANGE:4.5V TO 5.5V. FREE 2 YEAR RADWELL WARRANTY
IC, OCTAL BUS TRANSCEIVER, 74AC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74AC245; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74AC;
IC, REGISTERED TRANSCEIVER, SSOP-56; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; SUPPLY VOLTAGE RANGE:1.65V TO 3.6V; LOGIC CASE STYLE:SSOP; NO. OF PINS:56; OPERATING TEMPERATURE RANGE:-40Ï¿½C TO +85Ï¿½C; FAMILY TYPE:LVC ;ROHS COMPLIANT: YES. FREE...
IC, RS-232 TRANSCEIVER, 5V, SSOP-24; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4DRIVERS; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP ;ROHS COMPLIANT: YES.
IC, RS-232 TRANSCEIVER, 9V, 20 PIN SOIC, 3 DRIVERS, 5 RECEIVERS, 4.5 -5.5 VDC INPUT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, RS485 TRX, 10MBPS, 3.3V, 14NSOIC; DEVICE TYPE:RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.465V; DRIVER CASE STYLE:NSOIC; NO.ROHS...
IC, TRANSCEIVER FULL 2/2, 16SSOP. FREE 2 YEAR RADWELL WARRANTY
IC, TRANSCEIVER, 16-DIP; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:3RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; ROHS COMPLIANT:...
IC, TRANSCEIVER, CAN INTERFACE, 1 DRIVER, 1 RECEIVER, 1 MB/S, 3.6V, 6MA, 51.3MW, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, TRANSCEIVER, NON INVERTING, 4.5V-5.5V SUPPLY VOLTAGE, 20 PIN - SOIC, SMD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, TRANSCEIVER, OCTAL BUS, 74LS640, INVERTING, DIP-20, SUPPLY VOLTAGE: 4.75V-5.25V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, TRANSCEIVER, TRS3386E SERIES, 5V, RS-232, INTERFACE, SMD, TSSOP-20, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
IC, TRANSCEIVER; IC INTERFACE TYPE:TTL / CMOS; NO. OF DRIVERS:1DRIVERS; PRODUCT RANGE:-; MSL:-; SVHC:NO SVHC (15-JAN-2019); LINE, BUS DRIVE, RECEIVE, TRANSCEIVER TYPE:DIFFERENTIAL; LOGIC CASE STYLE:DIP; NO. OF CHANNELS:1CHANNELS; ROHS COMPLIANT:...
INTERFACE INTEGRATED CIRCUIT, TRANSCEIVER, RS-232, 3 DRIVERS, 5 RECEIVERS, 20-SOIC. FREE 2 YEAR RADWELL WARRANTY
LIN TRANSCEIVER, 5.5V, SSOP-24; OUTPUT VOLTAGE:-; OUTPUT CURRENT:-; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; BAUD RATE:20KBAUD; INTERFACE CAS. FREE 2 YEAR RADWELL WARRANTY
LINE DRIV/RCVR, RS232, 120KBPS, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OFROHS COMPLIANT:...
LINE DRIV/RCVR, RS232, 250KBPS, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS...
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, SOIC-14, ROHS. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, SOP-8. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 2 DRIVER, 2 RCVR, CMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, BICMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, BICMOS, SOIC-16, MARKING CODE MAX232. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, BIPOLAR, SOP-16. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, CMOS, 5.5V, SOIC-16, DEVICE TYPE:RS232, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, CMOS, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, CMOS, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, SOP-16. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, SSOP-20. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 3 FUNC, 3 DRIVER, 5 RCVR, CMOS, SSOP-28. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 4 FUNC, 4 DRIVER, 5 RCVR, SSOP-28. FREE 2 YEAR RADWELL WARRANTY
LVDS TRANSMITTER, TSSOP-56; DEVICE TYPE:LVDS TRANSCEIVER; PEAK-TO-PEAK JITTER MAX:250PS; SUPPLY CURRENT MAX:55MA; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:85 C; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V ;ROHS COMPLIANT: YES. FREE...
MODEM TRANSCEIVER. FREE 2 YEAR RADWELL WARRANTY
NETWORK INTERFACE, SINGLE CHIP OCTAL 10/100 BASE-TX/FX PHY TRANSCEIVER 128-QFP. FREE 2 YEAR RADWELL WARRANTY
NON INVERTING BUS TRANSCEIVER SOIC-20, FULL REEL; LOGIC FAMILY / BASE NUMBER:74AC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ;ROHS...
OCTAL BUS TRANSCEIVERS, 3-STATE OUTPUTS, NON INVERTING, 4.5-5.5 V SUPPLY VOLTAGE, 32 MA / 64MA, SOIC, 20-PINS. FREE 2 YEAR RADWELL WARRANTY
OPTICAL TRANSCEIVER,100 BASE,1310 WAVELENGTH,FX INTERFACE. FREE 2 YEAR RADWELL WARRANTY
OPTICAL TRANSCEIVER,1000BASE ,LX CISCO COMPATIBLE,TX WAVE LENGTH 1310NM,. FREE 2 YEAR RADWELL WARRANTY
REGISTERED BUS TRANSCEIVER, FCT SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, QSOP-24 3MM WIDE. FREE 2 YEAR RADWELL WARRANTY
RS-232 TRANSCEIVER, 5.5V, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP ROHS COMPLIANT: YES. FREE...
RS-232 TRANSCEIVER, 5.5V, TSSOP-28, FULL REEL; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:5DRIVERS; NO. OF RECEIVERS:3RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP ;ROHS COMPLIANT:...
RS-422/RS-485 INTERFACE IC, QUAD DIFF BUS TRANSCEIVER, DS36954 SERIES, SOIC-20, 4 DRIVER, 4 RECEIVER, DATA RATE: 20 MB/S, SUPPLY VOLTAGE - MAX: 5 V, MOUNTING STYLE: SMD/SMT. FREE 2 YEAR...
RS-485 INTERFACE IC, DIFFERENTIAL BUS TRANSCEIVER, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
RS422/RS485 TRANSCEIVER IC; LEADED PROCESS COMPATIBLE:YES; NO. OF DRIVER/RECEIVERS:1/1 ; NO. OF PINS:8; OPERATING TEMPERATURE RANGE:0Ï¿½C TO +70Ï¿½C; PACKAGE/CASE:8-PDIP; PEAK REFLOW COMPATIBLE (260 C):YES ;ROHS COMPLIANT: YES. FREE 2 YEAR...
SFP FOR ETHERNET APPLICATIONS,1000BAS E-LX'LH LONG WAVELENGTH, W/DOM, SFP TRANSCEIVER MODULE, MMF'SMF, 1310NM, 10KM. FREE 2 YEAR RADWELL WARRANTY
SFP TRANSCEIVER MODULE, FOR CA, 1000BASE-T. FREE 2 YEAR RADWELL WARRANTY
SFP TRANSCEIVER MODULE, MINI-GBIC, 1000BASE. FREE 2 YEAR RADWELL WARRANTY
SFP+ TRANSCEIVER MODULE, 850 NM WAVELENGTH, 10 GIGE, LC MULTI-MODE, UP TO 984 FT, 10GBASE-SR. FREE 2 YEAR RADWELL WARRANTY
SMALL FORM FACTOR PLUGGABLE TRANSCEIVER , WITH 1000BASEZX, LC CONNECTOR, 80 KM, -40 TO 85°C. FREE 2 YEAR RADWELL WARRANTY
SMALL FORM FACTOR PLUGGABLE TRANSCEIVER, WITH 1000BASESX+, LC CONNECTOR, 2KM, 0 TO 60C. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER FRIENDLY NET ADAPTER ETHERNET 10BASE-2. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER HIGH PERFORMANCE 5DRIVER 3RECEIVER 5V. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER IC, RS485, 1 DRIVER, 1 RECEIVER, 3~5.5 V, SOIC, 16 PINS. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER IC; TRANSCEIVER TYPE:TRANSMITTER/REC EIVER; DATA RATE MAX:120KBPS; SUPPLY CURRENT:15MA; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5V; TER. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER MICRO12V 10MBPS 200MA. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER MINI 10BT W/CABLE SLIDELOCK. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER MODULE, 10BASE-T, RJ-45 CONNECTOR, UTP AUI, TWISTED PAIR, ETHERNET. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER MODULE, 1310 NM WAVELENGTH, -9.5 TO -3 DBM TX POWER, 1000 MBPS, 10 KM CABLE DISTANCE, SFP FACTOR, LC DUPLEX. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER MODULE, DATA TRANSFER RATE: 10 GBPS, SUPPORTS 10 GBASE ETHERNET LX4, DISTANCE: 300 M MMF, WAVELENGTH: 1310 NM. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER MODULE, GLC-SX-MMD,1GBPS,SMA LL FORM-FACTOR PLUGGABLE . FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER MODULE, MMF: MULTI-MODE FIBER, 100% COMPATIBLE IN ALL OEM APPS, SFP FORM-FACTOR, 1000BASE-SX - DATA RATE, LC CONNECTOR, 850 NM WAVELENGTH, 550 M DISTANCE, ROHS COMPLIANT. FREE 2 YEAR...
TRANSCEIVER RS-485, 65HVD07, SOIC8; DEVICE TYPE:LINE DRIVER / RECEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF...
TRANSCEIVER UNIT ETHERNET W/LANVIEW. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, 1270NM MIN, 1380NM MAX, 155MBPS(TX), 155MBPS(RX), SC CONNECTOR, SIP THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, 1310 NM, MULTI-MODE, 2KM DISTANCE, LC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, 4/4, 24DIP. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, 74ACT CMOS, DIP20, NON INVERTING, LOGIC CASE STYLE: DIP, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN: 4.5V, SUPPLY VOLTAGE MAX: 5.5V, LOGIC IC FAMILY:74ACT, ROHS COMPLIANT: YES. FREE...
TRANSCEIVER, BTL TURBOTRANSCEIVER SERIES, SUPPLY VOLTAGE: 6.5V, CONTROL INPUT VOLTAGE: 5.5V. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, FULL, 2/2, DUAL DIFFERENTIAL DRIVER AND RECEIVER, 3 STATE OUTPUT, 5V, 16-SOIC, 16 PIN, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, NON-INVERTING, 1 ELEMENT, 8 BIT PER ELEMENT, 3-STATE OUTPUT, 20-TSSOP. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, RS485, 2MBPS, SOIC-8; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS;;ROHS COMPLIANT: YES.
TRANSCEIVER, TAA COMPLIANT, 1000BASE-EX SFP, SMF, 1310NM, 40KM, LC. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, TAA COMPLIANT, 1000BASE-LX SFP, SMF, 1310NM, 10KM, LC. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, TAA COMPLIANT, 1000BASE-ZX SFP, SMF, 1550NM, 80KM, LC. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, TAA COMPLIANT, 100BASE-FX SFP, MMF, 1310NM, 2KM, LC. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, TAA COMPLIANT, 100BASE-LX SFP, SMF, 1310NM, 10KM, LC. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, TAA COMPLIANT,1000BASE-S X SFP, MMF, 850NM, 550M, LC. FREE 2 YEAR RADWELL WARRANTY
TRIPLE LINE DRIVER/RECEIVER, SOIC-16, LOGIC DEVICE TYPE:TRANSCEIVER, SUPPLY VOLTAGE MIN: 4.75V, SUPPLY VOLTAGE MAX: 5.25V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
VIDEO BALUN TRANSCEIVER MINI- HUB - 4 PORTS - 100 TO 6,000FT VIDEO BALUN TRANSCEIVER MINI-HUB 4 PORTS - 100 TO 6,000 FEET. FREE 2 YEAR RADWELL WARRANTY
VIDEO BALUN, CCTV COAX TO ETHERNET, VIDEO TRANSCEIVER, . FREE 2 YEAR RADWELL WARRANTY