Bipolar (BJT) Transistor NPN - Darlington 50V 1.2A 1W Through Hole TO-226-3
TRANS NPN DARL 50V 1.2A TO226-3
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1-ELEMENT, NPN, SILICON, TO-226AE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | TN6725A-ND | TN6725A | 34796264 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN |