Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P06-07L-E3 SUM110P06-07L-E3

Description
Manufacturer: Vishay Win Source Part Number: 031619-SUM110P06-07L -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 375W (Tc) Family Name: SUM110P06-07L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 345nC @ 10V Max Input Capacitance: 11400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.9 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): TJ120F06J3(TE24L,Q); TJ120F06J3; BBS3002-DL-1E; Introduction Date: September 08, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 031619-SUM110P06-07L -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 375W (Tc) Family Name: SUM110P06-07L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 345nC @ 10V Max Input Capacitance: 11400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.9 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): TJ120F06J3(TE24L,Q); TJ120F06J3; BBS3002-DL-1E; Introduction Date: September 08, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P06-07L-E3 - 031619-SUM110P06-07L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P06-07L-E3
031619-SUM110P06-07L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P06-07L-E3 031619-SUM110P06-07L-E3
Manufacturer: Vishay Win Source Part Number: 031619-SUM110P06-07L -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 375W (Tc) Family Name: SUM110P06-07L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 345nC @ 10V Max Input Capacitance: 11400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.9 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): TJ120F06J3(TE24L,Q); TJ120F06J3; BBS3002-DL-1E; Introduction Date: September 08, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 031619-SUM110P06-07L-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.75W (Ta), 375W (Tc)
Family Name: SUM110P06-07L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 345nC @ 10V
Max Input Capacitance: 11400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.9 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): TJ120F06J3(TE24L,Q); TJ120F06J3; BBS3002-DL-1E;
Introduction Date: September 08, 2003
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7105060P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7105060P
MOSFETs 7105060P
MOSFET P-Channel 60V 110A TO263

MOSFET P-Channel 60V 110A TO263

Supplier's Site
MOSFETs - 7105060 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7105060
MOSFETs 7105060
MOSFET P-Channel 60V 110A TO263

MOSFET P-Channel 60V 110A TO263

Supplier's Site
MOSFETs - 9190938 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9190938
MOSFETs 9190938
MOSFET P-Channel 60V 110A TO263

MOSFET P-Channel 60V 110A TO263

Supplier's Site
Single FETs, MOSFETs - SUM110P06-07L-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P06-07L-E3TR-ND
Single FETs, MOSFETs SUM110P06-07L-E3TR-ND
P-Channel 60V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 60V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM110P06-07L-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P06-07L-E3DKR-ND
Single FETs, MOSFETs SUM110P06-07L-E3DKR-ND
P-Channel 60V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 60V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM110P06-07L-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P06-07L-E3CT-ND
Single FETs, MOSFETs SUM110P06-07L-E3CT-ND
P-Channel 60V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 60V 110A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Singapore, Singapore
P-Channel 110A -60V MOSFET Transistor
278-SUM110P06-07L-E3
P-Channel 110A -60V MOSFET Transistor 278-SUM110P06-07L-E3
P-Channel MOSFET, 110A, -60V, 6.9mR, TO-263 Product overview: SUM110P06-07L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 110A, -60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110A, -60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110P06-07L-E3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 110A, -60V, 6.9mR, TO-263 Product overview: SUM110P06-07L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 110A, -60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110A, -60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110P06-07L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS MOSFET P-CH 60V 110A 3-PIN (2+TAB) TO-263 - 70026418 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANS MOSFET P-CH 60V 110A 3-PIN (2+TAB) TO-263
70026418
TRANS MOSFET P-CH 60V 110A 3-PIN (2+TAB) TO-263 70026418
TRANS MOSFET P-CH 60V 110A 3-PIN (2+TAB) TO-263

TRANS MOSFET P-CH 60V 110A 3-PIN (2+TAB) TO-263

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM110P06-07L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM110P06-07L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM110P06-07L-E3
MOSFET P-CH 60V 110A TO263

MOSFET P-CH 60V 110A TO263

Supplier's Site
MOSFET 60V 110A 375W

MOSFET 60V 110A 375W

Buy Now Datasheet
Single FETs, MOSFETs - SUM110P06-07L-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM110P06-07L-E3
Single FETs, MOSFETs SUM110P06-07L-E3
MOSFET P-CH 60V 110A TO263

MOSFET P-CH 60V 110A TO263

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SUM110P06-07L-E3
Triode/MOS Tube/Transistor >> MOSFETs SUM110P06-07L-E3
60V 110A 6.9mΩ@30A,10V 3V@250uA P Channel TO-263 MOSFETs ROHS

60V 110A 6.9mΩ@30A,10V 3V@250uA P Channel TO-263 MOSFETs ROHS

Supplier's Site Datasheet
Transistor - 22266295 - Radwell International
Willingboro, NJ, United States
Transistor
22266295
Transistor 22266295
(PRICE/TC) P CHANNEL MOSFET, -60V, 11A, TO-263; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:110A; ON RESISTANCE RDS(ON):0.0055OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:20V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) P CHANNEL MOSFET, -60V, 11A, TO-263; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:110A; ON RESISTANCE RDS(ON):0.0055OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:20V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet,p Ch,60V,110A,d2Pak; Transistor Polarity Vishay - 46T8862 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,p Ch,60V,110A,d2Pak; Transistor Polarity Vishay
46T8862
Mosfet,p Ch,60V,110A,d2Pak; Transistor Polarity Vishay 46T8862
MOSFET,P CH,60V,110A,D2PAK; Transistor Polarity:P Channel; Continuous Drain Current Id:-110A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power DissipationRoHS Compliant: Yes

MOSFET,P CH,60V,110A,D2PAK; Transistor Polarity:P Channel; Continuous Drain Current Id:-110A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -60V, 11A, To-263; Channel Type Vishay - 06J8507 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 11A, To-263; Channel Type Vishay
06J8507
P Channel Mosfet, -60V, 11A, To-263; Channel Type Vishay 06J8507
P CHANNEL MOSFET, -60V, 11A, TO-263; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 11A, TO-263; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -60V, 11A, To-263, Full Reel; Channel Type Vishay - 71T8062 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 11A, To-263, Full Reel; Channel Type Vishay
71T8062
P Channel Mosfet, -60V, 11A, To-263, Full Reel; Channel Type Vishay 71T8062
P CHANNEL MOSFET, -60V, 11A, TO-263, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 11A, TO-263, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 031619-SUM110P06-07L-E3 7105060P 7105060 SUM110P06-07L-E3TR-ND 278-SUM110P06-07L-E3 70026418 SUM110P06-07L-E3 SUM110P06-07L-E3 SUM110P06-07L-E3 SUM110P06-07L-E3 22266295 46T8862 06J8507
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P06-07L-E3 MOSFETs MOSFETs Single FETs, MOSFETs P-Channel 110A -60V MOSFET Transistor TRANS MOSFET P-CH 60V 110A 3-PIN (2+TAB) TO-263 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Transistor Mosfet,p Ch,60V,110A,d2Pak; Transistor Polarity Vishay P Channel Mosfet, -60V, 11A, To-263; Channel Type Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 3750 to 375000 milliwatts 3750 milliwatts 3750 milliwatts 3750 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263 TO-3 TO-3; TO-263
Unlock Full Specs
to access all available technical data