STMicroelectronics, Inc. Single FETs, MOSFETs STD15P6F6AG

Description
P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-17844-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17844-1-ND
Single FETs, MOSFETs 497-17844-1-ND
P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK

P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-17844-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17844-6-ND
Single FETs, MOSFETs 497-17844-6-ND
P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK

P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-17844-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17844-2-ND
Single FETs, MOSFETs 497-17844-2-ND
P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK

P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -10A 0.13 Ohm MOSFET Transistor
278-STD15P6F6AG
P-Channel -60V -10A 0.13 Ohm MOSFET Transistor 278-STD15P6F6AG
P-Channel MOSFET, -60V, -10A, 0.13 Ohm, DPAK Product overview: STD15P6F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -10A, 0.13 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -10A, 0.13 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD15P6F6AG can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -60V, -10A, 0.13 Ohm, DPAK Product overview: STD15P6F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -10A, 0.13 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -10A, 0.13 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD15P6F6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STD15P6F6AG - 804877-STD15P6F6AG - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STD15P6F6AG
804877-STD15P6F6AG
FETs - Single - STD15P6F6AG 804877-STD15P6F6AG
Manufacturer: STMicroelectronics Win Source Part Number: 804877-STD15P6F6AG Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 175°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 35W (Tc) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 160mOhm at 5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 6.4nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 340pF at 48V Current - Continuous Drain (Id) at 25°C: 10A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STD15 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 804877-STD15P6F6AG
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 35W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 160mOhm at 5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 6.4nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 340pF at 48V
Current - Continuous Drain (Id) at 25°C: 10A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Part Number Series: STD15
Maximum Vgs: ±20V

Buy Now
Mosfet, Aec-Q101, P-Ch, -60V, -10A, To252; Transistor Polarity Stmicroelectronics - 07AH6956 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -60V, -10A, To252; Transistor Polarity Stmicroelectronics
07AH6956
Mosfet, Aec-Q101, P-Ch, -60V, -10A, To252; Transistor Polarity Stmicroelectronics 07AH6956
MOSFET, AEC-Q101, P-CH, -60V, -10A, TO252; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; PowerRoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -60V, -10A, TO252; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade P-channel -60 V, 0.13 Ohm typ., -10 A STripFET F6 Power MOSFET in a DPAK package

MOSFET Automotive-grade P-channel -60 V, 0.13 Ohm typ., -10 A STripFET F6 Power MOSFET in a DPAK package

Buy Now Datasheet
Transistor - 110235333 - Radwell International
Willingboro, NJ, United States
Transistor
110235333
Transistor 110235333
(PRICE/TC), MOSFET, AEC-Q101, P-CH, -60V, -10A, TO252; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-10A; DRAIN SOURCE VOLTAGE VDS:-60V; ON RESISTANCE RDS(ON):0.13OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-4V; POWERROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), MOSFET, AEC-Q101, P-CH, -60V, -10A, TO252; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-10A; DRAIN SOURCE VOLTAGE VDS:-60V; ON RESISTANCE RDS(ON):0.13OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-4V; POWERROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - STD15P6F6AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD15P6F6AG
Single FETs, MOSFETs STD15P6F6AG
MOSFET P-CH 60V 10A DPAK

MOSFET P-CH 60V 10A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD15P6F6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD15P6F6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD15P6F6AG
MOSFET P-CH 60V 10A DPAK

MOSFET P-CH 60V 10A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-17844-1-ND 278-STD15P6F6AG 804877-STD15P6F6AG 07AH6956 STD15P6F6AG 110235333 STD15P6F6AG STD15P6F6AG
Product Name Single FETs, MOSFETs P-Channel -60V -10A 0.13 Ohm MOSFET Transistor FETs - Single - STD15P6F6AG Mosfet, Aec-Q101, P-Ch, -60V, -10A, To252; Transistor Polarity Stmicroelectronics MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
PD 35000 milliwatts 35000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data