STMicroelectronics, Inc. 60V 12A DPAK MOSFET Transistor STD12NF06LT4

Description
N-Ch MOSFET, 60V, 12A, 100mR, DPAK, SMT Product overview: STD12NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12NF06LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 60V, 12A, 100mR, DPAK, SMT Product overview: STD12NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12NF06LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 12A DPAK MOSFET Transistor
278-STD12NF06LT4
60V 12A DPAK MOSFET Transistor 278-STD12NF06LT4
N-Ch MOSFET, 60V, 12A, 100mR, DPAK, SMT Product overview: STD12NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12NF06LT4 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 12A, 100mR, DPAK, SMT Product overview: STD12NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12NF06LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-2487-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2487-2-ND
Single FETs, MOSFETs 497-2487-2-ND
N-Channel 60V 12A (Tc) 42.8W (Tc) Surface Mount DPAK

N-Channel 60V 12A (Tc) 42.8W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-2487-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2487-1-ND
Single FETs, MOSFETs 497-2487-1-ND
N-Channel 60V 12A (Tc) 42.8W (Tc) Surface Mount DPAK

N-Channel 60V 12A (Tc) 42.8W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-2487-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2487-6-ND
Single FETs, MOSFETs 497-2487-6-ND
N-Channel 60V 12A (Tc) 42.8W (Tc) Surface Mount DPAK

N-Channel 60V 12A (Tc) 42.8W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12NF06LT4 - 031110-STD12NF06LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12NF06LT4
031110-STD12NF06LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12NF06LT4 031110-STD12NF06LT4
Manufacturer: STMicroelectronics Win Source Part Number: 031110-STD12NF06LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 42.8W (Tc) Family Name: STD12NF06L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 10nC @ 5V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 100 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): FQD20N06LETM_NL; SUD15N06-90L-E3; FQD20N06LE; Introduction Date: February 13, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 031110-STD12NF06LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 42.8W (Tc)
Family Name: STD12NF06L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 10nC @ 5V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 100 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): FQD20N06LETM_NL; SUD15N06-90L-E3; FQD20N06LE;
Introduction Date: February 13, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
MOSFETs - 151906 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151906
MOSFETs 151906
Low-voltage fast-switch MOSFET

Low-voltage fast-switch MOSFET

Supplier's Site
MOSFETs - 151907P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151907P
MOSFETs 151907P
Low-voltage fast-switch MOSFET

Low-voltage fast-switch MOSFET

Supplier's Site
MOSFETs - 151907 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151907
MOSFETs 151907
Low-voltage fast-switch MOSFET

Low-voltage fast-switch MOSFET

Supplier's Site
 - STD12NF06LT4 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 12A I(D), 60V, 0.12ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Power Field-Effect Transistor, 12A I(D), 60V, 0.12ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD12NF06LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD12NF06LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD12NF06LT4
MOSFET N-CH 60V 12A DPAK

MOSFET N-CH 60V 12A DPAK

Supplier's Site
N Channel Mosfet, 60V, 12A, D-Pak, Full Reel; Channel Type Stmicroelectronics - 57P0720 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 12A, D-Pak, Full Reel; Channel Type Stmicroelectronics
57P0720
N Channel Mosfet, 60V, 12A, D-Pak, Full Reel; Channel Type Stmicroelectronics 57P0720
N CHANNEL MOSFET, 60V, 12A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 12A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Transistor - 16469927 - Radwell International
Willingboro, NJ, United States
Transistor
16469927
Transistor 16469927
N CHANNEL MOSFET, 60V, 12A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:12A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.08OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2V; NO. OF PINS:3PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 60V, 12A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:12A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.08OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2V; NO. OF PINS:3PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - STD12NF06LT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD12NF06LT4
Single FETs, MOSFETs STD12NF06LT4
MOSFET N-CH 60V 12A DPAK

MOSFET N-CH 60V 12A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD12NF06LT4 497-2487-2-ND 031110-STD12NF06LT4 151906 STD12NF06LT4 STD12NF06LT4 57P0720 16469927 STD12NF06LT4
Product Name 60V 12A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12NF06LT4 MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 60V, 12A, D-Pak, Full Reel; Channel Type Stmicroelectronics Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 30000 milliwatts 42800 milliwatts 42800 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252 TO 252 DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data