Radwell International Datasheets for Tachometers
Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Tachometers: Learn more
| Product Name | Notes |
|---|---|
| 6 DIGIT COUNTER, MINITROL-S, 110 VAC +- 15% OR 12 TO 15 VDC, MAG INPUT, RATE/TOTAL INPUT ONLY, 30MV INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| AC SPEED CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| ACCELEROMETER INDUS/RING S/EXIT 18-30VDC 2-10MA. FREE 2 YEAR RADWELL WARRANTY | |
| ACCELEROMETER, 18-30VDC, 2-10MA STEEL, 100MV/G. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG CONVERTER MODULE MODEL K663. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG TACHOMETER. FREE 2 YEAR RADWELL WARRANTY | |
| AVTRON, K662C17201, CONVERTER CONTROL BRUSHLESS TACHOMETER, 115VAC, 900-3600RPM,. FREE 2 YEAR RADWELL WARRANTY | |
| BOARD PRINTED CIRCUIT DIGITAL TACH INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT INDICATOR FAULTED. FREE 2 YEAR RADWELL WARRANTY | |
| CLEVELAND MOTION CONTROL Controls & Indicators MO-03139-1 | |
| CONVERTER CONTROL DEVICE. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER / RATE METER, RELAY, LOW VOLTAGE, LED DISPLAY, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DANFOSS Controls & Indicators AM1151 | |
| DC DRIVE, SINGLE PHASE, 115 VAC INPUT VOLTAGE, 60/40 HZ, 90 VDC ARMATURE OUTPUT, 100 VDC FIELD OUTPUT, 1/35-1/6 HP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DC GENERATOR 45VDC/1000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DIAL GAUGE 0.01-10MM SHOCK PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INDICATOR PEAK HOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL POSITION INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL STROBOTACHOMETER, 115 VAC, 60 HZ, MIN- MAX FLASH RANGE (FPM) 100-10000, FLASH DURATION 60-1000 SEC, DISPLAY TYPE4-DIGIT LED. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL TACHOMETER,LCD,SELF POWERED,SCREW TERMINAL, 5/30VDC,1KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITEN Controls & Indicators GDDS-06 | |
| DISCONTINUED BY MANUFACTURE, PC COMPONENT MODULE, DIGITAL INDICATOR, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER ,DIGITAL COUNTER, 4 DIGIT, 24VDC, 1 SEC GATE TIME . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1Q SCR CHASSIS, 230V 5(10)A, REPLACED BY MM23001C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 6 DIGIT INTELLIGENT METER FOR RATE INPUTS, -0.01% ACCURACY, APOLLO METER,6-DIGIT, 0.56" (14.2 MM) HIGH RED LED DISPLAY,SECONDARY DISPLAY INDICATES TOTALIZATION OR EFFICIENCY, . FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, A TERMINAL, 60 INCH LEAD LENGTH, WITH 9237A CLIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACCELEROMETER, INDUSTRIAL, RING STYLE, 2-10 MA, 18-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALARM BOARD, MOTION FAILURE, MFA 4P, 115VAC, 50/60HZ, 10 VA, -40 TO +60 C, NO REPLACEMENT.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG TACHOMETER, 30 VOLT, .89 OHMS,.00062 OZ-IN-SEC2, 9.1 OZ-IN/AMP, 8 AMP, 2.5 VOLTS/KRPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, APOLLO METER, COUNTER . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, APOLO SERIES ,RATE INDICATOR, DIGITAL INDICATOR, ,TIME BASE, APOLLO, TIME BASE TACH, 6 DIGIT, LED, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHANNEL GENERATOR, DUPLINE, 120 VAC, 50/60 HZ,SOCKET MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COLOR DISPLAY, 320 X 240 COLOR TFT LCD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MONITOR, 15 INPUTS, 12 V, FINE/COARSE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL STATION, LOG ACCELERATION, RUN / STOP, SPEED KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER ,RATE INDICATOR, SELECT AND RESET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC TACHOMETER - TOTALLY ENCLOSED NON-VENTILATED, BASE BOLT-ON, RPM 100-5000, VOLTS/100 RPM 50, GE FRAME 42. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC TACHOMETER GENERATOR, 102.6 VDC, 1000 RPM, 2500 RPM MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC-POWERED HOUR METER, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TACHOMETER, MAX-JR., 12 VDC/117 VAC, 5 DIGIT, SLO BLO FUSE 8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TACHOMETER, SUBMINI 48X24MM, 3V BATTERY SCREW TERMINAL, 4 DIGIT, FLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCOUNTINUED BY MANUFACTURER, MOTOR-SPEED CONTROL, FOR BRUSH STICKING, DIRECT CURRENT MOTOR 24 VDC, IMPLEMENTATION FOR SWITCHING CURRENT UP TO 6A, WITH SPEED CONTROL, I X R AMPLIFICATION,... | |
| DISCONTINUED BY MANUFACTURER, DITAK SERIES, USE DT8 SERIES, TACHOMETER ,DT7, BACKLIGHT RED, LITHIUM BATTERY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DITAK SERIES, USE DT8 SERIES, TIMEBASE ADJUSTABLE, 5DIGIT, RATE, LITHIUM BATTERY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC SPEED INDICATOR, 0-175 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRO CRAFT, E-550-M, E-550-M, SPEED CONTROLLER, 0-5000RPM, MOTOMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FUNCTION GENERATOR, MODEL 3010, VCO INPUT, .1 TO 1 MHZ, 105-130 VAC, 60 HZ, 8 WATTS MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERATOR CARTRIDGE, A TERMINAL TYPE, PG9 TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERATOR CARTRIDGE, A TERMINAL TYPE, PG9. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERATOR CARTRIDGE, R BUSHING TYPE, PG9 TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERATOR CARTRIDGE, R BUSHING, PG9 TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERATOR, HIGH VOLTAGE, 110 V AC, 50/60 HZ, 150 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH SPEED MULTI FUNCTION DIGITAL METER WITH RELAY, 100-240 VAC, OUTPUT: 12VDC, 26-TERMINALS, DIN RAIL MOUNT, 4 DIGIT DIGITAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE KIT, PRESET SPEED/INSTRUMENT, MINI PAK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER SPEED INDICATOR, 0-1.5RPM, STYLE 1954A07H05. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINIATURE ELECTRONIC COUNTERS, GENERAL PURPOSE, 6-DIGIT, LCD, 0.2" (5.1 MM) HIGH, INDICATOR CUB TACH SELF CONTAINED, LITHIUM BATTERY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, DIGITAL, ML-TRIM, 115 VAC, 50/60 HZ, 0.1 AMP, ACCEL/DECEL 0-600.0 SECOND, RS485 SERIAL INTERFACE, 300-9600 BAUD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR SPEED INDICATOR, 4 DIGIT DISPLAY, R/MIN, 100-240 VAC, 11-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, APOLLO, INDICATOR, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PERCENTAGE OUTPUT TORQUE MODULE, 2.5 AMP, 115 VAC, 50/60 HZ, D2600. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTO-TACH, MODEL 36, ANALOG TACHOMETER, 2,400-12,000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS INDICATOR, LOOP POWERED, 4-20 MA / 10-50 MA, 9 MM LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RATE INDICATOR MODULE, 4 DIGIT, LED, 115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RATE MULTIPLIER METER, 5 DIGIT THMBWHEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REFERENCE GENERATOR, LED INDICATORS, 4-20 MA, LEVEL/CYCLE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RINGING GENERATOR, 24-48 VDC, 1.5 AMPS, 100 VAC, 20 HZ, APPARATUS-CASE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTOPULSER ROTARY TRANSDUCER, KEYED SHAFT, FEEDBACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROL BOX, 100 VAC, 1 PHASE, 0.06 KVA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROL PCB, 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROL, 1/8 DIN, 85-265 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROL, 65E SERIES, 24 OR 36 VDC, 0-24/36VDC, 20.0 ADC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER, 0-100 COUNT, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER, 200 VAC, 50/60 HZ, W/ FRONT DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED INDICATOR, LCD DISPLAY, 110 VAC INPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED INDICATOR, SIMTACH-D SERIES, PANEL MOUNT, 115 VAC, 50/60 HZ, 1 PPR INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED MONITOR, CRRA, PROGRAMMABLE, 2 RELAY, ANALOG OUTPUT, 10-36 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED RATIO INDICATOR, 36 VDC, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SUBMINIATURE TACHOMETER, 1/32 DIN, REQUIRES NO EXTERNAL POWER SUPPLY, LCD, AUTOMATIC RESET, 5 DIGITS, 10 KCPS, 10000 RPM, 60 PULSES/REV, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SWITCHING TACHOMETER, TACH-PAK, 0-10000 CPS RANGE, 18 POSITION, 117 VAC, 24 VDC OPTIONAL, SIGNAL INPUT, 0-1.0 MA METER OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER ,ADJUSTABLE TIME BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER ADAPTER KIT, FOR TEFC CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER GENERATOR .10AMP 1800RPM 89.6VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER GENERATOR, 1000/3000 RPM, 110 AMP, 100 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER GENERATOR, 50 V DC, 1000 RPM, FLYING LEADS, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER PANEL MOUNT 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, 0.10-25000 RPM MEASURING RANGE, 0.006% ACCURACY, 5-DIGIT LED DISPLAY, 1 SECOND SAMPLING TIME, STORES 7 READINGS (FOR UP TO 4 MINUTES), 46 X 60 X 182.5... | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, 115/230 VAC, 50/60 HZ, 5W, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, 2-17 DIAL RATIO 929-18, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, 5000 RPM, 28.6 VAC, TOTALLY ENCLOSED, BALL BEARING, BASE FLG, EITHER OR REVERSING SERVICE, FRAME GE59. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, 7962 SERIES, 117 VAC, RATE/RATIO/TIME INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, 8-30 VDC SUPPLY POWER, PROGRAMMABLE, 20 FOOT CABLE, T&L ACCESSORY, REPLACED BY SC-ENC-RHP240AJ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, AC GENERATOR, 19.9 V, 5000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, AC GENERATOR, 20.1 VAC, 1000/5000 RPM, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, DIGITAL, DUAL FUNCTION, LCD, 12IN RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, DTD3, 5 DIGIT, 115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, DUAL SETPOINT, 4-20 MA OUTPUT, SINGLE CHANNEL MONITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, GENERATOR, 1000RPM, 100V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, LCD DISPLAY, 4 DIGIT, 5-30 VDC SUPPLY, 870 MW MAX, 10 K CPS MAX. COUNTING SPEED, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, MAX TACH 1, RATE AND DRAW INDICATOR, 115/230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, SIMTACH DC, VOLT/AMP METER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, SLIM, SL56 MAGNETO RESISTIVE ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, TACHOGENERATOR, 60 V/1000 RPM, 0.06 V GRADIENT, 160 OHM, 0.1 AMP MAX, 5000 TR/MIN MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, THYRISTOR DRIVE, 100 V, 1000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, THYRISTOR DRIVE, 50 V, 1000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHOMETER, W/ALARM, MAXJR TACH 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TACHTROL 2, DIGITAL TACHOMETER, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOCOUPLE GENERATOR, A TERMINAL, 24 INCH LEAD LENGTH, WITH 9237A CLIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOCOUPLE GENERATOR, A TERMINAL, 36IN LEAD LENGTH, WITH 9237A CLIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOCOUPLE GENERATOR, R BUSHING, 36 INCH LEADS, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE TACHOMETER KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,UNIVERS AL DIGITAL CONTROLLER. 3200-1923. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL CHANNEL, ROTARY PULSE GENERATOR, ZB H, 120 PPR, DUAL CHANNEL, 6 PIN MS CONNECTOR, 6000 RPM, 9.5 MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DYNAPAR Controls & Indicators MSJR3-S-00 | |
| DYNAPAR Controls & Indicators MTJR1S00 | |
| E6C2-CWZ1X-1200P/R-2 M, E6C2CWZ1X1200PR2M, ENCODER, INCREMENTAL, 5VDC, LINE DVR, ABZ+COMPL. FREE 2 YEAR RADWELL WARRANTY | |
| EAGLE SIGNAL, DP9800, TRAFFIC CONTROL, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ENGINE SPEED CONTROLLER ELECTRONIC, ISOCHRONOUS, 12 OR 24 VDC FREQUENCY, RANGE: 1000 7500 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FAN, 40X28MM, 24 VDC, TACHOMETER, 14.8CFM. FREE 2 YEAR RADWELL WARRANTY | |
| FREQUENCY RATE METER, ROTARY PULSE, LCD DISPLAY WITH 2-COLOR, 100-240 VAC, 50-60 HZ, 6 VA, NO OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| FUJI ELECTRIC ON-DELAY RELAY TIMER, 2 TO 30 SECONDS SELECTABLE TIMING RANGE, 24 VDC OPERATING VOLTAGE, 3A CONTACT RATING, (1) DPDT TIMED RELAY OUTPUT(S), SOCKET MOUNT, 8-PIN. REQUIRES FUJI ELECTRIC... | |
| GENERATOR RF HIGH VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| GENERATOR, POSITIVE HIGH VOLTAGE, PRIMARY INPUT: 230 VAC, 50/60 HZ, U OUT 0-30 KV DC POS.. FREE 2 YEAR RADWELL WARRANTY | |
| HANDWHEEL PENDANT PULSE GENERATOR, M.P.G. PENDANT TYPE W/LED X-Y-Z-4 AXES, REPLACEMENT FOR A860-0202-T004, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| INDICATOR, DIGITAL,CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| INTROL DESIGN 600A - DIG SPEED CTRL. FREE 2 YEAR RADWELL WARRANTY | |
| LED DISPLAY, SINGLE DIGIT, DC24V. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-FUNCTION DIGITAL COUNTER/TIMER/TACHOM ETER, TWO-LINE, 6-DIGIT, TWO-COLOR LCD, FULLY SELECTABLE TIMING RANGE, 100-240 VAC OPERATING VOLTAGE, OUTPUT: CONCURRENT NPN TRANSISTOR AND SPST RELAY, OUTPUT 2: SPDT RELAY, 1/16 DIN.. FREE... | |
| MULTIFUNCTION TACHOMETER, 11-PIN SOCKET, 6 DIGITS, 1-STAGE, CONTACT OUTPUT, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON, H7ER-NV1, H7ERNV1, TACHOMETER, 5 DIGIT LCD, 48X24X53.5MM, 4.5-30V. FREE 2 YEAR RADWELL WARRANTY | |
| OPTIMATION INC Controls & Indicators CTT-AN-A120 | |
| PANEL TACHOMETER, 15/230 VAC, 50/60 HZ, 5 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOEYE TACH GENERATOR, TACH IN AND OUT CONNECTIONS, TWO PHOTEYE CONNECTIONS, AC INPUT 100-240VAC, 50.60 HZ, 2 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PLC DIRECT Controls & Indicators CTT-1C-A120 | |
| RATE INDICATOR, ADJUSTABLE TIME, 3.6V BATTERY, 5-DIGIT LCD. FREE 2 YEAR RADWELL WARRANTY | |
| RATE METER, 9 VA, 50/60 HZ, 115 VAC, 6 RELAYS, TR400 TACHOMETER, 115 VAC INPUT, 4-20 MA OUTPUT, PRODUCT # 800-078703. FREE 2 YEAR RADWELL WARRANTY | |
| RATE METER, UNIVERSAL AC, C628 SERIES, LED DISPLAY TYPE, SINK/SOURCE OR CONTACT, NPN, PNP, SCREW-TERMINAL, 5 DIGITS, PANEL MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| RED LION 5161040 - TACHOMETER. FREE 2 YEAR RADWELL WARRANTY | |
| RED LION 5161140 - TACHOMETER. FREE 2 YEAR RADWELL WARRANTY | |
| RED LION CONTROLS Controls & Indicators APLR0600 | |
| RED LION CONTROLS Controls & Indicators DT3D0500 | |
| RESET INDICATOR, 1000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, OPTICAL SPEED, FOR CT HAND TACHOMETER, OPTICAL RANGE 50 MM, OVER ALL SPEED 0-250,000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SIMTACH D 9-26 VDC, 1 PPR INPUT SPEED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SLAUTTERBACK CORP Controls & Indicators 73780-125 | |
| SPEED CONTROLLER FOR FILTER FANS 115V. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, 2301A, FORWARD ACTING, 4-20 MA, 1-5 VDC, SUPPLY VOLTAGE 10-40 VDC, SPEED SENSING 1 TO 30 VDC, SIGNAL TO ACTUATOR 0 TO 200 MA, FOR DIESEL OR GAS... | |
| SPEED INDICATOR, 3300 RPM, SELF POWERED, 20 KHZ, 60 HZ, 2-40 VAC, 2.5-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED METER GAUGE MODEL-9338 0-100PERCENT 200VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SPEEDOMETER 0-40MPH/0-65KM/H. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ABB P601A100-1, TACHOMETER, DC, 100VDC/1000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI 613440-5A, TACHOMETER, 90VDC/1800RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI BALDOR RELIANCE 5PY59JY27, TACHOMETER, RATED: 100V, 1000RPM, MAX 2500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI BALDOR RELIANCE 607980-76B, TACHOMETER, RATED: 100V, 1000RPM, MAX 2500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI BALDOR RELIANCE 67525-B, TACHOMETER, RATED: 100V, 1000RPM, MAX 2500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI PTG100XP, TACHOMETER GENERATOR, XPY FLANGE MOUNT (DC) XPY, 100VDC, 1000RPM, DC, 100VDC/KRPM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI PTG100XP-E, TACHOMETER GENERATOR, XPY FLANGE MOUNT (DC) XPY, 100VDC, 1000RPM, DC, 100VDC/KRPM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALDOR/RELIANCE/ 607980-76A, TACHOMETER, 50VDC/KRPM, PLUS COVER GASKET, 5/16 DIA. SHAFT WITH WOODRUFF KEY. FLANGE MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC/ RELIANCE/ BALDOR 5BC42AB2177C, TACHOMETER, DC TACHOMETER/GENERATOR , 100VDC/1000RPM, 56 FR, TENV, C-FACE & FOOT MOUNT, DUAL SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC/ RELIANCE/ BALDOR 5PY59JY1, TACHOMETER, DC, 100VDC/1000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC/ RELIANCE/ BALDOR 5PY59JY109, TACHOMETER,100VDC, 1000RPM, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC/ RELIANCE/ BALDOR 5PY59JY110, TACHOMETER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC/ RELIANCE/ BALDOR 5PY59JY23, TACHOMETER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC/ RELIANCE/ BALDOR 5PY59JY85, TACHOMETER, DC PY DESIGN TACHOMETER, 100VDC/1000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR POWERTRON 601A100-1, TACHOMETER GENERATOR, XPY FLANGE MOUNT (DC) XPY, 100VDC, 1000RPM, DC, 100VDC/KRPM. FREE 2 YEAR RADWELL WARRANTY | |
| TACH GENERATOR,POSITION RESOLVER, G2 SERIES, 15/30/45 VOLTS PER 1000. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOGENERATOR, 60 MV OPEN CIRCUIT VOLTAGE, 10000 RPM MAXIMUM SPEED, 60 VDC, SOLID SHAFT (11 MM DIAMETER), 115 MM FLANGE DIAMETER, B10 (EURO FLANGE) MOUNTING TYPE, IP55, (11070721). FREE 2... | |
| TACHOMETER 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER 8 DIGIT, SELF-POWERED LCD, SELF-POWERED. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER ARMATURE 20V/VRPM .473IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER GENERATOR, 3400 RPM, 40...175 MV PER RPM, 11.14 MM FULL SHAFT, TERMINAL BOX CONNECTION, SEA AIR/TROPICAL PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER GENERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER LCD, COUNTER, 4 DIGIT LCD, 1KHZ, SELF POWERED BY INTERNAL BATTERY WHICH CAN ALSO BE REPLACED, DUAL OPERATION MODE. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER PULSE GENERATOR 12-15VDC 230MA. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER RELAY, SM HOUSING, 24 VDC SUPPLY, 20-2000 RPM, SPDT, 11 PIN PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER WITH INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, 100VDC, 1000RPM, 2500RPM MAX. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, 3 VDC, 4-DIGIT, LCD, BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, 5-24VDC, . FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, 5/16 INCH SHAFT W/ GEN ERATOR CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, BELT DRIVEN. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, COUNTER, LCD, 5 DIGIT DISPLAY, 9-28 VDC, 10 KHZ, 0 TO +60°C, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, DC , RELIANCE SHAFT W'RFF KY, 50VDC/KRPM, PLUS COVER GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, DC PY DESIGN TACHOMETER, 100VDC/1000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, DC TACHOMETER/GENERATOR , 100VDC/1000RPM, 56 FR, TENV, C-FACE & FOOT MOUNT, DUAL SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, DC, 100VDC/1000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, HUBNER BERLIN LONGLIFE, 50 VDC AT 1000 RPM, 10000 RPM MAX, 80 MA MAX, TEMPERATURE RANGE -30C - +130C. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, LCD, 4 CHARACTERS, 1 KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, RATED: 100V, 1000RPM, MAX 2500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, TACHOGENERATOR, 60 V/1000 RPM, 0.060 V/TR/MIN, 100 OHM, 0.18 AMP MAX, 10000 TR/MIN MAX. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, W/ LED DISPLAY, PANEL MOUNT, 4 DIGIT COUNTER, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, W/ALARM , MAXJR TACH 1, FULL 5 DIGIT DISPLAY CAPABILITY, 10-26 VDC, 1/8 DIN 48 X 96 MM, NPN SENSOR, PNP SENSOR, SWITCH/CONTACT CLOSURE, INCREMENTAL ENCODER-QUADRATURE, MAGNETIC, 4X NEMA,... | |
| TACHOMETER, W/ALARMS, 115/230 VAC, MAXJR, TACH 1, RATE CONTROLLER, RED LED DISPLAY, 5 DIGIT, SEALED NEMA 4 FRONT PANEL, 32 - 122 F DEG OPERATING TEMPERATURE. FREE 2 YEAR RADWELL... | |
| TR400 TACHOMETER, RATEMETER, INPUT POWER: 115VAC, 2 RELAYS, WITHOUT ANALOG OUTPUT, 4-DIGIT, 0.3 INCH HEIGHT, 7-SEGMENT DISPLAY, 5-STATUS LEDS, OPERATING TEMPERATURE: 0C TO +50C (+32F TO +122F). FREE 2 YEAR... | |
| TR400 TACHOMETER, RATEMETER, INPUT POWER: 115VAC, 6 RELAYS, 4-20 MA ANALOG OUTPUT, 4-DIGIT, 0.3 INCH HEIGHT, 7-SEGMENT DISPLAY, 5-STATUS LEDS, OPERATING TEMPERATURE: 0C TO +50C (+32F TO +122F). FREE 2... | |
| TRANSDUCER, 220 VAC, 45-50-55 HZ RANGE, 4-12-20 MA OUTPUT, AC CURRENT, SINGLE FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| WOODWARD Controls & Indicators 9905-020 |