Radwell International Datasheets for Gate Valves

Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more

Product Name Notes
¾” BONNEY FORGE HL-11 800# BB OS&Y GATE A105N/TRIM 8 THD LOW EMISSIONS GRAPHOIL PACKING. FREE 2 YEAR RADWELL WARRANTY
1-1/2" PIPE, CLASS 125, SOLDERED BRONZE SOLID WEDGE STEM GATE VALVE 200 WOG, 125 WSP, SCREW-IN BONNET. FREE 2 YEAR RADWELL WARRANTY
1-1/4 INCH GATE VALVE, FULL PORT, 800#, BOLTED BONNET, F316L, TRIM 316/HF, . FREE 2 YEAR RADWELL WARRANTY
1-1/4 INCH GATE VALVE, T-174-A, CLASS 300, BLOCK PATTERN, COPPER NICKEL ALLOY WEDGE, FEMALE CONNECTION TYPE, BRONZE, STANDARD HANDWHEEL. FREE 2 YEAR RADWELL WARRANTY
2" PIPE, CLASS 300, THREADED BRONZE ALLOY SOLID WEDGE RISING STEM GATE VALVE 600 WOG, 300 WSP, UNION BONNET. FREE 2 YEAR RADWELL WARRANTY
3/8” GATE VALVE, FULL PORT, CAST BRASS, NON-RISING STEM, THREADED BONNET. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, 5/2 BISTABLE, 24 VDC, 27 W, 2-10 BAR, 1200 L/MIN STANDARD NOMINAL FLOW RATE, G1/4, M12 X 1 ELECTRICAL CONNECTION, PISTON GATE, IP65, DIE-CAST ALUMINIUM, -10 TO...
AIR SOLENOID VALVE, 5/2 WAY BISTABLE FUNCTION, ELEC ACTUATION TYPE, 26.5 MM VALVE SIZE, 1300 L/MIN FLOW RATE, 1/4 NPT PORT, 0.15 - 1 MPA (1.5-10 BAR) OPER PRESSURE, PISTON...
BRONZE GATE VALVE, 1-1/2INCH NPT, 125WSP, 200WOG. FREE 2 YEAR RADWELL WARRANTY
BRONZE GATE VALVE, 1-1/4IN SIZE, 125 SWP, 200 WOG, . FREE 2 YEAR RADWELL WARRANTY
BRONZE HANDWHEEL RISING STEM GATE VALVE, 1/2 IN,PRESSURE RATING 125 PSI. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 1-1/2 INCH GATE VALVE, 1975 PSI, 100°F, HF SEAT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR SOLENOID VALVE, 24 VOLTS DC, PISTON GATE STYLE, 14 MM VALVE SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRONZE GATE VALVE 300S 1000 WOG RISING STEM 1" FPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/2" GATE, 1975PSI, 100F, CLASS 800, SEAT: HF, MODEL B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE SILT VALVE, ACTUATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 1 1/4 INCH, OPEN/ CLOSE HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 1-1/2INCH THREADED, BRONZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 1-1/4", BRONZE, RISING STEM, UNION BONNET, THREADED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 1/4INCH NPT , CLASS 800, 1975PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 150 CLASS, 1/2 INCH, 215 PSIG, 300 DEGREES MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 1INCH SIZE, CLASS 800, 1975PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 3/4 INCH, 1975 PSI @ 100 F MAX, A105 BODY, CR-13 DISC, CR-13 STEM, HF SEAT, SOCKET WELD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 3/4 INCH, 275PSI MAX, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 300-600PSI, NON-SHOCK COLD WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, DRUM GATE VALVE, SELF-CLOSING, THREADED CONNECTION, 2 INCH, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, FULL PORT, 3/4 INCH FEMALE INLET, CAST BRASS, 200 WOG, NON-RISING BRASS STEM, 203 PSI COLD WORKING PRESSURE, 125 PSI WORKING STEAM PRESSURE. FREE 2...
DISCONTINUED BY MANUFACTURER, GATE VALVE, MANUAL OPERATION, 2000 PSI MAX, 900 DEGREE F MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, WEIR BODY, 2 INCH, CWP 175. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC STOP GATE, DAMPENED, TYPE: VE 2/D-150, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STOP GATE VALVE, 4-8 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THREADED GATE VALVE, BRASS BODY, NON-RISING STEM, 1/4 INCH PORT SIZE, 18 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 3/4 GATE, 1990 PSI AT 100F, CLASS: 800, STEM: F6. FREE 2 YEAR RADWELL WARRANTY
DUAL PRESSURE VALVE, SOLENOID VALVE AND GATE, PNEUMATIC CONNECTION, PORT 1=G1/8, PNEUMATIC CONNECTION, PORT 2=G1/8, MOUNTING TYPE=WITH THROUGH HOLE, STANDARD NOMINAL FLOW RATE=550 L/MIN. VALVE FUNCTION. AND FUNCTION. PNEUMATIC CONNECTION,...
FESTO Pneumatics MS4-EM1-1/4-S
FESTO Pneumatics OS-1/8-NPT
FESTO Pneumatics OS-PK-3
FESTO Pneumatics VL-5/2-D-1-FR-C
FESTO Valves VMPA2-M1H-E-PI
FESTO Valves VSNC-FC-M52-MD-G14-F 8
GATE VALVE 1IN BRONZE 150PSI. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE 2IN BRONZE 150SWP 300WOG. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE 3/4INCH 200PSI GRADE 316. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE BRONZE 1-1/4IN THREADED FEMALE 125SWP. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE LOCKOUT, 2.78 INCH DIA, 0.75 INCH LOCKOUT HOLD INSIDE DIA, HINGED, YELLOW. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE LOCKOUT, THERMO[PLASTIC, RED, FITS 1-3 INCH HANDLE, 1-3/16 INCH MAX HANDLE THICKNESS, MAX 2 PADLOCKS. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE LOCKOUTS GVLO 1-2.5 RED. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE LOCKOUTS GVLO 2.5-5 RED. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE LOCKOUTS GVLO 5-6.5 RED. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE LOCKOUTS GVLO 6.5-10 RED. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, 1 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, 1IN, THREADED, BRASS. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, 2 INCH PORT, BRONZE, 175 PSI, MULTI-TURN. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, 200 LB. WOG, 125 LB. WSP, FULL PORT (1/4", SCREWED IN BONNET, NON-RISING BRASS STEM. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, 2INCH, 150PSI. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, 2INCH, F316L, . FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, 400WOG, 500 DEG F MAX, 1INCH, . FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, B-120, 300 CWP, 150 S BRASS, THREADED 2 INCH, GATE VALVE . FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, BRASS, 1IN, EXTENDED HANDLE. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, BRONZE, FNPT CONNECTION TYPE, 1-1/2 INCH PIPE SIZE, 200 PSI WATER PRESSURE, 125 PSI STEAM PRESSURE, 2-13/16 INCH INLET TO OUTLET LENGTH. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, BRONZE, T-174-A, 1-1/2 INCH SIZE, CLASS 300, BLOCK PATTERN, CONNECTION TYPE: T FEMALE NPT THREAD (FIPT), STANDARD HANDWHEEL, UPC CODE: 039923620248 . FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, CLASS 150, SIZE1-1/2, 150SWP, 300WOG. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, CLASS 800, 1-1/2 ", CONVENTIONAL PORT, 1975 PSI @ 100 DEGREES F, ROUND BOLTED BONNET, SPIRAL WOUND GASKET, OUTSIDE SCREW & YOKE, BOLTED GLAND, SOLID WEDGE, HARD FACED...
GATE VALVE, ELECTRIC ACTUACTION, ONE SIDED PULSE, G1/4, 5/2 WAY, WITH MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, FULL PORT, 1 1/2 INCH, CAST BRASS, THREADED, SOLID WEDGE DISC, 200 WOGS, NON-RISING STEM, SCREWED IN BONNET, . FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, NON-RISING, STEMTHREADED CONNECTION, 2 INCH CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, PROLINE SERIES, 1IN NPTF, FORGED BRASS, 200PSI, . FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, SOCKET WELD, GATE 1-1/4 INCH, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, STAINLESS STEEL, 30K-1/4. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, THREADED, 1 INCH, 200 PSI . FREE 2 YEAR RADWELL WARRANTY
LEAD FREE BRASS GATE VALVENON-RISING STEMTHREADED CONNECTION200 WOG. FREE 2 YEAR RADWELL WARRANTY
LOGIC VALVE AND BLOCK, FLOW RATES UP TO 100-550 L/MIN, BARBED CONNECTOR FOR 3MM ID TUBING, M5 COMPACT SYSTEM, G1/8 CONNECTION, 3 AND GATES, FOR MOUNTING FRAME 2N, 1.6 TO...
OR GATE, OS SERIES, PNEUMATIC CONNECTION 1: 1/8 NPT, PNEUMATIC CONNECTION 2: 1/8 NPT, PNEUMATIC CONNECTION 3: NPT1/8-27, 500 L/MIN STANDARD NOMINAL FLOW RATE, 1-10 BAR OPERATING PRESSURE, 4 MM...
PNEUMATIC VALVE, 5/2 VALVE FUNCTION, MONOSTABLE, 0.9 - 16 BAR OPERATING PRESSURE, PISTON GATE VALVE, ANY MOUNTING POSITION, REVESIBLE FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, CONNECTION G1/8, 5/2, BISTABLE,-0.9 BAR 10 BAR, DESIGN PISTON GATE VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, OR GATE, FOR LOGIC VALVE, PNEUMATIC CONNECTION: PK-3, 120L/MIN, 1.6-8 BAR, PANEL MOUNT, BARBED CONNECTOR, (6684). FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, HEE SERIES, PISTON GATE VALVE, ELECTRICAL ACTUATION TYPE, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 2.5-16 BAR OPERATING PRESSURE, 6500 L/MIN STANDARD NOMINAL FLOW RATE,...
SHUT OFF VALVE, HEE SERIES, PISTON GATE, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, 3/2; CLOSED; MONOSTABLE, 2.5-16 BAR OPERATING PRESSURE, 24 VDC; 3.0 W COIL, G3/8 PNEUMATIC CONNECTION, 172962. FREE 2...
SHUT OFF VALVE, MS4-EM SERIES, ROTARY GATE VALVE, MANUAL ACTUATION, DIRECT CONTROL TYPE, 3/2; BISTABLE VALVE FUNCTION, 0-14 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS,...
SHUT OFF VALVE, MS4N SERIES, ROTARY GATE VALVE, MANUAL ACTUATION, WITHOUT EXHAUST AIR FLOW CONTROL, 3/2; BISTABLE VALVE FUNCTION, 0-14 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, LINE...
SHUT-OFF VALVE, SERIES HE-LO, PISTON GATE, MANUAL ACTUATION, 3/2; BISTABLE, 1-10 BAR OPERATING PRESSURE, 6200 L/MIN FLOW RATE, G1/2; G1 PNEUMATIC CONNECTIONS, (197134). FREE 2 YEAR RADWELL WARRANTY
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 10.1/H W, ELONGATED SPLICE BOX, CLASS H -HIGH TEMPERATURE - SCREW TERMINALS, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 120/60AC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 18 MM SIZE, 24 VDC, 1.5 WATT, 8 MM NOMINAL SIZE, -0.09-1 MPA, PISTON GATE DESIGN, PNEUMATIC SPRING, THROUGH HOLE MOUNTING, DIE-CAST ALUMINUM, 100% DUTY CYCLE, ROHS COMPLIANT,...
SOLENOID VALVE, 24 VDC, 3-8 BAR, 45-116 PSI, PISTON GATE VALVE, 5/3-WAY, PRESSURIZED, IP65. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2X2/2-WAY, MONOSTABLE, CLOSED, -0.9 TO 10 BAR OPERATING PRESSURE, 3 TO 10 BAR PILOT PRESSURE, 500 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, PISTON GATE VALVE, PNEUMATIC SPRING,...
SOLENOID VALVE, 3/4 X 3/4, 2 WAY NORMALLY OPEN, BRASS, 10.1/F W, ELONGATED SPLICE BOX, CLASS F -HIGH TEMPERATURE - SCREW TERMINALS, 120/60,110/50AC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 BISTABLE VALVE FUNCTION, OPER PRESSURE 22~145 PSI, FLUID TYPE-AIR/INERT GAS/LIQUID, SUB-BASE MOUNT, 31 MM VALVE SIZE, 2300 L/MIN FLOW RATE, 3/8 NPT PORT, PISTON GATE VALVE DESIGN,...
SOLENOID VALVE, 5/2 DOUBLE SOLENOID, ELECTRIC, 2-10 BAR, 4500 L/MIN FLOW RATE, 2X M5 PORTS, PISTON GATE, W/ FLOW CONTROL OPTION, -5 TO +40 DEGREE C, IP65, 151033. FREE 2...
SOLENOID VALVE, 5/2 DOUBLE SOLENOID, G1/4 PORTS, 1300 L/MIN STANDARD NOMINAL FLOW RATE, 1.5-10 BAR OPERATING PRESSURE, ELECTRICAL ACTUATION, PISTON GATE VALVE, DIE-CAST ALUMINIUM HOUSING, (575516). FREE 2 YEAR RADWELL...
SOLENOID VALVE, 5/3 CLOSED, 3-10 BAR OPERATING PRESSURE, 1200 L/MIN STANDARD NOMINAL FLOW RATE, PISTON GATE VALVE, MECHANICAL SPRING, G1/4 PNEUMATIC WORKING PORT, 24 VDC, 8.5 W, IP65, DIE-CAST ALUMINUM...
SOLENOID VALVE, 5/3-WAY VALVE, 24 VDC, 590 L/MIN, -0.9 - 10 BAR, PISTON GATE VALVE, -5 TO +50 DEGREE C, IP65, (537956). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/64 INCH ORIFICE, ELONGATED SPLICE BOX, HIGH TEMPERATURE, SCREW TERMINALS, 24 VDC. FREE 2 YEAR...
SOLENOID VALVE, GENERAL SERVICE, 1/4 X 9/32, 2 WAY NORMALLY CLOSED, STAINLESS STEEL, 17.1/F W, ELONGATED SPLICE BOX, CLASS F -INTERMEDIATE POWER - SCREW TERMINALS, 120/60,110/50AC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, TIGER 2000 SERIES, 24 VDC, PISTON GATE VALVE, REVERSIBLE, 3 HZ, 2.5 WATT, DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, TIGER 2000, SINGLE SOLENOID, 24 VDC, .3-1 MPA, 3-10 BAR, MECHANICAL SPRING, PISTON GATE VALVE, 28.32 MS ON/OFF SWITCH TIME, G1/8 PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, VSNC SERIES, 5/2 OR 3/2 SWITCHABLE, ELECTRICAL ACTUATION TYPE, 1250 L/MIN STANDARD NOMINAL FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, PISTON GATE VALVE, PILOT-CONTROLLED, 577257. FREE 2 YEAR RADWELL...
SOLENOID VALVE, VSVA SERIES, SUB-BASE, DOUBLE SOLENOID, 5/2-WAY, 26 MM VALVE SIZE, INTERNAL AIR SUPPLY, 24 VDC, PISTON GATE VALVE, (546696). FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL GATE VALVE 200PSI 1-1/2INCH. FREE 2 YEAR RADWELL WARRANTY
STEM GATE VALVE 3/8" PIPE, CLASS 300, THREADED BRONZE ALLOY SOLID WEDGE RISING 600 WOG, 300 WSP, UNION BONNET. FREE 2 YEAR RADWELL WARRANTY
VALVE GATE 2INCH CLASS 800 CR13/HF SEAT. FREE 2 YEAR RADWELL WARRANTY
VALVE, GATE TYPE, OUTSIDE SCREW/YOKE, SELF ALIGNING GLAND, SPIRAL WOUND GASKET, INTEGRAL BACKSEAT, CARBON STEEL, GRPH SEAL, 1/2 INCH NPT FEMALE PORT, 1975 PSIG, CLASS 800. FREE 2 YEAR RADWELL...
VALVE, GATE VALVE, 1-1/2 INCH, BRONZE BODY, 150 SWP - 300 WOG, SOLID WEDGE DISC, RISING STEM, UNION BONNET, THREADED ENDS. FREE 2 YEAR RADWELL WARRANTY
VALVE, GATE VALVE, 2 INCH, BRONZE BODY, 150 SWP - 300 WOG, SOLID WEDGE DISC, RISING STEM, UNION BONNET, THREADED ENDS. FREE 2 YEAR RADWELL WARRANTY
VALVE, GATE VALVE, 3/4 INCH, BRONZE, RISING STEM, SWEAT X SWEAT CONNECTION, 300 PSI CWP, SOLID WEDGE. FREE 2 YEAR RADWELL WARRANTY
VALVE, GATE VALVE, BRONZE, 200 SWP - 400 WOG, THREADED CONNECTION, UNION TYPE, 1/2 INCH, RISING STEM, KNOB ACTUATED, FOR NON-POTABLE WATER. FREE 2 YEAR RADWELL WARRANTY
VALVE, IRON BODY GATE VALVE, 1/2" 125#-150# CLAMP GATE INSIDE SCREW RISING STEM - FNPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, KNIFE GATE, 6.0". FREE 2 YEAR RADWELL WARRANTY
WELD GATE VALVE, 3/4IN BODY, 1975PSI, 1/2IN GATE. FREE 2 YEAR RADWELL WARRANTY