Radwell International Datasheets for Electric Rotary Actuators

Electric rotary actuators drive components rotationally via electromagnetic power. They typically have control and indexing capabilities.
Electric Rotary Actuators: Learn more

Product Name Notes
(105619), CES ACTUATOR, SAFETY BOLT, 24 V DC, 50 MA, IP 67. FREE 2 YEAR RADWELL WARRANTY
(5306498) I100 ACTUATOR: RADIUS FOR HINGED DOOR - LEFT SIDE ENTRY,IE100-R1 KEY ACTUATOR, IE100-R1 BETAETIGER. FREE 2 YEAR RADWELL WARRANTY
(5306527) I10 ACTUATOR: STRAIGHT,IE10-S1 STRAIGHT, IE10-S1 BETAETIGER. FREE 2 YEAR RADWELL WARRANTY
(5308270) I10 UNLOCKING MECHANISM,IE10-K2, IE10-K2 STANDARD K. FREE 2 YEAR RADWELL WARRANTY
(63000702), ACTUATOR, DIMENSIONS: 30 MM X 16 MM X 48 MM, TYPE OF FASTENING: THROUGH-HOLE MOUNTING, DESIGN: STRAIGHT, AREA OF APPLICATION: NORMAL DUTY, MOUNTING BORE HOLES: 90° TO KEY DIRECTION,...
(63000703), ACTUATOR, DIMENSIONS: 30 MM X 22 MM X 44 MM, TYPE OF FASTENING: THROUGH-HOLE MOUNTING, DESIGN: STRAIGHT, AREA OF APPLICATION: NORMAL DUTY, MOUNTING BORE HOLES: 90° TO KEY DIRECTION,...
(63000704), ACTUATOR, DIMENSIONS: 20.6 MM X 9 MM X 64 MM, TYPE OF FASTENING: THROUGH-HOLE MOUNTING, DESIGN: STRAIGHT, AREA OF APPLICATION: NORMAL DUTY, MOUNTING BORE HOLES: 90° TO KEY DIRECTION,...
(63001150), ACTUATOR, DIMENSIONS: 25 MM X 13 MM X 88 MM, HOUSING MATERIAL: PLASTIC, GLASS FIBER REINFORCED (PPS), SELF-EXTINGUISHING, HOUSING COLOR: RED, TYPE OF FASTENING: THROUGH-HOLE MOUNTING, DISTANCE TO OTHER...
(63002100), ACTUATOR, APPLICATION: INDIVIDUAL USE, SERIES USE, CODE TYPE: STANDARD CODE, SUITABLE FOR: RD800 SAFETY TRANSPONDER, CERTIFICATIONS: C UL US, TÜV SÜD. FREE 2 YEAR RADWELL WARRANTY
0.5 MPA ETHERNET/IP ITV, ELECTRO PNEUMATIC ELECTRONIC VACUUM REGULATOR. FREE 2 YEAR RADWELL WARRANTY
113986, CES ACTUATOR, M12 CONNECTION, 5 PIN, 24 VDC, 50 MA. FREE 2 YEAR RADWELL WARRANTY
4-AXIS NPN, 3M I/O CABLE, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY
44LB-IN,NSR,0/2-10V 24 VAC/DC AUX PL. FREE 2 YEAR RADWELL WARRANTY
60MM TABLE DIAM X 18MM PISTON DIAM ROTARY ACTUATOR TABLE 14 TO 145 PSI, 33.05 LBF RADIAL LOAD, 30.8 LBS THRUST LOAD UP, 30.8 LBS THRUST LOAD DOWN, M5X0.8 PORT,...
63000720, ACTUATOR, DIMENSIONS: 30 MM X 10 MM X 69 MM, TYPE OF FASTENING: THROUGH-HOLE MOUNTING, DESIGN: STRAIGHT, AREA OF APPLICATION: HEAVY DUTY, MOUNTING BORE HOLES: 90 TO KEY DIRECTION,...
ACTUATOR / ELECTRIC, SPRING RETURN, ON / OFF SWITCH, TWO POSITION, 70 LB-IN TORQUE, 2 SPDT, 55-71 SECOND POWER ON RUN TIME, 120 VAC, 48 INCH APPLIANCE CABLE / INTEGRAL...
ACTUATOR / ROTARY, SMARTX, ELECTRIC, 2 POSITION, SR, 133 IN-LB, N1/N2, APP, 22-30 VDC, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR 2POLE 5VA 24V 50/60HZ 62LB/INCH. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR 8VA. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR CONTROL UNIT FOR LEVER CLAMP. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR CONTROL, 600V MAX, 208/220VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR DAMPER, FUME/VENT HOODS, FAILE SAFE, 53 LB-IN, 2-SECOND, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR DRIVE, 45MA, 120V, 50/60HZ, 1-15 VDC OPERATING RANGE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR FLEXIBLE LEAF EACH. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR HEAD FOR POSITION SWITCH 3SE51/52, PLAIN PLUNGER MADE OF STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR HEAD: SPRING ROD FOR POSITION SWITCHES 3SE51/52, ONLY WITH SNAP-ACTION CONTACTS, TOTAL LENGTH 142.5 MM SPRING = 50 MM, PLUNGER = 50 MM, MADE OF STAINLESS STEEL. FREE 2...
ACTUATOR KEY , VERTICAL/HORIZONTAL ANGLE ADJUSTABLE TYPE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR KEY ADJUSTABLE TYPE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR KEY RIGHT ANGLE TYPE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR KEY STRAIGHT TYPE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR KEY, FOR USE W/SAFETY SWITCH, SMALL RADIUS, X-AXIS ENTRY. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR LX ELECTRIC POSITIONING DRIVER. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR SWIT. SEQ. O-I,STGH10 LOCK. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 0-10 VDC CONTROL, 24 VAC, FLOWRITE VALVE SERIES. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 2-POSITION, 120 V, SPRING RETURN, 60 LB-IN TORQUE, OUTPUT SHAFT MUST BE HORIZONTAL FOR MOUNTING, 70 WATTS RUNNING INPUT, 25 WATTS HOLDING, REPLACES EA12-00080-000-0-00, **SAME AS MA-418-0-0-3**. FREE 2...
ACTUATOR, 2-POSITION, 62 LB/IN TORQUE, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 21OZF, XE SERIES SWITCH, ROLLER LEAF, DIFFERENTIAL TRAVEL0.305MM, 21OZF. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 22OZF, SNAP ACTION SWITCH, FOR USE WITH:HONEYWELL BASIC MICROSWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:-, DIFFERENTIAL TRAVEL MAX:0.152MM, FEATURES:STRAIGHT PLUNGER, OPERATING FORCE MAX:34OZF, OPERATING POSITION:1.094 IN ROHS COMPLIANT: YES.
ACTUATOR, 24 V DC, NSR 180 IN-LB, 20 NM, ON/OFF/FLOAT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 3 MM OPERATING DISTANCE, FOR MAGNETIC SAFETY SWITCH, SQUARE DESIGN, IP67, OPERATING DISTANCE 3 MM, -25 TO +70 DEGREES C, (514110). FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 62 LB-INCH, 90 DEGREE, 24 VAC, 0-10 VDC, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, ALL-IN-ONE, BI-DIRECTIONAL, 24 VAC, 50/60 HZ, 90 DEGREE ROTATION, 11 NM, 35 SECOND, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, CUBE-SHAPED DESIGN, 95 X 30 MM, DOOR STOP RIGHT, REINFORCEMENT PLATES, TWO SAFETY SCREWS M4X14 INCLUDED, 100776. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, DAMPER, SPRING RETURN, NEMA 2, 18INCH-LB, 24VAC, 0-10VDC. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, ELECTRIC ACTUATOR, ON/OFF, FLOATING POINT CONTROL, NON SPRING RETURN, 360 DEGREE ROTATION, 24 VAC/DC, PRE WIRED, 1 WATT. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, ELECTRIC MODULATING, SPRING RETURN, 24 VAC/24 VDC, 160 IN-LB, 90 SECONDS RUN TIME, PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, ELECTRIC, SPRING RETURN, NEMA 2, 24 VAC / VDC, 50 / 60 HZ, 2.5 WATT, ON / OFF CONTROL, ANTI ROTATION BRACKET. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, HEAD / HINGED, TGARD, MASTER ACCESS LOCK. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, LEVER ROD, LIMIT SWITCH, FOR USE WITH:HONEYWELL HDLS SERIES LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, MADE OF ZINC DIE CAST, FOR WZF/WZF2, HS-CODE: DE 85365080. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, MAGNET, CODED, 1 SWITCH, 2 SAFETY OUTPUTS, 24 VDC, 5M CABLE CONNECTION, 541080. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, NON-SPRING RETURN, 24VAC, 60S, 60HZ, 72S, 50HZ. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, ON-OFF FLUID POWER, GAS VALVE, OPENING TIME: 13 SECONDS AT 60HZ, W/ INTERNAL AUXILIARY SWITCH, 120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, OPEN AIR, SPRING RETURN, 24 VAC, 50/60 HZ, MEDIUM, 160 LB-IN ELECTRONIC DAMPER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, ROD / HIGH-THRUST TYPE, SERIES RCP2-RA10C, 2.5 MM LEAD, 250:250 MM STROKE, PCON-CFA/CFB/CFB/CGF B/MSEL-PCF, 5 METER CABLE, BRAKE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, ROTARY, MINI/VANE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SM TYPE, ACTUATOR ONLYM PLUNGER, MOMENTARY, FOR USE WITH IN65/INI81 ACTUATORS. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SPRING RETURN, 2 POSITION, 120 VAC, 142 LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SPRING RETURN, 2 POSITION, 24 VAC/VDC, 62 LB-INCH TORQUE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SPRING RETURN, 2 POSITION, 24 VDC, 142 LB-INCH TORQUE, SR,160 LB-IN, 24 VAC/DC,2-PT,AUX. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SWITCHING, 8 CONTACT RELAY OUTPUT, 230 VAC, 16 AMP, AC 1, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SWITCHING, GAMMA INSTABUS, N567/01, 4 RELAY CONTACT OUTPUT, 8 AMP, 230 VAC, N TYPE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SWITCHING, INSTABUS, N 567/11, 8 RELAY CONTACT OUTPUT, 8 AMP, 230 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, W/ EMERGENCY STOP BUTTON, IP65, FOR SMX17 11 ENCLOSURE . FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, W/RADIUS, 33MM, FOR USE W/ 3SE3-243. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR,22MM,POTENT IOMETER OPER ONLY. FREE 2 YEAR RADWELL WARRANTY
AIR GRIPPER, 180 DEGREE ANGULAR STYLE. FREE 2 YEAR RADWELL WARRANTY
AIR GRIPPER, 180 DEGREE, MHW2 GRIPPER, ANGULAR. FREE 2 YEAR RADWELL WARRANTY
AV-E-EINR.GC 85/70KU25 E B. FREE 2 YEAR RADWELL WARRANTY
BELIMO Machine Parts AF24-US
BELIMO Machine Parts EFB120
BERNSTEIN AG Machine Parts 391-8191-547
BERNSTEIN AG Machine Parts 6016999190
BRAY Machine Parts 700012-12230533
BRAY Machine Parts VAM24-90-P
CODED KEY, UNIVERSAL RADIUS, INTERLOCK SWITCH. FREE 2 YEAR RADWELL WARRANTY
CONFIGURABLE DAMPER ACTUATOR, 180 IN-LB [20 NM], NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
CONFIGURABLE VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, ON/OFF, FLOATING POINT, NEMA 4X, TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER-ACTUATOR, AIR FLOW VAV CONTROLLER, 24 VAC, 4 VA MAX, SIGNAL INPUT 0 TO 10 VDC (FROM THERMOSTAT), SIGNAL OUTPUT: 0 TO 10 VDC (PROPORTIONAL TO 0 TO 100% FLOW).
CYLINDER, ROTARY TABLE ACTUATOR, BASIC TYPE, VANE STYLE, MSUB3, SINGLE VANE, 180 DEGREE ROTATING ANGLE, 0.5 M LEAD WIRE, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 27 LB-IN/ 3 NM, 24 VAC/DC, 6/3 VA, CLASS 2, NEMA 2, -40 TO 65 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 270 IN-LB, SPRING RETURN, 100/240 VAC, 50/60 HZ, NEMA 2, ON/OFF CONTROL, 95 DEGREE ANGLE OF ROTATION. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, CLASS 2 SUPPLY, 35 MADC CURRENT LIMIT, 0-14 VDC. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, ECONOMIZER, SPRINGRETURN, 24VAC, 25LB-IN, 60HZ, 90SEC, NC. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, ELECTRIC, ROTARY, SPRING RETURN, 20 LB-IN (2 NM), 24 VAC/DC, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, FIRE & SMOKE, 120 VAC, 2 POSITION, NEMA 1, GROUNDED ENCLOSURE, ON/OFF, SPRING RETURN, 350 F FOR HALF AN HOUR, 15 SECOND CYCLE TIME. FREE 2 YEAR RADWELL...
DAMPER ACTUATOR, M9104 SERIES, PROPORTIONAL NON SPRING RETURN, DIRECT-MOUNT, SYNCHRONOUS MOTOR DRIVEN, FLOATING CONTROL WITH AUTOMATIC SHUT-OFF (IGA), 24 VAC, 35 INCH CABLE, REPLACES M9104-GGA-2. FREE 2 YEAR RADWELL WARRANTY...
DAMPER ACTUATOR, REVERSIBLE, WITH CW/CCW MOUNTING, 90 IN-LB, 10 NM, SPRING RETURN, 24 VAC/DC, 240 VAC, 2.5 W, ON/OFF, IP54, REPLACES NF120. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR,142 LB-IN,24 VAC,2 PT,15 SECOND SWITCHES. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR,OPENAIR, GMA SERIES ELECTRIC , SPRING RETURN, 62 LB-IN. FREE 2 YEAR RADWELL WARRANTY
DANFOSS Machine Parts 082H8056
DIMMING ACTUATOR, 2 CHANNEL 6 A PER, 110 / 220 VAC, 50 /60 HZ, 25 A, 28 MA BUS POWER, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DIMMING ACTUATOR, 4 CHANNEL 3 A, 12 - 30 VDC, 28 MA BUS POWER, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTOR, ANALOG RECTILINEAR DISPLACEMENT SESOR, CONDUCTIVE POTENTIOMETER TECHNOLOGY, FLANGE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER ACTUATOR1.2RPM 6AMP 115VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 24 V, 50/60 HZ, 5 VA, 15 NM, IP54. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTIONATOR MOTOR, MODEL M940, 120 VAC, 50/60HZ, 23W, 15 SEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR FOR ALERTON VAVIH-SD, TORQUE 44LB-IN, ALTERNATIVE PART NUMBER 50054378-003. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR KNOB,SR,O-I,MAINT,BL ACK,METAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR TYPE, 3 INK KEY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, 1/4 NOMINAL PIPE SIZE, 5/8-18UNF SHAFT THREAD LEFT HAND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, 24V, N/C, R/A FAILSTEMDOWN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, DIRECT COUPLED, 0-90 DEGREE ANGLE, 35 IN-LB TORQUE, 72 S TIME, 24 VAC, 50/60 HZ, 3 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, ELECTRIC LINEAR ROD, HIGH THRUST BEARINGS, INTERNAL BUMPERS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, ELECTRIC, EA20, 115/230VAC, 50/60HZ, 12W, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, ELECTRO-MECHANICAL, 60 LB, 19 X 41 X 76 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, HERCULINE 10260A SERIES, 40 LB-FT TORQUE (55 NM), 40/48 SECOND STROKE AT 60/50 HZ, SINGLE PHASE / 120 VAC / 60 HZ MOTOR SUPPLY, 4-20 MA...
DISCONTINUED BY MANUFACTURER, ACTUATOR, HYDRAMOTOR, 240 VAC, 50/60 HZ, .66 AMP, 5/25 PSI, 30 SEC OPEN, 1 SEC CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, RIGID, STEEL FRAME, COMPACT, 400 MM STOKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, SERIES RCP2-SA7C, 8 MM LEAD, 50 MM STROKE, PCON-C/RPCON/PSEL, 5 METER CABLE, BRAKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, SIZE 32, BALL SCREW 12X4MM, STEEL TUBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, SLIDER TYPE /FOLDED-TYPE MOTOR, SERIES RCP4-SA5R, 3 MM LEAD, 200:200 MM STROKE, PCON, MCON, MSEL APP CONTROLLERS, 1 METER CABLE, BRAKE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ACTUATOR, W/ HEAD/HANDLE, NO INTERNAL KNOB, SOLENOID, E-STOP, BLUE/WHITE INDICATOR LAMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR SPRING ACTUATOR, PNEUMATIC, STAINLESS STEEL MATERIAL, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CHANGE-OVER CONTACTS, DOUBLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BEARING, 6MM BALL SCREW LEAD, 1 LONG BLOCK, 200MM STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT ELECTRIC LIFTING COLUMN IN A UNIQUE AND SLEEK DESIGN. IDEAL FOR HIGH-END OFFICE DESKS. THE 3-STAGE CONSTRUCTION ENSURES LOW BUILT-IN DIMENSION. LOW-NOISE ADJUSTMENT AT 38 MM/S..
DISCONTINUED BY MANUFACTURER, CONTROL ACTUATOR, SPRING RETURN FAIL-SAFE, ON/OFF DAMPER CONTROL, DIRECT COUPLED, 120 VAC (NO AUX SWITCH), REPLACED BY NFBUP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, 3 UNIVERSAL INPUTS, 3 UNIVERSAL OUTPUTS, 1 TRIAC OUTPUT, 10 BIT A/D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, 24 V, 50/60 HZ, 5 VA, 15 NM, IP54. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, DIRECT COUPLED 24VAC, 50/60HZ, 1.3VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECT COUPLED ACTUATOR, 24 VAC/VDC, 50 / 60 HZ, 1.5 WATT, LOATING POINT, ON / OFF, NON SPRING RETURN, NEMA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 0.65 AMP, 120 VAC, 60 HZ, 40 WATT, TWO PROPORTIONING 100 OHM SLIDEWIRE FEEDBACK, FIXED TIMING, REPLACED BY MP-423. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 0.65 AMP, 120 VAC, 60 HZ, 40 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 120 VAC, 60 HZ, 1-PHASE, 50 VA, 4-20 MA CONTROL SIGNAL, 80 LB-FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 120 VOLTS, SINGLE PHASE, 60 HZ, 2 LR AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 120VAC, 50/60HZ, 0.45AMP, 28WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 13 RPM/SECONDS, 15 WATTS, PHASE 1, 60 HZ, 1600 RPM, 115 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 200MM STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 24 VAC, 50/60 HZ, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 240VAC, 50/60HZ, 0.25AMP, 28WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 24VAC, 50/60HZ, 3.8AMP, 70WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 3.8AMP, 24VAC, 50/60HZ, 70WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 400MM STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 60 SECOND RUNNING TIME, 4 MM STROKE, 120N THRUST, 24 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, ET SERIES, ET W/BRUSHLESS SERVO, 32MM PROFILE SIZE, BALL SCREW 0.125INCH LEAD, PARALLEL POSITION P, 1:1 INLINE OR PARALLEL W/TIMING BELT, 3 O'CLOCK BODY ORIENTATION,...
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, FOR UNIT VALVE, 3 POINT, 60SEC, 4MM STROKE, 120N, 24V, 5VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, INCREMENTAL, 30 W SERVO MOTOR, 6MM LEAD, 300MM STROKE, 57MM CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, PROPORTIONAL POSITIONER, 40 WATT POWER, 797 IN/LB MAX TORQUE, F07 MOUNTING, 12 (SEC/90 DEG) SPEED, HAND-WHEEL MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, SHORT STROKE, SERIES LX, GUIDE ROD TYPE ACTUATOR CONFIG, BALL BUSHING GUIDE, 5 PHASE STEPPER MOTOR, SLIDE LEAD SCREW, 12MM LEAD SCREW, 100 STROKE. FREE...
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, SLIDE TABLE TYPE, BALL SCREW, 150 MM STROKE, HIGH RIGIDITY, 5 PHASE STEPPER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, SPRING RETURN, 45 VA, 100-250 VAC, 50/60 HZ, 44 LB-IN TORQUE, 2 POS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, WEATHERTIGHT, EXPLOSION PROOF, 150 IB-IN TORQUE, 12 VDC, 2.3 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC SOLENOID ACTUATOR, 120VAC 50/60HZ, VA7..Q/B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC ACTUATOR, MW SERIES, LINEAR, IRONLESS, 512 X 50 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC VALVE ACTUATOR, 24VAC, 50/60HZ, 1.45VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROPNEUMATIC REGULATOR, 0.5 MPA, ETHERNET/IP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOATING POINT CONTROL ACTUATOR, 24 VAC, 50/60 HZ, REPLACED BY LMB24-3-T. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC ACTUATOR, .6 AMP, 24 VDC, 50/60 HZ, 10 WATT, 2 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERLOCK, ACTUATOR: STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH CONTROL, DEVICE CONTROL, AH FOR GCI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, MODEL KR33, BALL SCREW, LEAD 10 MM, INNER BLOCK TYPE A, OUTER RAIL LENGTH 300 MM, 33 X 60 MM FRAME, WITHOUT A COVER. FREE...
DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, RODLESS, R2A SERIES, NEMA 23 FRAME, STEP MOTOR, 3 STACK, 2:1 DRIVE BEL/PULLEY RATIO, .2 INCH LEAD, 5 PITCH, 42 INCH STROKE, SCREW DRIVE, MOTOR...
DISCONTINUED BY MANUFACTURER, MODULATING ACTUATOR, SMALL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL ACTUATOR, 24VDC MANUAL OVERRIDE, 133LB/IN TORQUE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROTECTIVE HOUSING, FOR AXT111. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, TRITEX II SERIES, 12-48 DC VOLTS, 11 AMPS, 5000 RPM, 25:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY SOLENOID, BRUSHLESS TORQUE ACTUATOR, 4-1/2 INCH STROKE, 1/4 INCH BORE, TWO-WIRE LEAD, 24 VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLIDER, STANDARD SPEC, SA6 58MM WIDTH, ABSOLUTE, PULSE MOTOR, 12MM LEAD, 500MM STROKE, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID DRIVER, HIGH CURRENT, 28.0 V U MAX OUT, 0.185 AMP I MAX OUT, 40 V U NOMINAL, 250 V MAX IN. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, THK, KR3310A-200L0-01X0-0 08864000, LINEAR ACTUATOR, GUIDES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE ACTUATOR, 24V DC/AC, 50/60 HZ, 30/60/120S RUNNING TIME, 5/7/5 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE ACTUATOR, POWERMITE 599, ELECTRONIC, NON-SPRING RETURN, FAIL-IN-PLACE, 24 V AC/DC, 50/60 HZ, REPLACED BY S55155-A110. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,VALVE RADIATOR THERMOSTATIC ACTUATOR,DIRECT MOUNT,55-90 DEGREES F CONTROL RANGE,SETPOINT/SENSO R. FREE 2 YEAR RADWELL WARRANTY
DOOR HANDLE, LATCHING, ACTUATOR, HINGED, PN (101176899). FREE 2 YEAR RADWELL WARRANTY
DOOR INTERLOCK SWITCH, SWITCH ACCESS, STRAIGHT ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DUNGS Machine Parts EMP-423-5
DURAVALVE Machine Parts DR2B
ELECTRIC ACTUATOR CONTROLLER, ETHERNET/IP DIRECT CONNECT, POWER SUPPLY 24VDC. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, 0.35 AMP, 120 VAC, 60 HZ, 35 W, 175 LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, 100 IN-LB TORQUE, 115 VAC, 60 HZ, 1 PHASE, PSC. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, 115VAC, 2.5SEC CYCLE TIME, 0.55AMP, . FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, 24 VDC, 70 MM STROKE, 20 MM/S SPEED. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, 29 IN STROKE, 36-1/2 IN TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, 3 WIRE INCREMENTAL, 24 VAC POWER, 50/60 HZ, 2.7 VA NOMINAL, 90 LB FORCE (400N) MAX MECH OUTPUT, 25/32 IN MAX STROKE RANGE, 24-14 AWG SCREW TERMINALS, 1/4-28...
ELECTRIC ACTUATOR, 425 INCH-POUNDS TORQUE, 30 SECONDS PER 90 DEGREES (AT 60 HZ), 115 VAC POWER INPUT, 50-60HZ, 0.5 AMPS, NEMA4. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, 500 IN-LBS, 12 SEC OPERATION, 115 VAC/1 PH, 4-20 MA FEEDBACKTRANSMITTER, ISO MOUNTING, COMPARTMENT HEATER, (2) AUXILIARYLIMIT SWITCHES W/ 4 INDEPENDENTCAMS, ALUMINUM CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY...
ELECTRIC ACTUATOR, AE SERIES, STAINLESS STEEL PUSH-AND-TURN MANUAL OVERRIDE SHAFT, 115 VAC, 400IN-LBS TORQUE, REVERSIBLE ROTATION. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, BALL BUSHING, GUIDE ROD TYPE, 2 PHASE STEPPER MOTOR, 6 MM SCREW LEAD, 150 MM STROKE, SLIDE SCREW. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, ERC3 SERIES, ROD TYPE, PULSE MOTOR, 4MM, 200MM STROKE, PIO(NPN) TYPE. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, GUIDE ROD TYPE CONFIGURATION, BALL BUSHING TYPE, 5 PHASE STEPPER MOTOR, SLIDE SCREW, 12 MM LEAD SCREW, 200 STROKE. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, MODEL RCS2, INCREMENTAL ENCODER, 150W, LEAD 16MM, 300MM STROKE, 5M MOTOR & ENCODER CABLE, ACTUATOR CABLE EXIT ROD. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, MODEL RCS2, INCREMENTAL ENCODER, 150W, LEAD 8MM, 300MM STROKE, 10M MOTOR & ENCODER CABLE, BRAKE. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, MODEL RCS2, INCREMENTAL ENCODER, 60W, LEAD 10MM, 75MM STROKE, 5M MOTOR & ENCODER CABLE, PIGTAIL EXIT TOWARD LEFT. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, ROTARY PUSH-TO-CLOSE LATCH, DELAYED RE-LOCK, WITH LATCH STATUS MICROSWITCH, 1/4-20 THREAD SIZE, STEEL HOUSING. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, SERIES LX, SHORT STROKE, DIRECT ACTING GUIDE, BALL BUSHING, 5 PHASE STEPPER MOTOR, LEAD SLIDE SCREW, 12 MM LEAD SCREW, 150 MM STROKE. FREE 2 YEAR RADWELL WARRANTY...
ELECTRIC ACTUATOR, SIZE 32, 100 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, SLIDE TABLE TYPE, DIRECT ACTING GUIDE, BALL SCREW, 5 PHASE STEPPER MODE, 100 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, SPRING RETURN, M9220 SERIES, 2 POSITION, 20NM, 24 VAV, 50/60 HZ, 24 VDC, ON/OFF CONTROL, W/O AUXILIARY SWITCHES, RETURN TORQUE 177LB/IN. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, V SERIES, WEATHERTIGHT, 600LB TORQUE, 0.6AMP, 115VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, W/ LINKAGE, 2-POSITION, 24VAC, SPRING RETURN, 35 IN-LB TORQUE, LINEAR STEM MOVEMENT, NEMA 2. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, WITH HEATER, 1200 IN LB, 115V. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC CYLINDER, 100 MM STROKE, 40 SIZE, 16 MM SPINDLE, MALE THREAD, IP40. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC DAMPER ACTUAOTR, ROTARY, SPRING RETURN, 62 LN-IN, 24V, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC DAMPER ACTUATOR, OPEN AIR, ROTARY, NON-SPRING RETURN, 310 LB-IN (35 NM) TORQUE, 24 VAC/DC, 50/60 HZ, FLOATING CONTROL, 125 SECOND RUN TIME, IP93. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC DAMPER ACTUATOR, OPENAIR, GIB SERIES ROTARY, NON-SPRING RETURN, 310 LB-IN (35 NM), 24 VAC/DC, 0 TO 10 VDC CONTROL, 125 SEC RUN TIME, PLENUM RATED. FREE 2 YEAR RADWELL...
ELECTRIC MOTOR ACTUATOR, 24 VAC, 50/60 HZ, 1.1 W, 53 IN-LBS, FLOATING POINT, NON SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC MOTOR ACTUATOR, DAMPER ACTUATOR, TORQUE RATING: 210 IN-LB/24NM, 24 VAC/VDC, PROPORTIONAL CONTROL: 0-10 VDC/0-20 MA, ON-OFF/FLOATING. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ROD-STYLE ACTUATOR, RSA STYLE, SCREW DRIVE, INCH MOUNTING, SIZE 50, 2 TURNS/ INCH, IN-LINE MOTOR MOUNT. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC VALVE ACTUATOR, 24 VAC +10/-20%, 50/60 HZ, 0.7 VA, LINEAR, 3 POSITION, 300 N STEM FORCE, B HOUSING TYPE, 6.5 MM STROKE, 1.5 METER CONNECTION CABLE, IP43. FREE 2...
ELECTRIPOWER Machine Parts MAR10-30-4 120VAC
ELECTRO MECHANICAL ACTUATOR, 3 POSITION, NON SPRING RETURN, 24 VAC, NSR. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-HYDRAULIC ACTUATOR, 40 MM, 24 VAC MOD SR, ADVANCED. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC POSITIVE POSITIONING HYDRAULIC DAMPER ACTUATOR, 120 V, POSITIVE POSITIONER, 2 TO 15 VDC INPUT SIGNAL, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC VALVE ACTUATOR, SFP SERIES 2-POSITION NORMALLY OPEN, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC VALVE ACTUATOR, SSD SERIES, 24V, 3 POS NSR PICV ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC/ HYDRAULIC ADVANCED TYPE ACTUATOR, 0-10 VDC CONTROL, 24 VAC, FLOWRITE VALVE SERIES. FREE 2 YEAR RADWELL WARRANTY
ELOBAU Machine Parts 30420000VS
ESCAPEMENT, SINGLE FINGER, 20 MM BORE, 20 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
EUCHNER Machine Parts CES-A-BBN-106600
EUCHNER Machine Parts STP/STM/SGP/STA/SGA ACTUATOR S-GT-LN
FLEXIBLE KEY, FOR MKEY5 SAFETY SWITCHES, STAINLESS STEEL, 316 KEY WITH PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY
FLOWRITE ELECTRO-HYDRAULIC ACTUATOR, 24 VAC, 0 TO 10 VDC OR 4 TO 20 MA PROPORTIONAL CONTROL, SPRING RETURN, 1-1/2-INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
FLOWRITE ELECTRO-HYDRAULIC ACTUATOR, 24 VAC, 0 TO 10 VDC OR 4 TO 20 MA PROPORTIONAL CONTROL, SPRING RETURN, 3/4-INCH STROKE, REPLACEMENT FOR :SKB62. FREE 2 YEAR RADWELL WARRANTY
GRIPPER *LQA, PRESSURE 2.5~6KGF/CM², 36~85 PSI. FREE 2 YEAR RADWELL WARRANTY
GRIPPER, MH SERIES, PARRALLEL, AIR, W/T HOLE, 16 MM. FREE 2 YEAR RADWELL WARRANTY
GRIPPER, MINI ANGULAR STYLE, STANDARD. FREE 2 YEAR RADWELL WARRANTY
GUARDMASTER LTD Machine Parts 440N-A02005
HEAVY DUTY ACTUATOR,FOR 3SE5, AMBIENT TEMP: DURING OPERATING: -25-85 DEGRESS C. FREE 2 YEAR RADWELL WARRANTY
HINGED ACTUATOR, (122675), FOR SAFETY SWITCH CTP/CTA, SPRING ACTION MOVEMENT. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL Machine Parts MS4120F1204
HONEYWELL Machine Parts VAVIH-SD-ACTUATOR
HONEYWELL SENSING SOLUTIONS Machine Parts JE-5
HONEYWELL SENSING SOLUTIONS Machine Parts MC2711
HW-E-EINR.ENK KU20 V.DX C. FREE 2 YEAR RADWELL WARRANTY
I100 ACTUATOR, RADIUS FOR HINGED DOOR, RIGHT SIDE ENTRY, 5306499. FREE 2 YEAR RADWELL WARRANTY
I110, ACTUATOR, BETAETIGER, (5320614). FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS Machine Parts M9108-GDC-1N1
JOHNSON CONTROLS Machine Parts M9208-BAC-3
JOKAB SAFETY Machine Parts 2TLA050040R0211
KEYENCE CORP Machine Parts GS-A01
LEUZE Machine Parts AC-AH-F4
LINEAR ACTUATOR 1 MICRON TRAVEL 25MM LENGTH 208MM. FREE 2 YEAR RADWELL WARRANTY
LINEAR ACTUATOR DRIVE, 5.2AMP, 24VDC, 150MM STROKE. FREE 2 YEAR RADWELL WARRANTY
LINEAR CYLINDER, 0.15-0.7 MPA, 16MM BORE, 20MM STROKE. FREE 2 YEAR RADWELL WARRANTY
LINEMASTER, T-51-SC3,T51SC3, FOOTSWITCH , 7 AMP , 1/6 H P, 125 VAC, NEMA TYPE 1, TREADLITE. FREE 2 YEAR RADWELL WARRANTY
LINKAGE CONTROL KIT,GS 2. FREE 2 YEAR RADWELL WARRANTY
M5X0.8 SINGLE ACTION AIR GRIPPER EXTERNAL ANGULAR GRIPPER, 36 TO 87 PSI. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC ACTUATOR FOR BN SERIES, (101057538). FREE 2 YEAR RADWELL WARRANTY
MAGNETIC ACTUATOR, 0-8 MM WORKING DISTANCE, -25 TO +80 C TEMPERATURE RANGE, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SAFETY SWITCH, ACTUATOR, 2 N/O, SQUARE DESIGN IP6K9K, 512120. FREE 2 YEAR RADWELL WARRANTY
MT SERIES, VALVE ACTUATOR, 24V, NSR, 0-10 VDC, 30 SEC, 0 TO 10 VOLT DC - NON-SPRING RETURN,HIGH TORQUE,REPLACES SQS65. FREE 2 YEAR RADWELL WARRANTY
OPEN AIR ACTUATOR, 24 VAC, 44 IN.LB, 50/60 HZ, 3 VA, CLASS 2, NEMA 2. FREE 2 YEAR RADWELL WARRANTY
OPENAIR GCA SERIES ELECTRIC DAMPER ACTUATOR, ROTARY, SPRING RETURN, 160 LB-IN (18 NM), 24 VAC/DC, 2-POSITION CONTROL, 90 SEC RUN TIME, DUAL AUXILIARY SWITCHES, PLENUM RATED. FREE 2 YEAR RADWELL...
OPENAIR GDE SERIES ELECTRIC DAMPER ACTUATOR, ROTARY, NON-SPRING RETURN, 44 LB-IN (5 NM), 24 VAC, 0 TO 10VDC CONTROL, 90 SEC RUN TIME, ADJUSTABLE SPAN AND OFFSET, DUAL AUXILIARY SWITCHES,...
OPENAIR GEB SERIES ELECTRIC DAMPER ACTUATOR, ROTARY, NON-SPRING RETURN, 132 LB-IN (15 NM), 24 VAC/DC, FLOATING CONTROL, 125 SEC RUN TIME, PLENUM RATED. FREE 2 YEAR RADWELL WARRANTY
OPENAIR GIB SERIES ELECTRIC DAMPER ACTUATOR, ROTARY, NON-SPRING RETURN, 310 LB-IN (35 NM), 24 VAC/DC, FLOATING CONTROL, 125 SEC RUN TIME, PLENUM RATED. FREE 2 YEAR RADWELL WARRANTY
OPENAIR GMA SERIES ELECTRIC DAMPER ACTUATOR, ROTARY, SPRING RETURN, 62 LB-IN (7 NM), 24 VAC/DC, FLOATING CONTROL, 90 SEC RUN TIME. FREE 2 YEAR RADWELL WARRANTY
PARALLEL STYLE AIR GRIPPER, SERIES MHZ, 2 FINGERS, 20 MM BORE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY
PILZ Machine Parts 516120
PILZ Machine Parts PSEN 1.2-20 / 1 ACTUATOR
PILZ Machine Parts PSEN-CS3.1-1-ACTUATO R-1-UNIT
PILZ Machine Parts PSEN1.1-20
PNEUMATIC GUIDE, SLIDE BEARING, 50 MM BORE, 150 MM STROKE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTROLLER CURRENT RANGE 50 A / 40 °C 400 … 600 V 24 V AC/DC WITHOUT PARTIAL LOAD MONITORING FOR SEMICONDUCTOR RELAY / CONTACTOR. FREE 2 YEAR RADWELL WARRANTY...
PROMATION ENGINEERING Machine Parts P1-120N4
PVL6436AS, BACNET MS/TP, LONWORKS, VAV, PROGRAMMABLETYPE: VAV, UNIVERSAL 6 INPUT, DIGITAL INPUT: 4, ANALOGOUTPUT: 3. FREE 2 YEAR RADWELL WARRANTY
QUARTER TURN ACTUATOR, P1 SERIES, 12 SEC RUNTIME, TORQUE 300/LB, 120 VAC, CONTROL ON/OFF/JOG, NEMA 4/4X IP67. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT ACTUATOR, ACCESSORY, PSEN MA1.3-08/1. FREE 2 YEAR RADWELL WARRANTY
ROBO CYLINDER, RCP4 SERIES, 24 VDC, 6 MM LEAD, 100 MM STROKE, PCON-CA. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR W / TABLE, RACK & PINION, BASIC & HIGH PRECISION, 50 MM . FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, ROTARY TABLE, 32 MM BORE, 100 MM BODY SIZE, 190 DEGREE ANGLE. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, SEVEN SIZES (10 20 30 50 70 100 AND 200), ROTATIONAL ADJUSTMENTS FROM 0-190 DEGREES, AUTO SWITCH CAPABILITY, W/ TABLE. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, W/ TABLE, 7 MM BODY, 12 MM BORE, SIDE PORT, NO SWITCH. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, W/TABLE, 15 MM BORE, .1-1 MPA, 10 MM MSQ, DOUBLE-ACTION, AUTO-SWITCH. FREE 2 YEAR RADWELL WARRANTY
ROTARY/LINEAR, MOUNTING KIT, FOR DUCT OR FRAME MOUNTING. FREE 2 YEAR RADWELL WARRANTY
ROUND ACTUATOR, 22MM , METAL, BKS KEY-OPER.. FREE 2 YEAR RADWELL WARRANTY
SA07-MA16. FREE 2 YEAR RADWELL WARRANTY
SA36-S330. FREE 2 YEAR RADWELL WARRANTY
SAS ELEC/MECH ACT, 3P, 30 SEC ,NSR. FREE 2 YEAR RADWELL WARRANTY
SCHMERSAL Machine Parts AZ/AZM201-B30-RTAG1P 1
SCHMERSAL Machine Parts AZ15/16-B6
SCHMERSAL Machine Parts BP6
SEMI-FLEXIBLE DOOR HINGED LEFT/RIGHT, I10 ACTUATOR, RIGHT SIDE ENTRY, BETAETIGER,(5306529) . FREE 2 YEAR RADWELL WARRANTY
SENSOR ACTUATOR BOX 12AMP 24V 4POS. FREE 2 YEAR RADWELL WARRANTY
SEPARATE ACTUATOR, 3SX SERIES, FOR 3SE2243 AND 3SE2257 STANDARD ACTUATOR . FREE 2 YEAR RADWELL WARRANTY
SEPARATE ACTUATOR, WITH TRANSVERSE MOUNTING FOR POSITION SWITCH WITH TUMBLER 3SE5312/3SE5322 AND AS-I 3SF13 AND POSITION SWITCH WITH SEPARATE ACTUATOR 3SE51/3SE52 AND AS-I 3SF11/3SF12 . FREE 2 YEAR RADWELL WARRANTY...
SICK Machine Parts IE10-S2
SICK Machine Parts IE110-A6
SICK Machine Parts TR4-RDM00B
SIEMENS INDUSTRY Machine Parts GDE164.1P
SIEMENS INDUSTRY Machine Parts GND221.1U
SIEMENS INDUSTRY Machine Parts SAS61.03U
SIEMENS INDUSTRY Machine Parts SKD62UA
SIEMENS INDUSTRY Machine Parts SSC61.5U
SIEMENS INDUSTRY Machine Parts SSC61U
SIEMENS INDUSTRY Machine Parts SSC81.5U
SIEMENS Machine Parts 3SE5000-0AE03
SIEMENS Machine Parts 3SE5000-0AV03
SIEMENS Machine Parts 3SE5000-0AV07-1AK2
SIEMENS Machine Parts 3SX3228
SIEMENS, GCA166.1P/PS, GCA1661PPS, ACTUATOR, 192LB/IN TORQUE, 24VAC, 50/60HZ, NEMA 2. FREE 2 YEAR RADWELL WARRANTY
SMC Machine Parts MHY2-16D
SMC Machine Parts MSQB20R
SPARE ACTUATOR, LIGHT GUARDLOCK, POWER TO RELEASE, UNIQUE CODING. FREE 2 YEAR RADWELL WARRANTY
SPARTAN PERIPHERAL DEVICES Machine Parts ME1707
STAEFA CONTROL SYS Machine Parts SQS82
STANDARD ACTUATOR, SENSAGUARD, RECTANGULAR CASING, SERIES B, STANDARD CODED. FREE 2 YEAR RADWELL WARRANTY
STEP MOTOR CONTROLLER, ETHERNET/IP DIRECT CONNECT, 6 LED STATUS INDICATORS, 3 ROTARY SWITCHES FOR SETTINGS, 24 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SWITCH ACTUATOR, FOR USE WITH HDLS SERIES LIMIT AND ENCLOSED SWITCHES, IP / NEMA RATING, PRODUCT RANGE, STEEL CONSTRUCTION, 0.75-IN 19.05MM DIAMETER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
SWITCH ACTUATOR, FOR USE WITH:HONEYWELL HDLS SERIES LIMIT AND ENCLOSED SWITCHES, SST SPRING WIRE 305MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH ACTUATOR, TW SERIES OILTIGHT SWITCHES AND PILOT DEVICES. FREE 2 YEAR RADWELL WARRANTY
SWITCH PART, ACTUATOR, VERTICAL AND HORIZONTAL ADJ, FITS 3SE51/3SE52, 77MM L.. FREE 2 YEAR RADWELL WARRANTY
TRIAC Machine Parts WE-500
TRIAC Machine Parts WEM-500
TSI INC Machine Parts 800380
UNIVERSAL LEVER, CRANK ARM. FREE 2 YEAR RADWELL WARRANTY
VALVE ACTUATOR ELECTRONIC, 3 POSITION, 50/60 HZ, MZ SERIES ACTUATOR, 24 VAC, FLOATING CONTROL SIGNAL, NSR, 200N. FREE 2 YEAR RADWELL WARRANTY
VALVE ACTUATOR, ELECTRONIC, 20 MM, 24 VAC, MOD SR, 17 VA / 12 WATT. FREE 2 YEAR RADWELL WARRANTY
VALVE ACTUATOR, OPERATING VOLTAGE AC/DC 24V, CONTROL SIGNAL DC 0-10 V, STROKE 20 MM, POS FORCE 800 N, POSITION FEEDBACK, OVERRIDE CONTROL, CHANGEOVER OF CHARACTERISTIC CURVE, REPLACES SQX62U. FREE 2...
VALVE ACTUATOR,0 TO 10 VOLT DC, SPRING RETURN ,FITS SIEMENS POWERMITE SERIES VALVE BODIES, (REPLACES SQS65.5U). FREE 2 YEAR RADWELL WARRANTY
VALVE CONTROLLER, TVA SERIES, M20 RESIN CONDUIT, SILICONE O-RINGS, 2 SPDT MECHANICAL SWITCH, 304 SS SHAFT. FREE 2 YEAR RADWELL WARRANTY
WEDGE CAM OPERATION SLIDE GUIDE, SERIES MHK2, AIR GRIPPER, 2-FINGER TYPE, 16 MM BORE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY
ZONE VALVE ACTUATOR, NC, 24V, ON/OFF, 2POS. FREE 2 YEAR RADWELL WARRANTY
ZONE VALVE ACTUATOR, NO, 9.8AMP, 115V +/-20% 50/60HZ, ON/OFF. FREE 2 YEAR RADWELL WARRANTY
ZONE VALVE ELECTRONIC ACTUATOR, 120 VAC, 2-POSITION, NC, SR.. FREE 2 YEAR RADWELL WARRANTY