STMicroelectronics, Inc. Single FETs, MOSFETs STW3N150

Description
N-Channel 1500V 2.5A (Tc) 140W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 1500V 2.5A (Tc) 140W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-6332-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6332-5-ND
Single FETs, MOSFETs 497-6332-5-ND
N-Channel 1500V 2.5A (Tc) 140W (Tc) Through Hole TO-247-3

N-Channel 1500V 2.5A (Tc) 140W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1.5kV 2.5A 9 Ohm MOSFET Transistor
278-STW3N150
1.5kV 2.5A 9 Ohm MOSFET Transistor 278-STW3N150
N-Ch MOSFET 1.5kV 2.5A 9 Ohm TO-247 Power Product overview: STW3N150 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 2.5A, 9 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5kV, 2.5A, 9 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW3N150 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 1.5kV 2.5A 9 Ohm TO-247 Power Product overview: STW3N150 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 2.5A, 9 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5kV, 2.5A, 9 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW3N150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 089112-STW3N150 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
089112-STW3N150
Discrete Semiconductor Products 089112-STW3N150
Manufacturer: STMicroelectronics Win Source Part Number: 089112-STW3N150 Category: Discrete Semiconductor Products Family: FETs - Single Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Manufacturer Device Package: TO-247-3 Standard Package: 30 FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 1500V (1.5kV) Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc) Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) @ Vgs: 29.3nC @ 10V Input Capacitance (Ciss) @ Vds: 939pF @ 25V Power - Max: 140W Rds On (Max) @ Id Vgs: 9 Ohm @ 1.3A 10V Family Name: STW3N150 Alternative Parts (Cross-Reference): IXTH3N150; 2SK1413; 2SK3747-MG8; 2SK3747; Introduction Date: January 12, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 089112-STW3N150
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: PowerMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 30
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 1500V (1.5kV)
Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc)
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) @ Vgs: 29.3nC @ 10V
Input Capacitance (Ciss) @ Vds: 939pF @ 25V
Power - Max: 140W
Rds On (Max) @ Id Vgs: 9 Ohm @ 1.3A 10V
Family Name: STW3N150
Alternative Parts (Cross-Reference): IXTH3N150; 2SK1413; 2SK3747-MG8; 2SK3747;
Introduction Date: January 12, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW3N150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW3N150
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW3N150
MOSFET N-CH 1500V 2.5A TO247-3

MOSFET N-CH 1500V 2.5A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
STW3N150
MOSFET STW3N150
MOSFET 1500V 6Ohm 2.5A N-Channel

MOSFET 1500V 6Ohm 2.5A N-Channel

Buy Now Datasheet
Mosfet, N Channel, 1.5Kv, 2.5A, To-247-3; Channel Type Stmicroelectronics - 33R1326 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 1.5Kv, 2.5A, To-247-3; Channel Type Stmicroelectronics
33R1326
Mosfet, N Channel, 1.5Kv, 2.5A, To-247-3; Channel Type Stmicroelectronics 33R1326
MOSFET, N CHANNEL, 1.5KV, 2.5A, TO-247-3; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 1.5KV, 2.5A, TO-247-3; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STW3N150 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW3N150
Single FETs, MOSFETs STW3N150
MOSFET N-CH 1500V 2.5A TO247-3

MOSFET N-CH 1500V 2.5A TO247-3

Supplier's Site Datasheet
Transistor - 38979706 - Radwell International
Willingboro, NJ, United States
Transistor
38979706
Transistor 38979706
MOSFET, N CHANNEL, 1500V, 2.5A, 6OHM, THROUGH HOLE, TO-247-3. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 1500V, 2.5A, 6OHM, THROUGH HOLE, TO-247-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-6332-5-ND 278-STW3N150 089112-STW3N150 STW3N150 STW3N150 33R1326 STW3N150 38979706
Product Name Single FETs, MOSFETs 1.5kV 2.5A 9 Ohm MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Channel, 1.5Kv, 2.5A, To-247-3; Channel Type Stmicroelectronics Single FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
PD 140000 milliwatts 140000 milliwatts
TJ -50 C (-58 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data