Radwell International Datasheets for Thermal Overload Relays

Overload relays prevent an electric motor from drawing too much current and overheating; includes thermal and solid state overload types.
Thermal Overload Relays: Learn more

Product Name Notes
(1SAZ811201R1007), THERMAL OVERLOAD RELAY, AF40-65, CLASS-10, 57-67A, REPLACES TA75DU-63. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CLASS 48, THERMAL MELTING ALLOY OVERLOAD RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY THERMAL, 23-32 AMP, CLASS 10A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY THERMAL OVERLOAD, .4-.6AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, THERMAL OVERLOAD, 24-36 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL DELAY RELAY, 2- WIRE, LOW VOLTAGE SPST. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERCURRENT RELAY, SERIES TMC, 40AMP, 10/40AMP INSTANTANEOUS UNIT, 3.2AMP COIL RATING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 0.62-1 AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 15 AMP, 600 V, 60 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 18-26 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 2-2.8 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 200-320 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 24-34 AMP, S-N35 W/CX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 24-36 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 40-50 A, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 6.0-9.5 AMP, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 600V MAX, 1NO, 1 NC, DIAL SETTINGS ARE FULL LOAD, 2-3A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 9-13 AMP RANGE, SCREW TERMINALS (7X). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 9-13 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, A200 SERIES, 3-POLE, PANEL MOUNTED, THERMAL TYPE A, CLASS 20, 1 NC AUXILIARY CONTACT, 0.25-026.2 AMP SETTING RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, CLASS 10, 4-6 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, CONVERTABLE, TYPE OL, LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, OPEN TYPE, 30AMP, 3POLE, 1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,THERMAL OVERLOAD RELAY, 9-13 AMPS, TOR SCREW, RECOMMENDED REPLACEMENT GT32S13A. FREE 2 YEAR RADWELL WARRANTY
ELECTROMATIC Panel Accessories RHS100
ELECTROMECHANICAL RELAY, 23A SPST-NO/SPST-NC(51X7 7X93.5)MM, PLUG-IN THERMAL OVERLOAD RELAY. FREE 2 YEAR RADWELL WARRANTY
FUJI ELECTRIC Panel Accessories TK-E2-24-36
O/L, THERMAL, AUTO/MANUAL, CLASS 10, CA7-60.85, 30.45A. FREE 2 YEAR RADWELL WARRANTY
OMRON Controls & Indicators J7TKN-A-9
OVERLOAD RELAY, 5.5 TO 8 AMP, THERMAL TRIP, 0-400 HZ NETWORK FREQUENCY, 1-NO/1-NC AUXILIARY CONTACTS, CLASS 10A, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, THERMAL OVERLOAD TYPE, 600 VAC/VDC RATING, 4 AMP, IEC, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, THERMAL, J7KN SERIES, 1.8/2.7 AMP, 3 POLE, 600 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
RELAY HEAT SINK, RHS THERMAL RESISTANCE, 3CW MOUNTING TYPE, DIN RAIL DEPTH, PLASTIC HEAT SINK. FREE 2 YEAR RADWELL WARRANTY
RELAY OVERLOAD THERMAL .32-.43AMP. FREE 2 YEAR RADWELL WARRANTY
RELAY THERMAL OVERLOAD 4-6AMP. FREE 2 YEAR RADWELL WARRANTY
RELAY, 12 VDC OPERATING COIL VOLTAGE, 5 AMPS THERMAL CURRENT, SLIM TYPE CARD RELAY. FREE 2 YEAR RADWELL WARRANTY
RELAY, OVERLOAD, THERMAL, 16-24 FLA, PLUG-IN MOUNT, TYPE 2 NON-REVERSING CONTACTOR, . FREE 2 YEAR RADWELL WARRANTY
RELAY, THERMAL OVERLOAD, SOLID STATE, 18-30 AMP, 3 POLE, 1 NORMALLY OPEN, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
RELAY, THERMAL, TIME DELAY, SPST NO, 24VADC, ON 1-60SEC, OFF 1-45SEC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 4-32 VDC CONTROL VOLTAGE, 48-530 VAC OPERATING VOLTAGE, 50 AMP RATED LOAD, SCREW TERMINATION, OVERVOLTAGE PROTECTION/ THERMAL PAD INCLUDED. FREE 2 YEAR RADWELL WARRANTY
THERMAL BI-METALLIC OVERLOAD RELAY,. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 0.1-0.16AMP, 3-POLE, 690V, 6KV. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 1.4-2.2 AMP, PUSH TO RESET, 3 METAL PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 2 POLE, CLASS 10, AUTOMATIC/MANUAL SETTING. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 24-36 A ADJUSTABLE, BI- METALIC, DIRECT POWER CONNECTION, 1 NO, 1 NC, FOR USE SC-E1G, SCE2G, SCE2SG, 54 MM CONTACTS. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 3P, 600V, NEMA 1, TYPE B, AMBIENT COMPENSATED, BELL ALARM. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 6.0-8.5AMP. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 8KV, 15VAC, 13VDC, 690V, 18-2AWG. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, NEMA SIZE 2, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
THERMAL TRANSFER PAD FOR HOCKEY PUCK SSRS, 10 PER PACK. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR MOTOR PRTECTION RELAY, 0029328, AC 240 50/60 HZ, 2 CHANGEOVER CONTACTS, WITHOUT THERMAL RECLOSING INTERLOCK. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY GLASS TUBE THERMAL. FREE 2 YEAR RADWELL WARRANTY
XT IEC CONTROL RELAY, SCREW TERMINALS, 45 MM - STANDARD FRAME SIZE, 2NO-2NC CONTACT CONFIGURATION, 230 VAC 50 HZ COIL, 10A CONVENTIONAL THERMAL RATING, 6A AT 220/230/240V, 4A AT 380/400/415V...