STMicroelectronics, Inc. 1kV 6.5A 1.6 Ohm MOSFET Transistor STF8NK100Z

Description
1kV N-Ch MOSFET, 6.5A, 1.6 Ohm, TO-220FP Product overview: STF8NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 6.5A, 1.6 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 6.5A, 1.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF8NK100Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kV N-Ch MOSFET, 6.5A, 1.6 Ohm, TO-220FP Product overview: STF8NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 6.5A, 1.6 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 6.5A, 1.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF8NK100Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1kV 6.5A 1.6 Ohm MOSFET Transistor
278-STF8NK100Z
1kV 6.5A 1.6 Ohm MOSFET Transistor 278-STF8NK100Z
1kV N-Ch MOSFET, 6.5A, 1.6 Ohm, TO-220FP Product overview: STF8NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 6.5A, 1.6 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 6.5A, 1.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF8NK100Z can be used for catalog matching and distributor lookup.

1kV N-Ch MOSFET, 6.5A, 1.6 Ohm, TO-220FP Product overview: STF8NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 6.5A, 1.6 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 6.5A, 1.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF8NK100Z can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-5007-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5007-5-ND
Single FETs, MOSFETs 497-5007-5-ND
N-Channel 1000V 6.5A (Tc) 40W (Tc) Through Hole TO-220FP

N-Channel 1000V 6.5A (Tc) 40W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF8NK100Z - 088799-STF8NK100Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF8NK100Z
088799-STF8NK100Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF8NK100Z 088799-STF8NK100Z
Manufacturer: STMicroelectronics Win Source Part Number: 088799-STF8NK100Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Family Name: STF8NK100Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 6.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 102nC @ 10V Max Input Capacitance: 2180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.85 Ohm @ 3.15A, 10V Alternative Parts (Cross-Reference): TSM7N90CI C0G; TSM7N90CI C0; FS7KM-18A; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 088799-STF8NK100Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: STF8NK100Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 6.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 102nC @ 10V
Max Input Capacitance: 2180pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.85 Ohm @ 3.15A, 10V
Alternative Parts (Cross-Reference): TSM7N90CI C0G; TSM7N90CI C0; FS7KM-18A;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7612855 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7612855
MOSFETs 7612855
MOSFET N-Channel 1KV 6.5A TO220FP

MOSFET N-Channel 1KV 6.5A TO220FP

Supplier's Site
MOSFETs - 9206667 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206667
MOSFETs 9206667
MOSFET N-Channel 1KV 6.5A TO220FP

MOSFET N-Channel 1KV 6.5A TO220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF8NK100Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF8NK100Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF8NK100Z
MOSFET N-CH 1000V 6.5A TO220FP

MOSFET N-CH 1000V 6.5A TO220FP

Supplier's Site
Single FETs, MOSFETs - STF8NK100Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF8NK100Z
Single FETs, MOSFETs STF8NK100Z
MOSFET N-CH 1000V 6.5A TO220FP

MOSFET N-CH 1000V 6.5A TO220FP

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 6.5 A, 1 Kv, 1.6 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics - 94T3409 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 6.5 A, 1 Kv, 1.6 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics
94T3409
Mosfet Transistor, N Channel, 6.5 A, 1 Kv, 1.6 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics 94T3409
MOSFET Transistor, N Channel, 6.5 A, 1 kV, 1.6 ohm, 10 V, 3.75 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 6.5 A, 1 kV, 1.6 ohm, 10 V, 3.75 V RoHS Compliant: Yes

Supplier's Site
Transistor - 16462881 - Radwell International
Willingboro, NJ, United States
Transistor
16462881
Transistor 16462881
MOSFET TRANSISTOR, N-CHANNEL POLARITY, 6.5A CONTINUOUS DRAIN CURRENT, 1KV DRAIN SOURCE VOLTAGE, 1.6OHM DRAIN SOURCE RESISTANCE, 40W POWER DISSIPATION, TO-220 CASE STYLE, 3 PIN, -55/150C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N-CHANNEL POLARITY, 6.5A CONTINUOUS DRAIN CURRENT, 1KV DRAIN SOURCE VOLTAGE, 1.6OHM DRAIN SOURCE RESISTANCE, 40W POWER DISSIPATION, TO-220 CASE STYLE, 3 PIN, -55/150C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 1000 V 1.6 Ohm Zener SuperMESH 6.5A

MOSFET N-Ch 1000 V 1.6 Ohm Zener SuperMESH 6.5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF8NK100Z 497-5007-5-ND 088799-STF8NK100Z 7612855 STF8NK100Z STF8NK100Z 94T3409 16462881 STF8NK100Z
Product Name 1kV 6.5A 1.6 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF8NK100Z MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 6.5 A, 1 Kv, 1.6 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics Transistor MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; To-220fp TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3
V(BR)DSS 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data